Union Water Valves

14 Results
Air Operated Pinch Valves -- HAS
from Plast-O-Matic Valves, Inc.

Air-operated pinch valve designed for corrosive slurries; long-life EPDMh2 sleeve with a variety of pipe sizes and connection materials. EPDM Sleeve tested to over 1,000,000 cycles in laboratoryconditions. High flow rate and bubble tight shutoff: A highperformance, clean and affordable alternative... [See More]

  • Connection Description: Threaded; Union; 1/2", 3/4" and 1" FNPT Threaded Union
  • Valve Size: 0.50 to 1.00
  • Media: Water; Corrosive Slurries, Chemicals and High Purity Applications
  • Maximum Pressure: 100.00
Union Insert Valve -- UVD (UIV-050)
from Check-All Valve Mfg. Co.

The Union Insert Valve is the threaded pipe counterpart of the Flange Insert Valve. Designed to be inserted into most standard ground joint unions, it provides the simplest and most economical way to install a check valve in a threaded pipe system. A check valve may be installed anywhere in the... [See More]

  • Connection Description: Union; Face Seal (optional feature); 1/2" Line Size
  • Valve Size: 0.50
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 3000.00
Integral Bonnet Needle Valve -- VB16B-D-8T
from DK-LOK U.S.A.

Up to 6000psig (413 bar). Up to 232 ℃ (450 ℉). SS316 and Alloys. Vee Tip standard. Compact design. DK-LOK OD1/4 - 1/2 inch [See More]

  • Connection Description: Union; 1/2" Dk-Lok
  • Valve Size: 0.25
  • Media: Water
  • Maximum Pressure: 6000.00
1-625XLSULU - 1" Competitor Replacement Pressure Reducing Valve (PRV) single union connection valve, less union assembly (for replacements where existing union nut and tailpiece will be used)
from Zurn Industries LLC

The 625XL is a drop in replacement pressure reducing valve for the most common competitor model. The 625XL saves time and materials on installation and provides all the superior corrosion resistant properties of the 600XL series. To view all options, see the Specification Sheet - 625XL. Features And... [See More]

  • Connection Description: Union
  • Valve Size: 1.00
  • Media: Water
Single Union Ball Valve
from PT

Polypropylene ball valve, glass filled poly, corrosion resistance [See More]

  • Connection Description: Threaded; Union; Single Union, FNPT
  • Valve Size: 0.50 to 3.00
  • Media: Water; Wastewater
  • Maximum Pressure: 125.00
Calibrated Balance Valves -- Circuit Setter Plus
from Bell & Gossett, a xylem brand

The Bell & Gossett Circuit Setter Plus is a calibrated balance valve designed for pre-set proportional system balance. Since its introduction to the HVAC industry in 1968, the Bell & Gossett Circuit Setter has set the standard for proportionally balancing hydronic HVAC systems. This system... [See More]

  • Connection Description: Threaded; Clamp Flange; Union; Socket Weld
  • Valve Size: 0.50 to 12.00
  • Media: Water; Potable Water
  • Primary Material: Brass / Bronze
Control Valve -- 225162079 [1153-1/2 from Milwaukee Valve Company]
from Radwell International

VALVE, GATE VALVE, BRONZE, 200 SWP - 400 WOG, THREADED CONNECTION, UNION TYPE, 1/2 INCH, RISING STEM, KNOB ACTUATED, FOR NON-POTABLE WATER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Threaded; Union
  • Valve Type: Gate
  • Media: Water
Plug Valve -- V23A-D-2T
from DK-LOK U.S.A.

Operation. D-pro plug valves provide positive shut-off, high flow capacity, and. quick quarter-turn operation. D-pro plug valve provides flow throttling capability. [See More]

  • Connection Description: Union; 1/8" Dk-Lok
  • Valve Size: 0.17
  • Media: Water
  • Maximum Pressure: 3000.00
1-70XLDUC - 1" Zurn Wilkins Water Pressure Reducing Valve with Double Union Connections (copper sweat)
from Zurn Industries LLC

The model 70XL Water Pressure Reducing Valve has been providing residential and commercial customers with ruggedness and ease of repair for over 40 years. To view all options, see the Specification Sheet - 70XL. Features And Benefits. A time tested contractor favorite that is well suited for... [See More]

  • Connection Description: Union
  • Valve Size: 1.00
  • Media: Water
  • Primary Material: Copper
Control Valve -- 61220850 [LF25AUB-Z3-3/4 from Watts]
from Radwell International

VALVE, REDUCING VALVE, WATER PRESSURE, 3/4 INCH, LEAD FREE, NPT FEMALE UNION X NPT FEMALE, POLYMER SEAT, ADJUSTABLE 25-75 PSI, (0009257). FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Union
  • Media: Water
1-NR3XLDUC - 1" Water Pressure Reducing Valve with Double Union Connections and FC (copper sweat) Union Connections
from Zurn Industries LLC

The Zurn Wilkins NR3XL Water Pressure Reducing Valve with integral strainer is ideal for residential applications. The durable composite bell housing resists corrosion, and the cartridge design is easy to repair. To view all options, see the Specification Sheet. Features And Benefits. Cartridge... [See More]

  • Connection Description: Union
  • Valve Size: 1.00
  • Media: Water
  • Primary Material: Copper
Pneumatic Valve -- 146439204 [599-03282 from Siemens Analytical Products]
from Radwell International

DISCONTINUED BY MANUFACTURER, VALVE, 2-WAY, NC, 1/2", 6.3 CV, EQUAL %, BRASS TRIM, FEMALE-UNION MALE CONNECTION, 3/4" STROKE.NPT250 PSI WOGVALVE APPLICATION: WATER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Union
  • Primary Material: Brass / Bronze
  • Media: Water
114-NR3XLDULU - 1-1/4" Water Pressure Reducing Valve with 2 integral FNPT connection (no union)
from Zurn Industries LLC

The Zurn Wilkins NR3XL Water Pressure Reducing Valve with integral strainer is ideal for residential applications. The durable composite bell housing resists corrosion, and the cartridge design is easy to repair. To view all options, see the Specification Sheet - NR3XL. Features And Benefits. [See More]

  • Connection Description: Union
  • Valve Size: 1.25
  • Media: Water
Solenoid Valve -- 26335996 [VB-7211-0-4-2 from Invensys PLC]
from Radwell International

VALVE CONTROL WATER, 1/2", REDUCED PORT, 2-WAY, STEMP UP OPEN, 1.3 CV, BRASS TRIM, WITH DISC, UNION END. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Connection Description: Union
  • Primary Material: Brass / Bronze
  • Media: Water
  • Valve Type: Control Valve