Drain Valves Water Valves
from ThermOmegaTech®
Operation. The DTV can be used in applications where a high temperature discharge flow to a drain or sewer must be tempered with cold water. The DTV is installed into the drain line such that the hot effluent passes over the thermal actuator of the DTV and this thermal actuator controls the... [See More]
- Valve Type: Control Valve; Drain; Mixing
- Valve Size: 0.50 to 1.00
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 125.00
from DynaQuip Controls
Moisture collection and sediment buildup are the two biggest threats to your compressed air system and tools. Harmful water and sediment produced in the normal operation of air systems causes rust and corrosion to the structure if not removed from the system. These contaminates need to be drained... [See More]
- Valve Type: Drain
- Valve Size: 0.50 to 1.00
- Media: Water
- Media Temperature: -15 to 300
from Plast-O-Matic Valves, Inc.
Series IDA Choice of double-acting air x air or normally-closed operation provides bubble-tight seal with up to 25 î of water. Large flow area for ultra-fast drain — tested faster than any other quick dump. 4 ″ – 6 ″ sizes in various materials. [See More]
- Valve Type: Drain
- Valve Size: 4.00 to 6.00
- Media: Water
- Maximum Pressure: 15.00 to 80.00
from ThermOmegaTech®
Operation. A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are available with built-in leakage... [See More]
- Valve Type: Control Valve; Drain; Hydraulic; Safety; Shut Off
- Valve Size: 0.50 to 0.75
- Media: Water; Hot Water; Cold Water ; Glycol, Ketones, Oil
- Maximum Pressure: 300.00
from ThermOmegaTech®
Product Description. TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection,... [See More]
- Valve Type: Control Valve; Drain; Hydraulic; Safety; Shut Off
- Valve Size: 0.25 to 0.50
- Media: Water; Hot Water; Cold Water ; Ketones, Oil
- Maximum Pressure: 300.00
from ThermOmegaTech®
Product Description. A safety hazard for plant personnel can occur when utilizing safety showers or eyewash stations if overheating of the pipes caused by solar radiation or steam/electric tracing results in extremely high temperatures at the point of use. The HAT/SP valve can be installed at the... [See More]
- Valve Type: Control Valve; Drain; Safety
- Valve Size: 0.50 to 0.75
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 200.00
from ThermOmegaTech®
Product Description. A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of use. The IC/SP valve prevents this safety hazard. When installed in safety showers, eyewash... [See More]
- Valve Type: Control Valve; Drain; Safety
- Valve Size: 0.75
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 100.00
from ThermOmegaTech®
Operation. The GURU ® DL2.1 is the most widely used and proven locomotive freeze protection valve in the world. It may be thought of as an automatic freeze-out plug with one important difference: The stainless steel GURU ® Cartridge releases itself from its body at a pre-set water... [See More]
- Valve Type: Control Valve; Drain; Safety
- Valve Size: 1.25
- Media: Water; Cold Water
- Primary Material: Stainless Steel
from ThermOmegaTech®
Operation. The GURU ® DL2.1 CH and CHS may be thought of as an automatic freeze-out plug with one important difference: The stainless steel GURU ® Cartridge releases itself from its body at a pre-set water temperature (35 °F or 40 °F), rather than being forced out by the tremendous... [See More]
- Valve Type: Control Valve; Drain; Safety
- Valve Size: 2.00
- Media: Water; Cold Water
- Primary Material: Stainless Steel
from ThermOmegaTech®
Operation. The Magnum GURU ® Plug is a higher discharge capacity version of the standard GURU ® Plug. The Magnum GURU ® Plug is a self-operating thermostatic drain valve that responds to engine coolant temperature and will pop open and drain when coolant reaches the setpoint (35 °F... [See More]
- Valve Type: Control Valve; Drain; Safety
- Valve Size: 1.25
- Media: Water; Cold Water
- Primary Material: Stainless Steel
from ThermOmegaTech®
Operation. The 1 ″ GURU PC ® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned off for... [See More]
- Valve Type: Control Valve; Drain; Safety
- Valve Size: 1.00
- Media: Water; Cold Water ; Potable Water
- Maximum Pressure: 120.00
from ThermOmegaTech®
Operation. The ¾ ” GURU PC ® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and piping at risk for freeze damage, occur when the car heat is turned... [See More]
- Valve Type: Angle; Control Valve; Drain; Safety
- Valve Size: 0.75
- Media: Water; Cold Water ; Potable Water
- Maximum Pressure: 60.00
from ThermOmegaTech®
Product Description. Relying on manually opening valves for freeze protection allows for human error or plugging of partially cracked valves. This annually accounts for large amounts of freeze damage resulting in huge monetary loss including repairing damaged equipment, piping, as well as system... [See More]
- Valve Type: Control Valve; Drain; Safety
- Valve Size: 0.50 to 0.75
- Media: Water; Cold Water ; Potable Water (optional feature)
- Maximum Pressure: 300.00
from ThermOmegaTech®
Product Description. Relying on having to manually open valves for freeze protection allows for human error or plugging of partially cracked valves. This annually accounts for large amounts of freeze damage resulting in huge monetary losses including repairing damaged equipment, piping, as well as... [See More]
- Valve Type: Control Valve; Drain; Safety
- Valve Size: 0.50 to 0.75
- Media: Water; Cold Water ; Potable Water (optional feature)
- Maximum Pressure: 100.00 to 150.00
from Crane Fluid Systems
Features & Benefits. Bronze draining taps are suitable for use on hot and cold water up to 16bar, at temperatures up to 110 °C. The inlet is a threaded taper male connection to BS 21. The outlet is ribbed for hose connection. WRAS approval up to 10bar, 99 °C only. Valve rated 16bar, 110... [See More]
- Valve Type: Drain
- Primary Material: Brass / Bronze
- Media: Water
from Zurn Industries LLC
Zurn Model 1-FTD-K56 Fire Test and Drain valve (1") provides for required water flow testing and draining of a sprinkler system with one valve. In the test position this valve simulates flow of a single sprinkler with a 5.6 K Factor orifice. The drain position allows unrestricted flow for rapid... [See More]
- Valve Type: Drain
- Valve Size: 1.00
- Media: Water
from NIBCO INC.
No-kink hose bibbs offer a 60 ° angle hose spout orientation which serves to help prevent the garden hose from being pinched when moving the hose to varying locations while connected to the valve. Valve pressure rating 125 psi to 100 °F, Maximum temperature 180 °F/82.2 °C, Screw-in... [See More]
- Valve Type: Drain; Sampling; Shut Off; Quarter Turn Valves
- Valve Size: 0.50 to 0.75
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 125.00
from Qosina Corp.
Qosina offers a variety of drain valves that are in stock and ready for immediate delivery. Made of PVC and HDPE, this in-line, T-style valve has a white actuator that slides open to allow for the free flow of fluid. Qosina part # 14007 has a 0.287 inch ID x 0.363 inch OD tubing port and is ideal... [See More]
- Valve Type: Drain
- Primary Material: PVC; PE; HDPE, PVC
- Media: Water
from A. u. K. Müller GmbH & Co. KG
2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents, with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber valve body with the inlet at... [See More]
- Valve Type: Solenoid; Drain
- Maximum Pressure: 0.00 to 1.74
- Media: Water; Hot Water; Cold Water
- Media Temperature: 122 to 208
from Watts
Series BD Brass Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread connection on outlet side, Teflon stem packing, and cast iron handwheel. Available in various dual solder or IP... [See More]
- Valve Type: Drain; Shut Off
- Primary Material: Brass / Bronze
- Media: Water
from Deltrol Controls/Division of Deltrol Corp.
Battery-operated Touchless Valve to dispense coffee, tea, juices, and other beverages from serving equipment. Installs in place of manual valves on most existing equipment with minimal retrofit effort. The valve utilizes patent pending technology to detect a cup underneath then a hand above to... [See More]
- Valve Type: Drain; Sanitary
- Media Temperature: 208
- Media: Water; Hot Water; Cold Water
- Connection Description: Threaded; 3/4 - 14 NPSH thread
from Nova Plumbing Technologies
PART NO. S812MNH RB. Description. 1/2 PEX x 3/4 NH Drain Valve, Unplated, No Cap. Country of Origin. ITALY. Material. NORMAL BRASS [See More]
- Valve Type: Drain; Shut Off
- Valve Size: 0.50 to 0.75
- Media: Water
- Primary Material: Brass / Bronze
from Danfoss A/S
Draining valves are available in DN15-50, PN40 with welded connection on one side and closing cap on the other one. JIP-WE is an ON/OFF ball valve with welded / externally threaded connection with a closing cap and a chain attached. [See More]
- Valve Type: Ball; Drain
- Valve Size: 0.59 to 1.97
- Media: Water; Hot Water
- Maximum Pressure: 580.15
from Radwell International
DISCONTINUED BY MANUFACTURER, CONTROL VALVE, PROPORTIONAL / DIRECTIONAL, D*1FH SERIES, STANDARD, NG10/CETOP 5, PILOT OPERATED, FLOW CONTROL, HIGH RESPONSE, 105-350 BAR, 4-20 MA, 80 LPM / 21 GPM, INTERNAL PILOT / DRAIN, NITRILE SEAL, SEAWATER PROOF GREY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Control Valve; Drain; Pilot
- Media: Water
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from Crane Fluid Systems
Features & Benefits. Bronze draining taps are suitable for use on hot and cold water up to 16bar, at temperatures up to 110 °C. The inlet is a threaded taper male connection to BS 21. The outlet is ribbed for hose connection. WRAS approval up to 10bar, 99 °C only. Valve rated 16bar, 110... [See More]
- Valve Type: Drain
- Primary Material: Brass / Bronze
- Media: Water
from Qosina Corp.
Qosina offers a variety of drain valves that are in stock and ready for immediate delivery. Made of PVC and LDPE, this in-line style valve is designed to be placed at the end of a tube. The light blue twist control opens the valve, allowing for the free flow of fluid. Qosina part # 80041 can... [See More]
- Valve Type: Drain
- Primary Material: PVC; PE; PVC, LDPE
- Media: Water
from A. u. K. Müller GmbH & Co. KG
2/2-way direct acting dump valve of nominal diameter DN 50 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber valve body with... [See More]
- Valve Type: Solenoid; Drain
- Maximum Pressure: 0.00 to 1.74
- Media: Water; Hot Water; Cold Water
- Media Temperature: 122 to 208
from Watts
Series BD-QT Brass Quarter-Turn Boiler Drain Shutoffs are for use in commercial and residential hydronic heating systems. It consists of a brass body construction with 3/4 in. (20mm) hose thread connection on outlet side, adjustable Teflon stem packing, an aluminum quarter-turn tee handle with... [See More]
- Valve Type: Drain; Shut Off
- Primary Material: Brass / Bronze
- Media: Water
from Nova Plumbing Technologies
PART NO. S812SMNH RB. Description. 1/2 MIP (or Sweat) x 3/4 NH Drain Valve, Unplated, With Cap. Country of Origin. ITALY. Material. NORMAL BRASS [See More]
- Valve Type: Drain; Shut Off
- Valve Size: 0.50 to 0.75
- Media: Water
- Primary Material: Brass / Bronze
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.79
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from A. u. K. Müller GmbH & Co. KG
2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents. Valves of this type are medium separated having a single chamber valve body with the inlet at ninety degrees to the outlet. They can be manufactured in... [See More]
- Valve Type: Drain
- Maximum Pressure: 0.00 to 8.70
- Media: Water; Hot Water; Cold Water
- Media Temperature: 194
from Watts
Series RPVM1 Residential Purge and Balancing Valves are used in heating applications on boiler return piping to facilitate removal of air from heating zones on initial fill and to control water flow through circulation loop. It also serves as a shutoff valve and a drain valve for each zone or loop. [See More]
- Valve Type: Balancing; Drain
- Valve Size: 0.75 to 1.25
- Media: Water
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.98
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from A. u. K. Müller GmbH & Co. KG
3/2-way direct acting dump valve of nominal diameter DN 40 for controlling low aggressive media, such as cleaning or disinfection agents. Valves of this type have a medium separated controll pressure chamber and can be manufactured in various materials equipped with threaded or hose connections. The... [See More]
- Valve Type: Drain
- Maximum Pressure: 0.00 to 2.18
- Media: Water; Hot Water; Cold Water
- Media Temperature: 194
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 1.26
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 1.57
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 960.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 1.97
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 240.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 960.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 960.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Valve Type: Cartridge; Injection; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 750.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.38
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1950.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Valve Type: Injection; Solenoid; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.06 to 0.12
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 7500.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Water; Cold Water
- Maximum Pressure: 0.00 to 240.00