Intrinsically Safe Water Valves

27 Results
Air -Operated Isolation Valves -- AIV series
from Clippard

Like the NIV and PIV series, the AIV series features Clippard ’s unique multifunctional valve stem design for longer life and minimal dead volume. The difference with the AIV series is that it also provides the added benefit of air operation, which is —by definition... [See More]

  • Features: Normally Open (optional feature); Normally Closed (optional feature); Intrinsically Safe
  • Maximum Pressure: 100.00
  • Media: Water
  • Primary Material: PEEK; PTFE
Direct Acting Pressure Reducing Valve -- VRV-BZ
from Valvexport, Inc.

Bronze Body & Bonnet, Phosphor Bronze Diaphragm, Stainless Steel Trim [See More]

  • Features: Intrinsically Safe; Pressure Compensated
  • Valve Size: 0.50 to 2.00
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 300.00
2/2 Way Externally Controlled Coaxial Valves -- CFM 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 0.31
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
2/2 Way Externally Controlled Coaxial Valves -- MCF 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 0.31
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
2/2 Way Externally Controlled Valve -- FCF 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 3.94
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 580.15
2/2 Way Externally Controlled Valve -- FCF 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 4.92
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 580.15
2/2 Way Externally Controlled Valve -- FCF 65
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 2.56
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
2/2 Way Externally Controlled Valve -- FCF 80
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 3.15
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
2/2 Way Externally Controlled Valve -- FCF-K 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 3.94
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 580.15
2/2 Way Externally Controlled Valve -- FCF-K 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 4.92
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 580.15
2/2 Way Externally Controlled Valve -- FCF-K 65
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 2.56
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
2/2 Way Externally Controlled Valve -- FCF-K 80
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 3.15
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
2/2 Way Externally Controlled Valve -- VFK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 0.59
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
2/2 Way Externally Controlled Valve -- VFK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 0.79
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
2/2 Way Externally Controlled Valve -- VFK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 0.98
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
2/2 Way Externally Controlled Valve -- VFK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 1.26
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
2/2 Way Externally Controlled Valve -- VFK 40
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 1.57
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
2/2 Way Externally Controlled Valve -- VFK 50
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 1.97
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
2/2 Way Externally Controlled Valve -- VMK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
2/2 Way Externally Controlled Valve -- VSV-F 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 3.94
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
2/2 Way Externally Controlled Valve -- VSV-F 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 4.92
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
2/2 Way Externally Controlled Valve -- VSV-F 150
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 5.91
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
3/2 Way Externally Controlled Valve -- VMK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 960.00
Cartridge Valve -- PCD-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 750.00
Control Valve - Pressure Control -- HPI-1 32
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Features: Single Solenoid; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 1.26
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
Control Valve - Pressure Control -- SPB 08
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Features: Single Solenoid; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
  • Valve Size: 0.31
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 145.04 to 2900.75
Control Valve - Pressure Control -- SPP-2 15 DR
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Features: Single Solenoid; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 0.59
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 72.52 to 1450.38