Normally Open (Open Center) Water Valves

101 Results
2-Way Air Piloted Valve -- PAVO-2
from Clippard

2-Way Air-Piloted Valve [See More]

  • Features: Normally Open
  • Valve Size: 0.19
  • Media: Water
  • Maximum Pressure: 150.00
2-Way Air Piloted Valve -- PAVO-2P
from Clippard

2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet [See More]

  • Features: Normally Open
  • Valve Size: 0.12
  • Media: Water
  • Maximum Pressure: 150.00
2-Way J Series Valve -- MJVO-2
from Clippard

2-Way Valve, 1/8" Ports Normally-Open [See More]

  • Features: Normally Open
  • Valve Size: 0.12
  • Media: Water
  • Maximum Pressure: 150.00
2-Way J Series Valve -- MJVO-2C
from Clippard

2-Way Cartridge Valve, Normally-Open [See More]

  • Features: Normally Open
  • Valve Size: 0.62
  • Media: Water
  • Maximum Pressure: 150.00
2-Way Miniature Pinch Valve -- NPV1-1O-01-12
from Clippard

The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where... [See More]

  • Features: Single Solenoid; Normally Open
  • Maximum Pressure: 30.00
  • Media: Water
  • Valve Type: Pinch; Solenoid
2-Way Normally Open Valve -- MAVO-2
from Clippard

2-Way Valve, #10-32 Ports, Normally-Open [See More]

  • Features: Normally Open
  • Valve Size: 0.19
  • Media: Water
  • Maximum Pressure: 150.00
2-Way Normally Open Valve -- MAVO-2C
from Clippard

2-Way Cartridge Valve, Normally-Open [See More]

  • Features: Normally Open
  • Valve Size: 0.19 to 0.38
  • Media: Water
  • Maximum Pressure: 150.00
2-Way Normally Open Valve -- MAVO-2P
from Clippard

Normally Passing 2-Way, 1/8" NPT Input, #10-32 Output [See More]

  • Features: Normally Open
  • Valve Size: 0.12 to 0.19
  • Media: Water
  • Maximum Pressure: 150.00
Pneumatic Pinch Valve -- NPP Series
from Clippard

Clippard ’s NPP Series 2-Way pneumatic pinch valves are air-piloted devices designed to open or close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead... [See More]

  • Features: Normally Open; Normally Closed
  • Maximum Pressure: 250.00
  • Media: Water
  • Media Temperature: 32 to 230
PTFE Isolation Valve -- NR1
from Clippard

The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed
  • Maximum Pressure: 30.00
  • Media: Water; Compatible Fluids
  • Valve Type: Solenoid
Solenoid-Operated Control Valves -- Model 100-CV
from Curtiss-Wright, Valve Group

Responds to standard plant control signals, throttling flow to meet exact plant requirements. This technology is particularly well suited for emergency applications where a dependable and/or safety-grade pneumatic supply (required for traditional air-operated control valves) can not be provided or... [See More]

  • Features: Normally Open; Normally Closed
  • Valve Size: 1.00 to 6.00
  • Media: Water
  • Maximum Pressure: 2500.00
2-Way Normally Closed Control Valve -- F11-20-14
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Features: Normally Open
  • Valve Size: 0.12
  • Media: Water
  • Maximum Pressure: 125.00
Model 1323, 3-Way Solenoid Valve -- 1323BA17C
from Clark Solutions

Model 1323 three-way solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene and Viton ® satisfy many general industry applications. The valves employ a direct acting solenoid. A... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed
  • Valve Size: 0.07 to 0.10
  • Media: Water; Hot Water
  • Maximum Pressure: 43.51 to 290.08
2/2 Way Direct Acting Solenoid Valve, NO -- 18.00x.001
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of several nominal diameters ( DN 1,2; 1,5; 2,0 oder 2,5) for use with neutral gases and liquids. This valve is direct acting and normally open (NO). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet... [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 0.05 to 0.10
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 116.03
2/2 Way Direct Acting Coaxial Valve -- FK 15
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
  • Valve Size: 0.59
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 1500.00
298 Series Steam Valves -- 298A010
from ASCO

Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features. • Rugged design, built to withstand steam,. superheated water, and corrosive fluids. •... [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 1.25
  • Media: Water; Hot Water; Corrosive Fluids
  • Media Temperature: 14 to 482
FLUID CONTROL VALVE SOLENOID -- 209FL5EV4
from Parker Hannifin / Automation Group / Fluid Control Division

Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker Fluid Control ’s 2 Way and 3 Way manifold cartridge... [See More]

  • Features: Normally Open
  • Valve Size: 0.12
  • Media: Water; Light Oil
  • Media Temperature: 180
2-Way Mini-Solenoid Valve -- SX21NO
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Features: Normally Open
  • Valve Size: 0.12
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 125.00
Bronze Valve -- Type FR Series
from J. D. Gould Company, Inc.

2-Way - Brass Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with... [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 0.12 to 0.38
  • Media: Water
  • Maximum Pressure: 150.00
3-Way Normally Open Control Valve -- A0-31-1
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Features: Normally Open
  • Valve Size: 0.12 to 0.19
  • Media: Water
  • Maximum Pressure: 125.00
Model 1325, 3-Way Solenoid Valve -- 1325BA3C
from Clark Solutions

Model 1325 three-way solenoid valves are available in brass or 304 stainless steel bodies. A choice of seal and seat materials including Acrylo-Nitrile and Viton ® satisfy many general industry applications. The valve ’s typical uses include lubricated and dry air, water, light oils and... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed
  • Valve Size: 0.63
  • Media: Water
  • Maximum Pressure: 145.04
2/2-Way Drain Valve NO, DN 40 IP 65, IP 68 -- 04.040.916
from A. u. K. Müller GmbH & Co. KG

2/2-way direct acting dump valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally open operation mode NO (normally open). Valves of this type are medium separated having a single chamber valve body with the... [See More]

  • Features: Single Solenoid; Normally Open
  • Maximum Pressure: 0.00 to 1.74
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 122 to 208
2/2 Way Direct Acting Coaxial Valve -- FK 20
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
  • Valve Size: 0.79
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 1500.00
8220 Series - Hot Water and Steam Valves -- J 8220A021 - 120/60,110/50
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8220: pilot operated diaphragm and... [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 0.62
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Media Temperature: ? to 353
FLUID CONTROL VALVE SOLENOID -- 73322BN3RNJ0
from Parker Hannifin / Automation Group / Fluid Control Division

FLUID CONTROL VALVE SOLENOID [See More]

  • Features: Normally Open
  • Valve Size: 0.38
  • Media: Water; Light Oil
  • Primary Material: Brass / Bronze
3-Way Mini-Solenoid Valve -- SX31NO
from Cylinders & Valves, Inc.

Mini-Solenoid Valve [See More]

  • Features: Normally Open
  • Valve Size: 0.12
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 125.00
Bronze Valve -- Type QR-1 Series
from J. D. Gould Company, Inc.

2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-steam, Temperature: -420°F min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Piston assemblies contain brass SeatScrews in the brass Pistons with filled... [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 0.12 to 2.00
  • Media: Water
  • Maximum Pressure: 150.00
Needle Valve -- PNV0-7
from Pneumadyne, Inc.

Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the... [See More]

  • Features: Normally Open
  • Valve Size: 0.16 to 0.19
  • Media: Water
  • Maximum Pressure: 125.00
Model 1365, 3-Way Solenoid Valve -- 1365BA17C
from Clark Solutions

Model 1365 three-way solenoid valves are available in brass, iron or 304 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene and Viton ® satisfy many general industry applications. The valves employ a direct acting solenoid. A... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed
  • Valve Size: 0.07 to 0.16
  • Media: Water; Hot Water
  • Maximum Pressure: 116.03 to 290.08
2/2-Way Drain Valve NO, DN 50 IP 65, IP 68 -- 04.050.916
from A. u. K. Müller GmbH & Co. KG

2/2-way direct acting dump valve of nominal diameter DN 50 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally open operation mode NO (normally open). Valves of this type are medium separated having a single chamber valve body with the... [See More]

  • Features: Single Solenoid; Normally Open
  • Maximum Pressure: 0.00 to 1.74
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 122 to 208
2/2 Way Direct Acting Coaxial Valve -- FK 25
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
  • Valve Size: 0.98
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 1500.00
8262 Series - General Service Solenoid Valves -- 8262G138
from ASCO

Two way solenoid valve. [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 0.25
  • Media: Water; Oil
  • Maximum Pressure: 100.00 to 130.00
SOLENOID VALVE 2W DIRECT ACTING -- 02F20O1104A1F4C75
from Parker Hannifin / Automation Group / Fluid Control Division

Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. [See More]

  • Features: Normally Open
  • Valve Size: 0.12
  • Media: Water; Light Oil
  • Maximum Pressure: 0.00 to 400.00
3-Way Spool Valve - Single Solenoid Pilot Operated -- S-3125-20
from Cylinders & Valves, Inc.

Single Solenoid Pilot Operated [See More]

  • Features: Single Solenoid; Normally Open
  • Maximum Pressure: 50.00 to 200.00
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Primary Material: Aluminum
Direct Acting Valve -- Type GRX Series
from J. D. Gould Company, Inc.

2-Way - 316 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam-corrosive fluids, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof,... [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 0.12 to 0.38
  • Media: Water
  • Maximum Pressure: 150.00
Model 1390, 2-Way, Solenoid Valve -- 1390BA2
from Clark Solutions

Model 1390 two-way normally closed and normally open solenoid. valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo- Nitrile, Neoprene ®, Ethylpropylene, Viton ®, and Teflon ® satisfy many general industry applications. [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed
  • Valve Size: 0.24 to 0.47
  • Media: Water; Hot Water
  • Media Temperature: 176 to 302
3/2-Way Lever Valve, DN 4 -- 47.004.103
from A. u. K. Müller GmbH & Co. KG

Direct acting 3/2 way solenoid change over valve with different orifice sizes for control of neutral gases and liquids. The plunger of the magnetic system is protected by spatial separation from the medium . Valves of this design are single chamber valves with nozzles connections. The coil system... [See More]

  • Features: Normally Open
  • Valve Size: 0.16
  • Media: Water; Hot Water; Cold Water  ; Potable Water; Laboratory/Medical Fluids
  • Maximum Pressure: 0.00 to 36.26
2/2 Way Direct Acting Coaxial Valve -- FK 32
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
  • Valve Size: 1.26
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 1500.00
Air and Water Solenoid Valves -- 8316G016
from ASCO

bull; No minimum operating pressure required. • The original 3-way valve design. • High-speed general service. • Simplest valve for basic 3-way piloting operation, only a. spring and two moving parts. • Moderate flow pilots, smaller control valves and actuators. • Can also... [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 0.38
  • Media: Water
  • Maximum Pressure: 250.00
SOLENOID VALVE 2W DIRECT LIFT -- 06F23O2140ACF4C05
from Parker Hannifin / Automation Group / Fluid Control Division

Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. [See More]

  • Features: Normally Open
  • Valve Size: 0.38
  • Media: Water; Light Oil
  • Maximum Pressure: 0.00 to 150.00
Piston Pilot Valve -- Type AR Series
from J. D. Gould Company, Inc.

2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector, Bodies are... [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 0.25 to 0.38
  • Media: Water
  • Maximum Pressure: 400.00
Pinch Valve, 2/2-way, NO -- 16.001.216
from A. u. K. Müller GmbH & Co. KG

The 16.001.216 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 2,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Features: Normally Open
  • Valve Size: 0.04
  • Media: Water; Potable Water; Medical Fluids
  • Maximum Pressure: 0.00 to 14.50
2/2 Way Direct Acting Coaxial Valve -- FK 40
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
  • Valve Size: 1.57
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 960.00
Air and Water Solenoid Valves -- 8316G026MO
from ASCO

bull; Diaphragm poppet valves suitable for controlling. air, inert gas, and liquids. • Internal piloting controls large orifices to provide. high flows. • Can be used to pilot large actuators to provide quick. closing of large control valves. • Resilient seating for tight shutoff. [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 250.00
SOLENOID VALVE 2W HIGH PRESSURE -- 04F20O1106ACF4C05
from Parker Hannifin / Automation Group / Fluid Control Division

Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. [See More]

  • Features: Normally Open
  • Valve Size: 0.25
  • Media: Water; Light Oil
  • Maximum Pressure: 0.00 to 300.00
Piston Pilot Valve -- Type BR Series
from J. D. Gould Company, Inc.

2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Temperature: -40°F. min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass Bonnet and Tube Plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins. [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 0.25 to 0.50
  • Media: Water
  • Maximum Pressure: 400.00
Pinch Valve, 2/2-way, NO -- 16.002.216
from A. u. K. Müller GmbH & Co. KG

The 16.002.216 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Features: Normally Open
  • Valve Size: 0.08
  • Media: Water; Potable Water; Medical Fluids
  • Maximum Pressure: 0.00 to 14.50
2/2 Way Direct Acting Coaxial Valve -- FK 50
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
  • Valve Size: 1.97
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 240.00
Air and Water Solenoid Valves -- 8316G066
from ASCO

bull; Diaphragm poppet valves suitable for controlling. air, inert gas, and liquids. • Internal piloting controls large orifices to provide. high flows. • Can be used to pilot large actuators to provide quick. closing of large control valves. • Resilient seating for tight shutoff. [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 150.00
SOLENOID VALVE 2W PILOT OPERATED -- 04F25O2122C3F4C75
from Parker Hannifin / Automation Group / Fluid Control Division

Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker Fluid Control's pilot operated valves are used in a variety of... [See More]

  • Features: Normally Open
  • Valve Size: 0.25
  • Media: Water; Light Oil
  • Maximum Pressure: 5.00 to 160.00
Piston Pilot Valve -- Type DR Series
from J. D. Gould Company, Inc.

2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Non-standard... [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 0.75 to 2.00
  • Media: Water
  • Maximum Pressure: 400.00
Pinch Valve, 2/2-way, NO -- 16.003.225
from A. u. K. Müller GmbH & Co. KG

The 16.003.225 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 5,2 mm and a shore hardness of 50 - 60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Features: Normally Open
  • Valve Size: 0.12
  • Media: Water; Potable Water; Medical Fluids
  • Maximum Pressure: 0.00 to 14.50
2/2 Way Direct Acting Coaxial Valve -- FK 65
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
  • Valve Size: 2.56
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 240.00
Aluminum Body Solenoid Valves -- 8215C053
from ASCO

• Lightweight, low-cost valves for air service. • Ideal for low pressure applications. • Provides high flow, Cv up to 138 (Kv 118). • Air and vacuum service [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 1.00
  • Media: Water
  • Maximum Pressure: 25.00
SOLENOID VALVE 3W DIRECT ACTING -- 30CF02AV4B4F
from Parker Hannifin / Automation Group / Fluid Control Division

Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker... [See More]

  • Features: Normally Open
  • Valve Size: 0.12
  • Media: Water; Light Oil
  • Maximum Pressure: 0.00 to 375.00
Piston Pilot Valve -- Type KRX Series
from J. D. Gould Company, Inc.

2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 0.12 to 2.00
  • Media: Water
  • Maximum Pressure: 300.00
Pinch Valve, 2/2-way, NO -- 16.006.230
from A. u. K. Müller GmbH & Co. KG

The 16.006.230 pinch valve series is normally open in operation and is designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane... [See More]

  • Features: Normally Open
  • Valve Size: 0.24
  • Media: Water; Potable Water; Medical Fluids
  • Maximum Pressure: 0.00 to 11.60
2/2 Way Direct Acting Coaxial Valve -- FK 80
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
  • Valve Size: 3.15
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 240.00
Aluminum Body Solenoid Valves -- 8215C063
from ASCO

• Lightweight, low-cost valves for air service. • Ideal for low pressure applications. • Provides high flow, Cv up to 138 (Kv 118). • Air and vacuum service [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 1.25
  • Media: Water
  • Maximum Pressure: 25.00
SOLENOID VALVE 3W PILOT OPERATED -- 73322BN3RNJ0N0C111B6
from Parker Hannifin / Automation Group / Fluid Control Division

Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker... [See More]

  • Features: Normally Open
  • Valve Size: 0.38
  • Media: Water; Light Oil
  • Maximum Pressure: 10.00 to 180.00
Specialty Valve -- Type Q-3B-57 Series
from J. D. Gould Company, Inc.

2-Way -Cast Bronze Bodies, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Manual Open & Adjustable Closing Speed Controls, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with... [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 0.12 to 3.00
  • Media: Water
  • Maximum Pressure: 400.00
Pinch Valve, 3/2-way -- 16.001.316
from A. u. K. Müller GmbH & Co. KG

The 3/2-way pinch valves of series 16.001.316 are designed for flexible tubes up to an outer diameter of 2,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause... [See More]

  • Features: Normally Open; Normally Closed
  • Valve Size: 0.04
  • Media: Water; Potable Water; Medical Fluids
  • Maximum Pressure: 0.00 to 14.50
2/2 Way Direct Acting Coaxial Valve -- MK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 960.00
Aluminum Body Solenoid Valves -- 8215C073
from ASCO

• Lightweight, low-cost valves for air service. • Ideal for low pressure applications. • Provides high flow, Cv up to 138 (Kv 118). • Air and vacuum service [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 1.50
  • Media: Water
  • Maximum Pressure: 25.00
SOLENOID VALVE ANGLE BODY -- 810VBN08T220BH000
from Parker Hannifin / Automation Group / Fluid Control Division

SOLENOID VALVE ANGLE BODY [See More]

  • Features: Normally Open
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 232.00
Pinch Valve, 3/2-way -- 16.002.316
from A. u. K. Müller GmbH & Co. KG

The 3/2-way pinch valves of series 16.002.316 are designed for flexible tubes up to an outer diameter of 3,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause... [See More]

  • Features: Normally Open; Normally Closed
  • Valve Size: 0.08
  • Media: Water; Potable Water; Medical Fluids
  • Maximum Pressure: 0.00 to 14.50
2/2 Way Externally Controlled Coaxial Valves -- CFM 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 0.31
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
Aluminum Body Solenoid Valves -- 8215C083
from ASCO

• Lightweight, low-cost valves for air service. • Ideal for low pressure applications. • Provides high flow, Cv up to 138 (Kv 118). • Air and vacuum service [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 2.00
  • Media: Water
  • Maximum Pressure: 25.00
SOLENOID VALVE ANGLE BODY -- 880VBN08T620BH000
from Parker Hannifin / Automation Group / Fluid Control Division

SOLENOID VALVE ANGLE BODY [See More]

  • Features: Normally Open
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 175.00
Pinch Valve, 3/2-way -- 16.006.330
from A. u. K. Müller GmbH & Co. KG

The 3/2-way pinch valves of series 16.006.330 are designed for flexible tubes up to an outer diameter of 9,2 mm and a shore hardness of 50-60. The flow of the medium is controlled by pinching the inserted tube. This design avoids using the traditional valve seat and membrane which can cause... [See More]

  • Features: Normally Open; Normally Closed
  • Valve Size: 0.24
  • Media: Water; Potable Water; Medical Fluids
  • Maximum Pressure: 0.00 to 11.60
2/2 Way Externally Controlled Coaxial Valves -- MCF 08
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 0.31
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
Aluminum Body Solenoid Valves -- 8215G023
from ASCO

• Lightweight, low-cost valves for air service. • Ideal for low pressure applications. • Provides high flow, Cv up to 138 (Kv 118). • Air and vacuum service [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 125.00
Servo-Controlled Solenoid Valve NO, DN 10 -- 36.010.126
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 10 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally open (NO). Valves of this design are single chamber straight valves and can be manufactured with various connections. [See More]

  • Features: Single Solenoid; Normally Open
  • Maximum Pressure: 2.90 to 123.28
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 194
2/2 Way Externally Controlled Valve -- FCF 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 3.94
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 580.15
Aluminum Body Solenoid Valves -- 8215G033
from ASCO

• Lightweight, low-cost valves for air service. • Ideal for low pressure applications. • Provides high flow, Cv up to 138 (Kv 118). • Air and vacuum service [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 0.75
  • Media: Water
  • Maximum Pressure: 125.00
2/2 Way Externally Controlled Valve -- FCF 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 4.92
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 580.15
Aluminum Body Solenoid Valves -- EF8215G033
from ASCO

• Lightweight, low-cost valves for air service. • Ideal for low pressure applications. • Provides high flow, Cv up to 138 (Kv 118). • Air and vacuum service [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 0.75
  • Media: Water
  • Maximum Pressure: 125.00
2/2 Way Externally Controlled Valve -- FCF 65
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 2.56
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
Aluminum Body Solenoid Valves -- JKF8215G033
from ASCO

• Lightweight, low-cost valves for air service. • Ideal for low pressure applications. • Provides high flow, Cv up to 138 (Kv 118). • Air and vacuum service [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 0.75
  • Media: Water
  • Maximum Pressure: 125.00
2/2 Way Externally Controlled Valve -- FCF 80
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 3.15
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
Direct Acting Plastic Body Solenoid Valves -- Series 360
from ASCO

Regulations that restrict lead content in devices used for potable water are becoming more common, presenting new design issues for OEMs. That's why ASCO gives OEMs the choice of using lead-free brass, composite, or stainless steel constructions. The 260 and 360 series from ASCO offer lead-free... [See More]

  • Features: Normally Open; Normally Closed; SDWA "Lead Free" Compliant
  • Valve Size: 0.14 to 0.31
  • Media: Water
  • Media Temperature: 120 to 130
2/2 Way Externally Controlled Valve -- FCF-K 100
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 3.94
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 580.15
Electronically Enhanced Solenoid Valves -- 8030P083
from ASCO

8030 Series Direct Acting Low Pressure - 3/4". Low pressure solenoid valves are available in normally closed or normally open constructions with brass bodies. A variety of flow rates and elastomer options are available for a wide range of applications. [See More]

  • Features: Normally Open
  • Maximum Pressure: 2.00
  • Media: Water; Cold Water  
  • Media Temperature: ? to 180
2/2 Way Externally Controlled Valve -- FCF-K 125
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 4.92
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 580.15
Electronically Enhanced Solenoid Valves -- 8210P033
from ASCO

8210 Series Pilot Operated Diaphragm - 3/8"-2". Pilot operated solenoid valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications. [See More]

  • Features: Normally Open
  • Maximum Pressure: 150.00
  • Media: Water; Cold Water  
  • Media Temperature: ? to 180
2/2 Way Externally Controlled Valve -- FCF-K 65
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 2.56
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
Electronically Enhanced Solenoid Valves -- 8262P261
from ASCO

8262 Series Direct Acting Poppet - 1/4 ″. Direct acting solenoid poppet valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications. [See More]

  • Features: Normally Open
  • Maximum Pressure: 250.00
  • Media: Water; Cold Water  
  • Media Temperature: ? to 180
2/2 Way Externally Controlled Valve -- VMK 10
from co-ax valves inc.

Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
Electronically Enhanced Solenoid Valves -- 8320P192
from ASCO

Three-way (3/2) Next Generation solenoid valves have three ports and. two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally open... [See More]

  • Features: Normally Open
  • Maximum Pressure: 210.00
  • Media: Water; Cold Water  
  • Media Temperature: ? to 180
3/2 Way Direct Acting Coaxial Valve -- MK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 600.00
General Service Solenoid Valves -- 8210B057
from ASCO

bull; Wide range of pressure ratings, sizes, and resilient. materials provide long service life and low. internal leakage. • High Flow Valves for liquid, corrosive, and air/inert. gas service. • Industrial applications include: - Car wash - Laundry equipment. - Air compressors -... [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 1.00
  • Media: Water
  • Maximum Pressure: 125.00
3/2 Way Externally Controlled Valve -- VMK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 960.00
General Service Solenoid Valves -- 8210G103
from ASCO

bull; Wide range of pressure ratings, sizes, and resilient. materials provide long service life and low. internal leakage. • High Flow Valves for liquid, corrosive, and air/inert. gas service. • Industrial applications include: - Car wash - Laundry equipment. - Air compressors -... [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 2.00
  • Media: Water
  • Maximum Pressure: 125.00
Cartridge Valve -- PCD-1 10
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 750.00
General Service Solenoid Valves -- 8300G058RU
from ASCO

• Designed for high flow and high pressure service. • Direct acting, requires no minimum operating pressure. • Choice of metal seating materials to handle aggressive. fluids, or resilient seating for airtight shutoff. • Ideal for power plants and similar applications [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed
  • Valve Size: 0.25
  • Media: Water
  • Maximum Pressure: 150.00
High Pressure Valve - Coaxial -- A 45
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
  • Valve Size: 0.38
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 1950.00
General Service Solenoid Valves -- 8320A170
from ASCO

• All NPT connections are in the valve body to allow. in-line piping. • No Minimum Operating Pressure Differential required. • Broadest range of applications. • Mountable in any position [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed
  • Valve Size: 0.25
  • Media: Water
  • Maximum Pressure: 410.00
High Pressure Valve - Lateral -- KBS 15
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
  • Valve Size: 0.06 to 0.12
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 7500.00
Hot Water and Steam Valves -- 8267G011
from ASCO

bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8267: direct acting straight-through,. [See More]

  • Features: Single Solenoid; Normally Open
  • Valve Size: 0.38
  • Media: Water; Hot Water
  • Maximum Pressure: 30.00
PTB / ATEX Certificated Valve -- MK 10 Ex
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]

  • Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
  • Valve Size: 0.39
  • Media: Water; Cold Water  
  • Maximum Pressure: 0.00 to 240.00
Series 8256 - Direct acting, normally closed solenoid valves -- U8256A001V
from ASCO

Features. • 2-way normally closed operation. • Compact design. • Brass and 316 stainless steel body constructions. • Mountable in any position. • Available with manual operator. • NSF 61 and 169 version available for potable water. and food service [See More]

  • Features: Single Solenoid; Normally Open
  • Maximum Pressure: 500.00
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: ? to 180