Tube Fitting Water Valves

62 Results
Pinch Valves with Hit & Hold Circuit -- NPV Series
from Clippard

The NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where fluid... [See More]

  • Connection Description: Tube Fitting; Medical: 0.065" OD; 3/32" OD; 1/8" OD; 3/16" OD; 1/4" OD; 5/16" OD; 3/8" OD; Food Grade: 1/8" OD; 1/4" OD; 3/8" OD
  • Maximum Pressure: 30.00
  • Media: Water; Compatible Fluids
  • Primary Material: Silicone Tubing (no wetted areas in valve)
Ambient Temperature Control Valve -- TV/SC-A
from ThermOmegaTech®

Product Description. Number of Outlets: Single Outlet. Type of Fittings for TV/SC-A: Parker or Swagelok. Type of Extension: Stainless Steel. There are literally hundreds of applications for these compact, self-contained, automatic control valves. These ambient sensing valves can be used to turn on... [See More]

  • Connection Description: Compression; Tube Fitting; 3/8", 1/2" Tubing
  • Valve Size: 0.38 to 0.50
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 200.00
Enclosure Temperature Control Valve -- TV/SC-I
from ThermOmegaTech®

Product Description. The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It ’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and automatically... [See More]

  • Connection Description: Compression; Tube Fitting; 3/8", 1/2" Tubing
  • Valve Size: 0.38 to 0.50
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 200.00
Enclosure Temperature Control Valve -- TV/SC-IR
from ThermOmegaTech®

Product Description. Number of Outlets: Single Outlet. Type of Fittings for TV/SC-I: Parker or Swagelok. Type of Extension: Stainless Steel. The TV/SC-IR assures accurate temperature control in an instrument or analyzer enclosure. It ’s a reliable, economical alternative to costly, hazardous... [See More]

  • Connection Description: Compression; Tube Fitting; 3/8", 1/2" Tubing
  • Valve Size: 0.38 to 0.50
  • Media: Water; Hot Water; Cold Water  ; Glycol
  • Maximum Pressure: 200.00
Inline Temperature Control Valve -- TV/HAT
from ThermOmegaTech®

Product Description. TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on winterization tracing, instrument tracing, condensate return system freeze protection,... [See More]

  • Connection Description: Compression; Tube Fitting; 1/4", 3/8", 1/2" Tubing
  • Valve Size: 0.25 to 0.50
  • Media: Water; Hot Water; Cold Water  ; Ketones, Oil
  • Maximum Pressure: 300.00
Instrument Temperature Control Heater Assembly -- ITCH Assembly
from ThermOmegaTech®

Product Description. The ITCH Assembly assures accurate temperature control in an instrument or analyzer enclosure. It will maintain enclosure temperature accurately over a wide range of ambient temperatures with steam supply pressures from 15 psig (1 bar) to 200 psig (13.8 bar) without danger of... [See More]

  • Connection Description: Compression; Tube Fitting; 3/8" Tubing
  • Valve Size: 0.38
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 200.00
Steam Tracing Valve -- TV/US-XR
from ThermOmegaTech®

Product Description. These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. Controlling air flow to a vortex cooling device is a common application. Another common application is use of the TV/US-XR to control cooling... [See More]

  • Connection Description: Compression; Tube Fitting; 3/8", 1/2" Tubing
  • Valve Size: 0.38 to 0.50
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 200.00
Temperature Control Valve -- TV/HAT-RA
from ThermOmegaTech®

Operation. As the fluid temperature increases to within the operating range of the TV/HAT-RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range, the valve will continue to modulate open allowing additional fluid discharge. As the outlet temperature... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 1.00
  • Media: Water
  • Maximum Pressure: 150.00
Temperature Control Valve -- TV/HAT-RA-LP
from ThermOmegaTech®

Operation. The TV/HAT-RA-LP is installed on the cooling water outlet of the equipment as an after flow controller. At start-up, the valve is closed except for the “control leakage ”, allowing a small amount of flow to sense the changing equipment temperature. As the outlet water... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 1.00
  • Media: Water
  • Maximum Pressure: 150.00
Temperature Control Valve -- TV/US-X
from ThermOmegaTech®

Product Description. These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm ®, hot water, hot oil, glycol, compressed air, etc. In general they can be used whenever... [See More]

  • Connection Description: Compression; Tube Fitting; 3/8", 1/2" Tubing
  • Valve Size: 0.38 to 0.50
  • Media: Water; Hot Water; Cold Water  ; Hot Oil, Glycol
  • Maximum Pressure: 200.00
Series 067 - Rocker Isolation Valve -- S067A021
from ASCO

2 way and 3 way 10mm wide manifold mount isolation valve with 13 microliter internal volume. PEEK body with FFKM, EPDM, or FKM elastomers with a variety of pressures and orifice sizes available. [See More]

  • Connection Description: Tube Fitting; Push-in hose connection
  • Valve Size: ? to 0.39
  • Media: Water; Cold Water  
  • Maximum Pressure: 44.00
Manual Check Wafer Valves -- WC Series
from Hayward Flow Control

WC Series wafer check valves are offered in PVC, PP and PVDF. O-ring material is FPM, EPDM or PTFE encapsulated FPM. Sizes up to 8 in. are supplied with a spacer in PVC and PP materials only. Spacers are not required for DIN or PVDF pipe installations. Spacers allow full disk opening and are... [See More]

  • Connection Description: Threaded; Tube Fitting; Socket Weld
  • Valve Size: 2.00 to 20.00
  • Media: Water; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 150.00
Water Pressure Regulator -- 1750-352
from Xylem Applied Water Systems

Water Pressure Regulator Inline. FLOJETS 1750 series Water Pressure Regulator reduces inlet water pressure to safe levels for pumps and appliances. Equipment is additionally protected from water-borne debris and particulates by the regulator's removable, cleanable inlet screen. Models are available... [See More]

  • Connection Description: Tube Fitting; Barb Fitting
  • Valve Size: 0.50
  • Media: Water; Potable Water; Beverages
  • Media Temperature: 150
2/2 Way Direct Acting Solenoid Valve Combinable, DN 1,5 - 5,0 -- 43.00x.xx6
from A. u. K. Müller GmbH & Co. KG

The 2/2 way modular solenoid valves are direct acting in operation and have orifice sizes ranging from 1.5 mm up to 5 mm. 3/2 way versions with a 1.5 mm port through the coil are also available on request. Due to it's compact size, complex multi-valve assemblies with multiple medium channels are... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 0.06 to 0.20
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 116.03
Toggle Valve -- V103A-M-2N
from DK-LOK U.S.A.

DQ Series Quick Connectors. Up to 300psig (20.6bar). Up to 93 ℃ (200 ℉). SS316 and Brass. PTEE soft seat standard. Sturdy SS handle for extended service life. For instant open and close the valve. For sampling and testing equipment. DK-LOK OD1/8 - OD1/2 inch Pipe thread 1/8 -3/8 inch [See More]

  • Connection Description: Tube Fitting; 1/8" Male NEPT
  • Valve Size: 0.08
  • Media: Water; Flow of Fluids, Vacuum
  • Maximum Pressure: 300.00
Full Opening Pinch Valve -- 225PNC1-21
from NResearch

In addition to already exceptional low power consumption, our environmental friendly Full Opening Latching GreenValve®, only requires power for approximately 100 milliseconds each time it changes its state. While the valve remains in a continuous closed or open state, there is absolutely no need for... [See More]

  • Connection Description: Tube Fitting; Tube size 1/16" x 1/8"
  • Valve Size: 0.06 to 0.12
  • Media: Water; Cold Water  ; Potable Water
  • Maximum Pressure: 30.00
Ductile and Alloy Iron Gate Valves
from NIBCO INC.

Cast Ductile Iron Gate Valves for use in commercial and industrial applications. Services include: steam, oil and gas, limited chemical, petroleum refining and production. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. 125 psi/8.6 bar... [See More]

  • Connection Description: BoltFlange; Tube Fitting; Socket Weld
  • Valve Size: 2.00 to 16.00
  • Media: Water; Cold Water  ; Ground Water; Irrigation
  • Maximum Pressure: 250.00 to 300.00
Sewer Drain Check Valve -- Flood-Guard™
from General Pipe Cleaners

Flood-Guard ™ operates like a check valve to seal off water back-up caused by overloaded sewers. Water flows normally through the drain until the sewer begins to back up. Then the Flood-Guard ™ float rises to seal off the drain opening until the water recedes. A screwdriver and a couple... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 2.00 to 4.00
  • Media: Water; Cold Water  ; Ground Water; Wastewater
  • Primary Material: Stainless Steel; Rubber
Model PS Pinch Valve -- PS-0815NC
from Clark Solutions

Model PS Pinch Valves offer excellent reliability in a compact, versatile design. Reasonable cost and consistent performance are accomplished through molding and automated assembly technology. [See More]

  • Connection Description: Tube Fitting; 1.6 mm I.D
  • Valve Size: 0.09 to 0.80
  • Media: Water
  • Maximum Pressure: 21.76
Mini-Check Valve -- MCV-0125
from Check-All Valve Mfg. Co.

The Check-All Mini-Check is a three piece constructed check valve. The valve is designed for minimum pressure drops. The three piece construction permits many combinations of end fittings, which makes the valve adaptable for nearly every application. The Mini-Check is available with 1/8, 1/4, and... [See More]

  • Connection Description: Threaded (optional feature); Compression (optional feature); Tube Fitting; Face Seal (optional feature); 1/8 Pipe Size
  • Valve Size: 0.12
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 5000.00
Pneumatics, Hydraulics - Valves and Control -- CPP1 180 ZM KIT [CPP1 180 ZM KIT from Innovative Sensor Technology IST USA Division]
from Quarktwin Technology Ltd.

Peristaltic Pump Free Hanging (In-Line) [See More]

  • Connection Description: Tube Fitting; Barbed Connection for Tubing 1.3mm Dia
  • Maximum Pressure: 29.00
  • Media: Water; Liquid
  • Media Temperature: 77
Low Pressure Check Valves -- VC-P Series
from FUJIKURA COMPOSITES Inc.

Features. Compact (OD φ18mm[0.71inch]), Light weight (33g[0.07pound]). Cracking pressure is extremely low: 1 kPa[0.15psi] or less. Leakage is minute: 1 ml / min or less at 10 kPa[1.45psi]. Applications. Machine Tools :Milling machine, NC lathe, laser processing machine etc. Industrial... [See More]

  • Connection Description: Tube Fitting
  • Maximum Pressure: 36.26
  • Media: Water
  • Primary Material: Polyacetal
2-Way Normally Closed Control Valve -- C021701
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Connection Description: Tube Fitting; 1/16 Tube Id Barbed Ports
  • Valve Size: 0.06
  • Media: Water; Ideal for use as a Pilot Service Device
  • Maximum Pressure: 125.00
Dual Outlet, Pilot-Operated Solenoid Valve -- DSVP42-S Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty... [See More]

  • Connection Description: Threaded; Tube Fitting; 3/4" Threaded Inlet, 0.47" Barb Outlet
  • Valve Size: 0.47 to 0.75
  • Media: Water
  • Maximum Pressure: 5.00 to 145.00
Low Flow Precision Pressure Regulator
from Kelly Pneumatics, Inc.

Kelly Pneumatics, Inc. offers a dual proportional valve design, Electronic Precision Pressure Regulator with I/P transducer control circuitry. Designed specifically for low volume flow rates, this regulator precisely sustains both positive and negative outlet pressures, even during dynamic changes... [See More]

  • Connection Description: Tube Fitting; 5/32" OD Tube Fittings in #10-32 Ports
  • Maximum Pressure: -14.70 to 98.00
  • Media: Water
  • Media Temperature: 0 to 150
Series 385 - Rocker Isolation Valve -- 8385A001
from ASCO

The Series 385 is a 16 mm wide, manifold mount, miniature. isolation valve designed to control the flow of aggressive. chemicals or high purity fluids. The Series 385 offers the. following benefits: • Compact manifold design saves space and reduces. assembly time. • Prevents contamination... [See More]

  • Connection Description: Tube Fitting; 1/4-28 UNF FB
  • Maximum Pressure: 35.00
  • Media: Water; Cold Water  
  • Media Temperature: 14 to 140
2/2 Way Direct Acting Solenoid Valve NC -- 18.00x.000
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. This valve is direct acting and normally closed (NC). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 0.06 to 0.10
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 174.05
Tubing Check Valve -- TVB (TCV-0150)
from Check-All Valve Mfg. Co.

The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]

  • Connection Description: Compression (optional feature); Tube Fitting; Face Seal (optional feature); 1/8" Tubing Size
  • Valve Size: 0.12
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
  • Maximum Pressure: 3000.00 to 8000.00
Pneumatics, Hydraulics - Valves and Control -- DSP-06090 [DSP-06090 from Delta Electronics, Inc.]
from Quarktwin Technology Ltd.

Solenoid Pump Free Hanging (In-Line) [See More]

  • Connection Description: Threaded; Tube Fitting; Barbed Connection for Tubing 7mm Dia., Threaded 1/8\" BSP
  • Maximum Pressure: 0.00 to 87.00
  • Media: Water; Liquid
  • Valve Type: Solenoid; Solenoid Pump
3-Way Normally Closed Control Valve -- C021601
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Connection Description: Threaded; Tube Fitting; 1/16 Tube Id Barbed Ports
  • Valve Size: 0.06
  • Media: Water; Ideal for use as a Pilot Service Device
  • Maximum Pressure: 125.00
Pilot-Operated Solenoid Valve -- DSVP40-S Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP40-S from Deltrol Controls is a pilot-operated 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]

  • Connection Description: Threaded; Tube Fitting; 3/4" Threaded Inlet, 0.47" Barb Outlet
  • Valve Size: 0.47 to 0.75
  • Media: Water
  • Maximum Pressure: 5.00 to 145.00
2/2 Way Direct Acting Solenoid Valve NC DN 1- 5 Not Media Separated, Duty Cycle 100 % -- 43.00x.142, 1
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. Due to the PEI valve body, the use in hot water... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 0.04 to 0.20
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 145.04
Pneumatics, Hydraulics - Valves and Control -- DSP-12050 [DSP-12050 from Delta Electronics, Inc.]
from Quarktwin Technology Ltd.

Solenoid Pump Free Hanging (In-Line) [See More]

  • Connection Description: Threaded; Tube Fitting; Barbed Connection for Tubing 7mm Dia., Threaded 1/8\" BSP
  • Maximum Pressure: 0.00 to 175.00
  • Media: Water; Liquid
  • Valve Type: Solenoid; Solenoid Pump
4-Way Control Valve -- A4C-156-DP
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Connection Description: Tube Fitting; 5/32 Push-in Input, 5/32 Push-in Output
  • Valve Size: 0.16
  • Media: Water
  • Maximum Pressure: 125.00
Pilot-Operated Solenoid Valve -- DSVP41 Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP41-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]

  • Connection Description: Threaded; Tube Fitting; 3/8" Threaded Inlet, Barb Outlet
  • Valve Size: 0.38 to 0.47
  • Media: Water
  • Maximum Pressure: 5.00 to 145.00
2/2 Way Direct Acting Solenoid Valve NC DN 1- 5 Not Media Separated, Duty Cycle 50 % -- 43.00x.142, 2
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. Due to the PEI valve body, the use in hot water... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 0.04 to 0.20
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 145.04
Pneumatics, Hydraulics - Valves and Control -- DSP-12090 [DSP-12090 from Delta Electronics, Inc.]
from Quarktwin Technology Ltd.

Solenoid Pump Free Hanging (In-Line) [See More]

  • Connection Description: Threaded; Tube Fitting; Barbed Connection for Tubing 7mm Dia., Threaded 1/8\" BSP
  • Maximum Pressure: 0.00 to 175.00
  • Media: Water; Liquid
  • Valve Type: Solenoid; Solenoid Pump
Banjo Flow Control Valve -- BFC-32P
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Connection Description: Threaded; Tube Fitting; 10-32 UNF Input, 5/32 Push-in Output
  • Valve Size: 0.16 to 0.19
  • Media: Water
  • Maximum Pressure: 125.00
2/2 Way Direct Acting Solenoid Valve NC DN 3, 4, 5 - Media Separated, Duty Cycle 100 % -- 43.00x.102, 1
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. The plunger is separated by a diaphragm from the... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 0.12 to 0.20
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 43.51
Pneumatics, Hydraulics - Valves and Control -- DSP-16065 [DSP-16065 from Delta Electronics, Inc.]
from Quarktwin Technology Ltd.

Solenoid Pump Free Hanging (In-Line) [See More]

  • Connection Description: Threaded; Tube Fitting; Barbed Connection for Tubing 7mm Dia., Threaded 1/8\" BSP
  • Maximum Pressure: 0.00 to 230.00
  • Media: Water; Liquid
  • Valve Type: Solenoid; Solenoid Pump
Check Valve -- C050101
from Pneumadyne, Inc.

Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the... [See More]

  • Connection Description: Tube Fitting; 1/16 Tube Id Barb Input & Output
  • Valve Size: 0.06
  • Media: Water
  • Maximum Pressure: 125.00
2/2 Way Direct Acting Solenoid Valve NC DN 3, 4, 5 - Media Separated, Duty Cycle 100 % -- 43.00x.122, 1
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. The plunger is separated from the medium by PTFE... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 0.12 to 0.20
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 72.52
Check Valve -- C050601
from Pneumadyne, Inc.

Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]

  • Connection Description: Threaded; Tube Fitting; 1/8 NPT (F) Input, 1/4 Push-in Output
  • Valve Size: 0.12 to 0.25
  • Media: Water
  • Maximum Pressure: 125.00
2/2 Way Direct Acting Solenoid Valve NC DN 3, 4, 5 - Media Separated, Duty Cycle 50 % -- 43.00x.102, 2
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. The plunger is separated by a diaphragm from the... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 0.12 to 0.20
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 43.51
Non-Relieving Regulator -- R0-NK-6
from Pneumadyne, Inc.

Pneumadyne's "0" & "11" Series Pressure Regulators are used to maintain a preset downstream pressure. Relieving and non-relieving styles are available to accommodate application requirements. To ease regulator installation, porting options include 10-32 UNF, 1/8 NPT, barbs and push-in... [See More]

  • Connection Description: Threaded; Tube Fitting; Input: 1/4 Push-in, Output: 10-32 F
  • Valve Size: 0.19 to 0.25
  • Media: Water
  • Maximum Pressure: 125.00
2/2 Way Direct Acting Solenoid Valve NC DN 3, 4, 5 - Media Separated, Duty Cycle 50 % -- 43.00x.122, 2
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 0.12 to 0.20
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 72.52
Shuttle Valve -- SSV-10A-BDF
from Pneumadyne, Inc.

Shuttle valves, also known as “OR ” valves, automatically select the higher of two pressures allowing flow from one input to the output port. Pneumadyne offers a large variety of porting options for plumbing convenience. The SSV-10A Series features. barbed ports and Pneumadyne ’s... [See More]

  • Connection Description: Threaded; Tube Fitting; Inputs: 5/64 & 10-32 F, Output: 1/16
  • Valve Size: 0.06 to 0.19
  • Media: Water
  • Maximum Pressure: 125.00
2/2 Way Direct Acting Solenoid Valve, NO -- 18.00x.001
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of several nominal diameters ( DN 1,2; 1,5; 2,0 oder 2,5) for use with neutral gases and liquids. This valve is direct acting and normally open (NO). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 0.05 to 0.10
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 116.03
2/2-Way Lever Valve -- 47.00x.102
from A. u. K. Müller GmbH & Co. KG

2/2-way lever valve. APPLICATIONS. Hot / cold drink dispensers. tank or boiler draining. medical engineering. laboratory / analysis equipment. CHARACTERISTICS. Direct acting. medium separated. Long term performance capability. no minimal pressure required. Easy to assemble and service. Low power... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 0.08 to 0.16
  • Media: Water; Hot Water; Cold Water  ; Potable Water; Laboratory/Medical Fluids
  • Maximum Pressure: 0.00 to 145.04
3/2 Way Direct Acting Solenoid Valve -- 18.00x.032
from A. u. K. Müller GmbH & Co. KG

3/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is made of PPSU, which is suitable for hot water... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 0.05 to 0.10
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 232.06
3/2-Way Lever Valve, DN 4 -- 47.004.103
from A. u. K. Müller GmbH & Co. KG

Direct acting 3/2 way solenoid change over valve with different orifice sizes for control of neutral gases and liquids. The plunger of the magnetic system is protected by spatial separation from the medium . Valves of this design are single chamber valves with nozzles connections. The coil system... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 0.16
  • Media: Water; Hot Water; Cold Water  ; Potable Water; Laboratory/Medical Fluids
  • Maximum Pressure: 0.00 to 36.26
Acentric Cartridge Valve -- 50.007.800 Bistable
from A. u. K. Müller GmbH & Co. KG

2/2-way bi stable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in battery driven, opto electronically operated faucets. Power consumption is minimised by use of rectangular pulse control to increase long term performance, durability and... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 0.28
  • Media: Water
  • Maximum Pressure: 7.25 to 145.04
Acentric Cartridge Valve, Monostable -- 50.007.800 Monostable
from A. u. K. Müller GmbH & Co. KG

2/2-way monostable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in opto electronically operated faucets. Compact design makes it easy to integrate the valve into sanitary faucets and the plug-in design simplifies installation and service. [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 0.28
  • Media: Water
  • Maximum Pressure: 7.25 to 145.04
Bi Stable Axial Cartridge Valve, DN 7 -- 51.007.125
from A. u. K. Müller GmbH & Co. KG

2/2 way solenoid bi stable valve , DN 7, as cartridge version to control potable water with pilot controlled function, especially suitable for the application in battery operated electronically controlled faucets. The power consumption is minimised by the use of impulse control (pwm), to achieve... [See More]

  • Connection Description: Threaded; Tube Fitting
  • Valve Size: 0.28
  • Media: Water; Potable Water
  • Maximum Pressure: 7.25 to 145.04
Dialysis Valve, Direct Acting, NC -- U9x.60x
from A. u. K. Müller GmbH & Co. KG

This valve series has been specially developed for use in haemodialysis machines and other medical devices. The design recognizes the specific requirements of this market. Used as an inlet or outlet valve for the balance chamber of a dialysis machine, the valve will work in both flow directions... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 0.14 to 0.16
  • Media: Water; Potable Water; Dialysis Fluid
  • Maximum Pressure: 1.45 to 58.01
Direct Acting Solenoid Valve, DN 10 Media Separated -- 01.010.114
from A. u. K. Müller GmbH & Co. KG

This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]

  • Connection Description: Threaded; Tube Fitting; Various Connections Available
  • Maximum Pressure: 0.00 to 0.87
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 208
Direct Acting Solenoid Valve, DN 10 Media Separated -- 01.010.124
from A. u. K. Müller GmbH & Co. KG

This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]

  • Connection Description: Threaded; Tube Fitting; Various Connections Available
  • Maximum Pressure: 0.00 to 0.87
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 208
Dispense Valve, DN 12 -- 40.012.101
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve body and outlet nozzle are a single piece... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 0.47
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 0.87
Dispense Valve, DN 12 -- 40.012.111
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is made of scale build up inhibiting... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 0.47
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 0.87
Dispense Valve, DN 14 -- 40.014.111
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is made of scale build up inhibiting... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 0.55
  • Media: Water; Hot Water; Cold Water  ; Potable Water
  • Maximum Pressure: 0.00 to 0.87
Modular Urinal Valve System Without Strainer, DN 7 -- 52.007.126
from A. u. K. Müller GmbH & Co. KG

The modular urinal valve system includes a shut-off cock and a solenoid operated cartridge valve. The shut-off valve allows the flow to be manually stopped, using a standard 8 mm Allen key. Variants without shut off cock are also available. The cartridge valve is inserted in the valve body and... [See More]

  • Connection Description: Tube Fitting
  • Valve Size: 0.71
  • Media: Water; Potable Water
  • Maximum Pressure: 7.25 to 145.04
Servo-Controlled Solenoid Valve NC, DN 17 -- 01.017.115
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet and can be... [See More]

  • Connection Description: Threaded; Tube Fitting; Various Connections Available
  • Maximum Pressure: 4.35 to 145.04
  • Media: Water; Hot Water; Cold Water  
  • Media Temperature: 194