Severe Service Rated Water Valves
from DFT Inc.
The ULTRA-TROL ® is designed for applications requiring flanged end connections. The internal design features are similar to the HI-100 found on page 6. They include the in-line through ported, venturi flow shape and the contained spherical ball. The ball, cage and stem can easily be replaced... [See More]
- Features: Normally Open (optional feature); Normally Closed (optional feature); Metal Seated; Severe Service
- Valve Size: 0.25 to 10.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 6170.00
from DynaQuip Controls
The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s... [See More]
- Features: Severe Service
- Valve Size: 0.50 to 2.00
- Media: Water; Wastewater; Light oil and severe service
- Media Temperature: -4 to 176
from DFT Inc.
The DFT ® Model PDC ® Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 2.00 to 12.00
- Media: Water
- Maximum Pressure: 3705.00
from DynaQuip Controls
The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is compact... [See More]
- Features: Severe Service
- Valve Size: 0.50 to 4.00
- Media: Water; Wastewater; Light oil and severe service
- Maximum Pressure: 285.00
from DFT Inc.
The DFT ® Excalibur ® Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with stem and guide... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 2.00 to 24.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 3705.00
from DynaQuip Controls
The P2S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is compact and... [See More]
- Features: Severe Service
- Valve Size: 0.25 to 3.00
- Media: Water; Wastewater; Light oil and severe service
- Maximum Pressure: 500.00
from DFT Inc.
The DFT ® Model DLC ® is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC ® provides tight shut-off and protects other equipment in the system from water... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 0.50 to 3.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 720.00
from DynaQuip Controls
The P3S DynaMatic Series of high-cycling pneumatically actuated stainless steel valves are perfect for food and beverage, general chemical, or severe service applications. Three-piece design is available in FNPT and offers flexibility and advanced maintenance options to increase the economic life of... [See More]
- Features: Severe Service
- Valve Size: 0.25 to 4.00
- Media: Water; Wastewater; Light oil, food and beverage and severe service
- Maximum Pressure: 1000.00
from DFT Inc.
The FBC ™ is a compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and "reverse flow". The FBC ™ contains all of the proven features of the Basic-Check ® valve developed by DFT ® over... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 1.00 to 4.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 720.00
from DynaQuip Controls
The P5S DynaMatic Series of high-cycling pneumatically actuated flanged stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is... [See More]
- Features: Severe Service
- Valve Size: 0.50 to 4.00
- Media: Water; Wastewater; Light oil and severe service
- Maximum Pressure: 285.00
from DFT Inc.
The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 0.50 to 3.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 108.00
from DynaQuip Controls
V1S Series two-piece screwed body ball valves are made with investment cast stainless steel. Valve with 316 SS trim is durable enough for severe service applications, yet economical enough for general chemical flow control. Panel mount is standards on all sizes. Adjustment of stem packing can be... [See More]
- Features: Lockout (optional feature); Severe Service
- Valve Size: 0.25 to 2.00
- Media: Water; Wastewater; Severe service
- Maximum Pressure: 1500.00 to 2000.00
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade butterfly valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems and offshore applications. Curtiss-Wright butterfly valves are supplied through their... [See More]
- Features: Metal Seated; Severe Service
- Valve Size: 2.00 to 84.00
- Media: Water; Hot Water
- Primary Material: Stainless Steel; Steel; Exotic Metal
from World-Valve B.V.
These double eccentric valves are fitted with an easily replaceable seat inside the body. Available sizes range from 65 to 1,200 mm. All our FTF dimensions are in accordance with international Standards. Special or custom FTF dimensions are available on request. The high performance double eccentric... [See More]
- Features: Fire Service; Severe Service
- Valve Size: 1.97 to 35.43
- Media: Water; Wastewater
- Maximum Pressure: 725.19
from Aalborg Instruments
A line of electronic two-way metering needle valves is presented. High. precision linear stepping motors drive the valve spindle. The resolution of the stepping motor driven needles is 0.0005"/step. Standard. optional 0.000125" /step resolution available. Low differential pressure valves,. may be... [See More]
- Features: Severe Service
- Valve Size: 0.38 to 0.75
- Media: Water
- Maximum Pressure: 500.00
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade check valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright check valves are supplied through their Phonix,... [See More]
- Features: Fire safe; Severe Service
- Valve Size: 0.50 to 24.00
- Media: Water; Hot Water; non aggressive liquids, gases and vapours
- Media Temperature: -321 to 1202