Gate / Knife Valves Water Valves
from ValvTechnologies, Inc.
IsoTech®, ValvTechnologies' parallel slide gate (PSG) seat-protected valves, are the culmination of years of practical design enhancements and eliminating the limitations of typically accepted norms in gate valve design. Proven precisely right for steam and feed water isolation applications,... [See More]
- Valve Type: Gate
- Valve Size: 4.00 to 36.00
- Media: Water
- Primary Material: Stainless Steel; Steel; Exotic Metal (optional feature)
from KSB AG
Design. Butt weld end gate valve with pressure seal bonnet, billet forged body, seats made of wear and corrosion resistant stellite, flexible wedges for exact adaptation to valve seats. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas,... [See More]
- Valve Type: Gate
- Valve Size: 1.97 to 31.50
- Media: Water; Hot Water; Cold Water ; Non-Aggressive Fluids
- Maximum Pressure: 8702.26
from Advanced Valve Technologies
The EZ ™ system is a unique Valve Insertion/Linestopping design that meets all material and performance expectations while delivering a compact and fast alternative to traditional Valve Insertion methods. It was developed to provide important performance and installation benefits (under... [See More]
- Valve Type: Gate; Insertion and Tapping Valves
- Valve Size: 4.00 to 24.00
- Media: Water
- Maximum Pressure: 250.00
from BI-TORQ® Valve Automation
The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper. Chemical Plants. Food and Beverage. [See More]
- Valve Type: Gate
- Valve Size: 2.00 to 24.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Salt Water; Wastewater
- Maximum Pressure: 150.00
from Sharpe Valves
Outside screw/yoke, bolted bonnet, integral seats, flanged ends [See More]
- Valve Type: Gate
- Valve Size: 1.00
- Media: Water; Cold Water ; Ground Water; Potable Water; Wastewater
- Primary Material: Stainless Steel; Steel
from NIBCO INC.
Multi-purpose shut-off valves for use in low pressure, domestic potable water systems. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. To make your selection easier, NIBCO offers specification and submittal assistance. Get the assurance of the... [See More]
- Valve Type: Gate; Shut Off
- Valve Size: 0.25 to 4.00
- Media: Water; Cold Water
- Maximum Pressure: 200.00
from Anvil International
Anvil offers a variety of valves for virtually any industry. [See More]
- Valve Type: Gate; Hydraulic (optional feature)
- Media: Water (optional feature)
from American Cast Iron Pipe Company
Product Description. AMERICANs 14"-16" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages Over... [See More]
- Valve Type: Gate
- Valve Size: 14.00 to 16.00
- Media: Water
- Maximum Pressure: 250.00
from Mueller Company
Catalog number –. A-2361-20 Mechanical joint ends (with accessories unassembled). A-2361-23 Mechanical joint ends (less accessories). A-2361-25 Mechanical joint ends (with transition gaskets accessories unassembled). • Sizes – 4", 6", 8", 10", 12". • Meets or exceeds all... [See More]
- Valve Type: Gate
- Valve Size: 14.00 to 36.00
- Media: Water; Potable Water
- Maximum Pressure: 150.00 to 300.00
from CoorsTek
CoorsTek provides industrial-grade valves and valve components that excel in even the most punishing conditions. Made to outperform conventional plastic, metal, carbide-coated, and diffusion alloy materials in corrosive, high-temperature, and high-pressure applications our components are made-to-fit... [See More]
- Valve Type: Ball Check; Check; Ball; Gate; Needle; Plug
- Primary Material: Ceramic
- Media: Water; Beverages
from AVK International A/S
AVK resilient seated gate valves are designed with a fully vulcanized rubber wedge and a lot of unique features ensuring optimum perfomance and high durability. We offer flanged gate valves in OS &Y design and with pin indicator as well as grooved end valves with pin indicator. UL/FM and VdS... [See More]
- Valve Type: Gate
- Valve Size: 2.00 to 16.00
- Media: Water; Cold Water ; Potable Water
- Media Temperature: 158
from Watts
Series WGV-X Brass Cross-Handle Gate Valves are used in commercial and residential general service applications. They feature brass body construction with NPT female threaded connections, brass non-rising stem and gland, PTFE packing, brass threaded bonnet, solid wedge disc, and cast iron,... [See More]
- Valve Type: Gate
- Valve Size: 0.50 to 3.00
- Media: Water
- Primary Material: Brass / Bronze
from Crane Fluid Systems
Features & Benefits. Efficient stop valves with flow in either direction. Commonly used where a minimum pressure drop is important. Flexible wedge disc compensates for deformation of body due to pipe stress. Outside screw & yoke. Flanged. Seat ring is seal welded to eliminate leak paths [See More]
- Valve Type: Gate
- Primary Material: Steel
- Media: Water
from Xiamen Landee Industries Co., Ltd.
Cast Iron Gate Valves with International Standards, Made of Cast Iron. Model Number: LD 001C-GT01. Key Specifications/Special Features: Sizes: 2 to 12 inches/DN50 to 300. Pressure: PN10 to PN16. Design dtandard: DIN 3352. Working temperatures: 80 to 100 °C. Materials: WCB, LCB, CF8, CF8M, CF3,... [See More]
- Valve Type: Gate
- Valve Size: 2.00 to 12.00
- Media: Water; Oil
- Maximum Pressure: 150.00 to 232.00
from Velan, Inc.
A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • Long cycle life bellows (3000 cycles): Designed and qualification tested for high pressure/temperature service. • Bellows monitoring port... [See More]
- Valve Type: Butterfly; Gate
- Valve Size: 0.50 to 2.00
- Media: Water; Wastewater
- Connection Description: Threaded; BoltFlange; Socket Weld; Threaded, Socket weld, Flanged
from Radwell International
VALVE, GATE VALVE, BRONZE, 200 SWP - 400 WOG, THREADED CONNECTION, UNION TYPE, 1/2 INCH, RISING STEM, KNOB ACTUATED, FOR NON-POTABLE WATER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate
- Connection Description: Threaded; Union
- Media: Water
from Zurn Industries LLC
The Zurn Fire 10-F48OS &YF Fire OS &Y Untapped rising stem resilient wedge 10" gate valve provides a visual indication of valves open/closed position. Applications include fire sprinkler systems. To view all options, see the Specification Sheet - F48OS &Y. Features And Benefits. 10" Fire... [See More]
- Valve Type: Gate
- Media: Water
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade gate valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright gate valves are supplied through their Phonix or... [See More]
- Valve Type: Gate
- Valve Size: 0.50 to 30.00
- Media: Water; Hot Water; For chemical plants, petrochemical plants and offshore power plants
- Media Temperature: -321 to 1472
from KSB AG
Design. Cast gate valve to API 600 with bolted bonnet. Outside screw and. yoke. Flexible wedge design, non-rotating rising stem and non-rising handwheel. Seating surfaces 13% Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. [See More]
- Valve Type: Gate
- Valve Size: 1.97 to 23.62
- Media: Water; Hot Water; Cold Water ; Non-Aggressive Fluids
- Maximum Pressure: 1508.39
from Advanced Valve Technologies
Curb-Stop ™ Advantages. • Permanent. • Easily installs in under twenty minutes. • Uses standard tapping (hot tapping/wet tapping) equipment. • Fast emergency installation. • Security feature included. • Design allows keyhole installation. • Easy servicing in... [See More]
- Valve Type: Gate; Insertion and Tapping Valves
- Valve Size: 0.75 to 2.00
- Media: Water; Oil, Mechanical/Industrial Applications
- Maximum Pressure: 60.00 to 300.00
from Sharpe Valves
Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld [See More]
- Valve Type: Gate
- Valve Size: 1.00
- Media: Water; Cold Water ; Ground Water; Potable Water; Wastewater
- Primary Material: Stainless Steel
from NIBCO INC.
Bronze Gate Valves for use in commercial and industrial applications. Typical services include; hot and cold water, HVAC, steam, compressed air, gas and other general utility services. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. To make... [See More]
- Valve Type: Gate; Shut Off
- Valve Size: 0.25 to 4.00
- Media: Water; Cold Water
- Maximum Pressure: 200.00 to 250.00
from American Cast Iron Pipe Company
Product Description. AMERICANs 14"-16" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages Over... [See More]
- Valve Type: Gate
- Valve Size: 14.00 to 16.00
- Media: Water
- Maximum Pressure: 250.00
from Mueller Company
bull; Catalog number – A-2361-6 flanged ends. • Sizes – 4", 6", 8", 10", 12". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL. Listed, FM Approved, and certified to ANSI/NSF 61 & 372. • Flanged end drilling complies with ANSI B16.42 Class... [See More]
- Valve Type: Gate
- Valve Size: 14.00 to 36.00
- Media: Water; Potable Water
- Maximum Pressure: 150.00 to 300.00
from AVK International A/S
A resilient seated gate valve has a plain valve bottom allowing free passage for sand and pebbles in the valve. If impurities pass as the valve closes, the rubber surface will close around the impurities while the valve is closed. A correct rubber compound is soft enough to absorb impurities, yet... [See More]
- Valve Type: Gate
- Valve Size: 1.50 to 24.00
- Media: Water; Cold Water ; Potable Water
- Media Temperature: 158
from Watts
Series RA-1-SW Steam Radiator Gate Valves are used as shutoff valves in steam or hydronic heating systems. They feature a bronze body and straight pattern with thread x male union connections. Maximum Working Pressure: 60psi (4.2 bar) non-shock water, 15psi (1 bar) non-shock saturated steam. [See More]
- Valve Type: Gate
- Valve Size: 0.50 to 1.50
- Media: Water
- Primary Material: Brass / Bronze
from Crane Fluid Systems
Features & Benefits. Efficient stop valves with flow in either direction. Commonly used where a minimum pressure drop is important. Flexible wedge disc compensates for deformation of body due to pipe stress. Outside screw and yoke. Flanged. Seat ring is seal welded to eliminate leak paths [See More]
- Valve Type: Gate
- Primary Material: Steel
- Media: Water
from Velan, Inc.
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]
- Valve Type: Butterfly; Gate
- Valve Size: 2.50 to 6.00
- Media: Water
- Connection Description: Butt Weld; Butt weld
from Radwell International
GATE VALVE, BRONZE, FNPT CONNECTION TYPE, 1-1/2 INCH PIPE SIZE, 200 PSI WATER PRESSURE, 125 PSI STEAM PRESSURE, 2-13/16 INCH INLET TO OUTLET LENGTH. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Gate
- Media: Water
from Zurn Industries LLC
Shut Off Valve 48 OS &Y Gate Valve offers a visual indication of valve's open/closed position. Applications include fire sprinkler systems. It is available with flanged, grooved, or flanged x grooved end connections and can be used to stand alone or on Wilkins Backflow Preventers Low-lead law... [See More]
- Valve Type: Back Flow; Gate
- Media: Water
from KSB AG
Design. Cast gate valve to ASME B16.34. Pressure seal bonnet, double-disc wedge design. Outside screw and yoke. Rising stem, non-rising handwheel. Stellite hard-faced seating surfaces, incl. back seat. With graphite gasket and gland packing. Pressure/temperature ratings to ASMEB16.34. Butt weld ends... [See More]
- Valve Type: Gate
- Valve Size: 1.97 to 15.75
- Media: Water; Hot Water; Cold Water ; Non-Aggressive Fluids
- Maximum Pressure: 6367.16
from Sharpe Valves
ASTM-A351, 200 psi WOG at 350 °F, inside screw and screwed bonnet [See More]
- Valve Type: Gate
- Valve Size: 0.50
- Media: Water; Cold Water ; Ground Water; Potable Water; Wastewater
- Maximum Pressure: 200.00
from NIBCO INC.
High quality Irrigation General Purpose Isolation Gate Valve is the best solution for flow isolation purposes in irrigation piping systems. The valve is designed with optimum materials to protect from failure due to corrosion or dezincification. These valves offer consistent wall thickness and exact... [See More]
- Valve Type: Gate; Shut Off
- Valve Size: 0.25 to 3.00
- Media: Water; Cold Water ; Ground Water
- Maximum Pressure: 200.00 to 250.00
from American Cast Iron Pipe Company
Product Description. AMERICANs 14"-16" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages Over... [See More]
- Valve Type: Gate
- Valve Size: 14.00 to 16.00
- Media: Water
- Maximum Pressure: 250.00
from Mueller Company
bull; Catalog number –. A-2361-16 mechanical joint x flanged ends (with accessories unassembled). A-2361-19 mechanical joint x flanged ends (less accessories). • Sizes – 4", 6", 8", 10", 12". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL... [See More]
- Valve Type: Gate
- Valve Size: 30.00 to 36.00
- Media: Water; Potable Water
- Maximum Pressure: 150.00 to 300.00
from Watts
Series LFWGV Lead Free* Brass Gate Valves are ideal for general service on water, oil, or compressed gas applications. This series features threaded bonnet, non-rising stem and Lead Free* brass body. The LFWGV features Lead Free* construction to comply with Lead Free* installation requirements. [See More]
- Valve Type: Gate
- Valve Size: 0.50 to 1.00
- Media: Water
- Primary Material: Brass / Bronze
from Crane Fluid Systems
Features & Benefits. Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important. The D151 carries the British Standards Institution kitemark - your assurance of exacting quality standards. WRAS approved for use on wholesome (potable) water in sizes... [See More]
- Valve Type: Gate
- Primary Material: Brass / Bronze
- Media: Water
from Velan, Inc.
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]
- Valve Type: Butterfly; Gate
- Valve Size: 2.00 to 24.00
- Media: Water
- Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
from Zurn Industries LLC
Shut off valve PI Post Indicator resilient wedge gate valve is used in fire sprinkler applications. Coupled with an indicator post (sold separately), provides a visual sign of the valves open/closed position. This shut off valve's Post Indicator Gate Valves are supplied with a universal indicator... [See More]
- Valve Type: Gate
- Media: Water
from KSB AG
Design. Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Line connection: threaded NPT (F)... [See More]
- Valve Type: Gate
- Valve Size: 0.59 to 1.97
- Media: Water; Hot Water; Cold Water ; Non-Aggressive Fluids
- Maximum Pressure: 3829.00
from NIBCO INC.
Cast Ductile Iron Gate Valves for use in commercial and industrial applications. Services include: steam, oil and gas, limited chemical, petroleum refining and production. Gate valves are multi-purpose bi-directional shutoff valves for commercial and industrial applications. 125 psi/8.6 bar... [See More]
- Valve Type: Gate; Shut Off
- Valve Size: 2.00 to 16.00
- Media: Water; Cold Water ; Ground Water; Irrigation
- Maximum Pressure: 250.00 to 300.00
from American Cast Iron Pipe Company
Product Description. AMERICANs 14"-24" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages Over... [See More]
- Valve Type: Gate
- Valve Size: 14.00 to 24.00
- Media: Water
- Maximum Pressure: 250.00
from Mueller Company
bull; Catalog number –. A-2361-6 flanged ends. • Sizes – 14", 16", 18", 20", 24", 30", 36", 42", 48", 54". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard (thru 48"), UL. Listed (thru 24 ”), FM Approved (thru 16"), and certified to ANSI/NSF 61. [See More]
- Valve Type: Gate
- Valve Size: 14.00 to 54.00
- Media: Water; Potable Water; De-Ionized Water
- Maximum Pressure: 175.00 to 250.00
from Watts
Series 405-NRS-RW NRS Flanged Gate Valves are used in irrigation and water distribution services. They feature an epoxy-coated, cast iron body with ANSI B16.1 flanged connections, resilient wedge disc, cast iron bonnet, bronze non-rising stem and cast iron handwheel. Maximum Pressure: 200psi (13.8... [See More]
- Valve Type: Gate
- Valve Size: 2.00 to 12.00
- Media: Water
from Crane Fluid Systems
Features & Benefits. Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important [See More]
- Valve Type: Gate
- Primary Material: Brass / Bronze
- Media: Water
from Velan, Inc.
Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits. NO LEAKAGE TO THE EXTERIOR THROUGH PACKING CHAMBER (UNLIKE STANDARD KNIFE GATE VALVES). • Bonneted design: Standard body-bonnet joint with an efficient non-asbestos reinforced fiber or... [See More]
- Valve Type: Butterfly; Gate
- Valve Size: 4.00 to 24.00
- Media: Water
- Maximum Pressure: 150.00
from Zurn Industries LLC
Reduced Pressure Principle Backflow Preventer 212-375 with flanged end NRS gate valves, is utilized where a potential high health hazard exists and is ideal for use when lead-free valves are required protecting against both backsiphonage and backpressure of contaminated water into the potable water... [See More]
- Valve Type: Back Flow; Gate
- Media: Water
from KSB AG
Design. Flanged or weld end gate valve with pressure seal bonnet, forged or welded body, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steelor stellite. Applications. In industrial plants, power stations, process engineering and... [See More]
- Valve Type: Gate
- Valve Size: 3.15 to 11.81
- Media: Water; Hot Water; Cold Water ; Non-Aggressive Fluids
- Maximum Pressure: 2320.60
from NIBCO INC.
NIBCO ® HydraPure ®, a new generation of lead-free valves and cast fittings comprised of Silicon Performance Bronze ® alloys designed to meet the stringent lead-free laws. Unlike brass alloys, our Performance Bronze alloy used in the manufacture of HydraPure fittings and valves is... [See More]
- Valve Type: Check; Swing; Ball; Butterfly; Gate
- Actuation: Manual
- Media: Water; Potable Water
- Agency Specifications: MSS SP-80, NSF/ANSI 61 and NSF/ANSI 372
from American Cast Iron Pipe Company
Product Description. AMERICANs 14"-24" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages Over... [See More]
- Valve Type: Gate
- Valve Size: 14.00 to 24.00
- Media: Water
- Maximum Pressure: 250.00
from Mueller Company
bull; Catalog number –-. A-2361-38 Slip-on † ends with gasket. A-2361-40 Slip-on † ends less gasket. • Sizes – 14", 16". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed,. FM Approved, and certified to ANSI/NSF 61. •... [See More]
- Valve Type: Gate
- Valve Size: 14.00 to 16.00
- Media: Water; Potable Water; De-Ionized Water
- Maximum Pressure: 250.00
from Watts
Series 408-OSY-RW OS &Y Flanged Gate Valves are used in fire protection applications in fire main shutoff applications. They feature an epoxy coated cast iron body with flanged connections, resilient wedge disc, and cast iron handwheel. Series 408-OSY-RW are UL/FM listed and comply with... [See More]
- Valve Type: Gate
- Valve Size: 2.50 to 12.00
- Media: Water
from Crane Fluid Systems
Features & Benefits. Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important. This valve carries the British Standards Institution kitemark - your assurance of exacting quality [See More]
- Valve Type: Gate
- Primary Material: Brass / Bronze
- Media: Water
from Velan, Inc.
Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits. NO LEAKAGE TO THE EXTERIOR THROUGH PACKING CHAMBER (UNLIKE STANDARD KNIFE GATE VALVES). • Bonneted design: Standard body-bonnet joint with an efficient non-asbestos reinforced fiber or... [See More]
- Valve Type: Butterfly; Gate
- Valve Size: 4.00 to 24.00
- Media: Water; Wastewater
- Maximum Pressure: 150.00
from Zurn Industries LLC
Shut Off gate Valve 48 is designed for installation on potable water lines, irrigation systems, and waterworks connections. The PRV has resilient wedge gate valve include stainless steel internals and stem, and outside stem and yoke. The 48OS &Y has a maximum working water pressure of 250 psi,... [See More]
- Valve Type: Gate
- Media: Water
from KSB AG
Design. Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel or stellite. Applications. In industrial plants, power stations, process... [See More]
- Valve Type: Gate
- Valve Size: 1.97 to 19.69
- Media: Water; Hot Water; Cold Water ; Non-Aggressive Fluids
- Maximum Pressure: 1450.38
from American Cast Iron Pipe Company
Product Description. AMERICANs 14"-24" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages Over... [See More]
- Valve Type: Gate
- Valve Size: 14.00 to 24.00
- Media: Water
- Maximum Pressure: 250.00
from Mueller Company
bull; Catalog number. A-2362-20 Mechanical joint ends (with accessories unassembled). A-2362-23 Mechanical joint ends (less accessories). A-2362-25 Mechanical joint ends (with transition gaskets accessories unassembled). • Sizes – 3 ”, 4 ”, 6", 8", 10", 12". • Meets or... [See More]
- Valve Type: Gate
- Valve Size: 3.00 to 12.00
- Media: Water; Potable Water
- Maximum Pressure: 200.00 to 250.00
from Crane Fluid Systems
Features & Benefits. Robust and high quality bronze body with integral seating surfaces. Offers the ultimate in dependable service wherever minimum pressure drop is important. WRAS approved for use with wholesome (potable) water. Inside screw pattern with non-rising stem [See More]
- Valve Type: Gate
- Primary Material: Brass / Bronze
- Media: Water
from Velan, Inc.
A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • A compact but extremely sturdy design for high pressure-temperature service. • Solid CoCr alloy wedge (optional) ensures low friction and long... [See More]
- Valve Type: Butterfly; Gate
- Valve Size: 0.25 to 2.00
- Media: Water
- Connection Description: Threaded; BoltFlange; Socket Weld; Threaded, Socket weld, Flanged
from Zurn Industries LLC
Zurn Z1088 dura-coated cast iron body and cover with PVC flapper valve, bronze check valve, gate, and stem. Features And Benefits. Manual backflow flood gate. Automatic flapper type backwater valve [See More]
- Valve Type: Check; Gate
- Media: Water
from KSB AG
Design. Flanged or weld end gate valve with bolted bonnet, body of forged or welded steel construction, non-rotating stem, flexible wedges for exact adaptation to seats. Seats made of wear and corrosion resistant 17% Cr steel. Applications. In industrial plants, power stations, process engineering... [See More]
- Valve Type: Gate
- Valve Size: 1.97 to 31.50
- Media: Water; Hot Water; Cold Water ; Non-Aggressive Fluids
- Maximum Pressure: 580.15
from American Cast Iron Pipe Company
Product Description. AMERICANs 14"-48" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages Over... [See More]
- Valve Type: Gate
- Valve Size: 14.00 to 48.00
- Media: Water
- Maximum Pressure: 250.00
from Mueller Company
bull; Catalog number –. A-2361-76 Aqua-Grip ends x flanged ends for DIPS pipe in sizes 4", 6", 8", 10", 12". A-2361-86 Aqua-Grip ends x flanged ends for IPS pipe in sizes 4", 6", 8". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed,. FM Approved, and... [See More]
- Valve Type: Gate
- Valve Size: 4.00 to 12.00
- Media: Water; Potable Water
- Maximum Pressure: 200.00 to 250.00
from Crane Fluid Systems
Features & Benefits. Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important [See More]
- Valve Type: Gate
- Primary Material: Brass / Bronze
- Media: Water
from Velan, Inc.
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits. • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850 °F (454 °C). • Seat... [See More]
- Valve Type: Butterfly; Gate
- Valve Size: 2.00 to 64.00
- Media: Water
- Connection Description: BoltFlange; Flanged
from KSB AG
Design. Wafer-type knife gate valve made of grey cast iron, single or two-piece body, bi-directional, with gland packing, non-rising stem, corrosion protected by epoxy coating. Applications. In industrial plants, waste water and process engineering, food industry. For water, waste water and... [See More]
- Valve Type: Gate
- Valve Size: 1.97 to 47.24
- Media: Water; Hot Water; Cold Water ; Wastewater; Solid-Laced Fluids
- Maximum Pressure: 145.04
from American Cast Iron Pipe Company
Product Description. AMERICANs 14"-48" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed. Advantages Over... [See More]
- Valve Type: Gate
- Valve Size: 14.00 to 48.00
- Media: Water
- Maximum Pressure: 250.00
from Mueller Company
bull; Catalog number –. A-2361-20 Mechanical joint ends (with accessories unassembled). A-2361-23 Mechanical joint ends (less accessories). A-2361-25 Mechanical joint ends (with transition gaskets accessories unassembled). • Sizes – 4", 6", 8", 10", 12". • Meets or exceeds all... [See More]
- Valve Type: Gate
- Valve Size: 3.00 to 12.00
- Media: Water; Potable Water
- Maximum Pressure: 250.00 to 500.00
from Crane Fluid Systems
Features & Benefits. Crane gate valves offer the ultimate in dependable service wherever minimum pressure drop is important. This valve carries the British Standards Institution kitemark – your assurance of exacting quality [See More]
- Valve Type: Gate
- Primary Material: Brass / Bronze
- Media: Water
from Velan, Inc.
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in conventional thermal and nuclear power plants as well as other HP steam services around the world. Also preferred in high pressure, high temperature... [See More]
- Valve Type: Butterfly; Gate
- Valve Size: 2.00 to 24.00
- Media: Water
- Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld