AWWA Certified Water Valves
from DFT Inc.
The DFT ® Model GLC ® Silent Check Valve is a spring-assisted, center guided, in-line, flanged check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, seat, spring, disc with stem and guide... [See More]
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 6170.00
- Valve Size: 1.00 to 24.00
- Media Temperature: -325 to 1000
from DFT Inc.
The DFT ® Model WLC Wafer style Silent Check Valve is a lightweight, spring-assisted, in-line check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The joint between the seat ring and body is sealed by the flange gasket upon... [See More]
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 6170.00
- Valve Size: 1.00 to 10.00
- Media Temperature: -325 to 1000
from FEBCO
In-Line Design Double Check Valve Assemblies are designed to prevent the backflow of pollutants that are objectionable but not toxic, from entering into the potable water supply. They feature a Lead Free* cast copper silicon alloy body and threaded ball valve end connections. Maximum Working... [See More]
- Media: Water; Potable Water
- Maximum Pressure: 10.00 to 175.00
- Valve Size: 0.50 to 10.00
- Media Temperature: 32 to 140
from Mueller Steam Specialty
Consist of a ductile iron body, BUNA-N or EPDM encapsulated ductile iron disc and a 431 stainless steel two-piece stem. Pressure rated to 175psi CWP. Grooved end designed to ANSI/AWWA C-606 Rigid Grooved Specification. Available with lever handle or gear operator. [See More]
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water
- Maximum Pressure: ? to 175.00
- Valve Size: 2.50 to 12.00
- Media Temperature: ? to 275
from Victaulic Co. of America
6 INCH NOMINAL SIZE. 6 NOMINAL SIZE - DECIMAL. 6 NOMINAL SIZE - FRACTIONAL. AWWA, ANSI/NSF 61, UL APPLICABLE STANDARD. CHEMICAL, WATER APPLICATION. -30 TO 230 DEG F TEMPERATURE RATING. SHUT-OFF SEAL INCLUSIONS/FEATURES. ALKYD ENAMEL COATED CAST IRON BODY MATERIAL. 175 PSI PRESSURE RATING. 6 INCH... [See More]
- Media: Water
- Media Temperature: -30 to 230
- Maximum Pressure: 175.00
- Primary Material: Cast Iron
from Mueller Company
Catalog number –. A-2361-20 Mechanical joint ends (with accessories unassembled). A-2361-23 Mechanical joint ends (less accessories). A-2361-25 Mechanical joint ends (with transition gaskets accessories unassembled). • Sizes – 4", 6", 8", 10", 12". • Meets or exceeds all... [See More]
- Media: Water; Potable Water
- Maximum Pressure: 150.00 to 300.00
- Valve Size: 14.00 to 36.00
- Primary Material: Cast Iron
from AVK International A/S
AVK resilient seated gate valves are designed with a fully vulcanized rubber wedge and a lot of unique features ensuring optimum perfomance and high durability. We offer flanged gate valves in OS &Y design and with pin indicator as well as grooved end valves with pin indicator. UL/FM and VdS... [See More]
- Media: Water; Cold Water ; Potable Water
- Media Temperature: 158
- Valve Size: 2.00 to 16.00
- Primary Material: Ductile Iron
from American Cast Iron Pipe Company
Product Description. The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is furnished in configurations... [See More]
- Media: Water
- Maximum Pressure: 250.00
- Valve Size: 2.00 to 12.00
- Primary Material: Ductile Iron
from FEBCO
Reduced Pressure Zone Assemblies are used to protect against high hazard (toxic) fluids in water services to industrial plants, hospitals, morgues, mortuaries, and chemical plants. They are also used in irrigation systems, boiler feed, water lines and other installations requiring maximum... [See More]
- Media: Water; Potable Water
- Maximum Pressure: 20.00 to 175.00
- Valve Size: 0.50 to 10.00
- Media Temperature: 32 to 140
from Mueller Company
bull; Catalog number – A-2361-6 flanged ends. • Sizes – 4", 6", 8", 10", 12". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL. Listed, FM Approved, and certified to ANSI/NSF 61 & 372. • Flanged end drilling complies with ANSI B16.42 Class... [See More]
- Media: Water; Potable Water
- Maximum Pressure: 150.00 to 300.00
- Valve Size: 14.00 to 36.00
- Primary Material: Cast Iron
from American Cast Iron Pipe Company
Product Description. The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is furnished in configurations... [See More]
- Media: Water
- Maximum Pressure: 250.00
- Valve Size: 14.00 to 16.00
- Primary Material: Ductile Iron
from Mueller Company
bull; Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard. • Flanged end dimensions and drilling comply with ANSI B16.1, class 125. • Iron body, bronze mounted (IBBM). • Choice of gravity operated, lever and weight operated, or lever and spring operated valves. [See More]
- Media: Water; Potable Water
- Maximum Pressure: 150.00 to 300.00
- Valve Size: 14.00 to 36.00
- Primary Material: Cast Iron
from American Cast Iron Pipe Company
Product Description. The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is furnished in configurations... [See More]
- Media: Water
- Maximum Pressure: 250.00
- Valve Size: 2.00 to 12.00
- Primary Material: Ductile Iron
from Mueller Company
bull; Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard. • Flanged end dimensions and drilling comply with ANSI B16.1, class 125. • Iron body, bronze mounted (IBBM). • Choice of gravity operated, lever and weight operated, or lever and spring operated valves. [See More]
- Media: Water; Potable Water
- Maximum Pressure: 200.00
- Valve Size: 2.00 to 12.00
- Primary Material: Cast Iron
from American Cast Iron Pipe Company
Product Description. The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is furnished in configurations... [See More]
- Media: Water
- Maximum Pressure: 250.00
- Valve Size: 2.00 to 8.00
- Primary Material: Ductile Iron
from Mueller Company
bull; Meets or exceeds all applicable requirements of ANSI/AWWA C508 Standard. • Flanged end dimensions and drilling comply with ANSI B16.1, class 125. • Iron body, bronze mounted (IBBM). • Choice of gravity operated, lever and weight operated, or lever and spring operated valves. [See More]
- Media: Water; Potable Water
- Maximum Pressure: 200.00 to 400.00
- Valve Size: 2.00 to 12.00
- Primary Material: Cast Iron
from American Cast Iron Pipe Company
Product Description. The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is furnished in configurations... [See More]
- Media: Water
- Maximum Pressure: 250.00
- Valve Size: 3.00 to 12.00
- Primary Material: Ductile Iron
from Mueller Company
bull; Catalog number –. A-2361-16 mechanical joint x flanged ends (with accessories unassembled). A-2361-19 mechanical joint x flanged ends (less accessories). • Sizes – 4", 6", 8", 10", 12". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL... [See More]
- Media: Water; Potable Water
- Maximum Pressure: 150.00 to 300.00
- Valve Size: 30.00 to 36.00
- Primary Material: Cast Iron
from American Cast Iron Pipe Company
Product Description. The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is furnished in configurations... [See More]
- Media: Water
- Maximum Pressure: 250.00
- Valve Size: 4.00 to 12.00
- Primary Material: Ductile Iron
from Mueller Company
Machine inserted corporation stops were developed by Hieronymus Mueller in conjunction with his development of the drilling and tapping machine used to make pressure taps in water mains. During the development of the machine inserted corporation stop, Mr. Mueller designed an inlet thread which... [See More]
- Media: Water; Potable Water
- Connection Description: Threaded
- Valve Size: 0.75 to 2.00
- Valve Type: Ball
from American Cast Iron Pipe Company
Product Description. The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate Valve is furnished in configurations... [See More]
- Media: Water
- Maximum Pressure: 250.00
- Valve Size: 4.00 to 12.00
- Primary Material: Ductile Iron
from Mueller Company
The MUELLER 300 Ball Valve is an optimized design combining a strong, reliable ball/stem connection with other desired features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. The design offers true bi-directional (two way) flow. BLOW-OUT-PROOF STEM DESIGN -... [See More]
- Media: Water; Potable Water
- Maximum Pressure: 100.00
- Valve Size: 0.75 to 2.00
- Connection Description: Threaded
from American Cast Iron Pipe Company
Product Description. The AMERICAN Series 2100 resilient seated check valve is simple, durable and eliminates most problems associated with metal-seated swing check valves. The Series 2100 features a compact ductile iron body and bonnet. Ductile iron has more than twice the tensile strength of gray... [See More]
- Media: Water
- Maximum Pressure: 250.00
- Valve Size: 3.00 to 16.00
- Primary Material: Ductile Iron
from Mueller Company
The MUELLER ORI-CORP ® Corporation Valve is an easy turning, O-ring sealed, balanced pressure, plug type valve having a round, full open unobstructed flow way. These valves also feature a heavy one-piece bronze body with integral wrench flats. MUELLER ® CORPORATION VALVES The integral plug... [See More]
- Media: Water; Potable Water
- Connection Description: Threaded; Compression
- Valve Size: 1.50 to 2.00
- Valve Type: Ball; Corporation Valve
from American Cast Iron Pipe Company
Product Description. AMERICAN has incorporated significant and innovative design changes to help prolong service life for swing check valves in water and sewage service. Traditionally, swing check valves have been manufactured with bronze clapper arm shafts. Under severe service conditions where... [See More]
- Media: Water
- Primary Material: Ductile Iron
- Valve Size: 3.00 to 16.00
- Valve Type: Check; Swing
from Mueller Company
The MUELLER ® MARK II ORISEAL ® Curb Valve has a sturdy one-piece, closed-bottom body that differs from other designs by reducing the number of potential leakage points. The closed bottom design minimizes exposed moving parts. The large tee head and plug are integrally cast as one strong... [See More]
- Media: Water; Potable Water
- Maximum Pressure: 175.00
- Valve Size: 0.75
- Primary Material: Brass / Bronze
from American Cast Iron Pipe Company
Product Description. AMERICAN has incorporated significant and innovative design changes to help prolong service life for swing check valves in water and sewage service. Traditionally, swing check valves have been manufactured with bronze clapper arm shafts. Under severe service conditions where... [See More]
- Media: Water
- Primary Material: Ductile Iron
- Valve Size: 3.00 to 16.00
- Valve Type: Check; Swing
from Mueller Company
bull; HEAVY BRASS COMPONENTS constructed brass for strength and durability. • MANUFACTURED AND TESTED - to ANSI/AWWA C800 standard. • END CONNECTIONS - include copper flare and F.I.P. thread. • HIGH STRENGTH INTEGRAL CHECKS - assure positive quarter turn operation. • INTEGRAL... [See More]
- Media: Water; Potable Water
- Maximum Pressure: 175.00
- Valve Size: 0.75 to 2.00
- Primary Material: Brass / Bronze
from American Cast Iron Pipe Company
Product Description. AMERICAN has incorporated significant and innovative design changes to help prolong service life for swing check valves in water and sewage service. Traditionally, swing check valves have been manufactured with bronze clapper arm shafts. Under severe service conditions where... [See More]
- Media: Water
- Primary Material: Ductile Iron
- Valve Size: 3.00 to 16.00
- Valve Type: Check; Swing
from Mueller Company
bull; MANUFACTURED AND TESTED - to ANSI/AWWA C800 standard. • HEAVY BRASS COMPONENTS constructed of brass for strength and durability. • END CONNECTIONS include copper flare, MUELLER 110 ® Compression Connection, MUELLER Insta-Tite Connection, and F.I.P. thread. • INTEGRAL TEE... [See More]
- Media: Water; Potable Water
- Maximum Pressure: 175.00
- Valve Size: 0.75 to 1.00
- Connection Description: Threaded
from American Cast Iron Pipe Company
Product Description. AMERICANs Waterous Series 600 swing check valves are in full compliance with ANSI/AWWA C508. Configurations are available that are UL Listed. Rated working pressure is 200 psig. These check valves are suitable for horizontal or vertical installation when the flow of water is in... [See More]
- Media: Water
- Maximum Pressure: 200.00
- Valve Size: 3.00 to 12.00
- Primary Material: Ductile Iron
from Mueller Company
bull; Catalog number –. A-2361-6 flanged ends. • Sizes – 14", 16", 18", 20", 24", 30", 36", 42", 48", 54". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard (thru 48"), UL. Listed (thru 24 ”), FM Approved (thru 16"), and certified to ANSI/NSF 61. [See More]
- Media: Water; Potable Water; De-Ionized Water
- Maximum Pressure: 175.00 to 250.00
- Valve Size: 14.00 to 54.00
- Primary Material: Ductile Iron
from American Cast Iron Pipe Company
Product Description. AMERICANs Waterous Series 600 swing check valves are in full compliance with ANSI/AWWA C508. Configurations are available that are UL Listed. Rated working pressure is 200 psig. These check valves are suitable for horizontal or vertical installation when the flow of water is in... [See More]
- Media: Water
- Maximum Pressure: 200.00
- Valve Size: 3.00 to 12.00
- Primary Material: Ductile Iron
from Mueller Company
bull; Catalog number –-. A-2361-38 Slip-on † ends with gasket. A-2361-40 Slip-on † ends less gasket. • Sizes – 14", 16". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed,. FM Approved, and certified to ANSI/NSF 61. •... [See More]
- Media: Water; Potable Water; De-Ionized Water
- Maximum Pressure: 250.00
- Valve Size: 14.00 to 16.00
- Primary Material: Ductile Iron
from American Cast Iron Pipe Company
Product Description. AMERICANs Waterous Series 600 swing check valves are in full compliance with ANSI/AWWA C508. Configurations are available that are UL Listed. Rated working pressure is 200 psig. These check valves are suitable for horizontal or vertical installation when the flow of water is in... [See More]
- Media: Water
- Maximum Pressure: 200.00
- Valve Size: 3.00 to 12.00
- Primary Material: Ductile Iron
from Mueller Company
MUELLER CO. has been manufacturing ground key corporation stops since 1870 and many features of the modern day stops were developed by MUELLER CO. These features include a brass alloy, and inlet thread and outlet connections that were eventually adopted as American Water Works Association Standards. [See More]
- Media: Water; Potable Water
- Connection Description: Threaded
- Valve Size: 1.00
- Valve Type: Ground Key Corporation Valve
from Mueller Company
MUELLER Insulated Products are the simple, cost effective and reliable way to help address the problems associated with stray electrical currents on metallic water piping - either in new installations, or to retrofit existing lines. Insulated products are available for use in many different... [See More]
- Media: Water; Potable Water
- Primary Material: Brass / Bronze
- Valve Size: 0.75 to 1.00
- Connection Description: Threaded
from Mueller Company
The MUELLER 300 Ball Angle Meter Valve is an optimized design combining a strong, reliable ball/ stem connection with other desirable features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. These valves are also available on MUELLER Copper Meter Yokes. [See More]
- Media: Water; Potable Water
- Connection Description: Threaded
- Maximum Pressure: 300.00
- Valve Type: Ball
from Mueller Company
The MUELLER 300 Ball Valve is an optimized design combining a strong, reliable ball/stem connection with other desired features, including a blow-out-proof stem, double O-rings and a 300 psig working pressure rating. The design offers true bi-directional (two way) flow. BLOW-OUT-PROOF STEM DESIGN -... [See More]
- Media: Water; Potable Water
- Connection Description: Threaded
- Maximum Pressure: 300.00
- Valve Type: Ball
from Mueller Company
MUELLER CO. offers a full range of service line dual check valves. These valves are available in angle or in line styles and can be used on copper meter yokes, cast iron meter yokes, cast iron meter boxes or in custom meter installations. Dual check valves are used to prevent the backflow of... [See More]
- Media: Water; Potable Water
- Valve Type: Check
- Maximum Pressure: 175.00
- Agency Specifications: AWWA; ASSE 1024
from Mueller Company
bull; Catalog number. A-2362-20 Mechanical joint ends (with accessories unassembled). A-2362-23 Mechanical joint ends (less accessories). A-2362-25 Mechanical joint ends (with transition gaskets accessories unassembled). • Sizes – 3 ”, 4 ”, 6", 8", 10", 12". • Meets or... [See More]
- Media: Water; Potable Water
- Maximum Pressure: 200.00 to 250.00
- Valve Size: 3.00 to 12.00
- Primary Material: Cast Iron
from Mueller Company
bull; Catalog number –. A-2361-76 Aqua-Grip ends x flanged ends for DIPS pipe in sizes 4", 6", 8", 10", 12". A-2361-86 Aqua-Grip ends x flanged ends for IPS pipe in sizes 4", 6", 8". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed,. FM Approved, and... [See More]
- Media: Water; Potable Water
- Maximum Pressure: 200.00 to 250.00
- Valve Size: 4.00 to 12.00
- Primary Material: Cast Iron
from Mueller Company
bull; Catalog number –. A-2361-20 Mechanical joint ends (with accessories unassembled). A-2361-23 Mechanical joint ends (less accessories). A-2361-25 Mechanical joint ends (with transition gaskets accessories unassembled). • Sizes – 4", 6", 8", 10", 12". • Meets or exceeds all... [See More]
- Media: Water; Potable Water
- Maximum Pressure: 250.00 to 500.00
- Valve Size: 3.00 to 12.00
- Primary Material: Cast Iron
from Mueller Company
bull; Catalog number –. A-2361-62 Slip On (less Field Lok gasket) x flange end. • Sizes – 4", 6", 8", 12". • Meets or exceeds all applicable requirements of ANSI/AWWA C515 Standard, UL Listed,. FM Approved, and certified to ANSI/NSF 61 & 372. • Slip-on ends with Field... [See More]
- Media: Water; Potable Water
- Maximum Pressure: 350.00 to 700.00
- Valve Size: 4.00 to 12.00
- Primary Material: Cast Iron
from Mueller Company
bull; Catalog number –. A-2362-61 Slip On ends (less Field Lok gaskets). • Sizes – 4", 6", 8", 12". • Meets or exceeds all applicable requirements of ANSI/AWWA C509 and C515, UL Listed,. FM Approved, and certified to ANSI/NSF 61. • Slip-on ends with Field Lok gaskets are... [See More]
- Media: Water; Potable Water
- Maximum Pressure: 250.00 to 500.00
- Valve Size: 4.00 to 12.00
- Primary Material: Cast Iron
from Mueller Company
bull; Catalog number –. A-2362-38 Slip-on ends with gasket. A-2362-40 Slip-on ends less gasket. • Sizes – 4", 6", 8", 10", 12". • Meets or exceeds all applicable requirements of ANSI/AWWA C509 and C515, UL Listed,. FM Approved, and certified to ANSI/NSF 61. • Slip-on ends... [See More]
- Media: Water; Potable Water
- Maximum Pressure: 250.00 to 500.00
- Valve Size: 4.00 to 12.00
- Primary Material: Cast Iron