Float Valves Water Valves
from AVK International A/S
Wide variety of pressure reducing valves and float valves for water supply applications. The AVK ball float valves are designed to be fitted in the top of a tank or reservoir to automatically control the rate of filling and shut off completely when a predetermined level is reached. The balanced... [See More]
- Valve Type: Control Valve; Float
- Valve Size: 1.50 to 12.00
- Media: Water; Cold Water ; Potable Water
- Media Temperature: 158
from Suttner America Company
Used to regulate the maximum water level in a float tank. When the maximum water level drops the float valve opens. [See More]
- Valve Type: Float
- Valve Size: 0.50
- Media: Water
- Maximum Pressure: 140.00
from Zurn Industries LLC
Automatic Control Valve (ACV) ZW204 comes with Non-Modulating Float Valve controls fluid level in a tank by opening fully at a low set point and closing tightly at a high set point. Standard features ease maintenance and repair, and provide the lowest total cost of ownership. Pressure regulator... [See More]
- Valve Type: Control Valve; Float
- Media: Water
from General Pipe Cleaners
Flood-Guard ™ operates like a check valve to seal off water back-up caused by overloaded sewers. Water flows normally through the drain until the sewer begins to back up. Then the Flood-Guard ™ float rises to seal off the drain opening until the water recedes. A screwdriver and a couple... [See More]
- Valve Type: Check; Back Flow; Float
- Valve Size: 2.00 to 4.00
- Media: Water; Cold Water ; Ground Water; Wastewater
- Primary Material: Stainless Steel; Rubber
from Watts
Watts Drainage BV-300 epoxy coated cast iron ball float backwater valve with removable bronze ring and no hub connections. [See More]
- Valve Type: Ball; Float
- Media: Water
from Armstrong International
Armstrong offers a stainless steel sump ejector for use in draining unwanted water from steam pits, steam tunnels or enclosed spaces. The stainless steel sump ejector uses a snap-acting Inconel X-750 spring-assisted mechanism, which engages a steam motive valve, turning the pump on or off as the... [See More]
- Valve Type: Float
- Valve Size: 0.75
- Media: Water; Hot Water
- Maximum Pressure: 40.00 to 175.00
from A. u. K. Müller GmbH & Co. KG
Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. The outlet jet is directed on to a guide, which... [See More]
- Valve Type: Servo; Float
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 4.35 to 145.04
from Zurn Industries LLC
Zurn Z1099 backwater valve with dura-coated cast iron body, plastic float, bronze backwater bushing, and replaceable neoprene seat. Features And Benefits. Vertical ball float backwater valve. Replaceable internal parts [See More]
- Valve Type: Float
- Media: Water
from Watts
Series 375, 500, 750, 1000, 1250, 1500 and 2000 Heavy Duty Mechanical Float Valves are used in commercial, industrial, and agricultural applications for controlling high capacity water flow and can be tank wall-mounted. It has a bronze body construction with a machine flange on the inlet side (sizes... [See More]
- Valve Type: Float
- Valve Size: 0.38 to 2.00
- Media: Water
from A. u. K. Müller GmbH & Co. KG
Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater rises, the flow into... [See More]
- Valve Type: Servo; Float
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 4.35 to 145.04
from Watts
Series ST375, ST500, ST750, ST1000, ST1250, ST1500, ST2000 Standard Duty Mechanical Float Valves are used in commercial, industrial, and agricultural applications for controlling water flow. It has a bronze body construction with male NPT threaded end connections on 3/8 to 1 in. (10 to 25mm) models... [See More]
- Valve Type: Float
- Valve Size: 0.38 to 2.00
- Media: Water
from A. u. K. Müller GmbH & Co. KG
Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. While water level and floater rises, the flow into... [See More]
- Valve Type: Servo; Float
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 4.35 to 145.04