Balancing Valves Water Valves
from ThermOmegaTech®
CircuitSolver ® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends of the branches. The CircuitSolver ® Sanitary Flush (CSUSF) valve allows for... [See More]
- Valve Type: Balancing; Control Valve
- Valve Size: 0.50 to 1.00
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 200.00
from ThermOmegaTech®
Product Description. Because of the unique mixing characteristics inside the STVM ® Valve, it is capable of mixing steam and water without the usual noise and vibration associated with other types of mixers. As a safety feature, the thermal actuator in the valve outlet is designed to turn off... [See More]
- Valve Type: Angle; Balancing; Control Valve; Mixing; Safety; Shut Off
- Valve Size: 1.00
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 150.00
from ThermOmegaTech®
Self-actuating thermostatic balancing valve for domestic hot water systems (DHWS). Offered in a variety of sizes up to 2 ” with configurations including ball valves, integrated unions, check valves, strainers, and ProPress ends. Features. Sizes 1/2 ″, 3/4 ″, 1 ″, 1 1/4... [See More]
- Valve Type: Balancing; Control Valve
- Valve Size: 1.10 to 3.00
- Media: Water; Potable Water
- Maximum Pressure: 200.00
from ThermOmegaTech®
CircuitSolver ® Union Assembly (CSUA). We have gone one step further by adding isolation valves to either side of the CSU, making it the easiest and most efficient balancing valve to specify and install. Since it balances your system on its own, there are no additional labor costs. It arrives... [See More]
- Valve Type: Balancing; Control Valve
- Valve Size: 0.50 to 1.00
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 200.00
from Victaulic Co. of America
1 INCH NOMINAL SIZE. HYDRONIC APPLICATION. -22 TO 250 DEG F TEMPERATURE RATING. COPPER ALLOY BODY MATERIAL. 300 PSI PRESSURE RATING. 1 INCH FNPT X 1 INCH FNPT END CONNECTION. 4.31 INCH END TO END DISTANCE. WATER MEDIA HANDLED. TA HYDRONICS[R] BRAND. APPROXIMATE WEIGHT 2 LB. OVERALL HEIGHT 4.5 INCH. [See More]
- Valve Type: Balancing
- Valve Size: 1.00
- Media: Water
- Maximum Pressure: 300.00
from Bell & Gossett, a xylem brand
The Bell & Gossett Circuit Setter Plus is a calibrated balance valve designed for pre-set proportional system balance. Since its introduction to the HVAC industry in 1968, the Bell & Gossett Circuit Setter has set the standard for proportionally balancing hydronic HVAC systems. This system... [See More]
- Valve Type: Ball; Globe; Balancing; Control Valve
- Valve Size: 0.50 to 12.00
- Media: Water; Potable Water
- Primary Material: Brass / Bronze
from Radwell International
DISCONTINUED BY MANUFACTURER, CIRCUIT BALANCING VALVE, 1-1/2IN PIPE, 200PSI WATER OIL AND GAS, SOLDER END. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Balancing
- Media: Water
from KSB AG
Design. Balancing valve ; differential pressure measurement for flow measurement with PFM 2000 measuring computer; digital travel position indicator with 40 settings, locking device and travel stop. Maintenance-free,asbestos-free. Applications. Hot water heating systems up to 150 °C. [See More]
- Valve Type: Balancing
- Valve Size: 0.39 to 1.97
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 232.06
from Zurn Industries LLC
Shut Off Valve 850XL Full Port Bronze Ball Valve is recommended for residential, commercial and industrial applications. Ideal for throttling and balancing installations of low pressure steam, air, water and non-corrosive gas or oil. This valve has a pressure rating of 400 psi WOG. To view all... [See More]
- Valve Type: Ball; Balancing
- Valve Size: 1.00
- Media: Water
from Taco Comfort Solutions
Taco Accu-Flo Balancing Valves raise the bar for accuracy and dependability and as a result you will experience greater balancing accuracy than ever before. Most conventional balancing valves use a variable orifice that delivers poor balancing accuracy, high pressure drops , low regains, and an... [See More]
- Valve Type: Balancing
- Media: Water
from Watts
Series CSM-91 Flow Measurement Valves monitor system flow in medium to high flow rate HVAC units providing a highly accurate flow measurement. It consists of a ductile iron body construction, pressure differential readout ports on both sides of the valve, two interchangeable brass metering ports and... [See More]
- Valve Type: Balancing
- Valve Size: 2.50 to 10.00
- Media: Water
from Mueller Steam Specialty
Designed for installation in pump discharge piping where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with the Mueller Steam Specialty suction diffuser, it constitutes a compact and effective complete pump... [See More]
- Valve Type: Ball Check; Check; Balancing; Shut Off
- Valve Size: 2.00 to 14.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water
- Maximum Pressure: 110.00 to 640.00
from Danfoss A/S
Balancing ball valves are available in DN50-125 in WW or FF connection. Balancing ball valves combine class A shut-off and precise manual balancing functions that are fully independent. Balancing ball valves are specially designed for district heating applications with high temperatures and high... [See More]
- Valve Type: Ball; Balancing; Shut Off
- Valve Size: 1.97 to 5.91
- Media: Water; Hot Water
- Maximum Pressure: 362.59
from KOBOLD Instruments, Inc.
Product Features. Brass or SS Construction. Universal Mountability. Passively Activated. Compact Design. The REG Automatic Flow Regulating Valve automatically regulates the flow within a system. Regardless of pressure fluctuations, the valve keeps the flow permanently constant. Since this state can... [See More]
- Valve Type: Balancing; Regulator
- Valve Size: 0.75
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water
- Maximum Pressure: 2900.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from Victaulic Co. of America
Used in drinking water applications. NSF Certified in accordance with ANSI/NSF 61 to 180 °F | 82 °C and ANSI/NSF 372. Differential pressure options 2 - 32 psi | 13.78 - 220.6 kPa | .15 - 2 bar and 5 - 60 psi | 34 - 414 kPa | 3 - 4 bar. Sizes from ½ - ¾ ” | DN15 - DN20. [See More]
- Valve Type: Balancing
- Valve Size: 0.50 to 0.75
- Media: Water; Potable Water
- Maximum Pressure: 400.00
from Zurn Industries LLC
Zurn Series QHBBV Copper Manifold Memory Balancing Ball Valves are dependable insert and crimp ball valves that are fast, easy, and safe to install. Features And Benefits. Copper manifold ball valve for use in radiant heating systems. Allows individual loop flow control with 1/8" allen key memory... [See More]
- Valve Type: Ball; Balancing
- Primary Material: Copper
- Media: Water
from Watts
Series HBV Hydronic Balancing Ball Valves are used in forced hot water systems. They feature a brass body with solder x solder sweat connections. Working Pressure: 600psi (41 bar) (non-shock) WOG. [See More]
- Valve Type: Ball; Balancing
- Valve Size: 0.50 to 1.00
- Media: Water
from Mueller Steam Specialty
Designed for installation in pump discharge piping where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with the Mueller Steam Specialty suction diffuser, it constitutes a compact and effective complete pump... [See More]
- Valve Type: Ball Check; Check; Balancing; Shut Off
- Valve Size: 2.00 to 14.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water
- Maximum Pressure: 110.00 to 640.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.79
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from Watts
Series RPVM1 Residential Purge and Balancing Valves are used in heating applications on boiler return piping to facilitate removal of air from heating zones on initial fill and to control water flow through circulation loop. It also serves as a shutoff valve and a drain valve for each zone or loop. [See More]
- Valve Type: Balancing; Drain
- Valve Size: 0.75 to 1.25
- Media: Water
from Mueller Steam Specialty
Designed for installation in pump discharge grooved end piping systems where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with a Mueller Steam Specialty suction diffuser, it constitutes a compact and effective... [See More]
- Valve Type: Ball Check; Check; Balancing; Shut Off
- Valve Size: 2.00 to 12.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water
- Maximum Pressure: 565.00 to 640.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.98
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 1.26
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 1.57
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 960.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 1.97
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 240.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 2.56
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 240.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 3.15
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 240.00
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 960.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Balancing; Control Valve; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 1500.00
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 600.00
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 960.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Valve Type: Injection; Solenoid; Balancing; Control Valve; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
- Valve Size: 0.39
- Media: Water; Cold Water
- Maximum Pressure: 0.00 to 240.00