Line Blinds Water Valves

2 Results
Ground Key Angle Meter Stop -- H-14258N
from Mueller Company

Preferred Source for Water Distribution Products for more than 150 years... Since 1857, the Mueller name has been known for innovative Water Distribution Products of superior quality. We are North America's largest and only full-line supplier of potable Water Distribution Products. Our products are... [See More]

  • Valve Type: Line Blinds; Angle; Metering
  • Valve Size: 0.62 to 1.00
  • Media: Water; Potable Water
  • Connection Description: Compression; Meter Swivel Nut
Butt Weld End Line Blind Valve -- VTS
from KSB AG

Design. Butt weld end line blind valve in pressure seal design, billet-forged body, seats made of wear and corrosion resistant stellite. Applications. In industrial plants, power stations, process engineering and shipbuilding. For water, steam, gas, oil and other non-aggressive fluids. Other fluids... [See More]

  • Valve Type: Line Blinds
  • Valve Size: 7.87 to 31.50
  • Media: Water; Hot Water; Cold Water  ; Non-Aggressive Fluids
  • Maximum Pressure: 8702.26