Normally Closed (Closed Center) Water Valves
from Clippard
2-Way Air-Piloted Valve [See More]
- Features: Normally Closed
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 300.00
from Clippard
2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet [See More]
- Features: Normally Closed
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 300.00
from Clippard
2-Way Valve, 1/8", Normally-Closed [See More]
- Features: Normally Closed
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 300.00
from Clippard
2-Way Cartridge Valve, Normally-Closed [See More]
- Features: Normally Closed
- Valve Size: 0.62
- Media: Water
- Maximum Pressure: 300.00
from Clippard
The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead volume where... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 30.00
- Media: Water
- Valve Type: Pinch; Solenoid
from Clippard
2-Way Valve, #10-32 Ports, Normally-Closed [See More]
- Features: Normally Closed
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 300.00
from Clippard
2-Way Cartridge Valve, Normally-Closed [See More]
- Features: Normally Closed
- Valve Size: 0.38
- Media: Water
- Maximum Pressure: 300.00
from Clippard
2-Way Valve, 1/8" Inlet, Normally-Closed [See More]
- Features: Normally Closed
- Valve Size: 0.12 to 0.19
- Media: Water
- Maximum Pressure: 300.00
from Clippard
2-Way Valve, Rotatable Inlet, #10-32 [See More]
- Features: Normally Closed
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 300.00
from Clippard
These direct actuating valves offer an extremely fast response time for accurate dosing of minute volumes with the same long life you expect from the original Clippard EV line of electronic valves, now in a 8 mm cartridge package. The valve was designed with a unique patented valving principle using... [See More]
- Features: Normally Closed
- Media Temperature: 32 to 122
- Media: Water
- Primary Material: Stainless Steel
from Clippard
The E2S series valve combines the versatility of Clippard's compact 10 mm valve line with the advantages of media isolation. With a durable, glass-filled nylon body and an EPDM diaphragm that separates the actuation mechanism from the flow path, the E2S series is an excellent choice for dispensing a... [See More]
- Features: Normally Closed
- Valve Size: 0.39
- Media: Water
- Maximum Pressure: 0.00 to 36.00
from Clippard
NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates independently, allowing for... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 30.00
- Media: Water; Compatible Fluids
- Primary Material: PTFE
from Clippard
Clippard ’s high flow pinch valve provides the same functionality as the standard series but with the added benefits of a longer stroke. This makes it ideal for applications that require greater flow or those that utilize viscous or particulate-laden media. As with all Clippard pinch valves,... [See More]
- Features: Normally Closed
- Maximum Pressure: 20.00
- Media: Water
- Media Temperature: -20 to 158
from Clippard
Clippard ’s NPP Series 2-Way pneumatic pinch valves are air-piloted devices designed to open or close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves have no areas or dead... [See More]
- Features: Normally Open; Normally Closed
- Maximum Pressure: 250.00
- Media: Water
- Media Temperature: 32 to 230
from Clippard
The Clippard NIV Series Media Isolation Valve is a solenoid-operated device that uses a flexible diaphragm to isolate the actuation mechanism from the fluid path. Media isolation valves are commonly used for a wide variety of applications, including those that require precise, repeatable dispensing... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed
- Maximum Pressure: 30.00
- Media: Water; Compatible Fluids
- Valve Type: Solenoid
from Curtiss-Wright, Valve Group
Responds to standard plant control signals, throttling flow to meet exact plant requirements. This technology is particularly well suited for emergency applications where a dependable and/or safety-grade pneumatic supply (required for traditional air-operated control valves) can not be provided or... [See More]
- Features: Normally Open; Normally Closed
- Valve Size: 1.00 to 6.00
- Media: Water
- Maximum Pressure: 2500.00
from OMEGA Engineering, Inc.
SV170 Series 2-way 316 SS solenoid valves are internally piloted. They feature 316 stainless steel construction and FKM seal material. The temperature range of -10 to 138 °C (14 to 280 °F) and the FKM O-ring make these valves ideal for many aggressive liquids and gases. A strain-relief... [See More]
- Features: Normally Closed
- Valve Size: 0.38 to 1.50
- Media: Water; Hot Water
- Maximum Pressure: 200.00
from Deltrol Controls/Division of Deltrol Corp.
The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications. Coil Voltages: 12, 24, 36 VDC. Coil Power: 7 Watts. Coil Terminals: 0.25" QC spade... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.24 to 0.31
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 44.00
from Clark Solutions
The Model 1314 two-way normally closed solenoid valve is available in bronze, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene, Viton ®, and Teflon ® satisfy many general industry applications. The valves employ... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.75
- Media: Water
- Media Temperature: ? to 176
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from Cylinders & Valves, Inc.
Mini-Solenoid Valve [See More]
- Features: Normally Closed
- Valve Size: 0.12
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 150.00
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Features: Normally Closed
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 125.00
from Xylem Applied Water Systems
Two-way normally closed flow pattern. Glass-filled canister material. Epoxy encapsulated coil. Plastic base nut [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 10.00 to 100.00
from Parker Hannifin / Automation Group / Fluid Control Division
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker Fluid Control ’s 2 Way and 3 Way manifold cartridge... [See More]
- Features: Normally Closed
- Valve Size: 0.12
- Media: Water; Light Oil
- Media Temperature: 180
from Check-All Valve Mfg. Co.
The Bushing Valve is a check valve with a standard bushing housing. The valve is adaptable to many types of service applications. It has very little restriction and produces a low pressure drop. It can be used quite effectively in systems where flow and pressure drop are critical by the use of a... [See More]
- Features: Normally Closed; Metal Seated (optional feature)
- Valve Size: 0.50
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 3000.00
from A. u. K. Müller GmbH & Co. KG
The 2/2 way modular solenoid valves are direct acting in operation and have orifice sizes ranging from 1.5 mm up to 5 mm. 3/2 way versions with a 1.5 mm port through the coil are also available on request. Due to it's compact size, complex multi-valve assemblies with multiple medium channels are... [See More]
- Features: Normally Closed
- Valve Size: 0.06 to 0.20
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 0.00 to 116.03
from Valcor Engineering Corporation
The SV51 series is a direct acting, 2-way normally closed, diaphragm isolation solenoid valve. Valcor designed this series valve with a diaphragm to isolate the valves metallic parts from the media being handled. Available with polypropylene and PTFE body combined with Viton, EPDM or PTF diaphragm,... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.25 to 0.38
- Media: Water
- Maximum Pressure: 130.00
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies - Packless, Normally Closed - 0.175 inch diameter Port, Pressure: Zero to 200 psi max (depending on fluid), Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2"... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.12 to 0.38
- Media: Water
- Maximum Pressure: 150.00
from ASCO
Heavy duty piston valves designed to handle steam, superheated water, and corrosive fluids. Available in normally closed and normally open constructions with Stainless Steel bodies and discs. Features. • Rugged design, built to withstand steam,. superheated water, and corrosive fluids. •... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.50
- Media: Water; Hot Water; Corrosive Fluids
- Media Temperature: 14 to 482
from OMEGA Engineering, Inc.
SV6100 Series 2-way solenoid valves are internally piloted with assisted lift valves featuring lead-free Brass, stainless steel construction and FKM seal material. The temperature range from -10 to 137 °C (14 to 280 °F) and FKM O-ring material is ideal for neutral media such as compressed... [See More]
- Features: Normally Closed; SDWA "Lead Free" Compliant
- Valve Size: 0.75 to 1.50
- Media: Water; Synthetic Oils
- Maximum Pressure: 150.00 to 230.00
from Clark Solutions
Model 1323 three-way solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene and Viton ® satisfy many general industry applications. The valves employ a direct acting solenoid. A... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed
- Valve Size: 0.07 to 0.10
- Media: Water; Hot Water
- Maximum Pressure: 43.51 to 290.08
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 0.79
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from Cylinders & Valves, Inc.
Mini-Solenoid Valve [See More]
- Features: Normally Closed
- Valve Size: 0.12
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 150.00
from Pneumadyne, Inc.
Pneumadyne ’s 10 mm & 15 mm Latching Solenoid Valves are ideal for applications where power is limited or coil heating is unwanted; continuous power is not required to maintain the energized position. An internal magnet holds the valve in the energized position when the power supply is... [See More]
- Features: Momentary Pulse Required to Energize; Single Solenoid; Normally Closed
- Valve Size: 0.59
- Media: Water
- Maximum Pressure: 150.00
from Xylem Applied Water Systems
Normally closed flow pattern. Compact design. Wide range of available orifices. Zero pressure rated [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.12 to 0.38
- Media: Water
- Maximum Pressure: 870.00
from Parker Hannifin / Automation Group / Fluid Control Division
FLUID CONTROL VALVE SOLENOID [See More]
- Features: Normally Closed
- Valve Size: 0.50
- Media: Water; Light Oil
- Primary Material: Brass / Bronze
from Check-All Valve Mfg. Co.
The Butt Weld (B4) check valve is a one piece body machined from bar stock, eliminating porosity concerns and providing uniform density for more consistent welds. Made to ASME/ANSI B16.25 for schedule 40 pipe, it carries rugged, dependable Check-All trim with a wide variety of seat materials and... [See More]
- Features: Normally Closed; Metal Seated (optional feature)
- Valve Size: 0.50
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 1500.00 to 5000.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. This valve is direct acting and normally closed (NC). Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.06 to 0.10
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 0.00 to 174.05
from Valcor Engineering Corporation
The SV81 series are direct acting, 2-way, normally closed solenoid valves that utilize a bellows type PTFE diaphragm to seal on a PTFE seat. As a result, this valve series is capable of handling a wide variety of corrosive or high purity media by isolating all metallic components from the media. The... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.50
- Media: Water
- Maximum Pressure: 40.00
from J. D. Gould Company, Inc.
2-Way - Brass Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.12 to 0.38
- Media: Water
- Maximum Pressure: 150.00
from ASCO
bull; Hot water service to 150 psi @ 210 °F; Steam sevice. to 125 psi @ 353 °F. • Specify these valves for the high-temperature applications. found in laundries, molding, steam atomization, sterilizers,. autoclaves, and many others. • Series 8220: pilot operated diaphragm and... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.75
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Primary Material: Brass / Bronze
from OMEGA Engineering, Inc.
SV-3100 Series 2-way solenoid valves are direct-acting valves featuring brass and stainless steel construction and FKM seal material.The temperature range of -10 to 137 °C (14 to 280 °F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. [See More]
- Features: Normally Closed
- Valve Size: 0.06 to 0.16
- Media: Water; Synthetic Oil
- Maximum Pressure: 30.00 to 430.00
from Clark Solutions
Model 1325 three-way solenoid valves are available in brass or 304 stainless steel bodies. A choice of seal and seat materials including Acrylo-Nitrile and Viton ® satisfy many general industry applications. The valve ’s typical uses include lubricated and dry air, water, light oils and... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed
- Valve Size: 0.63
- Media: Water
- Maximum Pressure: 145.04
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 0.98
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from Cylinders & Valves, Inc.
Single Solenoid Pilot Operated [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 50.00 to 200.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Primary Material: Aluminum
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Features: .75 mm Orifice, 8 ms to Energize; Single Solenoid; Normally Closed
- Valve Size: 0.39
- Media: Water
- Maximum Pressure: 105.00
from Xylem Applied Water Systems
Normally closed flow pattern. Diaphragm operated. Fully ported orifices for high CV [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.38 to 2.00
- Media: Water
- Maximum Pressure: 725.00
from Parker Hannifin / Automation Group / Fluid Control Division
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. [See More]
- Features: Normally Closed
- Valve Size: 0.75
- Media: Water
- Maximum Pressure: 0.00 to 230.00
from Check-All Valve Mfg. Co.
The Connector Valve is a check valve with a hex nipple or connector housing. It is designed to be used in installations where check valves with male pipe threads are required. The Connector Valve is adaptable for use as a check valve, vacuum breaker, or low pressure relief valve. Two valves used in... [See More]
- Features: Normally Closed; Metal Seated (optional feature)
- Valve Size: 0.50
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 3000.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. Due to the PEI valve body, the use in hot water... [See More]
- Features: Normally Closed
- Valve Size: 0.04 to 0.20
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 0.00 to 145.04
from Valcor Engineering Corporation
Description. The SV61 & SV62 series are direct acting, 2-way normally closed general-purpose solenoid valves. The spring loaded poppet provides positive shifting and bubble tight shut-off when de-energized. Minimal moving parts make these valves dependable and suitable for long life service. [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.06 to 0.25
- Media: Water (optional feature)
- Maximum Pressure: 250.00
from J. D. Gould Company, Inc.
2-Way - 303 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.12 to 0.38
- Media: Water
- Maximum Pressure: 150.00
from ASCO
Two way solenoid valve. [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.12
- Media: Water; Oil
- Maximum Pressure: 725.00 to 750.00
from OMEGA Engineering, Inc.
SV-3321 Series 2-way solenoid valves are high pressure directacting valves featuring brass, stainless steel construction and PTFE seal material. The temperature range from -23 to 182 °C (-10 to 360 °F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. [See More]
- Features: Normally Closed
- Valve Size: 0.25
- Media: Water; Synthetic Oils
- Maximum Pressure: 1300.00 to 1450.00
from Clark Solutions
Model 1327 two-way normally closed and normally open solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene, Viton ®, and Teflon ® satisfy many general industry applications. The... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.05 to 0.21
- Media: Water; Hot Water
- Maximum Pressure: 31.91 to 1450.38
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 1.26
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1500.00
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Features: Cracking Pressure: 0.5 psi; Normally Closed
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 125.00
from Xylem Applied Water Systems
Ideal for High Pressure Applications. Compact Valve Design. Piston Operated. Choice of Valve Body Material and Seals. Response time 15-60ms [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.25 to 0.50
- Media: Water
- Maximum Pressure: 2100.00
from Parker Hannifin / Automation Group / Fluid Control Division
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. [See More]
- Features: Normally Closed
- Valve Size: 0.25
- Media: Water; Light Oil
- Maximum Pressure: 0.00 to 750.00
from Check-All Valve Mfg. Co.
The CAV series of valves are not catalog items but rather are custom designed and tailored to meet customer specific connections or valve configurations. If you have a check valve application where our standard catalog items do not quite match what you are looking for, contact our sales department... [See More]
- Features: Normally Closed; Metal Seated (optional feature)
- Primary Material: Aluminum; Brass / Bronze; Stainless Steel (optional feature); Steel (optional feature); Exotic Metal; Titanium, Monel
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Connection Description: Threaded (optional feature); Compression (optional feature); BoltFlange (optional feature); Clamp Flange (optional feature); Union (optional feature); Tube Fitting (optional feature); Butt Weld (optional feature); Socket Weld (optional feature); Face Seal (optional feature)
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. Due to the PEI valve body, the use in hot water... [See More]
- Features: Normally Closed
- Valve Size: 0.04 to 0.20
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 0.00 to 145.04
from Valcor Engineering Corporation
Description. The SV84 series is a 2-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure. This unique design opens and closes independent of pressure. The poppet and seal assembly is spring loaded and shifted by a high force solenoid. This direct acting series... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 1.00
- Media: Water (optional feature)
- Maximum Pressure: 625.00
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-steam, Pressure: Zero to 14 psi max, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.12 to 1.00
- Media: Water
- Maximum Pressure: 150.00
from ASCO
bull; No minimum operating pressure required. • The original 3-way valve design. • High-speed general service. • Simplest valve for basic 3-way piloting operation, only a. spring and two moving parts. • Moderate flow pilots, smaller control valves and actuators. • Can also... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.38
- Media: Water
- Maximum Pressure: 250.00
from OMEGA Engineering, Inc.
SV-3500 Series 2-way zero differential solenoid valves are internally piloted with assisted lift valves featuring Brass, stainless steel construction and NBR and PA seal material. The temperature range from -10 to 90.5 °C (14 to 195 °F) is ideal for neutral media such as compressed air,... [See More]
- Features: Normally Closed
- Valve Size: 0.44 to 1.00
- Media: Water
- Maximum Pressure: 35.00 to 200.00
from Clark Solutions
Model 1335 two-way normally closed and normally open solenoid valves are available in forged brass or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene, and Viton ® satisfy many general industry applications. Options include... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.55 to 0.71
- Media: Water
- Media Temperature: 176 to 302
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 1.57
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 960.00
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Features: Allows Rapid Cylinder Return; Normally Closed
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 125.00
from Parker Hannifin / Automation Group / Fluid Control Division
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. [See More]
- Features: Normally Closed
- Valve Size: 0.38
- Media: Water; Light Oil
- Maximum Pressure: 0.00 to 40.00
from Check-All Valve Mfg. Co.
Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are being installed and tightened. All that is required... [See More]
- Features: Normally Closed; Metal Seated (optional feature)
- Valve Size: 0.50
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Primary Material: Aluminum (optional feature); Brass / Bronze; Stainless Steel; Steel; Exotic Metal; PVC; PTFE; FEP Encapsulator
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. The plunger is separated by a diaphragm from the... [See More]
- Features: Normally Closed
- Valve Size: 0.12 to 0.20
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 0.00 to 43.51
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Temperature: -40°F. min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass Bonnet and Tube Plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins. [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.25 to 0.50
- Media: Water
- Maximum Pressure: 150.00
from ASCO
bull; Diaphragm poppet valves suitable for controlling. air, inert gas, and liquids. • Internal piloting controls large orifices to provide. high flows. • Can be used to pilot large actuators to provide quick. closing of large control valves. • Resilient seating for tight shutoff. [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.50
- Media: Water
- Maximum Pressure: 250.00
from OMEGA Engineering, Inc.
SV3200 Series 2-way solenoid valves are direct-acting valves featuring stainless steel construction and PTFE seal material. The temperature range of -40 to 182C (-40 to 360F) is ideal for neutral media such as compressed air, inert gases, water, and synthetic oils. Electrical connection options are... [See More]
- Features: Normally Closed
- Valve Size: 0.09 to 0.22
- Media: Water; Synthetic Oil
- Maximum Pressure: 15.00 to 435.00
from Clark Solutions
Model 1342 two-way normally closed and normally open solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene, Viton ®, and Teflon ® satisfy many general industry applications. The... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.79 to 2.99
- Media: Water; Hot Water
- Media Temperature: 176 to 302
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 1.97
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 240.00
from Pneumadyne, Inc.
Flow controls and Needle valves are used to reduce the rate of flow in a leg of a system, consequently the restriction slows cylinder speed. Finely threaded stems allow gradual adjustment of controlled flow to match system requirements. Although the basic function is flow restriction, the... [See More]
- Features: Normally Closed
- Valve Size: 0.12 to 0.19
- Media: Water
- Maximum Pressure: 125.00
from Parker Hannifin / Automation Group / Fluid Control Division
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. [See More]
- Features: Normally Closed
- Valve Size: 0.25
- Media: Water; Light Oil
- Maximum Pressure: 0.00 to 150.00
from Check-All Valve Mfg. Co.
The Check-All Flanged & Drilled check valve is a one-piece cast body valve with ANSI/ASME B16.5 Class 150 flanged ends. The HVFD series valve is used when higher flow rates and lower pressure drops are required. The valve is available in sizes 1 through 10 inches and standard materials of 316... [See More]
- Features: Normally Closed; Metal Seated (optional feature)
- Valve Size: 1.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Primary Material: Brass / Bronze; Stainless Steel; Steel
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. The plunger is separated from the medium by PTFE... [See More]
- Features: Normally Closed
- Valve Size: 0.12 to 0.20
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 0.00 to 72.52
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Non-standard... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.75 to 2.00
- Media: Water
- Maximum Pressure: 150.00
from ASCO
bull; Diaphragm poppet valves suitable for controlling. air, inert gas, and liquids. • Internal piloting controls large orifices to provide. high flows. • Can be used to pilot large actuators to provide quick. closing of large control valves. • Resilient seating for tight shutoff. [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 1.00
- Media: Water
- Maximum Pressure: 150.00
from Clark Solutions
Model 1365 three-way solenoid valves are available in brass, iron or 304 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene ®, Ethylpropylene and Viton ® satisfy many general industry applications. The valves employ a direct acting solenoid. A... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed
- Valve Size: 0.07 to 0.16
- Media: Water; Hot Water
- Maximum Pressure: 116.03 to 290.08
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 2.56
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 240.00
from Parker Hannifin / Automation Group / Fluid Control Division
Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. Parker Fluid Control's pilot operated valves are used in a variety of... [See More]
- Features: Normally Closed
- Valve Size: 0.25
- Media: Water; Light Oil
- Maximum Pressure: 5.00 to 275.00
from Check-All Valve Mfg. Co.
The Check-All Flanged & Drilled - PTFE Lined check valve is a one-piece body valve with ANSI/ASME flanged ends. The valve has a solid one-piece PTFE liner, which covers the flange faces out to the raised face diameter. All wetted surfaces are fluoropolymer (PTFE/FEP/PFA) including the FEP... [See More]
- Features: Normally Closed; Metal Seated (optional feature)
- Valve Size: 1.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 55.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of different nominal diameters for use with neutral gases and liquids. This valve is direct controlled and normally closed (NC). Valves of this design are single chamber straight through valves, with nozzles at outlet and inlet. The plunger is separated by a diaphragm from the... [See More]
- Features: Normally Closed
- Valve Size: 0.12 to 0.20
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 0.00 to 43.51
from J. D. Gould Company, Inc.
2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.12 to 2.00
- Media: Water
- Maximum Pressure: 300.00
from ASCO
bull; Diaphragm poppet valves suitable for controlling. air, inert gas, and liquids. • Internal piloting controls large orifices to provide. high flows. • Can be used to pilot large actuators to provide quick. closing of large control valves. • Resilient seating for tight shutoff. [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.38
- Media: Water
- Maximum Pressure: 150.00
from Clark Solutions
Model 1390 two-way normally closed and normally open solenoid. valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo- Nitrile, Neoprene ®, Ethylpropylene, Viton ®, and Teflon ® satisfy many general industry applications. [See More]
- Features: Single Solenoid; Normally Open; Normally Closed
- Valve Size: 0.24 to 0.47
- Media: Water; Hot Water
- Media Temperature: 176 to 302
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 3.15
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 240.00
from Parker Hannifin / Automation Group / Fluid Control Division
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker... [See More]
- Features: Normally Closed
- Valve Size: 0.38
- Media: Water; Hot Water
- Maximum Pressure: 0.00 to 50.00
from Check-All Valve Mfg. Co.
The Lined Pipe Insert valve is designed to mate between two flanges on most lined pipe systems. It provides the simplest most economical way to install a check valve in a lined piping system. No gaskets are required, just spread the flanges, center the valve and bolt the flanges together. Lined Pipe... [See More]
- Features: Normally Closed; Metal Seated (optional feature)
- Valve Size: 1.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 55.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Features: Normally Closed
- Valve Size: 0.12 to 0.20
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 0.00 to 72.52
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies - Packless, Normally Closed Only - Full Port, For: General Service air-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrew Assemblies in brass Pistons with filled Teflon ™ piston rings,... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.12 to 2.00
- Media: Water
- Maximum Pressure: 250.00
from ASCO
bull; Diaphragm poppet valves suitable for controlling. air, inert gas, and liquids. • Internal piloting controls large orifices to provide. high flows. • Can be used to pilot large actuators to provide quick. closing of large control valves. • Resilient seating for tight shutoff. [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.50
- Media: Water
- Maximum Pressure: 150.00
from Clark Solutions
Model 2026 two-way normally closed solenoid valves have a compact, forged brass body. A variety of seat material including. Acrylo-Nitrile, Neoprene ®, Ethylpropylene and Viton ® satisfy many general industry applications. The valve coil and housing is weather, water and saline... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.05 to 0.09
- Media: Water; Hot Water
- Maximum Pressure: 58.02 to 725.19
from co-ax valves inc.
Function: pressure balanced 2/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 960.00
from Parker Hannifin / Automation Group / Fluid Control Division
Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product. Parker... [See More]
- Features: Normally Closed
- Valve Size: 0.12
- Media: Water; Light Oil
- Maximum Pressure: 0.00 to 200.00
from Check-All Valve Mfg. Co.
The Check-All Mini-Check is a three piece constructed check valve. The valve is designed for minimum pressure drops. The three piece construction permits many combinations of end fittings, which makes the valve adaptable for nearly every application. The Mini-Check is available with 1/8, 1/4, and... [See More]
- Features: Normally Closed; Metal Seated (optional feature)
- Valve Size: 0.12
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 5000.00
from A. u. K. Müller GmbH & Co. KG
2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents, with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber valve body with the inlet at... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 0.00 to 1.74
- Media: Water; Hot Water; Cold Water
- Media Temperature: 122 to 208
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-steam, Temperature: -420°F min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Piston assemblies contain brass SeatScrews in the brass Pistons with filled... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.12 to 2.00
- Media: Water
- Maximum Pressure: 150.00
from ASCO
bull; Diaphragm poppet valves suitable for controlling. air, inert gas, and liquids. • Internal piloting controls large orifices to provide. high flows. • Can be used to pilot large actuators to provide quick. closing of large control valves. • Resilient seating for tight shutoff. [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.75
- Media: Water
- Maximum Pressure: 150.00
from Clark Solutions
Model 2036 two-way normally closed solenoid valves have a forged brass body. The unit has a seat material of Acrylo-Nitrile with a metal core for use to 80oC. The valve coil and housing is weather, water and saline corrosionproof according to IP65 and NEMA4x. The unit has a power consumption of 6... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.39 to 0.79
- Media: Water
- Maximum Pressure: 145.04
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 0.31
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from Parker Hannifin / Automation Group / Fluid Control Division
Compatible Fluids. Lubricated Air, Non-Lubricated Air, Inert Gases, Water, Hydraulic Fluids, Petroleum Products and additional fluids compatible with materials of construction. Use of non-lubricated gaseous media will substantially limit valve life. [See More]
- Features: Normally Closed
- Valve Size: 0.25
- Media: Water; Light Oil
- Maximum Pressure: 0.00 to 250.00
from Check-All Valve Mfg. Co.
The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp ® fittings, the... [See More]
- Features: Normally Closed; Metal Seated (optional feature)
- Valve Size: 0.75
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 1000.00
from A. u. K. Müller GmbH & Co. KG
2/2-way direct acting dump valve of nominal diameter DN 50 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber valve body with... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 0.00 to 1.74
- Media: Water; Hot Water; Cold Water
- Media Temperature: 122 to 208
from ASCO
bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]
- Features: Normally Closed
- Valve Size: 0.38
- Media: Water
- Maximum Pressure: 125.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 0.31
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 1500.00
from Parker Hannifin / Automation Group / Fluid Control Division
SOLENOID VALVE ANGLE BODY [See More]
- Features: Normally Closed
- Valve Size: 0.50
- Media: Water
- Maximum Pressure: 232.00
from Check-All Valve Mfg. Co.
For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary... [See More]
- Features: Normally Closed
- Valve Size: 0.75
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 55.00
from A. u. K. Müller GmbH & Co. KG
2/2-way lever valve. APPLICATIONS. Hot / cold drink dispensers. tank or boiler draining. medical engineering. laboratory / analysis equipment. CHARACTERISTICS. Direct acting. medium separated. Long term performance capability. no minimal pressure required. Easy to assemble and service. Low power... [See More]
- Features: Normally Closed
- Valve Size: 0.08 to 0.16
- Media: Water; Hot Water; Cold Water ; Potable Water; Laboratory/Medical Fluids
- Maximum Pressure: 0.00 to 145.04
from ASCO
bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]
- Features: Normally Closed
- Valve Size: 0.50
- Media: Water
- Maximum Pressure: 125.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 3.94
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 580.15
from Parker Hannifin / Automation Group / Fluid Control Division
SOLENOID VALVE ANGLE BODY [See More]
- Features: Normally Closed
- Valve Size: 0.50
- Media: Water
- Maximum Pressure: 232.00
from Check-All Valve Mfg. Co.
The 3-A Sanitary Check Valve is an all 316/316L stainless steel check valve with a standard 32 Ra or better finish, (finer available) for use in new or existing sanitary systems. The 3SC design seals on the ID of sanitary ferrules with 3-A specified materials (standard is EPDM). The valve seals... [See More]
- Features: FINER FINISH AV; Normally Closed
- Valve Size: 1.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 1000.00
from A. u. K. Müller GmbH & Co. KG
3/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is made of PPSU, which is suitable for hot water... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.05 to 0.10
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 0.00 to 232.06
from ASCO
bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]
- Features: Normally Closed
- Valve Size: 0.75
- Media: Water
- Maximum Pressure: 125.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 4.92
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 580.15
from Parker Hannifin / Automation Group / Fluid Control Division
SOLENOID VALVE ANGLE BODY [See More]
- Features: Normally Closed
- Valve Size: 1.25
- Media: Water
- Maximum Pressure: 100.00
from Check-All Valve Mfg. Co.
The Straight Sided Insert is a thread less check valve. designed to be inserted into any cavity where a check valve is needed and threads are not desired. Available Materials: 316 Stainless Steel (SS). Carbon Steel (CS). Alloy 20 (A2). Alloy C-276 (HC). Brass (BR). Alloy B (HB). MONEL ® (MO) [See More]
- Features: Normally Closed; Metal Seated (optional feature)
- Valve Size: 0.50
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 3000.00
from A. u. K. Müller GmbH & Co. KG
2/2-way monostable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in opto electronically operated faucets. Compact design makes it easy to integrate the valve into sanitary faucets and the plug-in design simplifies installation and service. [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.28
- Media: Water
- Maximum Pressure: 7.25 to 145.04
from ASCO
bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]
- Features: Normally Closed
- Valve Size: 0.75
- Media: Water
- Maximum Pressure: 125.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 2.56
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from Parker Hannifin / Automation Group / Fluid Control Division
SOLENOID VALVE ANGLE BODY [See More]
- Features: Normally Closed
- Valve Size: 0.50
- Media: Water
- Maximum Pressure: 232.00
from Check-All Valve Mfg. Co.
The Tubing Check Valve-Flared is a three piece constructed valve with 37 º flared ends which conform to J. I. C. and S. A. E. Hydraulic Standards. These valves are designed for maximum flow with minimal pressure drop. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]
- Features: Normally Closed; Metal Seated (optional feature)
- Valve Size: 0.25
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 3000.00 to 8500.00
from A. u. K. Müller GmbH & Co. KG
Two single servo-controlled valves, mounted in line. Both chambers are normally closed and have a DN 7 orifice size. Connected between the water supply and a machine to be charged, the Aquastop prevents water damage to floors and walls in both domestic and commercial property. The outer corrugated... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 2.90 to 145.04
- Media: Water; Hot Water; Cold Water
- Primary Material: Nylon; PE (optional feature); PP (optional feature)
from ASCO
bull; Unique sealing member isolates pilot air pressure. from mainline fluid. • Variations in pilot air pressure do not affect. valve operation. • Design provides long life handling of lubricated air. • Handle fluids up to 200 °F (92 °C). • Some constructions handle... [See More]
- Features: Normally Closed
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 125.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 3.15
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from Check-All Valve Mfg. Co.
The Tubing Check Valve is a three piece constructed check valve with flareless tube ends. The valve is designed for minimum pressure drops. The valves are furnished complete with ferrules and nuts. Available Materials: 316 Stainless Steel (SS). Brass (BR). Carbon Steel (CS) [See More]
- Features: Normally Closed; Metal Seated (optional feature)
- Valve Size: 0.12
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 3000.00 to 8000.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 7.25 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 41 to 158
from ASCO
• Lightweight, low-cost valves for air service. • Ideal for low pressure applications. • Provides high flow, Cv up to 138 (Kv 118). • Air and vacuum service [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 3.00
- Media: Water
- Maximum Pressure: 5.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 3.94
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 580.15
from Check-All Valve Mfg. Co.
The Union Insert Valve is the threaded pipe counterpart of the Flange Insert Valve. Designed to be inserted into most standard ground joint unions, it provides the simplest and most economical way to install a check valve in a threaded pipe system. A check valve may be installed anywhere in the... [See More]
- Features: Normally Closed; Metal Seated (optional feature)
- Valve Size: 0.50
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 3000.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 7.25 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 41 to 158
from ASCO
• Lightweight, low-cost valves for air service. • Ideal for low pressure applications. • Provides high flow, Cv up to 138 (Kv 118). • Air and vacuum service [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 2.50
- Media: Water
- Maximum Pressure: 5.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 4.92
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 580.15
from Check-All Valve Mfg. Co.
The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials: 316 Stainless Steel (SS). Alloy B (HB). [See More]
- Features: Normally Closed; Metal Seated
- Valve Size: 0.38
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 10000.00
from A. u. K. Müller GmbH & Co. KG
This valve series has been specially developed for use in haemodialysis machines and other medical devices. The design recognizes the specific requirements of this market. Used as an inlet or outlet valve for the balance chamber of a dialysis machine, the valve will work in both flow directions... [See More]
- Features: Normally Open (optional feature); Normally Closed
- Valve Size: 0.14 to 0.16
- Media: Water; Potable Water; Dialysis Fluid
- Maximum Pressure: 1.45 to 58.01
from ASCO
• Lightweight, low-cost valves for air service. • Ideal for low pressure applications. • Provides high flow, Cv up to 138 (Kv 118). • Air and vacuum service [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 1.00
- Media: Water
- Maximum Pressure: 25.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 2.56
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from Check-All Valve Mfg. Co.
The Universal Low Pressure check valve is a one piece body machined from bar stock and is designed for minimum pressure drop. The valve is light, compact, and provides maintenance free dependable service. For applications above 3000 PSIG, view our UN-10 series. For applications where weld joint are... [See More]
- Features: Normally Closed; Metal Seated (optional feature)
- Valve Size: 0.38
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 3000.00
from A. u. K. Müller GmbH & Co. KG
The valves, series 27.00x.126, are direct acting 2/2 way solenoid valves with an orifice size of up to 5 mm. Thus, customisation of the nominal width up to DN 5 is possible. Currently available are DN 1.6, DN 2 and DN 3. The valves are normally closed (NC). Valves of this design are single chamber... [See More]
- Features: Normally Closed
- Valve Size: 0.20
- Media: Water
- Maximum Pressure: 50.76 to 145.04
from ASCO
• Lightweight, low-cost valves for air service. • Ideal for low pressure applications. • Provides high flow, Cv up to 138 (Kv 118). • Air and vacuum service [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 1.25
- Media: Water
- Maximum Pressure: 25.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 1500.00
from Check-All Valve Mfg. Co.
The Universal Socket Weld check valve is machined from bar stock and designed for a minimum pressure drop. It carries rugged, dependable Check-All trim and there is a wide variety of seat materials and cracking pressures to choose from. This valve series is particularly attractive when weld joints... [See More]
- Features: Normally Closed; Metal Seated (optional feature)
- Valve Size: 0.38
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 5000.00
from A. u. K. Müller GmbH & Co. KG
This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 0.00 to 0.87
- Media: Water; Hot Water; Cold Water
- Media Temperature: 208
from ASCO
• Lightweight, low-cost valves for air service. • Ideal for low pressure applications. • Provides high flow, Cv up to 138 (Kv 118). • Air and vacuum service [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 1.50
- Media: Water
- Maximum Pressure: 25.00
from co-ax valves inc.
Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 600.00
from Check-All Valve Mfg. Co.
The Wafer Insert (WV) valve is designed to fit between two mating ANSI flanges. Two gaskets are required, instead of the one normally used. The "drop in" valve body fits inside the bolt circle for quick installation and removal in rigid piping applications where the use of the F1, F6, or FP are not... [See More]
- Features: Normally Closed; Metal Seated (optional feature)
- Valve Size: 0.50
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Primary Material: Brass / Bronze; Stainless Steel; Steel; Exotic Metal; Alloy 20, Alloy C-276, Titanium
from A. u. K. Müller GmbH & Co. KG
This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 0.00 to 0.87
- Media: Water; Hot Water; Cold Water
- Media Temperature: 208
from ASCO
8262 Series Direct Acting Poppet - 1/4 ″. Direct acting solenoid poppet valves are available in normally closed or normally open constructions with brass or stainless steel bodies. A variety of flow rates and elastomer options are available for a wide range of applications. [See More]
- Features: Normally Closed
- Maximum Pressure: 500.00
- Media: Water; Cold Water
- Media Temperature: ? to 180
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Severe Service (optional feature)
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 960.00
from A. u. K. Müller GmbH & Co. KG
This 2/2-way solenoid valve has a 10 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 0.00 to 0.87
- Media: Water; Hot Water; Cold Water
- Media Temperature: 208
from ASCO
Three-way (3/2) Next Generation solenoid valves have three ports and. two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally open... [See More]
- Features: Normally Closed
- Maximum Pressure: 205.00
- Media: Water; Cold Water
- Media Temperature: ? to 180
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Intrinsically Safe; Metal Seated; Severe Service (optional feature)
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 750.00
from A. u. K. Müller GmbH & Co. KG
This 2/2-way solenoid valve has a 13 mm orifice and is designed for use with potable water and physically and chemically similar media. It is suitable for use in low pressure applications such as controlling flow from a tank and can handle a maximum pressure head of 60 cm. The valve is direct acting... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 0.00 to 0.87
- Media: Water; Hot Water; Cold Water
- Media Temperature: 208
from ASCO
bull; Wide range of pressure ratings, sizes, and resilient. materials provide long service life and low. internal leakage. • High Flow Valves for liquid, corrosive, and air/inert. gas service. • Industrial applications include: - Car wash - Laundry equipment. - Air compressors -... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.50
- Media: Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 0.38
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 1950.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve body and outlet nozzle are a single piece... [See More]
- Features: Normally Closed
- Valve Size: 0.47
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 0.00 to 0.87
from ASCO
• All NPT connections are in the valve body to allow. in-line piping. • No Minimum Operating Pressure Differential required. • Broadest range of applications. • Mountable in any position [See More]
- Features: Single Solenoid; Normally Open; Normally Closed
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 410.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 0.06 to 0.12
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 0.00 to 7500.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve seat is made of scale build up inhibiting... [See More]
- Features: Normally Closed
- Valve Size: 0.47
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 0.00 to 0.87
from ASCO
• Designed for quick venting to 0 psi through the. exhaust orifice. • Resilient seated poppets for tight shutoff. • Air is exhausted to quickly shift control valves. • Multi-industry applications. • Mountable in any position [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.38
- Media: Water
- Maximum Pressure: 200.00
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way coaxial valves direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, liquid fuels. Body Material: If you have any further queries, please do not hesitate to contact us... [See More]
- Features: Single Solenoid; Normally Open; Normally Closed; Severe Service (optional feature)
- Valve Size: 0.39
- Media: Water; Cold Water
- Maximum Pressure: 0.00 to 240.00
from A. u. K. Müller GmbH & Co. KG
2/2-way solenoid valve of nominal diameter DN 17 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are single chamber valves with the inlet ninety degrees to the outlet and can be... [See More]
- Features: Single Solenoid; Normally Closed
- Maximum Pressure: 4.35 to 145.04
- Media: Water; Hot Water; Cold Water
- Media Temperature: 194
from ASCO
Pilot operated, normally open or normally closed. • Snubber slows disc closing speed to protect system. against water hammer damage more effectively than. other techniques. • Pressure spike due to water hammer is reduced to a. point eliminating the need for suppressors or other. controls... [See More]
- Features: Single Solenoid; Normally Closed
- Valve Size: 0.38
- Media: Water
- Maximum Pressure: 150.00