Pilot Operated Water Valves
from Rotork plc
Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 0.1 Cv Working pressure up to 10,877 psi / 750 bar flowline pressure up to 145 psi / 10 bar control pressure Designed to switch a pneumatic or hydraulic control pressure on rising or falling flowline pressures in... [See More]
- Actuation: Pilot; Pneumatic
- Maximum Pressure: 10877.00
- Media: Water
- Valve Type: Hydraulic; Pilot
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 0.38
- Media: Water; Air, inert gas, water
- Maximum Pressure: 145.04
from Clippard
2-Way Air-Piloted Valve [See More]
- Actuation: Manual (optional feature); Mechanical (optional feature); Pilot; Pneumatic
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 300.00
from Rotork plc
Rotork Fairchild Model 1000 is a no bleed precision pressure regulator designed for use in systems requiring both precision control and high forward flow and exhaust capacity. The sensitive valve system of this high quality unit makes it virtually immune to supply pressure variations. [See More]
- Actuation: Pilot
- Maximum Pressure: 150.00
- Media: Water
- Valve Type: Regulator
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 0.38
- Media: Water; Air, inert gas, water
- Maximum Pressure: 145.04
from Clippard
2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet [See More]
- Actuation: Pilot; Pneumatic
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 300.00
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 0.38
- Media: Water; Air, inert gas, water
- Maximum Pressure: 145.04
from Clippard
2-Way Air-Piloted Valve [See More]
- Actuation: Pilot; Pneumatic
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 150.00
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 0.50
- Media: Water; Air, inert gas, water
- Maximum Pressure: 145.04
from Clippard
2-Way Air-Piloted Valve, with Male 1/8" NPT Inlet [See More]
- Actuation: Pilot; Pneumatic
- Valve Size: 0.12
- Media: Water
- Maximum Pressure: 150.00
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 0.50
- Media: Water; Air, inert gas, water
- Maximum Pressure: 145.04
from Clippard
Like the NIV and PIV series, the AIV series features Clippard ’s unique multifunctional valve stem design for longer life and minimal dead volume. The difference with the AIV series is that it also provides the added benefit of air operation, which is —by definition... [See More]
- Actuation: Pilot
- Maximum Pressure: 100.00
- Media: Water
- Primary Material: PEEK; PTFE
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 0.50
- Media: Water; Air, inert gas, water
- Maximum Pressure: 145.04
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 0.75
- Media: Water; Air, inert gas, water
- Maximum Pressure: 145.04
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 0.75
- Media: Water; Air, inert gas, water
- Maximum Pressure: 145.04
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 0.75
- Media: Water; Air, inert gas, water
- Maximum Pressure: 145.04
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 1.00
- Media: Water; Air, neutral gas, oil, water
- Maximum Pressure: 145.04
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 1.00
- Media: Water; Air, neutral gas, oil, water
- Maximum Pressure: 145.04
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 1.00
- Media: Water; Air, neutral gas, oil, water
- Maximum Pressure: 145.04
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 1.25
- Media: Water; Air, inert gas, oil, water
- Maximum Pressure: 130.53
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 1.50
- Media: Water; Air, inert gas, oil, water
- Maximum Pressure: 130.53
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 0.38
- Media: Water; Water
- Maximum Pressure: 145.04
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 0.38
- Media: Water; Water
- Maximum Pressure: 145.04
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 0.38
- Media: Water; Water
- Maximum Pressure: 145.04
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 0.50
- Media: Water; Water
- Maximum Pressure: 145.04
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 0.50
- Media: Water; Water
- Maximum Pressure: 145.04
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 0.50
- Media: Water; Water
- Maximum Pressure: 145.04
from RS Components, Ltd.
EMERSON – ASCO SCG238A048.24/DC [See More]
- Actuation: Pilot
- Valve Size: 0.75
- Media: Water; Water
- Maximum Pressure: 145.04
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 0.75
- Media: Water; Water
- Maximum Pressure: 145.04
from RS Components, Ltd.
SOLENOID VALVE 2/2 [See More]
- Actuation: Pilot
- Valve Size: 0.75
- Media: Water; Water
- Maximum Pressure: 145.04
from RS Components, Ltd.
Burkert 221599 Solenoid Valve [See More]
- Actuation: Pilot
- Valve Size: 0.38
- Media: Water; Hydraulic oil, neutral liquid, oil without additives, water
- Maximum Pressure: 145.04
from RS Components, Ltd.
2way servo assisted solenoid valve,24Vdc [See More]
- Actuation: Pilot
- Valve Size: 0.50
- Media: Water; Compressed air, hydraulic oil, neutral media, water
- Maximum Pressure: 725.19
from ISC Sales, Inc.
Designed with a back-up system to protect against diaphragm or pilot failure, this unit is ideal for applications where failure is not an option. The secondary pilot continually senses the downstream pressure. Should there be a rapid rise in downstream pressure for any reason, the secondary pilot... [See More]
- Actuation: Pilot
- Connection Description: Threaded (optional feature); BoltFlange (optional feature); Socket Weld (optional feature); Threaded: 300# NPT or BSP, Flanged: ANSI 300#; ISO PN25; Au Class 21/35; Au; Table E/F, Flanged: ANSI 300#; ISO PN25; Au Class 21/35; Au; Table E/F
- Media: Water
- Valve Type: Control Valve
from OMEGA Engineering, Inc.
SV170 Series 2-way 316 SS solenoid valves are internally piloted. They feature 316 stainless steel construction and FKM seal material. The temperature range of -10 to 138 °C (14 to 280 °F) and the FKM O-ring make these valves ideal for many aggressive liquids and gases. A strain-relief... [See More]
- Actuation: Pilot
- Valve Size: 0.38 to 1.50
- Media: Water; Hot Water
- Maximum Pressure: 200.00
from SC Hydraulic Engineering Corporation
The PRC and PRO series unloading valves are available in four operating pressures from 6,000 psig up to 30,000 psig. used to automatically release hydraulic pressure replacing the standard manual shut off type release valve found in most high pressure systems. The unloading valve is controlled by a... [See More]
- Actuation: Pilot
- Valve Size: 1.00
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 6000.00
from Pneumadyne, Inc.
Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90 ° Connectors (both with LED) provide quick electrical connection when used in... [See More]
- Actuation: Electric; Pilot
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 125.00
from FITOK GmbH
Founded in 1998, FITOK Group has been an industry-leading developer and manufacturer of superior quality instrumentation valves and fittings, having our R &D centers, manufacturing facilities, warehousing and service locations in Offenbach Germany, Texas USA, Shenzhen China and Dubai UAE. We... [See More]
- Actuation: Pilot; Pneumatic
- Media Temperature: -20 to 200
- Media: Water
- Primary Material: Aluminum; Stainless Steel
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 0.31
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from CEME
Main Application: Air compressor [See More]
- Actuation: Pilot
- Connection Description: Threaded; 1/4 NPT
- Media: Water
- Valve Type: Solenoid
from Cylinders & Valves, Inc.
Air Pilot Operated [See More]
- Actuation: Pilot
- Valve Size: 0.12
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 200.00
from Deltrol Controls/Division of Deltrol Corp.
The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty... [See More]
- Actuation: Pilot
- Valve Size: 0.47 to 0.75
- Media: Water
- Maximum Pressure: 5.00 to 145.00
from AVK International A/S
Wide variety of pressure reducing valves and float valves for water supply applications. The AVK ball float valves are designed to be fitted in the top of a tank or reservoir to automatically control the rate of filling and shut off completely when a predetermined level is reached. The balanced... [See More]
- Actuation: Pilot; Float Operated
- Valve Size: 1.50 to 12.00
- Media: Water; Cold Water ; Potable Water
- Media Temperature: 158
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies - Packless, Normally Closed - 0.175 inch diameter Port, Pressure: Zero to 200 psi max (depending on fluid), Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2"... [See More]
- Actuation: Pilot
- Valve Size: 0.12 to 0.38
- Media: Water
- Maximum Pressure: 150.00
from Equilibar, LLC.
Equilibar introduces a new type of vacuum regulator with more than 5X the flow stability of traditional spring regulators. That means that your vacuum process can remain stable even as gas flow rate changes over wide ranges. Can be used with manual set-point adjustment or computer automation. Is... [See More]
- Actuation: Mechanical; Pilot
- Valve Size: 0.25 to 4.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 14.74
from OMEGA Engineering, Inc.
SV4000 Series 2-way hot water and steam solenoid valves are internally piloted. They feature brass and 316 stainless steel construction, and PTFE seal material. The temperature range of 0 to 182 °C (32 to 360 °F) and the PTFE O-ring make these valves ideal for media such as hot water and... [See More]
- Actuation: Electric; Pilot
- Valve Size: 0.44 to 1.00
- Media: Water; Hot Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 0.31
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 1500.00
from CEME
Main Application: Air compressor [See More]
- Actuation: Pilot
- Connection Description: Threaded; 3/8 NPT
- Media: Water
- Valve Type: Solenoid
from Cylinders & Valves, Inc.
Air Pilot Operated [See More]
- Actuation: Pilot
- Valve Size: 0.12
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 50.00 to 200.00
from Deltrol Controls/Division of Deltrol Corp.
The DSVP40-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]
- Actuation: Pilot
- Valve Size: 0.47 to 0.75
- Media: Water
- Maximum Pressure: 5.00 to 145.00
from J. D. Gould Company, Inc.
2-Way - Brass Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, For: General service-air-inert gases-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with... [See More]
- Actuation: Pilot
- Valve Size: 0.12 to 0.38
- Media: Water
- Maximum Pressure: 150.00
from Equilibar, LLC.
Precision Back Pressure Regulator for Hygienic Service. For gas, liquid and mixed phase processes. Wide Range of working Pressures and Flows. Rugged 316 stainless steel Bar Stock Design with no Welded Fittings. Hygienic: No Crevices, <32Ra Finish. 3 Piece Low Dead Volume Design. Ports are the... [See More]
- Actuation: Mechanical; Pilot
- Valve Size: 0.50
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 150.00
from OMEGA Engineering, Inc.
SV6100 Series 2-way solenoid valves are internally piloted with assisted lift valves featuring lead-free Brass, stainless steel construction and FKM seal material. The temperature range from -10 to 137 °C (14 to 280 °F) and FKM O-ring material is ideal for neutral media such as compressed... [See More]
- Actuation: Pilot
- Valve Size: 0.75 to 1.50
- Media: Water; Synthetic Oils
- Maximum Pressure: 150.00 to 230.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 3.94
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 580.15
from CEME
Main Application: Air compressor [See More]
- Actuation: Pilot
- Connection Description: Threaded; 1/2 NPT
- Media: Water
- Valve Type: Solenoid
from Cylinders & Valves, Inc.
Single Solenoid Pilot Operated [See More]
- Actuation: Pilot
- Maximum Pressure: 50.00 to 200.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Primary Material: Aluminum
from Deltrol Controls/Division of Deltrol Corp.
The DSVP40-S from Deltrol Controls is a pilot-operated 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]
- Actuation: Pilot
- Valve Size: 0.47 to 0.75
- Media: Water
- Maximum Pressure: 5.00 to 145.00
from J. D. Gould Company, Inc.
2-Way - 303 Stainless Steel Angle Bodies - Packless, Normally Closed or Normally Open - Fractional Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bodies are 90° angle style, providing side inlet and... [See More]
- Actuation: Pilot
- Valve Size: 0.12 to 0.38
- Media: Water
- Maximum Pressure: 150.00
from Equilibar, LLC.
Precision Back Pressure Regulator. For gas & mixed phase processes. Rugged Bar Stock Design. Available in ¼ inch through 1 inch sizes. SS316 standard with Hastelloy C optional. Diaphragms available in PTFE, Hastelloy, SS316, and polyimide. The GS series is specifically designed for a... [See More]
- Actuation: Mechanical; Pilot
- Valve Size: 0.12 to 1.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 2500.00
from OMEGA Engineering, Inc.
SV-3500 Series 2-way zero differential solenoid valves are internally piloted with assisted lift valves featuring Brass, stainless steel construction and NBR and PA seal material. The temperature range from -10 to 90.5 °C (14 to 195 °F) is ideal for neutral media such as compressed air,... [See More]
- Actuation: Electric; Pilot
- Valve Size: 0.44 to 1.00
- Media: Water
- Maximum Pressure: 35.00 to 200.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 4.92
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 580.15
from CEME
Main Application: Air compressor [See More]
- Actuation: Pilot
- Connection Description: G 1/4
- Media: Water
- Valve Type: Solenoid
from Cylinders & Valves, Inc.
Single Solenoid Pilot Operated [See More]
- Actuation: Pilot
- Maximum Pressure: 50.00 to 200.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Primary Material: Aluminum
from Deltrol Controls/Division of Deltrol Corp.
The DSVP41-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]
- Actuation: Pilot
- Valve Size: 0.38 to 0.47
- Media: Water
- Maximum Pressure: 5.00 to 145.00
from J. D. Gould Company, Inc.
2-Way - Cast CF8M Bodies - Packless, Normally Closed - Full Port, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Lift Assemblies are a 416... [See More]
- Actuation: Pilot
- Valve Size: 0.12 to 1.00
- Media: Water
- Maximum Pressure: 150.00
from Equilibar, LLC.
Standard Pressure Range: 0.02 (.5 ” WC) to 1500 psig. Ultra Low to Zero flow performance. Standard Cv from 1E-11 to 0.01. Standard 316L Stainless Steel Body; Hastelloy C and PTFE also available. NPT, VCR/VCO type and Valco (low dead volume) ends available. Wide Variety of Diaphragms Including... [See More]
- Actuation: Mechanical; Pilot
- Valve Size: 0.12
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 3000.00
from OMEGA Engineering, Inc.
SV6000 Series 2-way solenoid valves are internally piloted with assisted lift valves featuring Brass, stainless steel construction and FKM seal material. The temperature range from -10 to 137 °C (14 to 280 °F) and FKM O-ring material is ideal for neutral media such as compressed air, inert... [See More]
- Actuation: Electric; Pilot
- Valve Size: 0.44 to 2.00
- Media: Water
- Maximum Pressure: 150.00 to 300.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 2.56
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from CEME
Main Application: Air compressor [See More]
- Actuation: Pilot
- Connection Description: G 3/8
- Media: Water
- Valve Type: Solenoid
from Cylinders & Valves, Inc.
Air Pilot Operated [See More]
- Actuation: Pilot
- Valve Size: 0.12
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 50.00 to 200.00
from Deltrol Controls/Division of Deltrol Corp.
The DSVP42-R from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 90 º valve designed to control the flow of water from a water main. Applications. • Coffee machines. • Vending equipment. • Ice maker equipment. • Water purification equipment. • Potable... [See More]
- Actuation: Pilot
- Valve Size: 0.47 to 0.75
- Media: Water; Hot Water; Cold Water ; Potable Water
- Maximum Pressure: 0.00 to 145.00
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-steam, Pressure: Zero to 14 psi max, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Bonnet assemblies are 304 SS tubes... [See More]
- Actuation: Pilot
- Valve Size: 0.12 to 1.00
- Media: Water
- Maximum Pressure: 150.00
from Equilibar, LLC.
Precision Back Pressure Regulator. For liquid, gas & mixed phase processes. SS316 Rugged Bar Stock Design. Unique Chatter Suppression Feature in liquid only applications. High Precision and sensitivity. PTFE, stainless steel, and Hastelloy diaphragms available. The NL series back pressure... [See More]
- Actuation: Mechanical; Pilot
- Valve Size: 1.00 to 4.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 500.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 3.15
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from CEME
Main Application: Air compressor [See More]
- Actuation: Pilot
- Connection Description: G 1/2
- Media: Water
- Valve Type: Solenoid
from Cylinders & Valves, Inc.
4-Way Spool Valves - Cam Stem Operated, Air Pilot Return [See More]
- Actuation: Pilot
- Valve Size: 0.12
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 50.00 to 200.00
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Temperature: -40°F. min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass Bonnet and Tube Plug. Pilot Assemblies contain a 416 SS armature with a 316 SS pilot point and 316 SS pins. [See More]
- Actuation: Pilot
- Valve Size: 0.25 to 0.50
- Media: Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 3.94
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 580.15
from CEME
Main Application: Multi purpose [See More]
- Actuation: Pilot
- Connection Description: G 1/4
- Media: Water
- Valve Type: Solenoid
from Cylinders & Valves, Inc.
4-Way Spool Valves - Hand Lever Friction (2) Position [See More]
- Actuation: Pilot
- Valve Size: 0.25
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 50.00 to 200.00
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies, Manual Open & Adjustable Closing Speed Controls, Mounting: Install in horizontal line with coil upright and on top, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. Non-standard... [See More]
- Actuation: Pilot
- Valve Size: 0.75 to 2.00
- Media: Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 4.92
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 580.15
from CEME
Main Application: Multi purpose [See More]
- Actuation: Pilot
- Connection Description: G 3/8
- Media: Water
- Valve Type: Solenoid
from Cylinders & Valves, Inc.
4-Way Spool Valves - Double Solenoid Pilot Operated, Spring Centered [See More]
- Actuation: Pilot
- Valve Size: 0.25
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 50.00 to 200.00
from J. D. Gould Company, Inc.
2-Way - Cast CF8M Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Pressure: 5 psi differential minimum to 1000 psi maximum , Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2" conduit connector. [See More]
- Actuation: Pilot
- Valve Size: 0.12 to 2.00
- Media: Water
- Maximum Pressure: 300.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 2.56
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from CEME
Main Application: Multi purpose [See More]
- Actuation: Pilot
- Connection Description: G 1/2
- Media: Water
- Valve Type: Solenoid
from Cylinders & Valves, Inc.
4-Way Spool Valves - Single Solenoid Pilot Operated, Spring Return [See More]
- Actuation: Pilot
- Valve Size: 0.25
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 50.00 to 200.00
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies - Packless, Normally Closed Only - Full Port, For: General Service air-water-light oil-steam, Mounting: Install in horizontal line with coil upright and on top, Piston assemblies contain brass SeatScrew Assemblies in brass Pistons with filled Teflon ™ piston rings,... [See More]
- Actuation: Pilot
- Valve Size: 0.12 to 2.00
- Media: Water
- Maximum Pressure: 250.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 3.15
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from CEME
Main Application: Multi purpose [See More]
- Actuation: Pilot
- Connection Description: Threaded; 1/2 NPT
- Media: Water
- Valve Type: Solenoid
from J. D. Gould Company, Inc.
2-Way - Cast Bronze Bodies - Packless, For: General Service air-inert gases-water-oil-steam, Temperature: -420°F min to 450°F max fluid, Bonnet assemblies are 304 SS tubes silver soldered to brass bonnet and tube plug. Piston assemblies contain brass SeatScrews in the brass Pistons with filled... [See More]
- Actuation: Pilot
- Valve Size: 0.12 to 2.00
- Media: Water
- Maximum Pressure: 150.00
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 1500.00
from CEME
Main Application: Multi purpose [See More]
- Actuation: Pilot
- Connection Description: G 1/2
- Media: Water
- Valve Type: Solenoid
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 0.79
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 1500.00
from CEME
Main Application: Multi purpose [See More]
- Actuation: Pilot
- Connection Description: G 3/4
- Media: Water
- Valve Type: Solenoid
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 0.98
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 1500.00
from CEME
Main Application: Multi purpose [See More]
- Actuation: Pilot
- Connection Description: G 1
- Media: Water
- Valve Type: Solenoid
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 1.26
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 1500.00
from CEME
Main Application: Multi purpose [See More]
- Actuation: Pilot
- Connection Description: G 3/8
- Media: Water
- Valve Type: Solenoid
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 1.57
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 1500.00
from CEME
Main Application: Multi purpose [See More]
- Actuation: Pilot
- Connection Description: G 1/2
- Media: Water
- Valve Type: Solenoid
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 1.97
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 1500.00
from CEME
Main Application: Multi purpose [See More]
- Actuation: Pilot
- Connection Description: G 3/4
- Media: Water
- Valve Type: Solenoid
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 1500.00
from CEME
Main Application: Multi purpose [See More]
- Actuation: Pilot
- Connection Description: G 1
- Media: Water
- Valve Type: Solenoid
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 3.94
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from CEME
Main Application: Multi purpose [See More]
- Actuation: Pilot
- Connection Description: G 1 1/4
- Media: Water
- Valve Type: Solenoid
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 4.92
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from CEME
Main Application: Multi purpose [See More]
- Actuation: Pilot
- Connection Description: G 1 1/2
- Media: Water
- Valve Type: Solenoid
from co-ax valves inc.
Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 5.91
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from CEME
Main Application: Multi purpose [See More]
- Actuation: Pilot
- Connection Description: G 2
- Media: Water
- Valve Type: Solenoid
from co-ax valves inc.
Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 960.00
from CEME
Main Application: Multi purpose [See More]
- Actuation: Pilot
- Connection Description: G 2 1/2
- Media: Water
- Valve Type: Solenoid
from co-ax valves inc.
Function: pressure balanced 2/2 or 3/2 way cartridge valves externally controlled or direct acting, normally closed version. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, abrasive. Body Materials: aluminum, brass, stainless steel. Options: valve body, limit switches,... [See More]
- Actuation: ElectroHydraulic; ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 0.39
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 750.00
from CEME
Main Application: Multi purpose [See More]
- Actuation: Pilot
- Connection Description: G 3
- Media: Water
- Valve Type: Solenoid
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 1.26
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 0.00 to 600.00
from CEME
Main Application: Multi purpose [See More]
- Actuation: Pilot
- Connection Description: Threaded; 3/8 NPT
- Media: Water
- Valve Type: Solenoid
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 0.31
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 145.04 to 2900.75
from CEME
Main Application: Multi purpose [See More]
- Actuation: Pilot
- Connection Description: Threaded; 1/2 NPT
- Media: Water
- Valve Type: Solenoid
from co-ax valves inc.
Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]
- Actuation: ElectroPneumatic; Pilot; Pneumatic
- Valve Size: 0.59
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 72.52 to 1450.38
from CEME
Main Application: Multi purpose [See More]
- Actuation: Pilot
- Connection Description: Threaded; 3/4 NPT
- Media: Water
- Valve Type: Solenoid