Diverter Valves Water Valves

69 Results
Thermostatic Mixing/Diverting Valve -- ½” M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Valve Type: Control Valve; Diverter; Hydraulic; Mixing
  • Valve Size: 0.50
  • Media: Water; Hot Water; Cold Water  ; Ketones, Oil
  • Maximum Pressure: 350.00
0.5" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve -- 8E086-001-1/2
from Bonomi North America, Inc.

0.5" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & 12VDC Plastic On/Off Electric Actuator [See More]

  • Valve Type: Ball; Diverter
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 600.00
Selector/Diverter Cartridge Valve, ENP Steel Toggle -- HTV-3C
from Clippard

Available in 3-way and 4-way configurations, these valves feature the same benefits available with other Minimatic ® brass valves: proven reliability, compact size, economical pricing, precision machining and more. These valves feature #10-32 inlet and outlet ports and are available as toggle or... [See More]

  • Valve Type: Cartridge; Toggle; Diverter
  • Valve Size: 0.12
  • Media: Water; Oil
  • Maximum Pressure: 150.00
3-Way Stainless Steel Valve -- VYSG Series
from DynaQuip Controls

VYSG Series Three-way utility ball valve has a 90deg “L ” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG and PYSG... [See More]

  • Valve Type: Ball; Diverter; Hydraulic; Sanitary
  • Valve Size: 0.50 to 2.00
  • Media: Water; Wastewater
  • Maximum Pressure: 1000.00
Thermostatic Mixing/Diverting Valve -- 1" M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Valve Type: Control Valve; Diverter; Hydraulic; Mixing
  • Valve Size: 1.00
  • Media: Water; Hot Water; Cold Water  ; Ketones, Oil
  • Maximum Pressure: 250.00
0.5" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve -- M8E086-001-1/2
from Bonomi North America, Inc.

0.5" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & 12VDC Metal On/Off Electric Actuator [See More]

  • Valve Type: Ball; Diverter
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 600.00
Electrically Actuated 3-Way Ball Valve -- EYSG Series
from DynaQuip Controls

The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series valves are... [See More]

  • Valve Type: Ball; Diverter; Hydraulic; Sanitary
  • Valve Size: 0.50 to 2.00
  • Media: Water; Wastewater; Light oil and corrosive fluids
  • Maximum Pressure: 1000.00
Thermostatic Mixing/Diverting Valve -- 2 M/D
from ThermOmegaTech®

Operation. The ThermOmegaTech ® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds ” to... [See More]

  • Valve Type: Control Valve; Diverter; Hydraulic; Mixing
  • Valve Size: 2.00
  • Media: Water; Hot Water; Cold Water  ; Ketones, Oil
  • Maximum Pressure: 250.00
0.5" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve -- 8P0181-1/2
from Bonomi North America, Inc.

0.5" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & Double Acting Pneumatic Actuator [See More]

  • Valve Type: Ball; Diverter
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 600.00
Pneumatically Actuated 3-Way Ball Valve -- PYSG Series
from DynaQuip Controls

The PYSG DynaMatic Series of high-cycling pneumatically actuated brass valves offer an excellent option for automated diverter applications are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s... [See More]

  • Valve Type: Ball; Solenoid (optional feature); Diverter; Hydraulic; Pilot (optional feature); Sanitary
  • Valve Size: 0.50 to 2.00
  • Media: Water; Wastewater; Light oil and severe service
  • Media Temperature: -4 to 176
0.5" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve -- M8E077-001-1/2
from Bonomi North America, Inc.

0.5" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & 12VDC Metal On/Off Electric Actuator [See More]

  • Valve Type: Ball; Diverter
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 600.00
3/2 Way Direct Acting Coaxial Valve -- FK 15 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.59
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 600.00
Low Noise Cartridge Diverter Vaves -- LC Platform
from Johnson Electric Group

Johnson Electric provides low noise diverter valves which combines our valve and motor design experience. We provide customers with products requiring lower power consumption boiler pumps due to the low pressure drop design of our diverter valves. Easy installation and access for assembly are... [See More]

  • Valve Type: Diverter
  • Maximum Pressure: 7.25 to 65.27
  • Media: Water; Cold Water  
  • Connection Description: Threaded
Cryogenic Ball Valve -- Model 1/2"-CD84
from Sharpe Valves

Pressure relief hole in ball & stem, visual position indicator [See More]

  • Valve Type: Ball; Diverter
  • Valve Size: 0.50
  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 1500.00
1 1/2" Nylon 3-Way Actuated Valve -- KZ14HY
from KZVALVE

The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves. • Ball: 316 stainless steel. [See More]

  • Valve Type: Ball; Diverter
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 200.00
Water Valves -- LC
from Johnson Electric North America, Inc.

Johnson Electric provides low noise diverter valves which combine our valve and motor design experience. We provide solutions for applications requiring lower power consumption boiler pumps due to the low pressure drop design of our diverter valves. Easy installation and access for assembly are... [See More]

  • Valve Type: Diverter
  • Maximum Pressure: 7.25 to 65.27
  • Media: Water
  • Actuation: bipolar stepper(unipolar on request)
3-Way Diverter Ball Valve -- PTP Series
from Assured Automation

Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier allows for in-line... [See More]

  • Valve Type: Ball; Diverter; Mixing
  • Valve Size: 0.50 to 2.00
  • Media: Water; Salt Water; Chemical Process Applications
  • Maximum Pressure: 232.00
The Swap Valve -- W-BB-SPV08B-A-A
from Invotec Solutions Ltd.

The SMARTFLOW ® SWAP ® Valve is a simple, manually selectable device that supplies cooling water to the mould during processing or air to purge the water from the mould, cooling lines, Supply and Return manifolds prior to tool change. The 3-position shear valve is a proven design. Ball... [See More]

  • Valve Type: Check (optional feature); Diverter
  • Valve Size: 1.00
  • Media: Water; Cold Water  
  • Maximum Pressure: 150.00
Electronic Globe Valve -- GFD3A-160
from Clark Solutions

Clark Globe Valves 1/2"through 2"are bronze body, NPT screw type, and are rated for ANSI Class 250 working pressure. The operating temperature range (of the controlled medium) limits are 20 ° to 250 °F. Valve stems are stainless steel and valve plugs are brass for water service and brass or... [See More]

  • Valve Type: Globe; Diverter
  • Valve Size: 4.00
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 150.00
Plug Valves -- 1"037PJ-Class 150 3-Way
from XOMOX (A Crane Co. Company)

Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves. [See More]

  • Valve Type: Plug; Diverter; Sanitary (optional feature)
  • Valve Size: 1.00
  • Media: Water
  • Maximum Pressure: 285.00
Split Transfer Valve
from Hilliard Corporation (The)

HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug —provides positive sealing to minimize leakage. Rugged, precision-machined, straight body heavy wall steel... [See More]

  • Valve Type: Diverter; Transfer Valve
  • Valve Size: 1.00 to 10.00
  • Media: Water; Fuel Oil, Lubricants
  • Primary Material: Ductile Iron; Stainless Steel; Steel
Z6000AV-WS1-BWN - Exposed Manual Diaphragm Flush Valves with Bedpan Diverter Valve
from Zurn Industries LLC

Zurn AquaVantage ® AV 1.6 gpf Exposed Flush Valve with Bedpan Diverter Valve for 1-1/2" Top Spud Water Closet with 26-1/2" Rough-In - for Rough-In Without Grab Bar. To view all options, see the Specification Sheet - Z6000AV-BWN. Features And Benefits. Clog-resistant triple filter diaphragm. [See More]

  • Valve Type: Diaphragm; Diverter
  • Actuation: Manual
  • Media: Water
DELTA DA3+ Mixproof Valves
from APV, An SPX Brand

Based on more than 25 years' experience in double-seat valve production, SPX now introduces the new APV DELTA DA3+ double-seat mixproof valve: a modern, ultra-hygienic double-seat valve, designed to meet the most extreme demands of the hygienic processing industries all over the world. The new valve... [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Valve Size: 1.50 to 4.00
  • Media: Water
  • Maximum Pressure: 145.00
3/2 Way Direct Acting Coaxial Valve -- FK 20 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.79
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 600.00
Diverter Ball Valve -- Model 1"- D84
from Sharpe Valves

3 piece design diverter, bottom entry, live loaded stem 4 Belleville washer [See More]

  • Valve Type: Ball; Diverter; Mixing
  • Valve Size: 1.00
  • Media: Water; Cold Water  ; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 1480.00
1 1/2" Nylon Valve -- NF3H22
from KZVALVE

1 1/2" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 200 psi at 70 ° F [See More]

  • Valve Type: Ball; Diverter
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 200.00
Plug Valves -- 1/2" 037-Class 150 3-Way Flanged
from XOMOX (A Crane Co. Company)

Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves. [See More]

  • Valve Type: Plug; Diverter; Sanitary (optional feature)
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 300.00
Transfer Valves, Six-Port Standard
from Hilliard Corporation (The)

HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug —provides positive sealing to minimize leakage. Rugged, precision-machined, straight body heavy wall steel... [See More]

  • Valve Type: Diverter; Transfer Valve
  • Valve Size: 1.00 to 10.00
  • Media: Water; Fuel Oil, Lubricants
  • Primary Material: Ductile Iron; Stainless Steel; Steel
Z6011AV-WS1-BWN - Exposed Manual Diaphragm Flush Valves with Bedpan Diverter Valve
from Zurn Industries LLC

Zurn AquaVantage ® AV 1.6 gpf Exposed Flush Valve with Bedpan Diverter Valve for 1-1/2" Top Spud Water Closet - for Handicap Grab Bar Applications with 26-1/2" Rough-In. To view all options, see the Specification Sheet - Z6011AV-BWN. Features And Benefits. Clog-resistant triple filter... [See More]

  • Valve Type: Diaphragm; Diverter
  • Actuation: Manual
  • Media: Water
DELTA DE3 Valves
from APV, An SPX Brand

Valve features. The APV DELTA DE3 double seat valve combines all the advantages of a modern mixproof valve: waterhammer protection, leakage free change-over operation, as well as easy service and maintenance. For applications which do not require a seat lifting device, the APV DELTA DE3 provides a... [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Valve Size: 1.50 to 6.00
  • Media: Water
  • Maximum Pressure: 145.00
3/2 Way Direct Acting Coaxial Valve -- FK 25 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.98
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 600.00
1 1/2" Polypropylene Valve -- F3H22
from KZVALVE

1 1/2" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 125 psi at 70 ° F [See More]

  • Valve Type: Ball; Diverter
  • Valve Size: 1.50
  • Media: Water; Oil
  • Maximum Pressure: 125.00
Plug Valves -- 1/2" 037XP-Class 150 3-Way
from XOMOX (A Crane Co. Company)

Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves. [See More]

  • Valve Type: Plug; Diverter; Sanitary (optional feature)
  • Valve Size: 0.50
  • Media: Water
  • Maximum Pressure: 285.00
Z7000-DV-2P - Temp-Gard® Diverter Valve
from Zurn Industries LLC

Zurn Temp-Gard ® showers provide a robust showering experience in any commercial application. To view all options, see the Specification Sheet. Features And Benefits. Solid brass control stem, with chrome-plated exterior. Semi-red brass 3-port body, one inlet port, and two outlet ports. Acetyl... [See More]

  • Valve Type: Diverter
  • Media: Water
DELTA DKR Mixproof Valve
from APV, An SPX Brand

Double seat ball valves APV DELTA DKR are proving their worth day by day in the fields of brewing, drinks technology, dairies and the food industry as well as in chemistry and pharmacology - worldwide!. They were specially developed for use in industries where the highest priority is given to... [See More]

  • Valve Type: Ball; Diverter; Sanitary; Shut Off
  • Valve Size: 1.00 to 4.00
  • Media: Water
  • Maximum Pressure: 145.00 to 1450.00
3/2 Way Direct Acting Coaxial Valve -- FK 32 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 1.26
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 600.00
1" Nylon Valve -- NF3F23
from KZVALVE

1" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70 ° F [See More]

  • Valve Type: Ball; Diverter
  • Valve Size: 1.00
  • Media: Water; Oil
  • Maximum Pressure: 300.00
DELTA M4 & MP4 Single-seat Valve
from APV, An SPX Brand

Field of application. All industries. For aseptic applications. Advantages. EHEDG tested. Profile seals that eliminate gaps and ease ordering of spares due to ID-numbering. Flat membrane design for easy maintenance. Leakage detection on housing lid minimises product loss. Reduced spare part costs -... [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Valve Size: 1.00 to 4.00
  • Media: Water
  • Maximum Pressure: 75.00
3/2 Way Direct Acting Coaxial Valve -- FK 40 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 1.57
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 240.00
1" Polypropylene Valve -- F3F23
from KZVALVE

1" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70 ° F [See More]

  • Valve Type: Ball; Diverter
  • Valve Size: 1.00
  • Media: Water; Oil
  • Maximum Pressure: 150.00
DELTA MS4 and MSP4 Aseptic Valves
from APV, An SPX Brand

The DELTA MS4 and MSP4 aseptic single seat valves are designed for aseptic applications in the food, beverage, dairy, pharmaceutical and chemical industries. The valves are available in shut-off or change-over design as well as for manifold or tank outlet applications. DELTA MS4 and MSP4 valves... [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Valve Size: 1.00 to 4.00
  • Media: Water
  • Maximum Pressure: 145.00
3/2 Way Direct Acting Coaxial Valve -- FK 50 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 1.97
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 240.00
3/4" Nylon Valve -- NF3E23
from KZVALVE

3/4" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 300 psi at 70 ° F [See More]

  • Valve Type: Ball; Diverter
  • Valve Size: 0.75
  • Media: Water; Oil
  • Maximum Pressure: 300.00
DELTA SD4 & SDM4 Mixproof Valves
from APV, An SPX Brand

The APV DELTA SD4 and APV DELTA SDM4 valves are (double seal) safe flow valves designed for safe media separation applications in the food, beverage, dairy, pharmaceutical and chemical industries. The APV DELTA SDM4 is the aseptic version of the APV DELTA SD4. The APV DELTA SD4 valve is available as... [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Maximum Pressure: 179.85 to 255.27
  • Media: Water
3/2 Way Direct Acting Coaxial Valve -- FK 65 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 2.56
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 240.00
3/4" Polypropylene Valve -- F3E23
from KZVALVE

3/4" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 150 psi at 70 ° F [See More]

  • Valve Type: Ball; Diverter
  • Valve Size: 0.75
  • Media: Water; Oil
  • Maximum Pressure: 150.00
DELTA SI2 Process Valve
from APV, An SPX Brand

The spring-loaded, full stroke safety valves DELTA SI 2 are approved for fluids and gases. They are used where containers or tanks have to be secured against excess pressure. As a result of their hygienic design they are especially suitable for use in brewing and drinks technology, the dairy... [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Valve Size: 1.00 to 6.00
  • Media: Water
  • Maximum Pressure: 145.00
3/2 Way Direct Acting Coaxial Valve -- FK 80 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 3.15
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 240.00
DELTA SW4 Single Seat Valves
from APV, An SPX Brand

An investment in the future!. Installing the new SW4 valves is an investment in efficiency, production flexibility or in other words: in the future. So when designing this new valve, great emphasis has been put on facilitating valve handling, installation and maintenance. Its hygienic design makes... [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Valve Size: 1.00 to 6.00
  • Media: Water
  • Maximum Pressure: 150.00
3/2 Way Direct Acting Coaxial Valve -- MK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated steel,... [See More]

  • Valve Type: Injection; Solenoid; Balancing; Control Valve; Diverter; Drain; Hydraulic; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  
  • Maximum Pressure: 0.00 to 600.00
DELTA SWcip4 - Mixproof Valve
from APV, An SPX Brand

The valve which is just right for applications which require safe liquid separation, but not necessarily seal cleaning. Built on the principles of the DELTA SW4 and DELTA SD4 valves. Field of application. All industries - especially CIP-applications. Advantages. Profile seals that eliminate gaps and... [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Media: Water
3/2 Way Externally Controlled Valve -- VFK 15 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.59
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
DELTA SWmini4 Single Seat Valve
from APV, An SPX Brand

Characteristics. Its hygienic design makes it ideal for applications in the dairy, beverage and brewing industries, as well as the chemical and pharmaceutical industries. The valve is 3A certifi ed and EHEDG approved. As our standard valve,. the valve is available in on/off and change-over versions. [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Valve Size: 0.50 to 1.00
  • Media: Water
  • Maximum Pressure: 72.50
3/2 Way Externally Controlled Valve -- VFK 20 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.79
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
DELTA UF and UFR Process Valves
from APV, An SPX Brand

APV has specially developed the DELTA UF pressure relief valves to protect installations against excess pressure. If the set pressure is exceeded, the valve opens; if the pressure sinks below the set value (up to a maximum of 20%), the valve closes. Main advantages. Optimal cleaning possibilities. [See More]

  • Valve Type: Diverter; Sanitary; Shut Off
  • Valve Size: 1.00 to 4.00
  • Media: Water
  • Maximum Pressure: 0.00 to 145.04
3/2 Way Externally Controlled Valve -- VFK 25 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.98
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
3/2 Way Externally Controlled Valve -- VFK 32 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 1.26
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
3/2 Way Externally Controlled Valve -- VFK 40 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 1.57
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
3/2 Way Externally Controlled Valve -- VFK 50 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 1.97
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 1500.00
3/2 Way Externally Controlled Valve -- VMK 10 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.39
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 960.00
3/2 Way Externally Controlled Valve -- VSV-F 100 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 3.94
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
3/2 Way Externally Controlled Valve -- VSV-F 125 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 4.92
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 240.00
3/2 Way Externally Controlled Valve -- VSV-F 150 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 5.91
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 240.00
3/2 Way Externally Controlled Valve -- VSV-F 65 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 2.56
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
3/2 Way Externally Controlled Valve -- VSV-F 80 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 3.15
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
3/2 Way Externally Controlled Valve -- VSV-M 40 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 1.57
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
3/2 Way Externally Controlled Valve -- VSV-M 50 DR
from co-ax valves inc.

Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass, nickel plated... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 1.97
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 600.00
Control Valve - Pressure Control -- SPP-2 15 DR
from co-ax valves inc.

Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage, coil M 12 x 1,... [See More]

  • Valve Type: Control Valve; Diverter; Hydraulic; Metering; Underwater (optional feature); Coaxial Valve; Regulator
  • Valve Size: 0.59
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 72.52 to 1450.38
High Pressure Valve - Coaxial -- VFK-H 15 DR
from co-ax valves inc.

Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel, without... [See More]

  • Valve Type: Injection; Balancing; Control Valve; Diverter; Drain; Hydraulic; Metering; Mixing; Shut Off; Underwater (optional feature); Coaxial Valve
  • Valve Size: 0.59
  • Media: Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 0.00 to 3000.00