Metal Face Seal Water Valves
from Clippard
Like the NIV and PIV series, the AIV series features Clippard ’s unique multifunctional valve stem design for longer life and minimal dead volume. The difference with the AIV series is that it also provides the added benefit of air operation, which is —by definition... [See More]
- Connection Description: Face Seal; #10-32, 1/4-28 UNF or 1/8 NPS
- Maximum Pressure: 100.00
- Media: Water
- Primary Material: PEEK; PTFE
from DFT Inc.
The ULTRA-TROL ® is designed for applications requiring flanged end connections. The internal design features are similar to the HI-100 found on page 6. They include the in-line through ported, venturi flow shape and the contained spherical ball. The ball, cage and stem can easily be replaced... [See More]
- Connection Description: BoltFlange; Face Seal; ANSI RF/FTJ
- Valve Size: 0.25 to 10.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 6170.00
from Clippard
Needle Valve, #10-32 Ports [See More]
- Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 100.00
from DFT Inc.
The DFT ® Model PDC ® Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a... [See More]
- Connection Description: BoltFlange; Face Seal; ANSI B16.10, Flanged RF/RTJ
- Valve Size: 2.00 to 12.00
- Media: Water
- Maximum Pressure: 3705.00
from Clippard
Needle Valve, #10-32 Ports with Knob [See More]
- Connection Description: Threaded; Face Seal; Inlet: #10-32, Outlet: #10-32
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 100.00
from DFT Inc.
The DFT ® Excalibur ® Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring, disc with stem and guide... [See More]
- Connection Description: BoltFlange; Butt Weld (optional feature); Face Seal; Flanged RF/RTJ, BWE
- Valve Size: 2.00 to 24.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 3705.00
from Clippard
Needle Valve, 1/8" Inlet with Knob [See More]
- Connection Description: Threaded; Face Seal; Inlet: 1/8" NPT, Outlet: #10-32
- Valve Size: 0.12 to 0.19
- Media: Water
- Maximum Pressure: 100.00
from DFT Inc.
The DFT ® Model DLC ® is a corrosion resistant, dependable, versatile and economical spring assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the DLC ® provides tight shut-off and protects other equipment in the system from water... [See More]
- Connection Description: BoltFlange; Face Seal; ANSI B16.10, ANSI RF
- Valve Size: 0.50 to 3.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 720.00
from Clippard
Needle Valve, 1/8" Inlet [See More]
- Connection Description: Threaded; Face Seal; Inlet: 1/8" NPT, Outlet: #10-32
- Valve Size: 0.12 to 0.19
- Media: Water
- Maximum Pressure: 100.00
from DFT Inc.
The FBC ™ is a compact, lightweight, insert wafer check valve that easily installs between two flanges. The in-line, spring assisted design prevents "water hammer" and "reverse flow". The FBC ™ contains all of the proven features of the Basic-Check ® valve developed by DFT ® over... [See More]
- Connection Description: BoltFlange; Face Seal; ANSI RF
- Valve Size: 1.00 to 4.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 720.00
from Clippard
Panel Mount Needle Valve [See More]
- Connection Description: Threaded; Face Seal; #10-32 female
- Valve Size: 0.19
- Media: Water
- Maximum Pressure: 100.00
from DFT Inc.
The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]
- Connection Description: Clamp Flange; Face Seal; Tri-Clamp
- Valve Size: 0.50 to 3.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 108.00
from Deltrol Controls/Division of Deltrol Corp.
2-Way solenoid valve designed to dispense still or carbonated water 0 to 6 psi and withstand a carbonation pressure up to 150 psi prior to vent and dispense. Applications. Control the flow of carbonated water. Features. Inlet I.D. and orifice are the same diameter. Uniform internal transitions... [See More]
- Connection Description: Face Seal; Push-to-Connect
- Maximum Pressure: 0.00 to 150.00
- Media: Water
- Primary Material: Nylon
from Mueller Company
The MUELLER ORI-CORP ® Corporation Valve is an easy turning, O-ring sealed, balanced pressure, plug type valve having a round, full open unobstructed flow way. These valves also feature a heavy one-piece bronze body with integral wrench flats. MUELLER ® CORPORATION VALVES The integral plug... [See More]
- Connection Description: Threaded; Face Seal; Pack Joint Connection
- Valve Size: 1.50 to 2.00
- Media: Water; Potable Water
- Valve Type: Ball; Corporation Valve
from ASCO
• Compact design. • In-line mounted. • Quiet operation. • Instantaneous shutoff against reverse flow, low forward. pressure opening. • Disc seats before reverse flow to avoid fluid shock on. reverse pressure differential [See More]
- Connection Description: Threaded; Face Seal
- Valve Size: 0.25
- Media: Water
- Maximum Pressure: 150.00