Clamp Flange Water Valves
from DFT Inc.
The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]
- Connection Description: Clamp Flange; Face Seal; Tri-Clamp
- Valve Size: 0.50 to 3.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 108.00
from Festo Corporation
Electropolished surfaces SFV4. PTFE seal with only little dead space. The high-performance ball valve for the pharmaceutical and cosmetics industry. FDA-compliant seal to FDA 21 CFR 177.1550 [See More]
- Connection Description: Clamp Flange; Clamp as per ASME-BPE
- Media Temperature: -4 to 392
- Media: Water
- Primary Material: Stainless Steel; Steel
from DFT Inc.
The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]
- Connection Description: Clamp Flange; Face Seal; Tri-Clamp
- Valve Size: 0.50 to 3.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 108.00
from Festo Corporation
Modular design. Quick and easy replacement of the diaphragm. Selection of different materials for housing and connector caps. Different connection cap designs (G and NPT thread, clamp ferrule to DIN 32676 and ASME-BPE). For critical, abrasive, and viscous media. FDA-compliant materials. [See More]
- Connection Description: Clamp Flange; Clamp as per DIN 32676 series A
- Maximum Pressure: 50.76 to 87.02
- Media: Water
- Media Temperature: 5 to 122
from Festo Corporation
Modular design. Quick and easy replacement of the diaphragm. Selection of different materials for housing and connector caps. Different connection cap designs (G and NPT thread, clamp ferrule to DIN 32676 and ASME-BPE). For critical, abrasive, and viscous media. FDA-compliant materials. [See More]
- Connection Description: Clamp Flange; Clamp as per DIN 32676 series A
- Maximum Pressure: 14.50 to 94.27
- Media: Water
- Media Temperature: 23 to 212
from Festo Corporation
Modular design. Quick and easy replacement of the diaphragm. Selection of different materials for housing and connector caps. Different connection cap designs (G and NPT thread, clamp ferrule to DIN 32676 and ASME-BPE). For critical, abrasive, and viscous media. FDA-compliant materials. [See More]
- Connection Description: Clamp Flange; Clamp as per DIN 32676 series A
- Maximum Pressure: 14.50 to 94.27
- Media: Water
- Media Temperature: 23 to 212
from Festo Corporation
Modular design. Quick and easy replacement of the diaphragm. Selection of different materials for housing and connector caps. Different connection cap designs (G and NPT thread, clamp ferrule to DIN 32676 and ASME-BPE). For critical, abrasive, and viscous media. FDA-compliant materials. [See More]
- Connection Description: Clamp Flange; Clamp as per DIN 32676 series A
- Maximum Pressure: 14.50 to 94.27
- Media: Water
- Media Temperature: 23 to 212
from Check-All Valve Mfg. Co.
For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary... [See More]
- Connection Description: Clamp Flange; Butt Weld; Face Seal (optional feature); 3/4" Line Size
- Valve Size: 0.75
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 55.00
from Nova Plumbing Technologies
PART NO. A64BC PC. Description. 3/8 PEX x 1/4 OD Angle Valve Plated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]
- Connection Description: Compression; Clamp Flange; 3/8 PEX x 1/4 OD
- Valve Size: 0.25 to 0.38
- Media: Water
- Primary Material: Brass / Bronze
from Assured Automation
Description: The Angle Seat Valve is a 2/2-way pneumatically actuated piston valve for liquids, gases, steam and some aggressive fluids (vacuum services also.) The superior design of the piston is unique to the market, enabling the plug to retract farther from the flow path, ensuring the highest... [See More]
- Connection Description: Clamp Flange; Butt Weld (optional feature); 3/8" to 2" - NPT or Tri-Clamp
- Valve Size: 0.38 to 2.00
- Media: Water; Ink/Paint, Dye, Liquids
- Maximum Pressure: 232.00
from Bell & Gossett, a xylem brand
The Bell & Gossett Circuit Setter Plus is a calibrated balance valve designed for pre-set proportional system balance. Since its introduction to the HVAC industry in 1968, the Bell & Gossett Circuit Setter has set the standard for proportionally balancing hydronic HVAC systems. This system... [See More]
- Connection Description: Threaded; Clamp Flange; Union; Socket Weld
- Valve Size: 0.50 to 12.00
- Media: Water; Potable Water
- Primary Material: Brass / Bronze
from A. u. K. Müller GmbH & Co. KG
2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents, with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber valve body with the inlet at... [See More]
- Connection Description: Clamp Flange
- Maximum Pressure: 0.00 to 1.74
- Media: Water; Hot Water; Cold Water
- Media Temperature: 122 to 208
from Alfa Laval Inc.
Butterfly valves are relatively straightforward on/off routing valves with a substantial opening area and low flow resistance. Where hygiene standards are important, these are ideal for use with low and medium-viscosity liquids. Full range, full spectrum. The Alfa Laval LKB butterfly valve range... [See More]
- Connection Description: Clamp Flange
- Valve Size: 0.89 to 5.91
- Media: Water
- Maximum Pressure: 145.04
from Spirax-Sarco
A range of austenitic stainless steel split disc check valves in a wafer pattern suitable for fitting between ASME (ANSI) Class 150 and Class 300, JIS / KS 10K and 20K flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems,... [See More]
- Connection Description: Clamp Flange
- Valve Size: 1.97 to 11.81
- Media: Water
- Maximum Pressure: 710.68
from Check-All Valve Mfg. Co.
The 3-A Sanitary Check Valve is an all 316/316L stainless steel check valve with a standard 32 Ra or better finish, (finer available) for use in new or existing sanitary systems. The 3SC design seals on the ID of sanitary ferrules with 3-A specified materials (standard is EPDM). The valve seals... [See More]
- Connection Description: Clamp Flange; 1" Line Size
- Valve Size: 1.00
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water (optional feature); Liquids
- Maximum Pressure: 1000.00
from Nova Plumbing Technologies
PART NO. A66FC PC. Description. 3/8 FIP x 3/8 OD Angle Valve Plated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]
- Connection Description: Compression; Clamp Flange; 3/8 FIP x 3/8 OD
- Valve Size: 0.38
- Media: Water
- Primary Material: Brass / Bronze
from A. u. K. Müller GmbH & Co. KG
2/2-way direct acting dump valve of nominal diameter DN 50 for controlling low aggressive liquid media, such as cleaning or disinfection agents, direct acting with normally closed operation mode NC (normally closed). Valves of this type are medium separated having a single chamber valve body with... [See More]
- Connection Description: Clamp Flange
- Maximum Pressure: 0.00 to 1.74
- Media: Water; Hot Water; Cold Water
- Media Temperature: 122 to 208
from Alfa Laval Inc.
These butterfly valves are hygienic on/off valves for use with low and medium-viscosity liquids in personal care, biotech and pharmaceutical applications. Comprehensive butterfly valve range. Based on the well-known Alfa Laval LKB valve platform, our LKB UltraPure butterfly valve range is a... [See More]
- Connection Description: Clamp Flange
- Valve Size: 0.89 to 3.94
- Media: Water; Low/Medium Viscosity Liquids
- Media Temperature: -10 to 95
from Spirax-Sarco
A range of austenitic stainless steel split disc check valves in a wafer pattern suitable for fitting between PN16 and PN40 flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems, steam and condensate systems. The... [See More]
- Connection Description: Clamp Flange
- Valve Size: 1.97 to 11.81
- Media: Water
- Maximum Pressure: 580.15
from Nova Plumbing Technologies
PART NO. A84BC RB. Description. 1/2 PEX x 1/4 OD, Angle Icemaker Valve, Unplated, Not for Box Mounting. Country of Origin. ITALY. Material. NORMAL BRASS [See More]
- Connection Description: Compression; Clamp Flange; 1/2 PEX x 1/4 OD
- Valve Size: 0.25 to 0.50
- Media: Water
- Primary Material: Brass / Bronze
from A. u. K. Müller GmbH & Co. KG
2/2-way direct acting drain valve of nominal diameter DN 40 for controlling low aggressive liquid media, such as cleaning or disinfection agents. Valves of this type are medium separated having a single chamber valve body with the inlet at ninety degrees to the outlet. They can be manufactured in... [See More]
- Connection Description: Clamp Flange
- Maximum Pressure: 0.00 to 8.70
- Media: Water; Hot Water; Cold Water
- Media Temperature: 194
from Alfa Laval Inc.
Designed to meet the specific demands of the biotech, pharmaceutical and personal care industries, the LKC UltraPure non-return valve provide safe, easy installation and high, consistent quality. UltraPure quality. LKC UltraPure is developed to facilitate safe and easy installation that ensures... [See More]
- Connection Description: Clamp Flange; Butt Weld
- Valve Size: 0.89 to 3.94
- Media: Water
- Maximum Pressure: 145.04
from Spirax-Sarco
A range of carbon steel split disc check valves in a wafer pattern suitable for fitting between ASME (ANSI) Class 150 and Class 300, JIS / KS 10K and 20K flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems, steam and... [See More]
- Connection Description: Clamp Flange
- Valve Size: 1.97 to 11.81
- Media: Water
- Maximum Pressure: 739.69
from Nova Plumbing Technologies
PART NO. MT-S86BC PC. Description. 1/2" PEX x 3/8" OD Compression, Plated, Straight Valve, Multi-Turn. Country of Origin. TAIWAN. Material. NORMAL BRASS [See More]
- Connection Description: Compression; Clamp Flange; 1/2" PEX x 3/8" OD Compression
- Valve Size: 0.38 to 0.50
- Media: Water
- Primary Material: Brass / Bronze
from A. u. K. Müller GmbH & Co. KG
3/2-way direct acting dump valve of nominal diameter DN 40 for controlling low aggressive media, such as cleaning or disinfection agents. Valves of this type have a medium separated controll pressure chamber and can be manufactured in various materials equipped with threaded or hose connections. The... [See More]
- Connection Description: Clamp Flange
- Maximum Pressure: 0.00 to 2.18
- Media: Water; Hot Water; Cold Water
- Media Temperature: 194
from Alfa Laval Inc.
The MH shutter valve is suitable in applications with large partials, high viscous or strict requirements minimizing pressure loss. Application. MH Koltek valve is a manually or pneumatically operated valve, designed for use in the food, chemical, pharmaceutical and other industries where valves of... [See More]
- Connection Description: Clamp Flange
- Valve Size: 0.87 to 3.94
- Media: Water
- Maximum Pressure: 43.51 to 145.04
from Spirax-Sarco
A range of carbon steel split disc check valves in a wafer pattern suitable for fitting between PN16 and PN40 flanges. Their function is to prevent reverse flow on a wide variety of fluids for applications in process lines, hot water systems, steam and condensate systems. The face-to-face dimension... [See More]
- Connection Description: Clamp Flange
- Valve Size: 1.97 to 11.81
- Media: Water
- Maximum Pressure: 580.15
from Nova Plumbing Technologies
PART NO. MT-S88B PC. Description. 1/2" PEX x 1/2" PEX, Plated, Straight Valve, Multi-Turn. Country of Origin. TAIWAN. Material. NORMAL BRASS [See More]
- Connection Description: Clamp Flange; 1/2" PEX x 1/2" PEX
- Valve Size: 0.50
- Media: Water
- Primary Material: Brass / Bronze
from Alfa Laval Inc.
CPM valves maintain uniform inlet or outlet pressure in hygienic process lines for the dairy, food and beverage industries. These regulating valves provide accurate pressure control, safe and reliable performance and excellent cleanability. Safe, effective pressure control. Alfa Laval Constant... [See More]
- Connection Description: Clamp Flange
- Valve Size: 1.97 to 2.83
- Media: Water
- Maximum Pressure: 145.04
from Spirax-Sarco
The DCV1 disc check valve is of the wafer pattern designed to be sandwiched between flanges. It is suitable for use on a wide range of fluids for applications in process lines, hot water systems, steam and condensate systems etc. Face-to-face dimensions conform to EN 558 part 1, series 49. As... [See More]
- Connection Description: Clamp Flange
- Valve Size: 0.59 to 3.94
- Media: Water
- Maximum Pressure: 232.06
from Nova Plumbing Technologies
PART NO. MT-S88B RB. Description. 1/2" PEX x 1/2" PEX, Unplated, Straight Valve, Multi-Turn. Country of Origin. TAIWAN. Material. NORMAL BRASS [See More]
- Connection Description: Clamp Flange; 1/2" PEX x 1/2" PEX
- Valve Size: 0.50
- Media: Water
- Primary Material: Brass / Bronze
from Alfa Laval Inc.
With an integrated IP converter and push-and-play setup, the Unique RV-ST regulating valve meets the highest process demands for hygiene and safety. Built on the Unique SSV platform, it is ideal for high-volume sanitary liquid processing applications. [See More]
- Connection Description: Clamp Flange
- Valve Size: 1.50 to 4.00
- Media: Water
- Maximum Pressure: 145.04
from Spirax-Sarco
The SVL488 is a soft seated stainless steel, full lift, T ÜV approved safety valve suitable for steam, gas and liquid applications. [See More]
- Connection Description: Clamp Flange
- Valve Size: 1.50 to 6.00
- Media: Water; Liquid
- Maximum Pressure: 118.93 to 232.06
from Nova Plumbing Technologies
PART NO. S86FC PC. Description. 1/2 FIP x 3/8 OD, Straight Valve, Plated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]
- Connection Description: Compression; Clamp Flange; 1/2 FIP x 3/8 OD
- Valve Size: 0.38 to 0.50
- Media: Water
- Primary Material: Brass / Bronze
from Alfa Laval Inc.
Alfa Laval Unique sampling valves make it possible to obtain representative samples of food and beverage, personal care and biopharm products. [See More]
- Connection Description: Clamp Flange; Butt Weld
- Valve Size: 0.98 to 1.97
- Media: Water
- Maximum Pressure: 0.00 to 87.02
from Spirax-Sarco
WCV1, WCV2 and WCV3 wafer check valves are designed to be sandwiched between flanges.They are specifically designed for use on applications where there is a high proportion of particles in the liquid e.g. sewage, paper mills, sludges etc. The standard seating ring is EPDM. [See More]
- Connection Description: Clamp Flange
- Valve Size: 4.92 to 19.69
- Media: Water
- Maximum Pressure: 348.09
from Nova Plumbing Technologies
PART NO. S84BC PC. Description. 1/2 PEX x 1/4 OD, Straight Valve, Plated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]
- Connection Description: Compression; Clamp Flange; 1/2 PEX x 1/4 OD
- Valve Size: 0.25 to 0.50
- Media: Water
- Primary Material: Brass / Bronze
from Alfa Laval Inc.
Ideal for uninterrupted production in a broad range of hygiene-critical applications, Unique single seat valves are pneumatic seat valves used to shut off or change product flow. [See More]
- Connection Description: Clamp Flange
- Valve Size: 0.98 to 4.00
- Media: Water
- Maximum Pressure: 145.04
from Spirax-Sarco
WCV1, WCV2 and WCV3 wafer check valves are designed to be sandwiched between flanges.They are specifically designed for use on applications where there is a high proportion of particles in the liquid e.g. sewage, paper mills, sludges etc. The standard seating ring is EPDM. [See More]
- Connection Description: Clamp Flange
- Valve Size: 4.92 to 19.69
- Media: Water
- Maximum Pressure: 870.23
from Nova Plumbing Technologies
PART NO. S84BC RB. Description. 1/2 PEX x 1/4 OD, Straight Valve, Unplated. Country of Origin. ITALY. Material. NORMAL BRASS [See More]
- Connection Description: Compression; Clamp Flange; 1/2 PEX x 1/4 OD
- Valve Size: 0.25 to 0.50
- Media: Water
- Primary Material: Brass / Bronze
from Spirax-Sarco
WCV1, WCV2 and WCV3 wafer check valves are designed to be sandwiched between flanges.They are specifically designed for use on applications where there is a high proportion of particles in the liquid e.g. sewage, paper mills, sludges etc. The standard seating ring is EPDM. [See More]
- Connection Description: Clamp Flange
- Valve Size: 4.92 to 19.69
- Media: Water
- Maximum Pressure: 870.23