Polysulfide Electrical and Electronic Resins
from Master Bond, Inc.
Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]
- Chemical System: Epoxy; Polyphenylene Sulfide
- Form / Shape: Liquid
- Use: Die Bonding Adhesives; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
- Cure / Technology: Thermoset
from Master Bond, Inc.
Master Bond Polymer Adhesive EP21TPND is a two component polysulfide/epoxy based adhesive/ sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than 1000 psi at room... [See More]
- Chemical System: Epoxy; Polyphenylene Sulfide; Polyurethane
- Form / Shape: Grease, Paste; Optional Premixed and Frozen
- Use: Gap Filler, Foam in Place Gasket
- Cure / Technology: Thermoset
from Master Bond, Inc.
Master Bond Polymer Adhesive EP21TP-2 is a two component polysulfide/epoxy based adhesive/sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than lOOO psi at room... [See More]
- Chemical System: Epoxy; Polyphenylene Sulfide
- Form / Shape: Liquid; Optional Premixed and Frozen
- Use: Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
- Cure / Technology: Thermoset
from Master Bond, Inc.
Master Bond EP21TPFL-1AO is an electrically insulative, two part epoxy polysulfide system with a thermal conductivity of 9-10 BTU •in/ft2 •hr • °F [1.30-1.44 W/(m •K)]. As a polysulfide based system, it has very good chemical resistance, particularly to fuels, oils, hydraulic... [See More]
- Chemical System: Epoxy; Polyphenylene Sulfide
- Form / Shape: Liquid
- Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
- Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
from Master Bond, Inc.
Master Bond EP21TPHT is an epoxy polysulfide compound that withstands temperatures up to 350°F which gives it a higher resistance to elevated temperatures than most polysulfide systems. [See More]
- Chemical System: Epoxy; Polyphenylene Sulfide
- Form / Shape: Liquid
- Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
- Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
from Master Bond, Inc.
Master Bond Polymer Adhesive EP21TPLV is a two component low viscosity, exceptionally tough epoxy polysulfide composition formulated to cure quickly at ambient temperature and even more rapidly at elevated temperatures with a noncritical, user-friendly one-to-one mix ratio, weight or volume. It... [See More]
- Chemical System: Epoxy; Polyphenylene Sulfide
- Form / Shape: Liquid
- Use: Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
- Cure / Technology: Thermoset