Water Based / Latex Dispersion Electrical and Electronic Resins
from ELANTAS North America LLC
Water-borne epoxy emulsion - dip-and-bake impregnating resin [See More]
- Composition: Single Component; Unfilled; Water Based
- Form / Shape: Liquid
- Use: Impregnating Resin
- Chemical System: Epoxy
from Master Bond, Inc.
Ideal for electromagnetic interference (EMI) and radio frequency interference (RFI) shielding applications, MB600G is an aqueous based, sodium silicate system with a graphite filler. Electrically conductive, graphite filled materials are widely used for shielding and static dissipation applications... [See More]
- Composition: Single Component; Filled; Water Based
- Chemical System: Sodium Silicate System
- Use: Gap Filler, Foam in Place Gasket
- Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
from ELANTAS North America LLC
ELAN-Guard ® UPM 23 is a breakthrough polyester emulsion engineered to meet the demands of today ’s electrical insulation manufacturers. With ultra-low VOCs, exceptional dielectric strength, and easy handling properties, it delivers high-performance coil protection while helping operations... [See More]
- Composition: Single Component; Water Based
- Form / Shape: Liquid
- Use: Impregnating Resin
- Chemical System: Alkyd
from Master Bond, Inc.
Master Bond MB600S is an aqueous based sodium silicate coating formulated for applications where electromagnetic interference/radio frequency interference (EMI/RFI) shielding is required. Tested according to IEEE 299, 2006 methods, MB600S was as effective as the aluminum reference with a shielding... [See More]
- Composition: Single Component; Filled; Water Based
- Form / Shape: Liquid
- Use: Encapsulant or Conformal Coating
- Chemical System: Sodium Silicate System
from Aremco Products, Inc.
Glass coating for producing hermetic seals [See More]
- Composition: Filled; Water Based
- Form / Shape: Liquid
- Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
- Chemical System: Glass