Filled Electrical and Electronic Resins
from ELANTAS North America LLC
ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]
- Composition: Two Component ; Filled
- Form / Shape: Liquid
- Use: Encapsulant, Potting Compound
- Chemical System: Epoxy
from MacDermid Alpha Electronics Solutions
Product Overview. ATROX ® 590-4HT1: Silver-filled conductive adhesive offering excellent adhesion and electrical performance with controlled bleed-out. [See More]
- Composition: Filled
- Industry: Semiconductors, IC's; Electronics
- Use: Die Bonding Adhesives
- Features: Electrically Conductive
from Master Bond, Inc.
Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or more rapidly at... [See More]
- Composition: Two Component ; Filled
- Form / Shape: Liquid; Optional Premixed and Frozen
- Use: Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
- Chemical System: Epoxy
from MacDermid Alpha Electronics Solutions
Product Overview. HTS Silicone Heat Transfer Compound is a metal oxide-filled silicone oil, providing an extremely efficient and thermally conductive interface material that operates over a wide temperature range. Electrolube Heat Transfer Compound is recommended for achieving efficient and reliable... [See More]
- Composition: Filled
- Chemical System: Silicone
- Form / Shape: Grease, Paste; Powder
- Industry: Semiconductors, IC's; Electronics
from Master Bond, Inc.
Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]
- Composition: Two Component ; Filled
- Form / Shape: Grease, Paste; Optional Premixed and Frozen
- Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
- Chemical System: Epoxy
from Master Bond, Inc.
Master Bond LED405Med is a one part, nano filled system that cures quickly upon exposure to a 405 nm LED light. It does not require a UV light source. It meets ISO 10993-5 for cytotoxicity and resists sterilization. It can cure up to 1/8 think and has low shrinkage upon cure. It also features... [See More]
- Composition: Single Component; Filled
- Cure / Technology: Thermoset; LED Cure
- Form / Shape: Liquid
- Industry: Semiconductors, IC's; Photonics; Electronics; Electric Power
from Master Bond, Inc.
One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]
- Composition: Single Component; Filled
- Form / Shape: Liquid
- Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Glob Top, Daub, Doming or Overfill
- Chemical System: UV Curing
from Master Bond, Inc.
MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]
- Composition: Two Component ; Filled
- Form / Shape: Grease, Paste
- Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
- Chemical System: Silicone
from Master Bond, Inc.
Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]
- Composition: Single Component; Filled
- Form / Shape: Liquid
- Use: Die Bonding Adhesives; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
- Chemical System: Epoxy; Polyphenylene Sulfide
from Master Bond, Inc.
EP5TC-80 is a one part, NASA low outgassing rated epoxy that achieves a thermal conductivity of 3.3-3.7 W/(m·K), while also retaining its electrical non-conductivity. [See More]
- Composition: Single Component; Filled
- Chemical System: Epoxy
- Use: Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
- Cure / Technology: Thermoset
from Master Bond, Inc.
Master Bond Polymer System EP30LTE is a recently developed epoxy resin system with uniquely low thermal expansion properties and unmatched dimensional stability for high performance bonding, coating, sealing and casting. This new two component epoxy resin compound cures readily at ambient or more... [See More]
- Composition: Two Component ; Filled
- Form / Shape: Liquid
- Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
- Chemical System: Epoxy
from Master Bond, Inc.
For advanced PCB assembly and heat sink bonding applications, Master Bond offers EP48TC, a specially formulated adhesive that features ultra low thermal resistance of 5-7 x 10-6 K •m2/W. This system uses high thermal conductive fillers and is capable of being applied in bond lines as thin as... [See More]
- Composition: Two Component ; Filled
- Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
- Chemical System: Epoxy
- Industry: Semiconductors, IC's; Photonics; Electronics; Electric Power
from Master Bond, Inc.
EP79FL is a silver coated nickel filled polymer system that forms high strength bonds that are resistant to extreme cryogenic temperatures. It is electrically conductive and has a volume resistivity of <0.005 ohm-cm. As a silver coated nickel filled system, it is much more cost effective than... [See More]
- Composition: Two Component ; Filled
- Form / Shape: Liquid
- Use: Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
- Chemical System: Epoxy
from Master Bond, Inc.
Master Bond Polymer System EP21TDCSFL is a two component, silver filled, electrically conductive system for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. Its most salient features are its high flexibility and elongation. This... [See More]
- Composition: Two Component ; Filled
- Form / Shape: Grease, Paste; Optional Premixed and Frozen
- Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
- Chemical System: Epoxy; Polyurethane
from Master Bond, Inc.
Master Bond Polymer System EP75-1 is a two component, graphite filled, electrically conductive epoxy for high performance bonding, sealing and coating formulated to cure at room temperature or more rapidly at elevated temperatures. The mix ratio of the EP75-1 system is 100 to 15 by weight. It... [See More]
- Composition: Two Component ; Filled
- Form / Shape: Liquid
- Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
- Chemical System: Epoxy
from Master Bond, Inc.
MasterSil 151TC is a highly flexible, temperature resistant two component silicone adhesive offering low thermal resistance and outstanding thermal conductivity. It was developed to improve thermal management for electronic assemblies in bonding and gap filling applications. [See More]
- Composition: Two Component ; Filled
- Form / Shape: Liquid
- Use: Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
- Chemical System: Silicone
from Master Bond, Inc.
Master Bond Polymer System EP21TDC-7 is a two component highly flexible epoxy resin system for high performance bonding, sealing, and coating. It is formulated to cure at ambient temperatures or more quickly at elevated temperatures with an easy to use one to seven mix ratio by weight. The cured... [See More]
- Composition: Two Component ; Filled
- Form / Shape: Liquid; Optional Premixed and Frozen
- Use: Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
- Chemical System: Epoxy; Polyurethane
from Master Bond, Inc.
Master Bond EP3HTS-TC is a fast curing, silver filled, one part epoxy with unparalleled electrical and thermal conductivity. [See More]
- Composition: Single Component; Filled
- Form / Shape: Grease, Paste
- Use: Die Bonding Adhesives; Encapsulant or Conformal Coating
- Chemical System: Epoxy
from Master Bond, Inc.
Master Bond EP4G-80Med is a one part epoxy designed for use in the assembly of medical devices. This system is formulated with a non-metallic, graphite filler, which leads to good thermal and electrical conductivity. [See More]
- Composition: Single Component; Filled
- Chemical System: Epoxy
- Use: Encapsulant or Conformal Coating
- Cure / Technology: Thermoset
from Master Bond, Inc.
Master Bond Polymer System EP21TDCSMed is a two component, silver filled, electrically conductive adhesive/sealant that meets USP Class VI specifications for medical applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part... [See More]
- Composition: Two Component ; Filled
- Form / Shape: Grease, Paste; Optional Premixed and Frozen
- Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
- Chemical System: Epoxy; Polyurethane
from Master Bond, Inc.
Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]
- Composition: Two Component ; Filled
- Form / Shape: Liquid
- Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
- Chemical System: Epoxy
from Master Bond, Inc.
Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive systems, EP76M... [See More]
- Composition: Two Component ; Filled
- Form / Shape: Grease, Paste
- Use: Die Bonding Adhesives; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
- Chemical System: Epoxy
from Master Bond, Inc.
Formulated for thermal management applications, EP30TC is a two component epoxy that contains robust thermally conductive fillers with very fine particle sizes. It has thermal conductivity of 18-20 BTU •in/ft2 •hr • °F [2.60-2.88 W/(m •K)] and can be applied in sections as... [See More]
- Composition: Two Component ; Filled
- Form / Shape: Liquid
- Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
- Chemical System: Epoxy
from Master Bond, Inc.
Master Bond EP121AO is a two component, high performance epoxy resin system featuring high thermal stability, high thermal conductivity, superior electrical insulation properties and outstanding dimensional stability for coating, sealing, potting and encapsulation for service up to 450-500 °F. [See More]
- Composition: Two Component ; Filled
- Form / Shape: Liquid
- Use: Die Bonding Adhesives; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
- Chemical System: Epoxy
from Master Bond, Inc.
Master Bond Polymer System EP77M-1 is a two component, silver filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. It readily develops a high bonding strength of more than 2000 psi tensile... [See More]
- Composition: Two Component ; Filled
- Form / Shape: Grease, Paste
- Use: Gap Filler, Foam in Place Gasket
- Chemical System: Epoxy
from Master Bond, Inc.
Master Bond Polymer System EP79 is a two component, silver coated nickel filled, electrically conductive adhesive for high performance bonding and sealing formulated to cure at room temperature or more rapidly at elevated temperatures. EP79 offers a convenient one-to-one mix ratio by weight or... [See More]
- Composition: Two Component ; Filled
- Form / Shape: Grease, Paste
- Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
- Chemical System: Epoxy
from Master Bond, Inc.
Featuring a low volume resistivity of 5-10 ohm-cm, EP21TDCN-LO is a nickel conductive system for high performance bonding and sealing applications. This smooth paste formulation is easy to handle and has a one to one mix ratio by weight or volume. It is a toughened system, formulated to withstand... [See More]
- Composition: Two Component ; Filled
- Chemical System: Epoxy
- Form / Shape: Grease, Paste
- Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
from Aremco Products, Inc.
High fired strength, dense ceramics [See More]
- Composition: Filled
- Form / Shape: Liquid
- Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
- Cure / Technology: Thermoset
from Epoxy Technology
EPO-TEK ® offers a full suite of electrically and thermally conductive epoxy adhesives. Our extensive product line allows users from a wide range of industries to easily select the optimal adhesive for their specific application, based on the best combination of physical, electrical, and... [See More]
- Composition: Single Component; Filled
- Form / Shape: Grease, Paste
- Use: Die Bonding Adhesives
- Chemical System: Epoxy
from Epoxies Etc...
10-3055 is a filled epoxy adhesive system that allows the end user to adjust the flexibility of the cured adhesive. By simply varying the amount of hardener, the durometer can be adjusted from rigid to flexible. [See More]
- Composition: Two Component ; Filled
- Form / Shape: Liquid
- Use: Die Bonding Adhesives
- Chemical System: Epoxy; Adjustable Flexibility Epoxy
from Protavic America, Inc.
The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and provides... [See More]
- Composition: Two Component ; Filled
- Form / Shape: Liquid
- Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound
- Chemical System: Polyurethane
from ThreeBond International, Inc.
Electrically Conductive Resins. These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic resin and a conductive... [See More]
- Composition: Filled
- Cure / Technology: Anaerobic
- Chemical System: Silicone
- Industry: Electronics
from Wacker Chemical Corp.
SEMICOSIL ® 975 TC is a 1-part thermally conductive paste that is curing into self-adhesive gap filling silicone. The thermal paste is able to efficiently fill finest gaps of heat generating and ablating substrates and thus helps to minimize contact resistance. Thermal resistivity is minimized... [See More]
- Composition: Single Component; Filled
- Chemical System: Silicone
- Form / Shape: Grease, Paste
- Industry: Electronics
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-NS10 ™ epoxy is developed for general purpose applications requiring high performance bond or connection of electrically conductive components/materials for enhanced electrical conductivity. G6E-NS10 ™ has been developed based on advanced proprietary technology that... [See More]
- Composition: Two Component ; Filled
- Chemical System: Epoxy
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
from Aremco Products, Inc.
Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]
- Composition: Filled
- Form / Shape: Grease, Paste
- Use: Encapsulant, Potting Compound
- Chemical System: Silicone
from Epoxies Etc...
40-3905 is an electrically conductive system designed for applications requiring low temperature cures. 40-3905 will cure at room temperature in 18 hours or can be accelerated with mild heat. [See More]
- Composition: Two Component ; Filled
- Chemical System: Epoxy
- Use: Die Bonding Adhesives
- Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
from Protavic America, Inc.
Silver filled epoxy system with excellent conductivity and thermal properties. This product is commonly used for the manufacture of tantalum capacitors and can be dispensed or printed. It offers fast in-line cure and high strength. It is available in various viscosities for production needs. One... [See More]
- Composition: Single Component; Filled
- Form / Shape: Grease, Paste
- Use: Die Bonding Adhesives
- Chemical System: Epoxy
from Graphene Laboratories, Inc.
DESCRIPTION: Traditional silver-based adhesives require up to 80% weight load of silver fillers and as a result tend to be costly, brittle and prone to mechanical failure. G6E-NS11 ™ has been developed based on advanced proprietary technology that requires 15% or less silver content to be at... [See More]
- Composition: Two Component ; Filled
- Chemical System: Epoxy
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
from Epoxies Etc...
20-3650 is an easy to use, one to one ratio, electronic grade epoxy potting, casting, and encapsulating system. This system exhibits excellent physical, thermal, and electrical insulation properties. 20-3650 is D.O.T. non-hazardous, easy to mix, and will cure at room temperature or with mild heat. [See More]
- Composition: Two Component ; Filled
- Form / Shape: Liquid
- Use: Encapsulant, Potting Compound
- Chemical System: Epoxy
from Protavic America, Inc.
Filled epoxy system. Excellent chemical and heat resistance. Excellent for stencil and screen bonding due to its high strength fast cure at low temperatures. [See More]
- Composition: Two Component ; Filled
- Form / Shape: Grease, Paste
- Use: Die Bonding Adhesives
- Chemical System: Epoxy
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-FRP ™ is a flexible version of our G6E-P ™ general purpose epoxy. G6E-FRP ™ epoxy was developed primarily for high-performance bonding, connection, sealing and coating applications requiring a flexible bond or connection of electrically conductive components or... [See More]
- Composition: Two Component ; Filled
- Chemical System: Epoxy
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
from Protavic America, Inc.
A solvent-free, single component resin with low linear expansion and high ionic purity for protecting semi-conductor silicon crystals. [See More]
- Composition: Single Component; Filled
- Form / Shape: Liquid
- Use: Die Bonding Adhesives; Glob Top, Daub, Doming or Overfill
- Chemical System: Epoxy
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-FXNS ™ epoxy is developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials as well as for low electrical resistivity. G6E-FXNS ™ is developed based on advanced proprietary technology that requires... [See More]
- Composition: Two Component ; Filled
- Chemical System: Epoxy
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-FXSG ™ epoxy is primarily developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials requiring low electrical resistivity. G6-FXSG ™ is well suited for bonding of dissimilar materials that are... [See More]
- Composition: Two Component ; Filled
- Chemical System: Epoxy
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-P ™ epoxy is primarily developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials. G6E-P ™ is formulated with proprietary nanomaterials and fillers. G6E-P ™ epoxy can be cured at room... [See More]
- Composition: Two Component ; Filled
- Chemical System: Epoxy
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-HTC ™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials that operate at higher temperatures. G6E-HTC ™ epoxy ’s properties result from being formulated with proprietary... [See More]
- Composition: Two Component ; Filled
- Chemical System: Epoxy
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-HTNS ™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures requiring low electrical resistivity. G6E-HTNS ™ is developed based on advanced... [See More]
- Composition: Two Component ; Filled
- Chemical System: Epoxy
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-HTSG ™ epoxy is primarily developed for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures and which require low electrical resistivity. G6E-HTSG ™ epoxy is formulated with... [See More]
- Composition: Two Component ; Filled
- Chemical System: Epoxy
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
from Graphene Laboratories, Inc.
Our G6E-TSHV ™ Epoxy has been specifically developed for general purpose applications that necessitate the bonding or connecting of thermally conductive components/materials. It is designed to provide efficient heat transfer between components or surfaces, while also providing the bonding and... [See More]
- Composition: Two Component ; Filled
- Chemical System: Epoxy
- Form / Shape: Grease, Paste
- Cure / Technology: Room Temperature Vulcanizing or Curing
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-RTC ™ Room Temperature Curable Carbon Filled Electrically Conductive epoxy is developed primarily for applications requiring curing at room temperature. G6E-RTC ™ epoxy is formulated with proprietary nanomaterials and fillers to provide its performance characteristics. [See More]
- Composition: Two Component ; Filled
- Chemical System: Epoxy
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-RTSG ™ epoxy is developed primarily for applications that require curing at room temperature. Room temperature curing eliminates the necessity for a heating oven. This allows easier and safer bond/connection of conductive components or materials. G6E-RTSG ™ epoxy is also... [See More]
- Composition: Two Component ; Filled
- Chemical System: Epoxy
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-SG ™ epoxy is developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials that require low electrical resistivity. G6E-SG ™ is formulated with proprietary nanomaterials and fillers. G6E-SG... [See More]
- Composition: Two Component ; Filled
- Chemical System: Epoxy
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
from Graphene Laboratories, Inc.
Our G6E-TSAL ™ Epoxy has been specifically developed for general purpose applications that necessitate the bonding or connecting of thermally conductive components/materials. It is designed to provide efficient heat transfer between components or surfaces, while also providing the bonding and... [See More]
- Composition: Two Component ; Filled
- Chemical System: Epoxy
- Form / Shape: Grease, Paste
- Cure / Technology: Room Temperature Vulcanizing or Curing