Anaerobic Electrical and Electronic Resins

4 Results
Formulations - Curing Method - Anaerobic Adhesives - CM8005PT -- CM8005PT
from Hernon Manufacturing, Inc.

CM8005 is a single-component room temperature cure gel-like anaerobic gasketing compound formulated to provide instant sealing capabilities. Once cured between mating metal flanges and filling voids in the surface, CM8005 provides a thin, flexible, solvent and temperature resistant seal. [See More]

  • Cure / Technology: Anaerobic; Room Temperature Vulcanizing or Curing
  • Composition: Single Component
  • Industry: Electronics; Electric Power
Light Cure Cyanoacrylate Instant Adhesive -- KU3064
from Chemence Inc.

Krylex KU3064 is a revolutionary odorless light curing cyanoacrylate adhesive. It is designed for bonding applications that require very rapid fixture, fillet cure or surface cure. The UV / visible light cure properties facilitate rapid curing of exposed surface areas while the moisture curing... [See More]

  • Cure / Technology: Anaerobic; Reactive or Moisture Cured; UV or Radiation Cured
  • Form / Shape: Liquid
  • Use: Die Bonding Adhesives; Encapsulant, Potting Compound
  • Chemical System: Cyanoacrylate
3300 Series Electro-Conductive Resins -- TB3303M
from ThreeBond International, Inc.

Electrically Conductive Resins. These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic resin and a conductive... [See More]

  • Cure / Technology: Anaerobic
  • Industry: Electronics
  • Chemical System: Silicone
  • Composition: Filled
LOCTITE 3619 -- 8802601435137
from Henkel Corporation - Electronics

LOCTITE 3619 is used for ultra low temperature cure, high speed syringe dispense. [See More]

  • Cure / Technology: Anaerobic; Thermoset
  • Industry: Electronics