Grease / Paste Electrical and Electronic Resins
from Master Bond, Inc.
Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]
- Form / Shape: Grease, Paste; Optional Premixed and Frozen
- Chemical System: Epoxy
- Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
- Cure / Technology: Thermoset
from ELANTAS North America LLC
ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]
- Form / Shape: Grease, Paste
- Chemical System: Epoxy
- Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
- Cure / Technology: Thermoset
from MacDermid Alpha Electronics Solutions
Product Overview. ATROX conductive die attach products provide a comprehensive solution with a reduced total cost of ownership, ushering in a new era of high-performance materials. Product Features. Thermal Conductivity. The ATROX 558-2C31 offers good thermal conductivity, greater than 5 W/m-K,... [See More]
- Form / Shape: Sheet or Film; Grease, Paste
- Cure / Technology: Thermoset
- Use: Die Bonding Adhesives
- Industry: Semiconductors, IC's; Electronics
from Dongguan Sheen Electronic Technology Co., Ltd.
The SHEEN's SG560 Series Thermal Grease are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 5.0 W/m ·K. ◆ Low thermal impedance, with a minimum of 0.015 ℃*in ²/W at 30psi. ◆ Minimum... [See More]
- Form / Shape: Grease, Paste
- Features: Thermally Conductive
- Industry: Electronics
- Use Temperature: ? to 302
from Master Bond, Inc.
EP3HTND-2Med Black is a one part system that combines easy processing with excellent bonding properties. It cures in 20-30 minutes at 250°F or 5-10 minutes at 300°F and adheres well to a wide variety of substrates including glass, metals, ceramics and most plastics. This paste compound meets USP... [See More]
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
- Chemical System: Epoxy
- Industry: Semiconductors, IC's; Photonics; Electronics; Electric Power
from MacDermid Alpha Electronics Solutions
Product Overview. ATROX ® CD 560-1 offers excellent substrate compatibility and low Resin Bleed-Out (RBO), ensuring reliable bonding to Pre-Plated Frame (PPF) and copper lead frames. It provides a long pot life of over 24 hours at room temperature and maintains a 12-month shelf life when stored... [See More]
- Form / Shape: Sheet or Film; Grease, Paste
- Cure / Technology: Thermoset
- Use: Die Bonding Adhesives
- Industry: Semiconductors, IC's; Electronics
from Master Bond, Inc.
MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]
- Form / Shape: Grease, Paste
- Chemical System: Silicone
- Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
- Cure / Technology: Thermoset; Addition Cure
from MacDermid Alpha Electronics Solutions
Product Overview. ATROX ® 800HT6B: Conductive die attach paste providing a balance of thermal conductivity and mechanical flexibility for stress-sensitive components. [See More]
- Form / Shape: Grease, Paste
- Industry: Semiconductors, IC's; Electronics
- Use: Die Bonding Adhesives
- Features: Electrically Conductive; Thermally Conductive
from Master Bond, Inc.
Master Bond Polymer System EP39-2 is a fast curing, low viscosity, optically clear two component epoxy system for high performance bonding, sealing, coating and casting. It is 100% reactive and does not contain any diluents, solvents or other volatiles. The mix ratio is a convenient 2 to 1 by... [See More]
- Form / Shape: Grease, Paste
- Chemical System: Epoxy
- Use: Die Bonding Adhesives; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
- Cure / Technology: Thermoset
from MacDermid Alpha Electronics Solutions
Product Overview. Electrolube ® UVFlex is a next-generation, solvent-free, UV-curable conformal coating engineered for demanding electronics applications. Its unique elasticity helps maintain coating integrity through extreme thermal cycling and harsh environmental conditions, delivering... [See More]
- Form / Shape: Sheet or Film; Grease, Paste; Liquid
- Industry: Semiconductors, IC's; Electronics
- Use: Encapsulant or Conformal Coating
- Features: High Dielectric; Thermally Conductive
from Master Bond, Inc.
Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service... [See More]
- Form / Shape: Grease, Paste; Optional Premixed and Frozen
- Chemical System: Epoxy
- Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
- Cure / Technology: Thermoset
from MacDermid Alpha Electronics Solutions
Product Overview. A solvent-based polymer specially developed for temporary bonding applications. STAYSTIK 336T thermoplastic adhesive paste is a low-modulus polymer specially developed for temporary bonding applications, most typically associated with GaAs and silicon wafer thinning. It can also be... [See More]
- Form / Shape: Grease, Paste
- Industry: Semiconductors, IC's; Electronics
- Cure / Technology: Thermoplastic / Hot Melt
from Master Bond, Inc.
Master Bond Polymer System EP45HT is a two component epoxy system for high performance structural bonding and casting. It is suitable for applications where long term exposure to temperatures from -80 °F to +500 °F is required. lt is 100% reactive and does not contain any solvents or... [See More]
- Form / Shape: Grease, Paste
- Chemical System: Epoxy
- Use: Die Bonding Adhesives; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
- Cure / Technology: Thermoset
from MacDermid Alpha Electronics Solutions
Product Overview. A one-component, low-temperature curing epoxy adhesive designed specifically for bonding heat-sensitive devices. Ideal for applications in camera modules and other optical devices where low thermal exposure is critical, the AD13-9692B offers strong adhesion at temperatures low... [See More]
- Form / Shape: Grease, Paste; Liquid
- Composition: Single Component
- Industry: Semiconductors, IC's; Electronics
- Features: Optical; Thermally Conductive
from Master Bond, Inc.
Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500 °F with truly outstanding chemical resistance. High strength bonds serviceable up to 600 °F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin... [See More]
- Form / Shape: Grease, Paste; Powder
- Chemical System: Epoxy
- Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket; Impregnating Resin
- Cure / Technology: Thermoset
from MacDermid Alpha Electronics Solutions
Product Overview. A versatile, high-performance underfill adhesive specifically developed for electronics assembly applications. This single-component adhesive provides excellent reliability and protection for delicate components, particularly in Surface-Mount Technology (SMT) and flip-chip... [See More]
- Form / Shape: Grease, Paste
- Composition: Single Component
- Industry: Semiconductors, IC's; Electronics
from Master Bond, Inc.
Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose... [See More]
- Form / Shape: Grease, Paste; Optional Premixed and Frozen
- Chemical System: Epoxy
- Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
- Cure / Technology: Thermoset
from MacDermid Alpha Electronics Solutions
Product Overview. HTC Heat Transfer Compound is a non-silicone thermal interface material recommended for efficient and reliable thermal coupling of electrical and electronic components, or between any surfaces where thermal conductivity or heat dissipation is important. It is ideal for application... [See More]
- Form / Shape: Grease, Paste; Powder
- Industry: Semiconductors, IC's; Electronics
- Chemical System: Silicone
- Features: Thermally Conductive
from Master Bond, Inc.
Master Bond Polymer System EP15 is a one component heat curing epoxy featuring high tensile strength that is utilized in testing the adhesion or cohesive strength of flame-sprayed coatings. This standard test is fully detailed in ASTM specification C 633. EP15 is formulated to cure at temperatures... [See More]
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
- Chemical System: Epoxy
- Industry: Semiconductors, IC's; Electronics; Electric Power
from MacDermid Alpha Electronics Solutions
Product Overview. HTCP Non-Silicone Thermal Interface Material is a "Plus" version of Electrolube ’s successful HTC, offering ultimate thermal conductivity along with the benefits of a non-silicone base oil. The exceptional properties of HTCP result from the novel use of various metal oxide... [See More]
- Form / Shape: Grease, Paste; Powder
- Industry: Semiconductors, IC's; Electronics
- Chemical System: Silicone
- Features: High Dielectric; Thermally Conductive
from Master Bond, Inc.
Master Bond Polymer System EP29LP is a two component high performance epoxy resin system featuring low viscosity, long pot life and low exotherm. As an adhesive this versatile material will form bond strengths in excess of 2,500 psi (aluminum to aluminum). It bonds well to a variety of substrates... [See More]
- Form / Shape: Grease, Paste
- Chemical System: Epoxy
- Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
- Cure / Technology: Thermoset
from MacDermid Alpha Electronics Solutions
Product Overview. HTS Silicone Heat Transfer Compound is a metal oxide-filled silicone oil, providing an extremely efficient and thermally conductive interface material that operates over a wide temperature range. Electrolube Heat Transfer Compound is recommended for achieving efficient and reliable... [See More]
- Form / Shape: Grease, Paste; Powder
- Industry: Semiconductors, IC's; Electronics
- Chemical System: Silicone
- Composition: Filled
from Master Bond, Inc.
Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does not contain any volatiles. The mix ratio is a convenient 3 to 1 by weight. EP38 is very fast curing. Coatings as... [See More]
- Form / Shape: Grease, Paste
- Chemical System: Epoxy
- Use: Die Bonding Adhesives; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
- Cure / Technology: Thermoset
from MacDermid Alpha Electronics Solutions
Product Overview. HTSP Silicone Heat Transfer Compound Plus is a modified "Plus" version of Electrolube ’s successful HTS, offering superior thermal conductivity and a wide temperature range through the use of silicone base oils. Its exceptional properties stem from the novel use of metal... [See More]
- Form / Shape: Grease, Paste; Powder
- Industry: Semiconductors, IC's; Electronics
- Chemical System: Silicone
- Features: High Dielectric; Thermally Conductive
from Master Bond, Inc.
Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive systems, EP76M... [See More]
- Form / Shape: Grease, Paste
- Chemical System: Epoxy
- Use: Die Bonding Adhesives; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
- Cure / Technology: Thermoset
from Chemence Inc.
KSC1202 is a high performance, high viscosity thermally conductive gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1202 is supplied as a two part, 1:1 mix ratio silicone that when mixed will cure at room... [See More]
- Form / Shape: Grease, Paste
- Chemical System: Silicone
- Use: Die Bonding Adhesives
- Industry: Electronics
from Aremco Products, Inc.
High thermal conductivity, probes, sensors [See More]
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
- Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
- Industry: Electronics
from Epoxy Technology
EPO-TEK ® medical grade (or biocompatible) epoxy adhesives are used extensively throughout the healthcare and biotech industries. Device manufacturers making cardiac, ophthalmic, skeletal and neurological implants rely on our adhesives for protection, while the endoscopy camera market... [See More]
- Form / Shape: Grease, Paste
- Chemical System: Epoxy
- Use: Encapsulant, Potting Compound
- Cure / Technology: Thermoset
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-NS10 ™ epoxy is developed for general purpose applications requiring high performance bond or connection of electrically conductive components/materials for enhanced electrical conductivity. G6E-NS10 ™ has been developed based on advanced proprietary technology that... [See More]
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
- Chemical System: Epoxy
- Industry: Electronics; Electric Power
from Techsil Limited
Momentive TIA241GF is a 2 part, thermally conductive silicone that is dispensed as a liquid and cured in place to create a heat path for efficient heat transfer. After being applied, the non-slumping paste consistency of TIA214GF provides physical stability to prevent run-off after dispense. [See More]
- Form / Shape: Grease, Paste
- Chemical System: Silicone
- Use: Gap Filler, Foam in Place Gasket
- Industry: Electronics
from Nordson EFD
Our innovative, non-silicone thermal compounds provide an ideal thermal solution by ensuring reliable heat transfer over a longer time than most industrial thermal interface materials. Conventional, silicone-based heat sink compounds and thermal greases tend to spread after a number of heating and... [See More]
- Form / Shape: Grease, Paste
- Cure / Technology: Air Setting / Film Drying
- Chemical System: Synthetic Based
- Industry: Semiconductors, IC's; Electronics
from Protavic America, Inc.
Silver filled epoxy system with excellent conductivity and thermal properties. This product is commonly used for the manufacture of tantalum capacitors and can be dispensed or printed. It offers fast in-line cure and high strength. It is available in various viscosities for production needs. One... [See More]
- Form / Shape: Grease, Paste
- Chemical System: Epoxy
- Use: Die Bonding Adhesives
- Cure / Technology: Thermoset
from Wacker Chemical Corp.
ELASTOSIL ® N199 is a non-slump RTV-1 silicone sealant that cures at room temperature on contact with moisture in the air. Special features. ready-to-use, one-part system. non-slump. translucent. medium hardness. high flexibility. Excellent adhesion. Application. general-purpose adhesive for the... [See More]
- Form / Shape: Grease, Paste
- Cure / Technology: Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing; Thermoset
- Chemical System: Silicone
- Industry: Electronics
from Shiu Li Technology Co., Ltd
LiPOLY's TPS series is a low-density, potting material. Its low density and lightweight properties enhance product performance, reduce production costs. The product has a thermal conductivity of 0.55-1.50 W/m*K and can cure at room temperature or high temperatures. [See More]
- Form / Shape: Grease, Paste; Liquid
- Chemical System: Silicone
- Use: Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
- Cure / Technology: Room Temperature Vulcanizing or Curing
from Bluestar Silicones USA Corp.
Metal Oxide Thickened Dimethyl Silicone Compound. Description. Bluesil V-740 is a metal oxide thickened dimethyl silicone compound. It is a white, heavy paste used for heat dissipation applications where high thermal conductivity is required. [See More]
- Form / Shape: Grease, Paste
- Industry: Semiconductors, IC's; Electronics; Electric Power
- Chemical System: Silicone
- Composition: Two Component
from Monocrystal, Inc.
AGH – series. Application: High conductive low firing silver paste for fine line screen printing. Silver conductor is specially designed to form the conductive coating and bond area to the glass and ceramic substrate by screen printing method. Composition variations: AGH-A-60 – 60%... [See More]
- Form / Shape: Grease, Paste
- Features: Electrically Conductive
- Industry: Electronics
from Acoustical Solutions, Inc.
FireStop Putty Pads provide acoustical protection for wall penetrations in the form of a release lined pad for easy application to electrical boxes or other penetrates. The pad is conveniently sized to fit a typical 1 ½" deep 4S box with no cutting or piercing required. Faced on both sides with a... [See More]
- Form / Shape: Grease, Paste
- Industry: Electronics
- Use: Gap Filler, Foam in Place Gasket
- Composition: Single Component
from Epoxies Etc...
20-2125 is formulated for electronic potting, encapsulating and casting applications. The 20-2125 is a two-component, low viscosity, room temperature curing system. This is an easy to use product that does not contain TDI, MbOCA or Mercury. 20-2125 will cushion and protect sensitive electronic... [See More]
- Form / Shape: Grease, Paste
- Chemical System: Polyol, Isocyanate
- Use: Encapsulant, Potting Compound
- Cure / Technology: Room Temperature Vulcanizing or Curing
from Aremco Products, Inc.
Aremco ’s high temperature ceramic adhesives are unique inorganic formulations for bonding and sealing ceramics, metals, quartz, graphites, textiles, and composite materials used in design, process and maintenance applications to 3200 °F. These advanced materials, which exhibit high... [See More]
- Form / Shape: Grease, Paste
- Industry: Electronics
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Composition: Two Component
from Graphene Laboratories, Inc.
DESCRIPTION: Traditional silver-based adhesives require up to 80% weight load of silver fillers and as a result tend to be costly, brittle and prone to mechanical failure. G6E-NS11 ™ has been developed based on advanced proprietary technology that requires 15% or less silver content to be at... [See More]
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
- Chemical System: Epoxy
- Industry: Electronics; Electric Power
from Protavic America, Inc.
Filled epoxy system. Excellent chemical and heat resistance. Excellent for stencil and screen bonding due to its high strength fast cure at low temperatures. [See More]
- Form / Shape: Grease, Paste
- Chemical System: Epoxy
- Use: Die Bonding Adhesives
- Cure / Technology: Thermoset
from Shiu Li Technology Co., Ltd
LiPOLY ’s TIM12/TIM14 is a one-part silicon-based thermally conductive adhesive that can be cured at room temperature or high temperature. It not only produces low stress, low thermal resistance, low viscosity, and good adhesion to components, but also maintains insulating properties. It... [See More]
- Form / Shape: Gel; Grease, Paste
- Chemical System: Silicone
- Use: Die Bonding Adhesives
- Cure / Technology: Room Temperature Vulcanizing or Curing (optional feature); High Heat
from Acoustical Solutions, Inc.
SSP Firestop Putty is perfect for metallic conduits, telephone, data or electrical power cable penetrations. A variety of sleeved and non-sleeved applications have been tested and proven providing the ultimate in installation versatility. Non-hardening and reusable, SSP Firestop Putty addresses the... [See More]
- Form / Shape: Grease, Paste
- Industry: Electronics
- Use: Gap Filler, Foam in Place Gasket
- Composition: Single Component
from Epoxies Etc...
Epoxies, Etc... has engineered these materials to satisfy the requirements of many demanding coating and bonding applications that require electrical conductivity. [See More]
- Form / Shape: Grease, Paste
- Chemical System: Epoxy
- Use: Die Bonding Adhesives
- Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
from Aremco Products, Inc.
Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]
- Form / Shape: Grease, Paste
- Chemical System: Silicone
- Use: Encapsulant, Potting Compound
- Industry: Electronics
from Graphene Laboratories, Inc.
G6 Epoxy® is excited to announce the release of our latest product - a one-component electrically conductive epoxy. This innovative solution provides excellent electrical conductivity and bonding strength in a single component formula, making it easier and more convenient to use than traditional... [See More]
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
- Chemical System: Epoxy
- Industry: Electronics; Electric Power
from Epoxies Etc...
10-3050 is a thixotropic, Non-Sag, gel epoxy designed to protect motor windings from abrasives, chemicals, vibration, oils, jet fuels, etc... 10-3050 self levels to a smooth void free coating once applied with a spatula or brush. [See More]
- Form / Shape: Grease, Paste
- Chemical System: Epoxy
- Use: Encapsulant, Potting Compound
- Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-FRP ™ is a flexible version of our G6E-P ™ general purpose epoxy. G6E-FRP ™ epoxy was developed primarily for high-performance bonding, connection, sealing and coating applications requiring a flexible bond or connection of electrically conductive components or... [See More]
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
- Chemical System: Epoxy
- Industry: Electronics; Electric Power
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-FXNS ™ epoxy is developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials as well as for low electrical resistivity. G6E-FXNS ™ is developed based on advanced proprietary technology that requires... [See More]
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
- Chemical System: Epoxy
- Industry: Electronics; Electric Power
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-FXSG ™ epoxy is primarily developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials requiring low electrical resistivity. G6-FXSG ™ is well suited for bonding of dissimilar materials that are... [See More]
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
- Chemical System: Epoxy
- Industry: Electronics; Electric Power
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-P ™ epoxy is primarily developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials. G6E-P ™ is formulated with proprietary nanomaterials and fillers. G6E-P ™ epoxy can be cured at room... [See More]
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
- Chemical System: Epoxy
- Industry: Electronics; Electric Power
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-HTC ™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials that operate at higher temperatures. G6E-HTC ™ epoxy ’s properties result from being formulated with proprietary... [See More]
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
- Chemical System: Epoxy
- Industry: Electronics; Electric Power
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-HTNS ™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures requiring low electrical resistivity. G6E-HTNS ™ is developed based on advanced... [See More]
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
- Chemical System: Epoxy
- Industry: Electronics; Electric Power
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-HTSG ™ epoxy is primarily developed for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures and which require low electrical resistivity. G6E-HTSG ™ epoxy is formulated with... [See More]
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
- Chemical System: Epoxy
- Industry: Electronics; Electric Power
from Graphene Laboratories, Inc.
Our G6E-TSHV ™ Epoxy has been specifically developed for general purpose applications that necessitate the bonding or connecting of thermally conductive components/materials. It is designed to provide efficient heat transfer between components or surfaces, while also providing the bonding and... [See More]
- Form / Shape: Grease, Paste
- Cure / Technology: Room Temperature Vulcanizing or Curing
- Chemical System: Epoxy
- Industry: Electronics; Electric Power
from Graphene Laboratories, Inc.
DESCRIPTION: G6E-RTC ™ Room Temperature Curable Carbon Filled Electrically Conductive epoxy is developed primarily for applications requiring curing at room temperature. G6E-RTC ™ epoxy is formulated with proprietary nanomaterials and fillers to provide its performance characteristics. [See More]
- Form / Shape: Grease, Paste
- Cure / Technology: Thermoset
- Chemical System: Epoxy
- Industry: Electronics; Electric Power