Specialty / Other Electrical and Electronic Resins

50 Results
ELAN-Cast® -- E 4260 Black resin / C 321 Hardener
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Use: Encapsulant, Potting Compound
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
Aluminum Filled, Toughened, Two Part Epoxy Compound -- EP22
from Master Bond, Inc.

Master Bond Polymer System EP22 is an aluminum filled, two component epoxy adhesive for high performance bonding, sealing, and coating. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a non-critical one-to-one mix ratio by weight or volume. The EP22... [See More]

  • Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
  • Chemical System: Epoxy
  • Form / Shape: Grease, Paste; Optional Premixed and Frozen
  • Cure / Technology: Thermoset
B-Staged Epoxy Meets Airbus Standards for Flame Retardancy & Toxicity -- EP36FR
from Master Bond, Inc.

EP36FR is a one component, high performance epoxy that meets the Airbus standards from ABD0031, Issue F, June 8, 2005 for flame retardancy. It is used in all kinds of aircraft applications where protection is needed from flames, smoke and materials that might burn. [See More]

  • Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Thermoset
Biocompatible, Non-Drip Epoxy Resists Repeated Sterilizations -- EP3HTND-2Med Black
from Master Bond, Inc.

EP3HTND-2Med Black is a one part system that combines easy processing with excellent bonding properties. It cures in 20-30 minutes at 250°F or 5-10 minutes at 300°F and adheres well to a wide variety of substrates including glass, metals, ceramics and most plastics. This paste compound meets USP... [See More]

  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Semiconductors, IC's; Photonics; Electronics; Electric Power
Dual Curing, Thixotropic Adhesive -- UV22DC80-10F
from Master Bond, Inc.

One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]

  • Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Glob Top, Daub, Doming or Overfill
  • Chemical System: UV Curing
  • Form / Shape: Liquid
  • Cure / Technology: UV or Radiation Cured; Dual Curing
Electrically and Thermally Conductive, Two Part Silicone Meets NASA Low Outgassing Specifications -- MasterSil 973S-LO
from Master Bond, Inc.

MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]

  • Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
  • Chemical System: Silicone
  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset; Addition Cure
Electrically Conductive Die Attach Adhesive Has Very High Thermal Conductivity -- EP3HTSDA-1
from Master Bond, Inc.

EP3HTSDA-1 is a one part, highly electrically conductive epoxy designed for die attach applications. It dispenses smoothly and easily, without tailing. Its easy handling and desirable performance properties, such as thermal conductivity, die shear strength and dimensional stability, allow it to be... [See More]

  • Use: Die Bonding Adhesives; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Thermoset
Epoxy Features Very Low Coefficient of Thermal Expansion -- EP30LTE-2
from Master Bond, Inc.

Master Bond EP30LTE-2 is a two part epoxy with an extraordinarily low coefficient of thermal expansion (CTE).It is used for bonding, sealing, coating and encapsulating. [See More]

  • Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
Epoxy Meets Airbus Standards for Flame Retardancy, Smoke and Gas Emissions -- EP93FRHT
from Master Bond, Inc.

EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]

  • Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
Epoxy with High Elongation Passes ISO 10993-5 Certification for Cytotoxicity -- EP40Med
from Master Bond, Inc.

EP40Med is a two component, room temperature curing epoxy with high elongation that passes ISO 10993-5 for cytotoxicity. It features exceptional adhesion to polycarbonates and acrylics. [See More]

  • Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
Fast Curing, High Bond Strength Epoxy Adhesive -- EP51
from Master Bond, Inc.

Master Bond Polymer Adhesive EP51 is a fast "5 minute" curing two component epoxy adhesive for general purpose bonding formulated to cure at room temperature with a one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 2000 psi at room temperature. The... [See More]

  • Use: Die Bonding Adhesives
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Thermoset
Fast Curing, Optically Clear, Two Part Epoxy -- EP39-2
from Master Bond, Inc.

Master Bond Polymer System EP39-2 is a fast curing, low viscosity, optically clear two component epoxy system for high performance bonding, sealing, coating and casting. It is 100% reactive and does not contain any diluents, solvents or other volatiles. The mix ratio is a convenient 2 to 1 by... [See More]

  • Use: Die Bonding Adhesives; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
  • Chemical System: Epoxy
  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
High Shear/Peel Strength, Room Temperature Curing Epoxy -- EP31
from Master Bond, Inc.

Master Bond Polymer System EP31 is a two component room temperature curing epoxy for high performance structural bonding applications featuring lap shear strengths exceeding 4500 psi. In addition, unlike many structural epoxies, EP31 also has a high peel strength exceeding 40 pli. The service... [See More]

  • Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
  • Chemical System: Epoxy
  • Form / Shape: Grease, Paste; Optional Premixed and Frozen
  • Cure / Technology: Thermoset
High Temperature Resistant Epoxy Compound -- EP45HT
from Master Bond, Inc.

Master Bond Polymer System EP45HT is a two component epoxy system for high performance structural bonding and casting. It is suitable for applications where long term exposure to temperatures from -80 °F to +500 °F is required. lt is 100% reactive and does not contain any solvents or... [See More]

  • Use: Die Bonding Adhesives; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
  • Chemical System: Epoxy
  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
High Temperature Resistant, One Component Epoxy System -- EP13
from Master Bond, Inc.

Master Bond Polymer System EP13 is a one component heat curing epoxy featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at temperatures from 300 °F to 350 °F for 60-90 minutes. Upon cure, EP13 readily attains tensile shear... [See More]

  • Use: Die Bonding Adhesives; Encapsulant or Conformal Coating
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Semiconductors, IC's; Electronics; Electric Power
High Temperature Resistant, Toughened Epoxy -- EP125
from Master Bond, Inc.

Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500 °F with truly outstanding chemical resistance. High strength bonds serviceable up to 600 °F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin... [See More]

  • Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket; Impregnating Resin
  • Chemical System: Epoxy
  • Form / Shape: Grease, Paste; Powder
  • Cure / Technology: Thermoset
High Tempreature and Thermal Cycling Resistant Epoxy -- EP33
from Master Bond, Inc.

Master Bond Polymer Adhesive EP33 is a unique room temperature curing two component epoxy adhesive for high temperature bonding applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Master Bond Polymer Adhesive EP33 produces high strength bonds whose... [See More]

  • Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
  • Chemical System: Epoxy
  • Form / Shape: Grease, Paste; Optional Premixed and Frozen
  • Cure / Technology: Thermoset
High Tensile Strength, One Component Epoxy -- EP15
from Master Bond, Inc.

Master Bond Polymer System EP15 is a one component heat curing epoxy featuring high tensile strength that is utilized in testing the adhesion or cohesive strength of flame-sprayed coatings. This standard test is fully detailed in ASTM specification C 633. EP15 is formulated to cure at temperatures... [See More]

  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Semiconductors, IC's; Electronics; Electric Power
Low Exotherm, Two Component Epoxy -- EP29LP
from Master Bond, Inc.

Master Bond Polymer System EP29LP is a two component high performance epoxy resin system featuring low viscosity, long pot life and low exotherm. As an adhesive this versatile material will form bond strengths in excess of 2,500 psi (aluminum to aluminum). It bonds well to a variety of substrates... [See More]

  • Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
  • Chemical System: Epoxy
  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
Low Outgassing, Optically Clear Two Component Epoxy -- EP29LPSP
from Master Bond, Inc.

Master Bond Polymer System EP29LPSP is a two component, high performance, modified low temperature heat cured epoxy system specially formulated for cryogenic applications. Not only is EP29LPSP able to function as an adhesive, sealant and protective coating at temperatures as low as 4K, but it is... [See More]

  • Use: Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Thermoset
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.

Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]

  • Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket; Impregnating Resin
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Thermoset
Low Viscosity, Electrically Insulating Epoxy Features Excellent Optical Clarity -- EP30LP-2
from Master Bond, Inc.

Two component, EP30LP-2 produces high strength, rigid bonds with exceptionally low linear shrinkage for bonding, sealing, coating, and encapsulation applications. This system is very resistant to chemicals including water, oils, solvents, acids and bases. [See More]

  • Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
Low Viscosity, Fast Curing, Two Component Epoxy -- EP38
from Master Bond, Inc.

Master Bond Polymer System EP38 is a fast curing, low viscosity, optically clear two component epoxy system for high performance coating, bonding and sealing. It is 100% reactive and does not contain any volatiles. The mix ratio is a convenient 3 to 1 by weight. EP38 is very fast curing. Coatings as... [See More]

  • Use: Die Bonding Adhesives; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
  • Chemical System: Epoxy
  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
Nanosilica Filled Optically Clear Epoxy with High Abrasion Resistance -- EP30NS
from Master Bond, Inc.

Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]

  • Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
NASA Low Outgassing Rated Epoxy Features Enhanced Chemical Resistance -- EP42-2LV Black
from Master Bond, Inc.

EP42-2LV Black is a two component, room temperature curing epoxy compound featuring low viscosity and superior chemical resistance. It meets NASA low outgassing specifications, is black in color and optically opaque. [See More]

  • Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
Nickel Filled Electrically Conductive Epoxy System -- EP76M
from Master Bond, Inc.

Master Bond Polymer System EP76M is a two component, nickel filled, electrically conductive adhesive for high performance bonding, sealing, and coating formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part nickel conductive systems, EP76M... [See More]

  • Use: Die Bonding Adhesives; Encapsulant or Conformal Coating; Gap Filler, Foam in Place Gasket
  • Chemical System: Epoxy
  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
Adjustable Flexibility Epoxy -- 10-3055
from Epoxies Etc...

10-3055 is a filled epoxy adhesive system that allows the end user to adjust the flexibility of the cured adhesive. By simply varying the amount of hardener, the durometer can be adjusted from rigid to flexible. [See More]

  • Use: Die Bonding Adhesives
  • Chemical System: Epoxy; Adjustable Flexibility Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
TECHNOMELT AS 8998
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Use: Encapsulant, Potting Compound
  • Chemical System: Polyolefin
  • Form / Shape: Pellets
  • Cure / Technology: Thermoplastic / Hot Melt
Vacuum Deposited Material
from Sheldahl Flexible Technologies - a Flex company

We have core strength in vacuum deposition via sputtering ad thermal evaporation. Our materials are used for numerous applications, including passive thermal control for satellites and launch vehicles, thermal insulation for F1 racing cars and fire suits, and robust materials for audio and medical... [See More]

  • Industry: Electronics
  • Features: Flame Retardant; Thermal Insulation
Conductive Silver-Carbon Epoxy -- G6E-NS10
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-NS10 ™ epoxy is developed for general purpose applications requiring high performance bond or connection of electrically conductive components/materials for enhanced electrical conductivity. G6E-NS10 ™ has been developed based on advanced proprietary technology that... [See More]

  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics; Electric Power
Chemical Resistant Epoxy System -- 20-3004 HV
from Epoxies Etc...

20-3004 LV & HV are two component chemical resistance epoxy systems. They were developed for potting, coating, and adhesive applications requiring superior chemical resistance. They exhibit outstanding bonds to a variety of substrates. [See More]

  • Use: Encapsulant, Potting Compound
  • Chemical System: Epoxy
  • Form / Shape: Gel
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
TECHNOMELT PA 2384 -- 8807299842049
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Use: Encapsulant, Potting Compound
  • Chemical System: Polyamide
  • Form / Shape: Pellets
  • Cure / Technology: Thermoplastic / Hot Melt
Conductive Silver-Carbon Epoxy -- G6E-NS11
from Graphene Laboratories, Inc.

DESCRIPTION: Traditional silver-based adhesives require up to 80% weight load of silver fillers and as a result tend to be costly, brittle and prone to mechanical failure. G6E-NS11 ™ has been developed based on advanced proprietary technology that requires 15% or less silver content to be at... [See More]

  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics; Electric Power
High Thermal K Heat Transfer Epoxy -- 50-3100
from Epoxies Etc...

50-3100 is designed for the fastest and most continuous high heat transfer. 50-3100 measures several times faster heat dissipation than other commercially available types. The most important breakthrough is the handling of 50-3100. This system can be easily mixed and poured to form a dimensionally... [See More]

  • Use: Encapsulant, Potting Compound
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Thermoset
TECHNOMELT PA 5375
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Use: Encapsulant, Potting Compound
  • Chemical System: Polyolefin
  • Form / Shape: Pellets
  • Cure / Technology: Thermoplastic / Hot Melt
Flexible Carbon-Filled Electrically Conductive Epoxy -- G6E-FRP
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-FRP ™ is a flexible version of our G6E-P ™ general purpose epoxy. G6E-FRP ™ epoxy was developed primarily for high-performance bonding, connection, sealing and coating applications requiring a flexible bond or connection of electrically conductive components or... [See More]

  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics; Electric Power
UV Curable Compound -- UV-Cure 60-7155
from Epoxies Etc...

UV Cure 60-7155 is a one- component epoxy that cures with low intensity black light or high intensity UV lamps. UV 60-7155 is water clear and is designed to be used as an adhesive, coating, or encapsulant. This system is moisture and chemical resistant. [See More]

  • Use: Die Bonding Adhesives; Encapsulant, Potting Compound
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: UV or Radiation Cured
TECHNOMELT PA 6344 -- 8807299973121
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Use: Encapsulant, Potting Compound
  • Chemical System: Polyamide
  • Form / Shape: Pellets
  • Cure / Technology: Thermoplastic / Hot Melt
Flexible Silver-Carbon Electrically Conductive Epoxy -- G6E-FXNS
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-FXNS ™ epoxy is developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials as well as for low electrical resistivity. G6E-FXNS ™ is developed based on advanced proprietary technology that requires... [See More]

  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics; Electric Power
TECHNOMELT PA 668 Clear
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Use: Encapsulant, Potting Compound
  • Chemical System: Polyamide
  • Form / Shape: Pellets
  • Cure / Technology: Thermoplastic / Hot Melt
Flexible Silver-Graphene Electrically Conductive Epoxy -- G6E-FXSG
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-FXSG ™ epoxy is primarily developed for applications requiring a high-performance flexible bond or connection of electrically conductive components/materials requiring low electrical resistivity. G6-FXSG ™ is well suited for bonding of dissimilar materials that are... [See More]

  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics; Electric Power
General Purpose Carbon-Filled Electrically Conductive Epoxy -- G6E-P
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-P ™ epoxy is primarily developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials. G6E-P ™ is formulated with proprietary nanomaterials and fillers. G6E-P ™ epoxy can be cured at room... [See More]

  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics; Electric Power
High Temperature Carbon-Filled Electrically Conductive Epoxy -- G6E-HTC
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-HTC ™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials that operate at higher temperatures. G6E-HTC ™ epoxy ’s properties result from being formulated with proprietary... [See More]

  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics; Electric Power
High Temperature Silver-Carbon Conductive Epoxy -- G6E-HTNS
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-HTNS ™ epoxy is developed primarily for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures requiring low electrical resistivity. G6E-HTNS ™ is developed based on advanced... [See More]

  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics; Electric Power
High Temperature Silver-Graphene Electrically Conductive Epoxy -- G6E-HTSG
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-HTSG ™ epoxy is primarily developed for applications requiring a high-performance bond or connection of electrically conductive components/materials which operate at higher temperatures and which require low electrical resistivity. G6E-HTSG ™ epoxy is formulated with... [See More]

  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics; Electric Power
High Thermally Conductive , Non-Electrically Conductive Epoxy -- G6E-TSHV
from Graphene Laboratories, Inc.

Our G6E-TSHV ™ Epoxy has been specifically developed for general purpose applications that necessitate the bonding or connecting of thermally conductive components/materials. It is designed to provide efficient heat transfer between components or surfaces, while also providing the bonding and... [See More]

  • Form / Shape: Grease, Paste
  • Cure / Technology: Room Temperature Vulcanizing or Curing
  • Chemical System: Epoxy
  • Industry: Electronics; Electric Power
Room Temperature Curable Carbon-Filled Electrically Conductive Epoxy -- G6E-RTC
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-RTC ™ Room Temperature Curable Carbon Filled Electrically Conductive epoxy is developed primarily for applications requiring curing at room temperature. G6E-RTC ™ epoxy is formulated with proprietary nanomaterials and fillers to provide its performance characteristics. [See More]

  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics; Electric Power
Room Temperature Curable Silver-Graphene Electrically Conductive Epoxy -- G6E-RTSG
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-RTSG ™ epoxy is developed primarily for applications that require curing at room temperature. Room temperature curing eliminates the necessity for a heating oven. This allows easier and safer bond/connection of conductive components or materials. G6E-RTSG ™ epoxy is also... [See More]

  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics; Electric Power
Silver-Graphene Conductive Epoxy -- G6E-SG
from Graphene Laboratories, Inc.

DESCRIPTION: G6E-SG ™ epoxy is developed for general purpose applications requiring high-performance bond or connection of electrically conductive components/materials that require low electrical resistivity. G6E-SG ™ is formulated with proprietary nanomaterials and fillers. G6E-SG... [See More]

  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Electronics; Electric Power
Thermally Conductive, Non-Electrically Conductive, Low Viscosity Epoxy -- G6E-TSAL
from Graphene Laboratories, Inc.

Our G6E-TSAL ™ Epoxy has been specifically developed for general purpose applications that necessitate the bonding or connecting of thermally conductive components/materials. It is designed to provide efficient heat transfer between components or surfaces, while also providing the bonding and... [See More]

  • Form / Shape: Grease, Paste
  • Cure / Technology: Room Temperature Vulcanizing or Curing
  • Chemical System: Epoxy
  • Industry: Electronics; Electric Power