Air Setting / Film Drying Electrical and Electronic Resins

6 Results
Bectron® -- PL 1102
from ELANTAS North America LLC

ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]

  • Cure / Technology: Air Setting / Film Drying
  • Form / Shape: Liquid
  • Use: Encapsulant or Conformal Coating
  • Industry: Electronics
Thermally Conductive Gap Filler Paste Material -- SEMICOSIL® 962 TC
from Wacker Chemical Corp.

SEMICOSIL ® 962 TC A/B is a shear-thinning, easydispensing, non-slump, addition-curing, two part silicone rubber that cures at room temperature to a soft, flexible and tacky rubber with excellent thermal conductivity. [See More]

  • Cure / Technology: Air Setting / Film Drying; Thermoset
  • Form / Shape: Gel
  • Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket
  • Chemical System: Silicone
Thermal Compound -- TC70
from Nordson EFD

Our innovative, non-silicone thermal compounds provide an ideal thermal solution by ensuring reliable heat transfer over a longer time than most industrial thermal interface materials. Conventional, silicone-based heat sink compounds and thermal greases tend to spread after a number of heating and... [See More]

  • Cure / Technology: Air Setting / Film Drying
  • Chemical System: Synthetic Based
  • Form / Shape: Grease, Paste
  • Industry: Semiconductors, IC's; Electronics
Aremco-Seal™ -- 613
from Aremco Products, Inc.

Glass coating for producing hermetic seals [See More]

  • Cure / Technology: Air Setting / Film Drying
  • Form / Shape: Liquid
  • Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
  • Chemical System: Glass
Self-Leveling Static Dissipative -- TRAFFICOTE™ #105 SD
from Sherwin-Williams Protective & Marine Coatings

General Polymers TRAFFICOTE #105 SD provides a high build (minimum 1/16 ”) protective surfacing. By utilizing a high solids, low viscosity binder resin this TRAFFICOTE #105 SD system provides a fluid, self-leveling mixture that is easily spread with a v-notched trowel or v-notched squeegee... [See More]

  • Cure / Technology: Air Setting / Film Drying
  • Use Temperature: 50 to 90
  • Industry: Electronics
  • Tensile (Break): 2500
Cyanoacrylates -- Vibra-Tite®
from ND Industries, Inc.

Cyanoacrylates (also known as superglues) are single-part clear instant adhesives that rapidly polymerize at room temperature and develop strength extremely fast (fixture 0 to 60 seconds). They are initiated by moisture on the parts surface or by accelerators. Uses: Circuit board wires. Ceramic,... [See More]

  • Cure / Technology: Air Setting / Film Drying
  • Chemical System: Acrylic
  • Form / Shape: Liquid
  • Industry: Electronics