Solvent Based (Volatile Organic) Electrical and Electronic Resins
2 Results
Bectron® -- PL 1102
from ELANTAS North America LLC
from ELANTAS North America LLC
ELANTAS PDG, Inc., founded in 1919 and based in St. Louis, Missouri, is a premier global supplier of specialty resins for applications in the electrical and electronic industries. ELANTAS Electrical Insulation companies are respected as the market leaders in the development and manufacturing of wire... [See More]
- Composition: Single Component; Unfilled; Solvent Based
- Form / Shape: Liquid
- Use: Encapsulant or Conformal Coating
- Cure / Technology: Air Setting / Film Drying
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.
from Master Bond, Inc.
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]
- Composition: Two Component ; Unfilled; Solvent Based
- Form / Shape: Liquid
- Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket; Impregnating Resin
- Chemical System: Epoxy