Specialty / Other Electrical and Electronic Resins

61 Results
One Component Glob Top Epoxy Meets NASA Low Outgassing Specifications -- EP17HTND-CCM
from Master Bond, Inc.

Master Bond EP17HTND-CCM is a single part, heat cured epoxy system for bonding, sealing and glob top applications. [See More]

  • Use: Die Bonding Adhesives; Encapsulant, Potting Compound
  • Chemical System: Epoxy
  • Form / Shape: Grease, Paste; Flowable Paste
  • Cure / Technology: Thermoset
Formulations - Applications - Ammunition Sealant - Blank Ammo Sealant 48641 -- 34864130
from Hernon Manufacturing, Inc.

Blank Ammunition Sealant 48641 Is a medium viscosity, UV and LED curable compound formulated to provide high performance, fast curing, coating and sealing of ammunition blank tips. This product is also used for shallow potting applications. [See More]

  • Form / Shape: 50 ml
  • Industry: Electronics; Electric Power
Thermal Interface Materials
from Quantaflex Printed Electronics Inc.

A high level of custom engineering and problem solving. Designing electrical shielding components requires a high level of custom engineering and problem solving. Nothing should be left to chance because the goal is to create a part that protects the electronic device (and your customers) from the... [See More]

  • Use: Gap Filler, Foam in Place Gasket
  • Industry: Semiconductors, IC's; Electronics
  • Form / Shape: Sheet or Film; Liquid; Foam
  • Features: EMI/RFI Shielding; Thermally Conductive
Conformal Coatings -- 1115846
from RS Components, Ltd.

Protective conformal coating 400ml [See More]

  • Use: Encapsulant or Conformal Coating
  • Chemical System: Acrylic; Acrylic resin
  • Form / Shape: Liquid; Aerosol
  • Industry: Electronics
One Component Liquid Epoxy Resin EP36CLV -- EP36CLV
from Master Bond, Inc.

Master Bond EP36CLV is a unique one component, high performance epoxy for bonding, sealing, potting and coating featuring electrical insulation, high temperature resistance and exceptionally low viscosity. It varies appreciably from other heat resistant epoxies in that it has far more toughness and... [See More]

  • Use: Die Bonding Adhesives; Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket
  • Chemical System: Epoxy
  • Form / Shape: Semi-Solid
  • Cure / Technology: Thermoset
Formulations - Applications - Ammunition Sealant - Blank Ammo Sealant 53162 -- 35316260
from Hernon Manufacturing, Inc.

Blank Ammunition Sealant 53162 Is a medium viscosity, UV and LED curable compound formulated to provide high performance, fast curing, coating and sealing of ammunition blank tips. This product is also used for shallow potting applications. [See More]

  • Form / Shape: 1 liter
  • Industry: Electronics; Electric Power
Conformal Coatings -- 557991
from RS Components, Ltd.

Ambersil Acrylic Conformal Coating 400ml [See More]

  • Use: Encapsulant or Conformal Coating
  • Chemical System: Acrylic; Acrylic resin
  • Form / Shape: Liquid; Aerosol
  • Industry: Electronics
One component primer/adhesive for polyolefins, passes ISO 10993-5 test -- X21Med
from Master Bond, Inc.

Master Bond X21Med is a toughened one part system that can be used for bonding and priming polyolefinic surfaces. This exceptionally low viscosity ( <250 cps) solvent based system is easy to apply and process. It cures at room temperature or more rapidly with the addition of heat. X21Med passes... [See More]

  • Form / Shape: Liquid; Primer
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
  • Chemical System: Polyolefin
  • Industry: Semiconductors, IC's; Photonics; Electronics; Electric Power
Formulations - Applications - Ammunition Sealant - External Ammo Sealant 76040 -- 37604060
from Hernon Manufacturing, Inc.

External Ammunition Sealant 76040 is a single component, U.V curable anaerobic sealant. 76040 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It is specially formulated for pre-assembled components; it works by capillary action sealing... [See More]

  • Form / Shape: 1 liter
  • Industry: Electronics; Electric Power
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; UV or Radiation Cured
  • Composition: Single Component
Conformal Coatings -- 9185052
from RS Components, Ltd.

MG Chemicals thinner 2 4352 - 1L [See More]

  • Use: Encapsulant or Conformal Coating
  • Chemical System: Acrylic; Epoxy; Thermoplastic Polyester (PET, PBT, etc.); Acrylic, alkyd, cellulose acetate butyrate, epoxy, nitrocellulose, polyester resin
  • Form / Shape: Liquid; Tin
  • Industry: Electronics
One Part, Thermally Conductive, Heat Resistant Epoxy -- EP36AO
from Master Bond, Inc.

Master Bond Polymer System EP36AO is a truly unique one component high performance flexible epoxy system for electrical potting and encapsulation, baked coatings and adhesive applications. It features an outstanding combination of properties including high temperature stability up to 500 °F,... [See More]

  • Use: Die Bonding Adhesives; Encapsulant or Conformal Coating; Encapsulant, Potting Compound
  • Chemical System: Epoxy
  • Form / Shape: Solid
  • Cure / Technology: Thermoset
Formulations - Applications - Ammunition Sealant - External Ammo Sealant 76041 -- 37604130
from Hernon Manufacturing, Inc.

External Ammunition Sealant 76041 is a single component U.V. anaerobic sealant. 76041 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It is specially formulated for pre-assembled components; it works by capillary action sealing... [See More]

  • Form / Shape: 50 ml
  • Industry: Electronics; Electric Power
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; UV or Radiation Cured
  • Composition: Single Component
Sealants -- 494102
from RS Components, Ltd.

RS PRO 2974291 Sealant [See More]

  • Form / Shape: Paste
  • Industry: Semiconductors, IC's
  • Chemical System: Stearic acid
Formulations - Applications - Ammunition Sealant - External Ammo Sealant 76060 -- 37606030
from Hernon Manufacturing, Inc.

External Ammunition Sealant 76060 is a single component U.V. anaerobic sealant. 76060 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It is specially formulated for pre-assembled components; it works by capillary action sealing... [See More]

  • Form / Shape: 50 ml
  • Industry: Electronics; Electric Power
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; UV or Radiation Cured
  • Composition: Single Component
Sealants -- 494118
from RS Components, Ltd.

RS PRO 2974304 Sealant [See More]

  • Form / Shape: Paste
  • Industry: Semiconductors, IC's
  • Chemical System: Silicone; Stearic acid
Formulations - Applications - Ammunition Sealant - External Ammo Sealant 76061 -- 37606130
from Hernon Manufacturing, Inc.

External Ammunition Sealant 76061 is a single component U.V. anaerobic sealant. 76061 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. It is specially formulated for pre-assembled components; it works by capillary action sealing... [See More]

  • Form / Shape: 50 ml
  • Industry: Electronics; Electric Power
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; UV or Radiation Cured
  • Composition: Single Component
Formulations - Applications - Ammunition Sealant - External Ammo Sealant 76081 -- 37608130
from Hernon Manufacturing, Inc.

External Ammunition Sealant 76081 is a single component U.V. anaerobic sealant. 76081 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This Sealant is specially formulated for Ammunition that needs greater fit tolerance and higher bullet... [See More]

  • Form / Shape: 50 ml
  • Industry: Electronics; Electric Power
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; UV or Radiation Cured
  • Composition: Single Component
Formulations - Applications - Ammunition Sealant - External Ammo Sealant 76082 -- 37608230
from Hernon Manufacturing, Inc.

External Ammunition Sealant 76082 is a single component U.V. anaerobic sealant. 76082 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This Sealant is specially formulated for Ammunition that needs greater fit tolerance and higher bullet... [See More]

  • Form / Shape: 50 ml
  • Industry: Electronics; Electric Power
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; UV or Radiation Cured
  • Composition: Single Component
Formulations - Applications - Ammunition Sealant - External Ammo Sealant 76083 -- 37608330
from Hernon Manufacturing, Inc.

External Ammunition Sealant 76083 is a single component U.V. anaerobic sealant. 76083 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This Sealant is specially formulated for Ammunition that needs greater fit tolerance and higher bullet... [See More]

  • Form / Shape: 50 ml
  • Industry: Electronics; Electric Power
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; UV or Radiation Cured
  • Composition: Single Component
Formulations - Applications - Ammunition Sealant - External Ammo Sealant 76084 -- 37608430
from Hernon Manufacturing, Inc.

External Ammunition Sealant 76084 is a single component U.V. anaerobic sealant. 76084 has a low viscosity penetrating material capable of bonding and sealing primers and case mouths in ammunition. This Sealant is specially formulated for Ammunition that needs greater fit tolerance and higher bullet... [See More]

  • Form / Shape: 50 ml
  • Industry: Electronics; Electric Power
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; UV or Radiation Cured
  • Composition: Single Component
Formulations - Applications - Bonding - Ammunition Primer Sealant 34194 -- 33419430
from Hernon Manufacturing, Inc.

Ammunition Primer Sealant 34194 is a single component 100% solid system offering a tough, dry coating with superior chemical and environmental resistance after cure. Ammunition Primer Sealant 34194 will cure rapidly when exposed to high intensity U.V. light. This coating is formulated to migrate... [See More]

  • Form / Shape: 50 ml
  • Industry: Electronics; Electric Power
  • Cure / Technology: UV or Radiation Cured
  • Composition: Single Component
Formulations - Applications - Bonding - Brake Bonder 362BB -- 336245
from Hernon Manufacturing, Inc.

Brake Bonder 362 is a black heat curing, nitrile/phenolic solvent-based adhesive. Cured Brake Bonder 362 furnishes excellent resistance to thermal shock, chemicals, and water. The cured bond withstands temperatures exceeding 600 °F (315 °C). The primary application for Brake Bonder 362 is... [See More]

  • Form / Shape: 1 gal
  • Industry: Electronics; Electric Power
Formulations - Applications - Bonding - Fusionbond 370 -- 3370AB22
from Hernon Manufacturing, Inc.

Fusionbond ® 370 is a two components methacrylate adhesive. It is specially formulated for structural bonding of thermoplastics, metal, wood and composite assemblies. Fusionbond ® 370 is an excellent choice for composite bonding applications in the marine, automotive and construction... [See More]

  • Form / Shape: 50 ml (two component)
  • Composition: Two Component  
  • Industry: Electronics; Electric Power
Formulations - Applications - Bonding - Fusionbond 371 -- 3371AB46
from Hernon Manufacturing, Inc.

Fusionbond ® 371 is a two components methacrylate adhesive. It is specially formulated for structural bonding of thermoplastics, metal, wood and composite assemblies. Fusionbond ® 371 is an excellent choice for composite bonding applications in the marine, automotive and construction... [See More]

  • Form / Shape: 400 ml (two component)
  • Composition: Two Component  
  • Industry: Electronics; Electric Power
Formulations - Applications - Bonding - Fusionbond 374 -- 337425
from Hernon Manufacturing, Inc.

Hernon ® has taken the excellent bond strength of Fusionbond adhesive family and merged it with the simplicity of a two-component, no-mix curing system to create Fusionbond ® 374. Fusionbond ® 374 is a 100% solid, room temperature cure, versatile structural adhesive which is used in... [See More]

  • Form / Shape: 25 ml
  • Composition: Two Component  
  • Industry: Electronics; Electric Power
Formulations - Applications - Bonding - Fusionbond 375 -- 3375AB22
from Hernon Manufacturing, Inc.

Fusionbond ® 375 is a highly thixotropic, two component, room temperature curing, 1:1 ratio, methacrylate adhesive system. Fusionbond ® 375 is formulated to provide fixturing strength within 7 to 10 minutes. This adhesive product forms resilient bonds and maintains its strength over a wide... [See More]

  • Form / Shape: 50 ml (two component)
  • Industry: Electronics; Electric Power
  • Chemical System: Acrylic; Vinyl
  • Composition: Two Component  
Formulations - Applications - Bonding - Grenade Igniter Case Sealant 40995 -- 34099560
from Hernon Manufacturing, Inc.

Grenade Igniter Case Sealant 40995 is a single component anaerobic thread locking and sealing adhesive. Grenade Igniter Case Sealant 40995 is a low viscosity penetrating material that works by capillary action between mating surfaces. The cured adhesive is a high-performance thermoset plastic... [See More]

  • Form / Shape: 1 liter
  • Industry: Electronics; Electric Power
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; UV or Radiation Cured
  • Composition: Single Component
Formulations - Applications - Bonding - Grenade Igniter Case Sealant 47422 -- 34742230
from Hernon Manufacturing, Inc.

Grenade Igniter Case Sealant 47422 is a single component UV and anaerobic curing adhesive. Grenade Igniter Case Sealant 47422 is a low viscosity penetrating material that works by capillary action between mating surfaces. The cured adhesive is a high performance thermoset plastic suitable for... [See More]

  • Form / Shape: 50 ml
  • Industry: Electronics; Electric Power
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset; UV or Radiation Cured
  • Composition: Single Component
Formulations - Applications - Bonding - HASA 39781 -- 33978172
from Hernon Manufacturing, Inc.

HASA 39781 is a single-component, anaerobic, structural adhesive designed for bonding rigid assemblies. HASA 39781 cure is accomplished when mating surfaces including metal, glass and ceramics are joined together. Accelerated cures are possible with the application of primers or by a short, low... [See More]

  • Form / Shape: 10 liters
  • Industry: Electronics; Electric Power
  • Cure / Technology: Thermoset
  • Composition: Single Component
Formulations - Applications - Bonding - HASA 66071 -- 36607130
from Hernon Manufacturing, Inc.

HASA 66071 is a single component structural anaerobic adhesive formulated for bonding rigid assemblies at high temperatures. HASA 66071 cures when it is confined between mating surfaces. Hernon ® Primer 50 accelerates the cure. [See More]

  • Form / Shape: 50 ml
  • Composition: Single Component
  • Industry: Electronics; Electric Power
Formulations - Applications - Bonding - HASA 716 -- 371630
from Hernon Manufacturing, Inc.

HASA 716 is a single component structural anaerobic adhesive formulated for bonding rigid assemblies at high temperatures. This high strength acrylic adhesive cures when it is confined between mating surfaces. Utilized for bonding magnets in motor assemblies and structural applications, HASA 716... [See More]

  • Form / Shape: 50 ml
  • Industry: Electronics; Electric Power
  • Chemical System: Acrylic
  • Composition: Single Component
Formulations - Applications - Bonding - HASA 718 -- 371830
from Hernon Manufacturing, Inc.

HASA 718 is a single component structural anaerobic adhesive formulated for bonding rigid assemblies. HASA 718 cures when it is confined between mating surfaces. Hernon? Activator 56 accelerates the cure. [See More]

  • Form / Shape: 50 ml
  • Composition: Single Component
  • Industry: Electronics; Electric Power
ACHESON ELECTRODAG 5915 -- 8799582519297
from Henkel Corporation - Electronics

ACHESON ELECTRODAG 5915 is a one component, fast cure, electrically conductive isotropic ink designed for bonding surface mount devices to flexible or rigid printed circuits. [See More]

  • Industry: Electronics
  • Viscosity: 120000
  • Features: Electrically Conductive
LOCTITE ABLESTIK 84-1LMIT1, Epoxy, Die Attach -- LOCTITE ABLESTIK 84-1LMIT1
from Henkel Adhesive Technologies - Aviation, Space and Rail

LOCTITE ® ABLESTIK 84-1LMIT1 adhesive is designed for medium die attach applications. It is designed for screen printing using 325 mesh. Electrically conductive. High thermal conductivity. Solvent-free formulation. Low viscosity [See More]

  • Use: Die Bonding Adhesives
  • Chemical System: Epoxy
  • Form / Shape: Paste
  • Cure / Technology: Thermoset
Sputtering Targets -- Silver Epoxy Bonding Cement
from Materion Corporation

Materion Advanced Chemicals silver-filled epoxy cement contains the optimum ratio of silver powder to epoxy resin. This silver-colored thick paste offers maximum thermal and electrical conductivity and mechanical strength. [See More]

  • Use: Die Bonding Adhesives
  • Chemical System: Epoxy
  • Form / Shape: Powder; Resin
  • Industry: Electronics
5G mmWave Thermal Conductive Gel Pad -- DTT44-s
from Shiu Li Technology Co., Ltd

LiPOLY DTT44 is a soft thermally conductive gel pad specifically designed for networking applications. DTT44 is designed to focus on Dk and Df to reduce interference in RF modules. DTT44 has a thermal conductivity of 3.0 W/m*K. This product can be supplied as standard sheets, custom die-cuts or... [See More]

  • Form / Shape: Sheet or Film; Pad; Sheet Form, Die-cut Parts
  • Industry: Electronics
  • Chemical System: Silicone
  • Features: Thermally Conductive; UL Rating
Thermal Interface Materials -- Thermal Interface Ribbon Kit
from Indium Corporation

The Thermal Interface Ribbon Kit includes 99.99% Indium ribbon that is 1.00" wide x thicknesses of: .002"/.006"/.010" by three feet of each. Also included is the 5RMA flux. [See More]

  • Form / Shape: Sheet or Film; Ribbon
  • Industry: Semiconductors, IC's
  • Cure / Technology: Solder
  • Features: Thermally Conductive
Foam In Place Rigid PU Foam -- 20-2028
from Epoxies Etc...

20-2028 is a light weight, two component, closed cell, liquid urethane foaming resin system designed for potting and encapsulating. [See More]

  • Use: Encapsulant, Potting Compound
  • Chemical System: Polyurethane
  • Form / Shape: Foam
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
5G mmWave Thermal Conductive Gel Pad -- DTT65-s
from Shiu Li Technology Co., Ltd

LiPOLY DTT65 is a soft thermally conductive gel pad specifically designed for networking applications. DTT65 is designed to focus on Dk and Df to reduce interference in RF modules. DTT65 has a thermal conductivity of 5.0 W/m*K. This product can be supplied as standard sheets, custom die-cuts or... [See More]

  • Form / Shape: Sheet or Film; Pad; Sheet Form, Die-cut Parts
  • Industry: Electronics
  • Chemical System: Silicone
  • Features: Thermally Conductive; UL Rating
Complex Thermal Conductive Material -- G566A/G566AP
from Shiu Li Technology Co., Ltd

LiPOLY G566 Graphite Sheet has great thermal conductivity on the X and Y axis. The thermal conductivity is 1700W/m*K. It is flexible, which is suitable for thin products and high capability mobile devices. [See More]

  • Form / Shape: Sheet or Film; Sheet Form, Die-cut Parts
  • Industry: Electronics
  • Chemical System: Graphite
  • Features: Thermally Conductive
Complex Thermal Conductive Material -- TR332CU
from Shiu Li Technology Co., Ltd

LiPOLY TR332CU has outstanding parallel thermal conduction and has high flexibility, which is suitable for thin products like mobile devices. [See More]

  • Form / Shape: Sheet or Film; Sheet Form, Die-cut Parts
  • Industry: Electronics
  • Chemical System: Graphite, Copper, Acrylic
  • Features: Thermally Conductive
Exceptionally Soft Thermal Conductive Gel Pad -- BS75K
from Shiu Li Technology Co., Ltd

LiPOLY BS75K is a soft thermally conductive gap filler. With a thermal conductivity of 3.0 W/m*K and a low thermal impedance, BS75K is suitable for a wide range of applications. This product can be supplied as standard sheets, custom die-cuts or custom molded parts making it suitable for a wide... [See More]

  • Use: Gap Filler, Foam in Place Gasket
  • Chemical System: Silicone
  • Form / Shape: Sheet or Film; Pad; Sheet Form, Die-cut Parts
  • Industry: Electronics
Exceptionally Soft Thermal Conductive Gel Pad -- BS87
from Shiu Li Technology Co., Ltd

LiPOLY BS87 is an ultra-soft thermally conductive gel pad with a thermal conductivity of 3.0 W/m*K. BS87 offers excellent compression under minimal force with high recovery characteristics. This product can be supplied as standard sheets, custom die-cuts or custom molded parts making it suitable for... [See More]

  • Form / Shape: Sheet or Film; Pad; Sheet Form, Die-cut Parts
  • Industry: Electronics
  • Chemical System: Silicone
  • Features: Thermally Conductive; UL Rating
Exceptionally Soft Thermal Conductive Gel Pad -- S282-s
from Shiu Li Technology Co., Ltd

LiPOLY ’s S282 is a thermally conductive pad designed for gap filling. The thermal conductivity is 1.7 W/m*K. It uses fiberglass cloth as the reinforcement material with great self-adhesive that can fit closely with non-flat heat sinks to increase the contact area. The low stress damped... [See More]

  • Use: Gap Filler, Foam in Place Gasket
  • Chemical System: Silicone
  • Form / Shape: Sheet or Film; Pad; Sheet Form, Die-cut Parts
  • Industry: Electronics
High Ductile Thermal Conductive Pad -- S393
from Shiu Li Technology Co., Ltd

LiPOLY S393 is a product with high ductile thermal conductivity. Having good stretchability and high deformation. The toughness structure can enhance the operability and durability of material. It won't easy to break and deformwhether stamped, punched, strip type, or custom cutting. Your best choice... [See More]

  • Use: Gap Filler, Foam in Place Gasket
  • Chemical System: Silicone
  • Form / Shape: Sheet or Film; Pad; Sheet Form, Die-cut Parts
  • Industry: Semiconductors, IC's; Photonics; Electronics; Electric Power
High Ductile Thermal Conductive Pad -- S818
from Shiu Li Technology Co., Ltd

LiPOLY S818 is a product with high ductile thermal conductivity.Having good stretchability and high deformation. The toughness structure can enhance the operability and durability of material.It won't easy to break and deform whether stamped, punched, strip type, or custom cutting. Your best choice... [See More]

  • Use: Gap Filler, Foam in Place Gasket
  • Chemical System: Silicone
  • Form / Shape: Sheet or Film; Pad; Sheet Form, Die-cut Parts
  • Industry: Semiconductors, IC's; Photonics; Electronics; Electric Power
High Insulated Thermal Conductive Pad -- DCTP140-s
from Shiu Li Technology Co., Ltd

LiPOLY DCTP140-s is a thermal insulator uses fiberglass cloth as a reinforcement material, combined with thermal conductive silicon, giving it high thermal conduction and great compression strength. The thermal conductivity is 4.5 W/m*K, the thickness is 0.25~0.45mm. Its high insulation and... [See More]

  • Use: Gap Filler, Foam in Place Gasket
  • Chemical System: Silicone
  • Form / Shape: Sheet or Film; Pad; Sheet Form, Die-cut Parts
  • Industry: Semiconductors, IC's; Photonics; Electronics; Electric Power
High Insulating Thermal Conductive Film -- PR27
from Shiu Li Technology Co., Ltd

LiPOLY PR27 is a very thin high insulator with a thickness of 0.15mm. It uses Polyimide Film as the reinforcement material, which can increase the tensile strength. It has great dielectric strength and can withstand 12K voltages. It ’s suitable for high power transistors, electrical equipment,... [See More]

  • Form / Shape: Sheet or Film; Pad; Sheet Form, Die-cut Parts
  • Industry: Electronics
  • Chemical System: Silicone
  • Features: Thermally Conductive; UL Rating
High Insulating Thermal Conductive Film -- SH1500/2000/3000
from Shiu Li Technology Co., Ltd

LiPOLY ’s thermal insulator SH1500/2000/3000 uses fiberglass cloth as a reinforcement material, combined with thermal conductive silicon, giving it high thermal conduction and great compression strength. The thermal conductivity is 1.5/2.0/3.0 W/m*K, the thickness is 0.23~0.35mm. Its high... [See More]

  • Form / Shape: Sheet or Film; Pad; Sheet Form, Die-cut Parts
  • Industry: Electronics
  • Chemical System: Silicone
  • Features: Thermally Conductive; UL Rating
High Thermal Conductive Gap Filler -- T-top81
from Shiu Li Technology Co., Ltd

LiPOLY T-top81 is an ultra-soft, highly conformable, non-flammable interface material. T-top81 is a high deflection material, designed to allow minimal stress on components while offering excellent thermal conductivity and low thermal resistance. With a thermal conductivity of 8.0 W/m*K, T-top81... [See More]

  • Form / Shape: Sheet or Film; Sheet Form, Die-cut Parts
  • Industry: Electronics
  • Chemical System: Silicone
  • Features: Thermally Conductive; UL Rating
High Thermal Conductive Gap Filler -- T-Work7000
from Shiu Li Technology Co., Ltd

Our high thermally conductive gap filler T-work 7000 provides excellent compression and extremely low thermal resistance in form shape with high thermal conductivity for gap filling between electrical component and heatsink. [See More]

  • Use: Gap Filler, Foam in Place Gasket
  • Chemical System: Silicone
  • Form / Shape: Sheet or Film; Sheet Form, Die-cut Parts
  • Industry: Electronics
High Thermal Conductive Gap Filler -- T-work8000
from Shiu Li Technology Co., Ltd

LiPOLY T-work 8000 is a high performance thermally conductive interface pad. T-work 8000 offers outstanding thermal conductivity at 15.0 W/m*K and extremely low thermal resistance under minimal force. T-work 8000 offers excellent compression, filling small air gaps and uneven surfaces, ensuring an... [See More]

  • Form / Shape: Sheet or Film; Sheet Form, Die-cut Parts
  • Industry: Electronics
  • Chemical System: Silicone
  • Features: Thermally Conductive; UL Rating
High Thermal Conductive Gap Filler -- T-work9000
from Shiu Li Technology Co., Ltd

LiPOLY T-work 9000 offers outstanding thermal conductivity at 20.0 W/m*K and extremely low thermal resistance under minimal force. T-work 9000 offers excellent compression, filling small air gaps on uneven surfaces, ensuring an efficient and consistent transfer of heat. [See More]

  • Form / Shape: Sheet or Film; Sheet Form, Die-cut Parts
  • Industry: Electronics
  • Chemical System: Silicone
  • Features: Thermally Conductive; UL Rating
High Thermal Conductive Pad -- T-top99-s
from Shiu Li Technology Co., Ltd

LiPOLY T-top99-s offers outstanding thermal conductivity at 24.0 W/m*K and extremely low thermal resistance under minimal force.T-top99-s offers excellent compression, filling small air gaps on uneven surfaces, ensuring an efficient and consistent transfer of heat. [See More]

  • Use: Gap Filler, Foam in Place Gasket
  • Chemical System: Silicone
  • Form / Shape: Sheet or Film; Pad; Sheet Form, Die-cut Parts
  • Industry: Semiconductors, IC's; Photonics; Electronics; Electric Power
Non-Silicone Thermal Conductive Pad -- N700A
from Shiu Li Technology Co., Ltd

LiPOLY Non-Silicone Thermal Compound N700A/B is made of non-silicon resin material and none low-molecular-weight siloxane. N700A/B helps avoid electrical contact problems. N700 is flexible and has great thermal conduction, making the thermal resistance as low as possible. The thermal conductivity is... [See More]

  • Form / Shape: Sheet or Film; Pad; Sheet Form, Die-cut Parts
  • Industry: Electronics
  • Chemical System: Non-Silicone
  • Features: Thermally Conductive; UL Rating
Non-Silicone Thermal Conductive Pad -- N700C
from Shiu Li Technology Co., Ltd

Non-Silicone Thermal Compound N700C is made of non-silicon resin material and none low-molecular-weight siloxane. N700C helps avoid electrical contact problems. N700 is flexible and has great thermal conduction, making the thermal resistance as low as possible. The thermal conductivity is 5.0W/m*K. [See More]

  • Form / Shape: Sheet or Film; Pad; Sheet Form, Die-cut Parts
  • Industry: Electronics
  • Chemical System: Non-Silicone
  • Features: Thermally Conductive
Non-Silicone Thermal Conductive Pad -- N800A
from Shiu Li Technology Co., Ltd

Non-Silicone Thermal Compound N800AH is made of non-silicon resin material and none low-molecular-weight siloxane. N800AH helps avoid electrical contact problems. N800 is flexible and has great thermal conduction, making the thermal resistance as low as possible. The thermal conductivity is... [See More]

  • Form / Shape: Sheet or Film; Pad; Sheet Form, Die-cut Parts
  • Industry: Electronics
  • Chemical System: Non-Silicone
  • Features: Thermally Conductive
Non-Silicone Thermal Conductive Pad -- N800C
from Shiu Li Technology Co., Ltd

Non-Silicone Thermal Compound N800C-s is made of non-silicon resin material. No low molecular siloxane volatilization and low total volatile gas, no electrical contact & pollution problems. N800C-s can have low thermal resistance and high thermal conductivity. [See More]

  • Form / Shape: Sheet or Film; Pad; Sheet Form, Die-cut Parts
  • Industry: Electronics; Electric Power
  • Chemical System: Non-Silicone
  • Features: Thermally Conductive
Non-Silicone Thermal Conductive Putty -- N-Putty
from Shiu Li Technology Co., Ltd

LiPOLY N-putty series is silicone-free and dispensable thermally conductive material. With a thermal conductivity from 3.5 W/m*K, this product can be used successfully to remove manufacturing tolerances. It is ideally suited for dispensing using the N-putty dispensing robot. [See More]

  • Form / Shape: Syringe/Cartridge/Pale
  • Industry: Electronics
  • Chemical System: Non-Silicone
  • Features: Thermally Conductive
Non-Silicone Thermal Conductive Putty -- N-putty2-s
from Shiu Li Technology Co., Ltd

LiPOLY N-putty2-s series is a non-silicon thermally conductive material without volatilization of low molecular siloxane, and low total volatile gas. With a thermal conductivity of 5.0 W/m*K, the high deformation can perfectly fill small air gaps to eliminate tolerances. It also can overcome... [See More]

  • Form / Shape: Syringe/Cartridge/Pale
  • Industry: Electronics; Electric Power
  • Chemical System: Non-Silicone
  • Features: Thermally Conductive