Impregnating Resin Electrical and Electronic Resins

26 Results
Formulations - Applications - Impregnation - HPS 38374 -- 338374R54
from Hernon Manufacturing, Inc.

Porosity Sealant (HPS) 38374R is the solution to leak proof parts, improving machinability, in addition to increasing the durability and surface quality for painting and plating. The required addition of HPS Initiator activates the dual-cure system enabling the system to cure anaerobically at room... [See More]

  • Use: Impregnating Resin
  • Cure / Technology: Thermoset
  • Form / Shape: 4 gal
  • Industry: Electronics; Electric Power
Flexible, Low Viscosity LED Curable Adhesive with a Fluorescent Dye -- LED405FL3
from Master Bond, Inc.

LED405FL3 is a flexible one component, LED curing adhesive system with excellent optical clarity and a refractive index of 1.51. [See More]

  • Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket; Impregnating Resin
  • Cure / Technology: Cures by LED light
  • Form / Shape: Liquid
  • Industry: Semiconductors, IC's; Photonics; Electronics; Electric Power
ELAN-Guard® -- EM 59-37MR
from ELANTAS North America LLC

Water-borne epoxy emulsion - dip-and-bake impregnating resin [See More]

  • Use: Impregnating Resin
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Thermoset
Formulations - Applications - Impregnation - HPS 59801 -- 359801R45
from Hernon Manufacturing, Inc.

Porosity Sealant (HPS) 59801 is a low viscosity liquid sealant designed for sealing interfacial leak paths in flexible electronic assemblies. It may also be used to enhance dielectric strength or seal porosity in passive materials. The dual-cure system incorporated in HPS 59801 offers the advantage... [See More]

  • Use: Impregnating Resin
  • Cure / Technology: Thermoset
  • Form / Shape: 1 gal
  • Industry: Electronics; Electric Power
High Strength UV Curable Adhesive -- UV15
from Master Bond, Inc.

Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]

  • Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket; Impregnating Resin
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Thermoset; UV or Radiation Cured
Unsaturated Polyester Emulsion -- ELAN-Guard®UPM 23
from ELANTAS North America LLC

ELAN-Guard ® UPM 23 is a breakthrough polyester emulsion engineered to meet the demands of today ’s electrical insulation manufacturers. With ultra-low VOCs, exceptional dielectric strength, and easy handling properties, it delivers high-performance coil protection while helping operations... [See More]

  • Use: Impregnating Resin
  • Chemical System: Alkyd
  • Form / Shape: Liquid
  • Cure / Technology: Thermoset
Formulations - Applications - Impregnation - HPS 990 -- 399054
from Hernon Manufacturing, Inc.

Porosity Sealant (HPS) 990 is the solution to leak proof parts, improving machinability, in addition to increasing the durability and surface quality for painting and plating. HPS 990 is also excellent for sealing leak paths in rigid electronic assemblies. The hardened resins exhibit superior... [See More]

  • Use: Impregnating Resin
  • Cure / Technology: Thermoset
  • Form / Shape: 4 gal
  • Industry: Electronics; Electric Power
High Strength, UV Curable Epoxy System -- UV16
from Master Bond, Inc.

Master Bond UV16 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a source... [See More]

  • Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket; Impregnating Resin
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Thermoset; UV or Radiation Cured
Formulations - Applications - Impregnation - HPS 991 -- 3991R45
from Hernon Manufacturing, Inc.

Porosity Sealant (HPS) 991 is the solution to leak proof parts, improving machinability, in addition to increasing the durability and surface quality for painting and plating. The required addition of HPS Initiator 91 activates HPS 991R enabling the system to cure at elevated temperatures (HPS 991). [See More]

  • Use: Impregnating Resin
  • Cure / Technology: Thermoset
  • Form / Shape: 1 gal
  • Industry: Electronics; Electric Power
High Temperature Resistant, Toughened Epoxy -- EP125
from Master Bond, Inc.

Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500 °F with truly outstanding chemical resistance. High strength bonds serviceable up to 600 °F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin... [See More]

  • Use: Die Bonding Adhesives; Gap Filler, Foam in Place Gasket; Impregnating Resin
  • Chemical System: Epoxy
  • Form / Shape: Grease, Paste; Powder
  • Cure / Technology: Thermoset
Formulations - Applications - Impregnation - HPS 994 -- 3994M75
from Hernon Manufacturing, Inc.

Porosity Sealant (HPS) 994 is the solution to leak proof parts, improving machinability, in addition to increasing the durability and surface quality for painting and plating. The hardened resins exhibit superior chemical resistance and higher temperature stability. The microscopic voids, where... [See More]

  • Use: Impregnating Resin
  • Cure / Technology: Thermoset
  • Form / Shape: HPS POROSITY SEALANT 994M W/O ACTIVATOR 50 GAL
  • Industry: Electronics; Electric Power
Low Viscosity Structural Epoxy Adhesive System -- EP112
from Master Bond, Inc.

Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]

  • Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket; Impregnating Resin
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Thermoset
Formulations - Applications - Impregnation - HPS Accelerator 28 -- 302812
from Hernon Manufacturing, Inc.

Formulations - Applications - Impregnation - HPS Accelerator 28 [See More]

  • Use: Impregnating Resin
  • Industry: Electronics; Electric Power
  • Form / Shape: 4 oz
One Component, Storage Stable Epoxy -- EP19HT
from Master Bond, Inc.

Master Bond Polymer System EP19HT is a storage stable one component liquid epoxy resin system for durable, high performance adhesive/sealants, impregnates and liners. It features remarkably long shelf life and excellent storage characteristics at ambient temperatures yet cures readily at elevated... [See More]

  • Use: Die Bonding Adhesives; Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket; Impregnating Resin
  • Cure / Technology: Thermoset
  • Chemical System: Epoxy
  • Industry: Semiconductors, IC's; Electronics; Electric Power
Formulations - Applications - Impregnation - HPS Initiator 92 -- 92PT
from Hernon Manufacturing, Inc.

Formulations - Applications - Impregnation - HPS Initiator 92 [See More]

  • Use: Impregnating Resin
  • Industry: Electronics; Electric Power
One Component, UV Curable Adhesive System -- UV10
from Master Bond, Inc.

Master Bond UV10 and UV10TK are one component UV curable modified epoxy compounds, ready for use as supplied, for high performance casting, coatings, sealing and bonding applications. UV10 is a low viscosity amber liquid at room temperature and UV10TK is a medium viscosity amber liquid at room... [See More]

  • Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket; Impregnating Resin
  • Cure / Technology: Thermoset; UV or Radiation Cured
  • Form / Shape: Liquid
  • Industry: Semiconductors, IC's; Photonics; Electronics; Electric Power
Formulations - Applications - Impregnation - HPS Stabilizer 50991 -- 35099160
from Hernon Manufacturing, Inc.

Formulations - Applications - Impregnation - HPS Stabilizer 50991 [See More]

  • Use: Impregnating Resin
  • Industry: Electronics; Electric Power
  • Form / Shape: 1 liter
Solvent Resistant Adhesive Withstands Methylene Cholride, Alcohols and Fuels -- EP41S-5
from Master Bond, Inc.

EP41S-5 is chemically resistant and withstands acids, bases, alcohols, fuels and many solvents. This two part epoxy is widely used for bonding, sealing, coating, and encapsulating. It provides high physical strength properties and electrical insulation values. EP41S-5 offers convenient handling with... [See More]

  • Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Impregnating Resin
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
Formulations - Applications - Impregnation - HPS Surfactant -- 338100145
from Hernon Manufacturing, Inc.

Hernon ® Porosity Sealant (HPS) Surfactant 381001 is a single component product designed to be used as wetting agent. [See More]

  • Use: Impregnating Resin
  • Industry: Electronics; Electric Power
  • Form / Shape: 1 gal
  • Composition: Single Component
Two component, thermally conductive, electrically insulative, room temperature curing epoxy resin system -- EP39MAOHT
from Master Bond, Inc.

Master Bond EP39MAOHT is a two component, thermally conductive, electrically insulative epoxy for bonding, sealing, coating, potting and encapsulation. Its low exotherm makes it well suited for large castings and potting applications. It withstands rigorous thermal cycling, vibration and shock. [See More]

  • Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Gap Filler, Foam in Place Gasket; Impregnating Resin
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Room Temperature Vulcanizing or Curing; Thermoset
Two Part Epoxy For Bonding, Sealing, Potting And Impregnation -- Supreme 112
from Master Bond, Inc.

Master Bond Supreme 112 is a two part epoxy for bonding, sealing, potting, and impregnation applications with a high glass transition temperature of 190-195°C and very low viscosity. [See More]

  • Use: Encapsulant, Potting Compound; Impregnating Resin
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Thermoset
Ultra Low Viscosity Biocompatible Epoxy for Medical Electronic Applications -- EP62-1LPSPMed
from Master Bond, Inc.

Formulated for medical electronic applications, Master Bond EP62-1LPSPMed is a biocompatible two part epoxy that has a an ultra low viscosity. This makes it makes it ideal for use in underfill, impregnation and porosity sealing applications, while it also performs well in bonding, coating or... [See More]

  • Use: Encapsulant or Conformal Coating; Encapsulant, Potting Compound; Impregnating Resin
  • Chemical System: Epoxy
  • Form / Shape: Liquid
  • Cure / Technology: Thermoset
MG Chemicals 4226 Corona Dope Insulating Varnish -- MGEN00004
from Techsil Limited

MG Chemicals 4226 Super Corona Dope is a highly insulating coating with excellent arc and corona resistance. This low viscosity, one part varnish is ready to use and adheres well to many substrates. This products insulates transformers, coils, motor windings, and various electronic generator parts... [See More]

  • Use: Impregnating Resin
  • Industry: Electronics
Electro-Conductive Epoxy Varnish -- BCE-30370 (formerly C 370)
from Protavic America, Inc.

Silver filled epoxy system for tantalum & ceramic termination coating. This product is commonly used for flexible termination of capacitors and offers high strength and flexibility. This product is the "gold" standard for flexible termination. Solvent adjusted. Please contact us for product... [See More]

  • Use: Impregnating Resin
  • Chemical System: Epoxy
  • Form / Shape: Grease, Paste
  • Cure / Technology: Thermoset
NO-OX-ID "A-Special" Electrical Contact Grease
from Sanchem, Inc.

is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors from low micro-power... [See More]

  • Use: Impregnating Resin
  • Cure / Technology: Non-Drying
  • Form / Shape: Gel
  • Industry: Electronics; Electric Power
MG Chemicals 4226 Super Corona Dope Varnish 1 Ltr -- MGCC00019
from Techsil Limited

MG Chemicals 4226 Super Corona Dope is a highly insulating coating with excellent arc and corona resistance. This low viscosity, one part varnish is ready to use and adheres well to many substrates. This products insulates transformers, coils, motor windings, and various electronic generator parts... [See More]

  • Use: Impregnating Resin
  • Industry: Electronics