2 1/2" Taps

8 Results
Taper Pipe Tap 110-2-1/2 -- 110-2-1/2
from Universal Cutting Tools, Inc.

Taper Pipe Tap - Regular Thread - European Brand [See More]

  • Nominal SAE Size: 2 1/2"
  • Overall Length: 5.5
  • Thread Length: 2.56
  • Type: Pipe Tap (Taper)
2.1/2x11 BSP Bottom Lead Tap -- T51302P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom (UK Plug) lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2 1/2"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSPT
2 1/2-8 Taper Pipe Taps Regular & Economy Ground Threads -- 46048
from R/N Reiff & Nestor Company

2 1/2-8 Taper Pipe Taps Regular & Economy Ground Threads [See More]

  • Nominal SAE Size: 2 1/2"
  • Thread Form: NPT
2.1/2x11 BSP Second Lead Tap -- T51303S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2 1/2"
  • Chamfer Type: Plug Tap
  • Thread Form: BSPT
2.1/2x11 BSP Tap Set -- T51301X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2 1/2"
  • Type: Set Tap
  • Thread Form: BSPT
2.1/2x11 BSP Taper Lead Tap -- T51304T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2 1/2"
  • Chamfer Type: Taper Tap
  • Thread Form: BSPT
2.1/2x6 BSF Bottom Lead Tap -- T33052P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2 1/2"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSF
2.1/2x6 BSF Second Lead Tap -- T33053S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 2 1/2"
  • Chamfer Type: Plug Tap
  • Thread Form: BSF