1" Taps
from RS Components, Ltd.
EB DIN 5157 HSSG G 1 [See More]
- Nominal SAE Size: 1"
- Overall Length: 3.94
- Thread Form: Bsp
- Type: Short machine
from Universal Cutting Tools, Inc.
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]
- Nominal SAE Size: 1"
- Type: Hand Tap
- Thread Form: UNF; NF
- Chamfer Type: Bottoming Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1"
- Thread Form: UNC; UNC
- Other Size Specifications: 1-8
- Thread Length: 1.42
from Stanley Engineered Fastening - Spiralock
Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Chamfer Type: Bottoming Tap
- Thread Form: BA
from Walter Surface Technologies
Made from tough carbon alloy tool steel to cut threads and repair damaged threads in pipe fittings. For use in steel and non-ferrous metals. Features. Hardened and tempered for longest life. Precision ground threads for free cutting action. Applications. Cutting new threads in a variety of... [See More]
- Nominal SAE Size: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
- Thread Form: NPT
- Other Size Specifications: 1/8", 1/16"
- Type: Combined Drill and Tap
from Universal Cutting Tools, Inc.
Oversize (+.005) Hand Tap - Plug Chamfer - High Speed Steel - Ground Thread - European Brand - Sold in package quantities only [See More]
- Nominal SAE Size: 1"
- Type: Hand Tap
- Thread Form: UNF; NF
- Chamfer Type: Plug Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1"
- Thread Form: UNC; UNC
- Other Size Specifications: 1-8
- Thread Length: 1.42
from Stanley Engineered Fastening - Spiralock
Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Chamfer Type: Plug Tap
- Thread Form: BA
from Universal Cutting Tools, Inc.
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Sold in package quantities only [See More]
- Nominal SAE Size: 1"
- Type: Hand Tap
- Thread Form: UNF; NF
- Chamfer Type: Plug Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1"
- Thread Form: UNF; UNF
- Other Size Specifications: 1-12
- Thread Length: 1.06
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]
- Nominal SAE Size: 1"
- Type: Spiral Fluted Tap
- Thread Form: BA
from Universal Cutting Tools, Inc.
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand [See More]
- Nominal SAE Size: 1"
- Overall Length: 10
- Thread Form: NC
- Type: Pulley Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1"
- Thread Length: 2.5
- Other Size Specifications: 1-8
- Overall Length: 5.12
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Type: Spiral Point Tap
- Thread Form: BA
from Universal Cutting Tools, Inc.
Straight Pipe Tap - Ground Thread - High Speed Steel - NPSF (Dryseal) - Korean Brand [See More]
- Nominal SAE Size: 1"
- Overall Length: 3.75
- Thread Length: 1.75
- Type: Pipe Tap (Straight)
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1"
- Thread Form: UNC; UNC
- Other Size Specifications: 1-8
- Thread Length: 1.18
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Type: Set Tap
- Thread Form: BA
from Universal Cutting Tools, Inc.
Taper Pipe Tap - Regular Thread - European Brand [See More]
- Nominal SAE Size: 1"
- Overall Length: 3.75
- Thread Length: 1.75
- Type: Pipe Tap (Taper)
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1"
- Thread Form: UNF; UNF
- Other Size Specifications: 1-12
- Thread Length: 1.06
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Chamfer Type: Taper Tap
- Thread Form: BA
from Universal Cutting Tools, Inc.
Taper Pipe Tap - Interrupted Thread - European Brand [See More]
- Nominal SAE Size: 1"
- Overall Length: 3.75
- Thread Length: 1.75
- Type: Interrupted Thread Tap; Pipe Tap (Taper)
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1"
- Thread Form: UNC; UNC
- Other Size Specifications: 1-8
- Thread Length: 1.18
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Chamfer Type: Bottoming Tap
- Thread Form: BSF
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1"
- Thread Form: UNF; UNF
- Other Size Specifications: 1-12
- Thread Length: 1.06
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Chamfer Type: Bottoming Tap
- Thread Form: BSF
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1"
- Thread Form: UNC; UNC
- Other Size Specifications: 1-8
- Thread Length: 1.18
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Chamfer Type: Plug Tap
- Thread Form: BSF
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1"
- Thread Form: UNF; UNF
- Other Size Specifications: 1-12
- Thread Length: 1.06
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Chamfer Type: Taper Tap
- Thread Form: BSF
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1"
- Thread Form: UNC; UNC
- Other Size Specifications: 1-8
- Thread Length: 1.81
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Chamfer Type: Plug Tap
- Thread Form: BSF
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1"
- Thread Form: UNC; UNC
- Other Size Specifications: 1-8
- Thread Length: 1.42
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]
- Nominal SAE Size: 1"
- Type: Spiral Fluted Tap
- Thread Form: BSF
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1"
- Thread Form: UNF; UNF
- Other Size Specifications: 1-12
- Thread Length: 1.06
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Type: Set Tap
- Thread Form: BSF
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1"
- Thread Form: UNC; UNC
- Other Size Specifications: 1-8
- Thread Length: 1.42
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Chamfer Type: Taper Tap
- Thread Form: BSF
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1"
- Thread Form: UNF; UNF
- Other Size Specifications: 1-12
- Thread Length: 1.06
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom (UK Plug) lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Chamfer Type: Bottoming Tap
- Thread Form: BSPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1"
- Thread Form: UNC; UNC
- Other Size Specifications: 1-8
- Thread Length: 1.42
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Left hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Chamfer Type: Bottoming Tap
- Thread Form: BSPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1"
- Thread Form: UNF; UNF
- Other Size Specifications: 1-12
- Thread Length: 1.06
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Left hand thread. Second (USA Plug) lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Chamfer Type: Plug Tap
- Thread Form: BSPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1"
- Thread Form: UNF; UNF
- Other Size Specifications: 1-72
- Thread Length: 0.3750
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Chamfer Type: Taper Tap
- Thread Form: BSPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1"
- Thread Form: UNC; UNC
- Other Size Specifications: 1-8
- Thread Length: 1.4
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Chamfer Type: Plug Tap
- Thread Form: BSPT
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Spiral flute. See Technical information for full details. Image is representative [See More]
- Nominal SAE Size: 1"
- Type: Spiral Fluted Tap
- Thread Form: BSPT
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Spiral point (Gun nose). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Type: Spiral Point Tap
- Thread Form: BSPT
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Type: Set Tap
- Thread Form: BSPT
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Chamfer Type: Taper Tap
- Thread Form: BSPT
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1"
- Chamfer Type: Bottoming Tap
- Thread Form: BSPT
from Wiseman Threading Tools Ltd.
ALLOY STEEL UNF & UNC SET. 1 piece each second (USA Plug) lead tap and solid circular die for :- UNF 1/4.28, 5/16.24, 3/8.24, 7/16.20, 1/2.20. 9/16.18. 5/8.18, 3/4.16, 7/8.14, 1 "12 and UNC 1/4.20, 5/16.18. 3/8.16, 7/16.14, 1/2.13, 9/16.12, 5/8.11, 3/4.10, 7/8.9, 1 "8. Tap wrenches, Die... [See More]
- Nominal SAE Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Thread Form: UNC; UNF