# 3 Taps
from Universal Cutting Tools, Inc.
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]
- Nominal SAE Size: # 3
- Type: Hand Tap
- Thread Form: UNC; NC
- Chamfer Type: Bottoming Tap
from R/N Reiff & Nestor Company
3-48 BLUE DIAMOND TREAT SPPT PLUG TAPS (14612) 2014 [See More]
- Nominal SAE Size: # 3
from Stanley Engineered Fastening - Spiralock
Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from E-Z LOK
E-Z LOK ™ Tap - HSS - STI - Bottoming - 3-48. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form the... [See More]
- Nominal SAE Size: # 3
- Chamfer Type: Bottoming Tap
- Thread Form: STI
from Walter Surface Technologies
Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping... [See More]
- Nominal SAE Size: # 3; # 7; # 16; 7/8"
- Overall Length: 2.5 to 4.31
- Other Size Specifications: #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
- Type: Combined Drill and Tap
from Reid Supply
Thread tools are designed to repair stripped, damaged, or worn-out threads. Our thread insert repair kits come complete with threaded bushings and installation tools. Kit types include helical, rivet nut, key-locking, and self-locking. We also carry a range of manual installation tools, power... [See More]
- Nominal SAE Size: # 2; # 3
- Thread Form: Coarse
- Other Size Specifications: #2-56 #3-48
from Universal Cutting Tools, Inc.
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Sold in package quantities only [See More]
- Nominal SAE Size: # 3
- Type: Hand Tap
- Thread Form: UNC; NC
- Chamfer Type: Plug Tap
from R/N Reiff & Nestor Company
3-48 Fast Spiral Fluted 52 ° Machine Screw Taps [See More]
- Nominal SAE Size: # 3
- Chamfer Type: Plug Tap
from Stanley Engineered Fastening - Spiralock
Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from Walter Surface Technologies
Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping... [See More]
- Nominal SAE Size: # 3; # 7; # 16; 7/8"
- Type: Combined Drill and Tap
- Other Size Specifications: #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: # 3
- Thread Form: UNC; UNC
- Other Size Specifications: 3-48
- Thread Length: 0.5000
from R/N Reiff & Nestor Company
3-48 Fluteless Spiral Point Machine Screw Taps [See More]
- Nominal SAE Size: # 3
- Chamfer Type: Plug Tap
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from R/N Reiff & Nestor Company
3-48 Hand Taps Machine Screw Sizes [See More]
- Nominal SAE Size: # 3
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from R/N Reiff & Nestor Company
3-48 Hand Taps Machine Screw Sizes [See More]
- Nominal SAE Size: # 3
- Chamfer Type: Taper Tap
from R/N Reiff & Nestor Company
3-48 Thread Forming Taps Machine Screw Sizes [See More]
- Nominal SAE Size: # 3
- Chamfer Type: Plug Tap
from R/N Reiff & Nestor Company
3-8 Taper Pipe Taps Regular & Economy Ground Threads [See More]
- Nominal SAE Size: # 3
- Thread Form: NPT