# 4 Taps

40 Results
Threading Taps -- 2414265 [E5154-40NO6 from Dormer Pramet]
from RS Components, Ltd.

E515 HSS UNC ST/FL TAP ISO529 4-40 SET3 [See More]

  • Nominal SAE Size: # 4
  • Type: Straight flute tap
Screw Thread Insert (STI) Taps -- CTC-04SFB-H1 [CTC-04SFB-H1 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: # 4
  • Thread Form: UNC
  • Other Size Specifications: 4-40
  • Type: Spiral Fluted Tap; Spiral Flute Bottoming
Threading Taps -- 455970
from RS Components, Ltd.

Spiral point tap 4-40 UNC [See More]

  • Nominal SAE Size: # 4
  • Overall Length: 1.89
  • Thread Form: Unc
  • Type: Spiral Point Tap; Spiral point
Screw Thread Insert (STI) Taps -- CTC-04SPP-H1 [CTC-04SPP-H1 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: # 4
  • Thread Form: UNC
  • Other Size Specifications: 4-40
  • Type: Spiral Point Tap; Spiral Point Plug
Screw Thread Insert (STI) Taps -- CTC-04SRB-H1 [CTC-04SRB-H1 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: # 4
  • Thread Form: UNC
  • Other Size Specifications: 4-40
  • Type: Standard Regular Bottoming
Screw Thread Insert (STI) Taps -- CTC-04SRP-H1 [CTC-04SRP-H1 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: # 4
  • Thread Form: UNC
  • Other Size Specifications: 4-40
  • Type: Standard Regular Plug
Fast Spiral Tap 145-B 4-40 -- 145-4-40-B
from Universal Cutting Tools, Inc.

Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand [See More]

  • Nominal SAE Size: # 4
  • Chamfer Type: Bottoming Tap
  • Type: Spiral Fluted Tap
E-Z LOK™ Tap - HSS - STI - Bottoming - 4-40 -- 20270
from E-Z LOK

E-Z LOK ™ 4-40 STI Tap. Unlike “standard ” taps, E-Z LOK ™ STI taps create large, oversized threads that are specifically meant for E-Z Coil ™ threaded inserts. When installing the insert, the threads that are cut by the 4-40 STI tap fit the E-Z Coil ™ insert into... [See More]

  • Nominal SAE Size: # 4
  • Chamfer Type: Bottoming Tap
  • Thread Form: STI
Cold Forming Taps
from Stanley Engineered Fastening - Spiralock

Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
4-40 NC Tap -- 3406295
from Princess Auto Limited

4-40 NC Tap [See More]

  • Nominal SAE Size: # 4
  • Thread Length: 4
  • Thread Form: NC
4-36 BOTTOM ASTRO TAPS 48R -- 49713
from R/N Reiff & Nestor Company

4-36 BOTTOM ASTRO TAPS 48R [See More]

  • Nominal SAE Size: # 4
Insert Tang Break-Off Tool -- TI-8110
from Reid Supply

Thread tools are designed to repair stripped, damaged, or worn-out threads. Our thread insert repair kits come complete with threaded bushings and installation tools. Kit types include helical, rivet nut, key-locking, and self-locking. We also carry a range of manual installation tools, power... [See More]

  • Nominal SAE Size: # 4; # 5
  • Thread Form: Coarse
  • Other Size Specifications: #4-40 #5-40
Hand Tap 100-B 4-36 -- 100-4-36-B
from Universal Cutting Tools, Inc.

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: # 4
  • Type: Hand Tap
  • Thread Form: NS
  • Chamfer Type: Bottoming Tap
High Performance Taps
from Stanley Engineered Fastening - Spiralock

Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
4-36 Fluteless Spiral Point Machine Screw Taps -- 36922
from R/N Reiff & Nestor Company

4-36 Fluteless Spiral Point Machine Screw Taps [See More]

  • Nominal SAE Size: # 4
  • Chamfer Type: Plug Tap
Spiral Flute Tap -- DOR-7350335 [DOR-7350335 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 4
  • Thread Form: UNC; UNC
  • Other Size Specifications: #4-40
  • Thread Length: 0.2560
Hand Tap 100OS-4-40 -- 100OS-4-40
from Universal Cutting Tools, Inc.

Oversize (+.005) Hand Tap - Plug Chamfer - High Speed Steel - Ground Thread - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: # 4
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Plug Tap
Multi-Purpose Purpose Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
4-36 Hand Taps Machine Screw Sizes -- 11110
from R/N Reiff & Nestor Company

4-36 Hand Taps Machine Screw Sizes [See More]

  • Nominal SAE Size: # 4
Spiral Flute Tap -- DOR-7350430 [DOR-7350430 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 4
  • Thread Form: UNC; UNC
  • Other Size Specifications: #4-40
  • Thread Length: 0.2560
Hand Tap 105-4-36 -- 105-4-36
from Universal Cutting Tools, Inc.

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: # 4
  • Type: Hand Tap
  • Thread Form: NS
  • Chamfer Type: Plug Tap
T-10 Straight Flute Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
4-36 Hand Taps Machine Screw Sizes -- 11111
from R/N Reiff & Nestor Company

4-36 Hand Taps Machine Screw Sizes [See More]

  • Nominal SAE Size: # 4
  • Chamfer Type: Taper Tap
Spiral Flute Tap -- DOR-7350510 [DOR-7350510 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 4
  • Thread Form: UNC; UNC
  • Other Size Specifications: #4-40
  • Thread Length: 0.2560
4-40 Fast Spiral Fluted 52° Machine Screw Taps -- 20112
from R/N Reiff & Nestor Company

4-40 Fast Spiral Fluted 52 ° Machine Screw Taps [See More]

  • Nominal SAE Size: # 4
  • Chamfer Type: Plug Tap
Spiral Flute Tap -- TU-213838
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 4
  • Thread Form: UNC; UNC
  • Other Size Specifications: #4-40
  • Thread Length: 0.5630
4-40 High Speed Steel Combined Taps And Drills -- 16140
from R/N Reiff & Nestor Company

4-40 High Speed Steel Combined Taps And Drills [See More]

  • Nominal SAE Size: # 4
  • Overall Length: 1.88
Spiral Flute Tap -- UBF-1781643 [UBF-1781643 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 4
  • Thread Form: UNC; UNC
  • Other Size Specifications: #4-40
  • Thread Length: 0.6090
4-40 Premium Steel Heavy Duty Spiral Fluted Taps -- 84992
from R/N Reiff & Nestor Company

4-40 Premium Steel Heavy Duty Spiral Fluted Taps [See More]

  • Nominal SAE Size: # 4
  • Chamfer Type: Plug Tap
Spiral Point Tap -- 1121397 [1121397 from YG-1 Tool Company]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 4
  • Thread Form: UNC; UNC
  • Other Size Specifications: #4-40
  • Thread Length: 0.5600
4-40 Pulley Taps Spiral Point Machine Screw And Fractional Sizes -- 38322
from R/N Reiff & Nestor Company

4-40 Pulley Taps Spiral Point Machine Screw And Fractional Sizes [See More]

  • Nominal SAE Size: # 4
  • Chamfer Type: Plug Tap
  • Overall Length: 4
Spiral Point Tap -- DOR-7350278 [DOR-7350278 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 4
  • Thread Form: UNC; UNC
  • Other Size Specifications: #4-40
  • Thread Length: 0.3540
4-40 STI Fast Spiral Fluted Taps -- 70112
from R/N Reiff & Nestor Company

4-40 STI Fast Spiral Fluted Taps [See More]

  • Nominal SAE Size: # 4
  • Chamfer Type: Plug Tap
Spiral Point Tap -- DOR-7350391 [DOR-7350391 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 4
  • Thread Form: UNC; UNC
  • Other Size Specifications: #4-40
  • Thread Length: 0.3540
4-40 Thread Forming Taps Machine Screw Sizes -- 58722
from R/N Reiff & Nestor Company

4-40 Thread Forming Taps Machine Screw Sizes [See More]

  • Nominal SAE Size: # 4
  • Chamfer Type: Plug Tap
Spiral Point Tap -- DOR-7350469 [DOR-7350469 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 4
  • Thread Form: UNC; UNC
  • Other Size Specifications: #4-40
  • Thread Length: 0.3540
4-8 Taper Pipe Taps Regular & Economy Ground Threads -- 46060
from R/N Reiff & Nestor Company

4-8 Taper Pipe Taps Regular & Economy Ground Threads [See More]

  • Nominal SAE Size: # 4
  • Thread Form: NPT
Spiral Point Tap -- TU-207392
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 4
  • Thread Form: UNC; UNC
  • Other Size Specifications: #4-40
  • Thread Length: 0.5630
Spiral Point Tap -- TU-212793
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 4
  • Thread Form: UNC; UNC
  • Other Size Specifications: #4-40
  • Thread Length: 0.5630
Spiral Point Tap -- UBF-1781254 [UBF-1781254 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 4
  • Thread Form: UNC; UNC
  • Other Size Specifications: #4-40
  • Thread Length: 0.6090