# 1 Taps

19 Results
E-Z LOK™ Tap - HSS - STI - Bottoming - 1-12 -- 32270
from E-Z LOK

E-Z LOK ™ Tap - HSS - STI - Bottoming - 1-12. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form the... [See More]

  • Nominal SAE Size: # 1
  • Chamfer Type: Bottoming Tap
  • Thread Form: STI
Cold Forming Taps
from Stanley Engineered Fastening - Spiralock

Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
Hand Tap 100-B 1-64-H1 -- 100-1-64-B-H1
from Universal Cutting Tools, Inc.

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: # 1
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Bottoming Tap
1-11 (G 1) British Internal Straight Pipe Taps For Mechanical Joints -- 47060
from R/N Reiff & Nestor Company

1-11 (G 1) British Internal Straight Pipe Taps For Mechanical Joints [See More]

  • Nominal SAE Size: # 1
  • Chamfer Type: Plug Tap
  • Thread Form: BSPP
High Performance Taps
from Stanley Engineered Fastening - Spiralock

Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
Hand Tap 105-1-64 -- 105-1-64
from Universal Cutting Tools, Inc.

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: # 1
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Plug Tap
1-11 (Rc 1) Brittish Internal Taper Pipe Taps For Pressure Tight Joints Regular Ground Thread -- 47084
from R/N Reiff & Nestor Company

1-11 (Rc 1) Brittish Internal Taper Pipe Taps For Pressure Tight Joints Regular Ground Thread [See More]

  • Nominal SAE Size: # 1
  • Thread Form: BSPT
Multi-Purpose Purpose Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
1-11 1/2 H S S Combined Pipe Taps And Drills -- 63072
from R/N Reiff & Nestor Company

1-11 1/2 H S S Combined Pipe Taps And Drills [See More]

  • Nominal SAE Size: # 1
  • Thread Form: NPT
T-10 Straight Flute Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
1-11 1/2 NPT CHROME TREAT GRD THD TAPER PIPE TAPS 120G (46132) M5 -- 99574
from R/N Reiff & Nestor Company

1-11 1/2 NPT CHROME TREAT GRD THD TAPER PIPE TAPS 120G (46132) M5 [See More]

  • Nominal SAE Size: # 1
1-12 Hand Taps Fractional Sizes -- 27510
from R/N Reiff & Nestor Company

1-12 Hand Taps Fractional Sizes [See More]

  • Nominal SAE Size: # 1
1-12 Hand Taps Fractional Sizes -- 27511
from R/N Reiff & Nestor Company

1-12 Hand Taps Fractional Sizes [See More]

  • Nominal SAE Size: # 1
  • Chamfer Type: Taper Tap
1-12 Spiral Point Taps Fractional Sizes -- 35142
from R/N Reiff & Nestor Company

1-12 Spiral Point Taps Fractional Sizes [See More]

  • Nominal SAE Size: # 1
  • Chamfer Type: Plug Tap
1-14 Nut Taps Fractional Sizes -- 44241
from R/N Reiff & Nestor Company

1-14 Nut Taps Fractional Sizes [See More]

  • Nominal SAE Size: # 1
  • Chamfer Type: Taper Tap
  • Overall Length: 11
1-14 STI Straight Flute Taps -- 55822
from R/N Reiff & Nestor Company

1-14 STI Straight Flute Taps [See More]

  • Nominal SAE Size: # 1
  • Chamfer Type: Plug Tap
1-5 Duo-Acme Tandem Style Taps -- 63150
from R/N Reiff & Nestor Company

1-5 Duo-Acme Tandem Style Taps [See More]

  • Nominal SAE Size: # 1
1-64 Thread Forming Taps Machine Screw Sizes -- 58122
from R/N Reiff & Nestor Company

1-64 Thread Forming Taps Machine Screw Sizes [See More]

  • Nominal SAE Size: # 1
  • Chamfer Type: Plug Tap
1-8 Heavy Duty Spiral Fluted 45° Fractional Taps -- 64298
from R/N Reiff & Nestor Company

1-8 Heavy Duty Spiral Fluted 45 ° Fractional Taps [See More]

  • Nominal SAE Size: # 1
  • Chamfer Type: Plug Tap