M28 Taps

10 Results
Threading Taps -- 5089610
from RS Components, Ltd.

SPEC. TAP SET+STEP DRILL METR. [See More]

  • Nominal ISO Size: M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32
  • Overall Length: 2.01
  • Thread Form: ISO-fine
M28x1 Bottom Lead Tap SP -- T16202P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M28
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
M28X2.0 Metric Popular Special Hand Taps -- 81747
from R/N Reiff & Nestor Company

M28X2.0 Metric Popular Special Hand Taps [See More]

  • Nominal ISO Size: M28
  • Chamfer Type: Taper Tap
M28x1 Second Lead Tap SP -- T16203S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M28
  • Chamfer Type: Plug Tap
  • Thread Form: M
M28x1 Tap Set SP -- T16201X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M28
  • Type: Set Tap
  • Thread Form: M
M28x1 Taper Lead Tap SP -- T16204T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M28
  • Chamfer Type: Taper Tap
  • Thread Form: M
M28x1.5 Bottom Lead Tap -- T16252P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M28
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
M28x1.5 Second Lead Tap -- T16253S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M28
  • Chamfer Type: Plug Tap
  • Thread Form: M
M28x1.5 Tap Set -- T16251X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M28
  • Type: Set Tap
  • Thread Form: M
M28x1.5 Taper Lead Tap -- T16254T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M28
  • Chamfer Type: Taper Tap
  • Thread Form: M