UNF Taps
from RS Components, Ltd.
E524 HSS UNF ST/FL TAP ISO529 10-32 SET3 [See More]
- Thread Form: UNF; UNF
- Type: Straight flute tap
- Overall Length: 2.28
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Thread Form: UNF
- Other Size Specifications: 4-48
- Nominal SAE Size: # 4
- Type: Spiral Point Tap; Spiral Point Plug
from RS Components, Ltd.
E524 HSS UNF ST/FL TAP ISO529 1/4 SET3 [See More]
- Thread Form: UNF; UNF
- Overall Length: 2.6
- Nominal SAE Size: 1/4"
- Type: Straight flute tap
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Thread Form: UNF
- Other Size Specifications: 4-48
- Nominal SAE Size: # 4
- Type: Standard Regular Plug
from RS Components, Ltd.
E524 HSS UNF ST/FL TAP ISO529 5/16 SET3 [See More]
- Thread Form: UNF; UNF
- Overall Length: 2.83
- Nominal SAE Size: 5/16"
- Type: Straight flute tap
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Thread Form: UNF
- Other Size Specifications: 6-40
- Nominal SAE Size: # 6
- Type: Standard Regular Bottoming
from RS Components, Ltd.
E524 HSS UNF ST/FL TAP ISO529 3/8 SET3 [See More]
- Thread Form: UNF; UNF
- Overall Length: 3.15
- Nominal SAE Size: 3/8"
- Type: Straight flute tap
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Thread Form: UNF
- Other Size Specifications: 10-32
- Nominal SAE Size: # 10
- Type: Spiral Fluted Tap; Spiral Flute Bottoming
from RS Components, Ltd.
Dormer E524 1/2 X 20 SET Tap Set [See More]
- Thread Form: UNF; UNF
- Overall Length: 3.5
- Nominal SAE Size: 1/2"
- Type: Straight flute tap
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Thread Form: UNF
- Other Size Specifications: 5/8
- Nominal SAE Size: 5/8"
from RS Components, Ltd.
HAND TAP SET HSS UNF 3/8 [See More]
- Thread Form: UNF; UNF
- Type: Hand tap
- Nominal SAE Size: 3/8"
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Thread Form: UNF
- Other Size Specifications: 5/8
- Nominal SAE Size: 5/8"
from RS Components, Ltd.
HAND TAP SETHSS UNF 5/16 [See More]
- Thread Form: UNF; UNF
- Overall Length: 2.2
- Nominal SAE Size: 5/16"
- Type: Hand tap
from Universal Cutting Tools, Inc.
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]
- Thread Form: UNF; NF
- Type: Hand Tap
- Nominal SAE Size: # 0
- Chamfer Type: Bottoming Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNF; UNF
- Other Size Specifications: 10-32
- Nominal SAE Size: # 10
- Thread Length: 0.5510
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Chamfer Type: Bottoming Tap
- Nominal SAE Size: # 0
from Universal Cutting Tools, Inc.
Oversize (+.005) Hand Tap - Plug Chamfer - High Speed Steel - Ground Thread - European Brand - Sold in package quantities only [See More]
- Thread Form: UNF; NF
- Type: Hand Tap
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Plug Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNF; UNF
- Other Size Specifications: 1/4-28
- Nominal SAE Size: 1/4"
- Thread Length: 0.5910
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Chamfer Type: Plug Tap
- Nominal SAE Size: # 0
from Universal Cutting Tools, Inc.
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Sold in package quantities only [See More]
- Thread Form: UNF; NF
- Type: Hand Tap
- Nominal SAE Size: # 0
- Chamfer Type: Plug Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNF; UNF
- Other Size Specifications: 10-32
- Nominal SAE Size: # 10
- Thread Length: 0.3150
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Type: Spiral Point Tap
- Nominal SAE Size: # 0
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNF; UNF
- Other Size Specifications: 10-32
- Nominal SAE Size: # 10
- Thread Length: 0.3150
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Type: Set Tap
- Nominal SAE Size: # 0
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNF; UNF
- Other Size Specifications: 10-32
- Nominal SAE Size: # 10
- Thread Length: 0.3150
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Chamfer Type: Taper Tap
- Nominal SAE Size: # 0
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNF; UNF
- Other Size Specifications: 10-32
- Nominal SAE Size: # 10
- Thread Length: 0.8750
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Chamfer Type: Bottoming Tap
- Nominal SAE Size: 1 1/2"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNF; UNF
- Other Size Specifications: 1/4-28
- Nominal SAE Size: 1/4"
- Thread Length: 0.3940
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Chamfer Type: Plug Tap
- Nominal SAE Size: 1 1/2"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNF; UNF
- Other Size Specifications: 10-32
- Nominal SAE Size: # 10
- Thread Length: 0.6300
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]
- Thread Form: UNF
- Type: Spiral Fluted Tap
- Nominal SAE Size: 1 1/2"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNF; UNF
- Other Size Specifications: 10-32
- Nominal SAE Size: # 10
- Thread Length: 0.5510
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Type: Spiral Point Tap
- Nominal SAE Size: 1 1/2"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNF; UNF
- Other Size Specifications: 10-32
- Nominal SAE Size: # 10
- Thread Length: 0.5510
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Type: Set Tap
- Nominal SAE Size: 1 1/2"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNF; UNF
- Other Size Specifications: 10-32
- Nominal SAE Size: # 10
- Thread Length: 0.5510
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Chamfer Type: Taper Tap
- Nominal SAE Size: 1 1/2"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNF; UNF
- Thread Length: 0.3130
- Other Size Specifications: 0-80
- Overall Length: 1.62
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Chamfer Type: Bottoming Tap
- Nominal SAE Size: 1 1/4"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNF; UNF
- Other Size Specifications: 1/4-28
- Nominal SAE Size: 1/4"
- Thread Length: 1
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Chamfer Type: Plug Tap
- Nominal SAE Size: 1 1/4"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNF; UNF
- Other Size Specifications: 10-32
- Nominal SAE Size: # 10
- Thread Length: 0.8750
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]
- Thread Form: UNF
- Type: Spiral Fluted Tap
- Nominal SAE Size: 1 1/4"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNF; UNF
- Other Size Specifications: 10-32
- Nominal SAE Size: # 10
- Thread Length: 0.4300
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Type: Spiral Point Tap
- Nominal SAE Size: 1 1/4"
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Type: Set Tap
- Nominal SAE Size: 1 1/4"
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Chamfer Type: Taper Tap
- Nominal SAE Size: 1 1/4"
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Chamfer Type: Bottoming Tap
- Nominal SAE Size: 1 1/8"
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Chamfer Type: Plug Tap
- Nominal SAE Size: 1 1/8"
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]
- Thread Form: UNF
- Type: Spiral Fluted Tap
- Nominal SAE Size: 1 1/8"
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Type: Spiral Point Tap
- Nominal SAE Size: 1 1/8"
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Type: Set Tap
- Nominal SAE Size: 1 1/8"
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Chamfer Type: Taper Tap
- Nominal SAE Size: 1 1/8"
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNF
- Chamfer Type: Bottoming Tap
- Nominal SAE Size: 1 3/8"
from Wiseman Threading Tools Ltd.
ALLOY STEEL UNF & UNC SET. 1 piece each second (USA Plug) lead tap and solid circular die for :- UNF 1/4.28, 5/16.24, 3/8.24, 7/16.20, 1/2.20. 9/16.18. 5/8.18, 3/4.16, 7/8.14, 1 "12 and UNC 1/4.20, 5/16.18. 3/8.16, 7/16.14, 1/2.13, 9/16.12, 5/8.11, 3/4.10, 7/8.9, 1 "8. Tap wrenches, Die... [See More]
- Thread Form: UNC; UNF
- Nominal SAE Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"