M33 Taps

19 Results
Hand Tap -- TU-211528
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M33
  • Thread Length: 2.56
  • Other Size Specifications: M33 x 3.5
  • Overall Length: 5.75
M33X2.0 Metric Popular Special Hand Taps -- 81817
from R/N Reiff & Nestor Company

M33X2.0 Metric Popular Special Hand Taps [See More]

  • Nominal ISO Size: M33
  • Chamfer Type: Taper Tap
M33x1 Bottom Lead Tap SP -- T16952P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M33
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
E-Z LOK™ Tap - HSS - STI - Bottoming - M33-3.5 -- 41970
from E-Z LOK

E-Z LOK ™ Tap - HSS - STI - Bottoming - M33-3.5. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form... [See More]

  • Nominal ISO Size: M33
  • Chamfer Type: Bottoming Tap
  • Thread Form: STI
Metric Tap 170KM33x2.0B -- 170KM33x2.0B
from Universal Cutting Tools, Inc.

Metric Hand Tap - Ground Thread - High Speed Steel - Bottoming Chamfer - Korean Brand - Class 6H Tolerances [See More]

  • Nominal ISO Size: M33
  • Chamfer Type: Bottoming Tap
Hand Tap -- TU-211539
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M33
  • Thread Length: 2.56
  • Other Size Specifications: M33 x 3.5
  • Overall Length: 5.75
M33X3.5 Metric Hand Taps -- 62803
from R/N Reiff & Nestor Company

M33X3.5 Metric Hand Taps [See More]

  • Nominal ISO Size: M33
M33x1 Second Lead Tap SP -- T16953S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M33
  • Chamfer Type: Plug Tap
  • Thread Form: M
Hand Tap -- TU-211550
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M33
  • Thread Length: 2.56
  • Other Size Specifications: M33 x 3.5
  • Overall Length: 5.75
M33x1 Tap Set SP -- T16951X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M33
  • Type: Set Tap
  • Thread Form: M
M33x1 Taper Lead Tap SP -- T16954T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M33
  • Chamfer Type: Taper Tap
  • Thread Form: M
M33x1.5 Bottom Lead Tap -- T17002P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M33
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
M33x1.5 Second Lead Tap -- T17003S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M33
  • Chamfer Type: Plug Tap
  • Thread Form: M
M33x1.5 Tap Set -- T17001X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M33
  • Type: Set Tap
  • Thread Form: M
M33x1.5 Taper Lead Tap -- T17004T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M33
  • Chamfer Type: Taper Tap
  • Thread Form: M
M33x2 Bottom Lead Tap -- T17052P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M33
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
M33x2 Second Lead Tap -- T17053S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M33
  • Chamfer Type: Plug Tap
  • Thread Form: M
M33x2 Tap Set -- T17051X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M33
  • Type: Set Tap
  • Thread Form: M
M33x2 Taper Lead Tap -- T17054T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M33
  • Chamfer Type: Taper Tap
  • Thread Form: M