M18 Taps

54 Results
Threading Taps -- 2216117 [FTG-2 from SAM Outillage]
from RS Components, Ltd.

TOURNE A GAUCHE POUR TARAUD M5-M20 [See More]

  • Nominal ISO Size: M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Overall Length: 14.96
  • Thread Form: Metric
Screw Thread Insert (STI) Taps -- CTKI-M18X1.5 [CTKI-M18X1.5 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal ISO Size: M18
  • Other Size Specifications: M18
Threading Taps -- 2216118 [FTG-22 from SAM Outillage]
from RS Components, Ltd.

TOURNE A GAUCHE POUR TARAUD M11-M27 [See More]

  • Nominal ISO Size: M12; M14; M16; M18; M20; M22; M24; M25; M26; M27
  • Overall Length: 19.69
  • Thread Form: Metric
Screw Thread Insert (STI) Taps -- CTKT-M18X2.5 [CTKT-M18X2.5 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal ISO Size: M18
  • Other Size Specifications: M18
Threading Taps -- 2686564 [E500M18NO1 from Dormer Pramet]
from RS Components, Ltd.

E500M18NO1 HSS METRIC COARSE STRAIGHT FL [See More]

  • Nominal ISO Size: M18
  • Overall Length: 4.41
  • Thread Form: Metric Coarse
Screw Thread Insert (STI) Taps -- CTM-18X1.5SRB-5H [CTM-18X1.5SRB-5H from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal ISO Size: M18
  • Type: Standard Regular Bottoming
  • Other Size Specifications: M18
  • Chamfer Type: Bottoming Tap
Threading Taps -- 2686565 [E500M18NO2 from Dormer Pramet]
from RS Components, Ltd.

E500M18NO2 HSS METRIC COARSE STRAIGHT FL [See More]

  • Nominal ISO Size: M18
  • Overall Length: 4.41
  • Thread Form: Metric Coarse
Screw Thread Insert (STI) Taps -- CTM-18X1.5SRP-5H [CTM-18X1.5SRP-5H from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal ISO Size: M18
  • Type: Standard Regular Plug
  • Other Size Specifications: M18
  • Chamfer Type: Plug Tap
Threading Taps -- 2705426
from RS Components, Ltd.

Taraud machine Standard HSS -M -DIN371/3 [See More]

  • Nominal ISO Size: M18
  • Overall Length: 4.92
  • Thread Form: Metric
Threading Taps -- 2705616
from RS Components, Ltd.

Tivoly 950101101800250 Tap Set [See More]

  • Nominal ISO Size: M18
  • Overall Length: 3.74
  • Thread Form: Metric
Threading Taps -- 2709679 [FTR-18 from SAM Outillage]
from RS Components, Ltd.

TARAUD A MAIN HSS M18X2,5 MM - SET DE 3 [See More]

  • Nominal ISO Size: M18
  • Overall Length: 3.74
  • Thread Form: Metric
Threading Taps -- 2730204 [E513M18X1.0NO1 from Dormer Pramet]
from RS Components, Ltd.

HSS Straight Flute Hand Tap, Metric Fine [See More]

  • Nominal ISO Size: M18
  • Overall Length: 4.41
  • Thread Form: Metric Fine
Threading Taps -- 2730207 [E513M18X1.5NO1 from Dormer Pramet]
from RS Components, Ltd.

HSS Straight Flute Hand Tap, Metric Fine [See More]

  • Nominal ISO Size: M18
  • Overall Length: 4.41
  • Thread Form: Metric Fine
Threading Taps -- 2730208 [E513M18X1.5NO2 from Dormer Pramet]
from RS Components, Ltd.

HSS Straight Flute Hand Tap, Metric Fine [See More]

  • Nominal ISO Size: M18
  • Overall Length: 4.41
  • Thread Form: Metric Fine
Threading Taps -- 2730209 [E513M18X1.5NO6 from Dormer Pramet]
from RS Components, Ltd.

HSS Straight Flute Hand Tap, Metric Fine [See More]

  • Nominal ISO Size: M18
  • Overall Length: 4.41
  • Thread Form: Metric Fine
Threading Taps -- 2730211 [E513M18X2.0NO1 from Dormer Pramet]
from RS Components, Ltd.

HSS Straight Flute Hand Tap, Metric Fine [See More]

  • Nominal ISO Size: M18
  • Overall Length: 4.41
  • Thread Form: Metric Fine
Threading Taps -- 2730212 [E513M18X2.0NO2 from Dormer Pramet]
from RS Components, Ltd.

HSS Straight Flute Hand Tap, Metric Fine [See More]

  • Nominal ISO Size: M18
  • Overall Length: 4.41
  • Thread Form: Metric Fine
Threading Taps -- 2730213 [E513M18X2.0NO3 from Dormer Pramet]
from RS Components, Ltd.

HSS Straight Flute Hand Tap, Metric Fine [See More]

  • Nominal ISO Size: M18
  • Overall Length: 4.41
  • Thread Form: Metric Fine
Threading Taps -- 2998915 [E105M18X1.0NO9 from Dormer Pramet]
from RS Components, Ltd.

HSS TAP [See More]

  • Nominal ISO Size: M18
  • Overall Length: 3.15
  • Thread Form: Metric
  • Type: Straight flute
Threading Taps -- 2998921 [E105M18X1.5NO9 from Dormer Pramet]
from RS Components, Ltd.

HSS TAP [See More]

  • Nominal ISO Size: M18
  • Overall Length: 3.15
  • Thread Form: Metric
  • Type: Straight flute
E-Z LOK™ Tap - HSS - STI - Bottoming - M18-1.5 -- 51375
from E-Z LOK

E-Z LOK ™ Tap - HSS - STI - Bottoming - M18-1.5. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form... [See More]

  • Nominal ISO Size: M18
  • Chamfer Type: Bottoming Tap
  • Thread Form: STI
Metric Tap 170KM18x1.0B -- 170KM18x1.0B
from Universal Cutting Tools, Inc.

Metric Hand Tap - Ground Thread - High Speed Steel - Bottoming Chamfer - Korean Brand - Class 6H Tolerances [See More]

  • Nominal ISO Size: M18
  • Chamfer Type: Bottoming Tap
Cold Forming Taps
from Stanley Engineered Fastening - Spiralock

Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]

  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: SPL
Cutting Taps -- CoroTap 100
from Sandvik Coromant Co.

Straight flute taps are mainly used for short chipping materials like cast iron and are suitable for both through and blind holes. The flute is mainly used for cutting fluid but with internal coolant, chip evacuation is also possible. Features. Chamfer C (2-3 threads) and chamfer E (1.5-2 threads). [See More]

  • Nominal ISO Size: M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Overall Length: 1.89 to 6.3
  • Thread Length: 0.3500 to 1.5
  • Type: Spiral Fluted Tap
M18x0.5 Bottom Lead Tap SP -- T14292P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M18
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
Hand Tap -- TU-211330
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M18
  • Thread Length: 1.81
  • Other Size Specifications: M18 x 1.5
  • Overall Length: 4.03
M18X1.5 (35131-35132-35133) METRIC SPARK PLUG TAP SET 121 -- 35130
from R/N Reiff & Nestor Company

M18X1.5 (35131-35132-35133) METRIC SPARK PLUG TAP SET 121 [See More]

  • Nominal ISO Size: M18
Metric Tap 175KM18x2.5 -- 175KM18x2.5
from Universal Cutting Tools, Inc.

Metric Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Class 6H Tolerances [See More]

  • Nominal ISO Size: M18
  • Chamfer Type: Plug Tap
High Performance Taps
from Stanley Engineered Fastening - Spiralock

Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]

  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: SPL
Cutting Taps -- CoroTap 200
from Sandvik Coromant Co.

Spiral point taps push the chips forward and are used for through holes. They have the strongest tap design due to shallow flutes. The flutes are only used for cutting fluid, not for chip evacuation. Features and benefits. Chamfer B (3.5-5 threads) for high process security. Edge treatment for... [See More]

  • Nominal ISO Size: M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Overall Length: 1.57 to 7.09
  • Thread Length: 0.1970 to 1.77
  • Type: Spiral Point Tap
M18x0.5 Second Lead Tap SP -- T14293S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M18
  • Chamfer Type: Plug Tap
  • Thread Form: M
Hand Tap -- TU-211341
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M18
  • Thread Length: 1.81
  • Other Size Specifications: M18 x 1.5
  • Overall Length: 4.03
M18X1.5 Metric Popular Special Hand Taps -- 81561
from R/N Reiff & Nestor Company

M18X1.5 Metric Popular Special Hand Taps [See More]

  • Nominal ISO Size: M18
  • Chamfer Type: Taper Tap
Multi-Purpose Purpose Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]

  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: SPL
Cutting Taps -- CoroTap 300
from Sandvik Coromant Co.

Spiral flute taps are the best option for blind holes. The flute transports the chips out of the hole and is also used for cutting fluid. There are different helix angles suitable for different applications. Features and benefits. Chamfer C (2-3 threads) and Chamfer E (1.5-2 threads). Edge treatment... [See More]

  • Nominal ISO Size: M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Overall Length: 1.61 to 12.4
  • Thread Length: 0.2320 to 1.42
  • Type: Spiral Fluted Tap
M18x0.5 Tap Set SP -- T14291X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M18
  • Type: Tap Set
  • Thread Form: M
Hand Tap -- TU-211352
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M18
  • Thread Length: 1.81
  • Other Size Specifications: M18 x 1.5
  • Overall Length: 4.03
T-10 Straight Flute Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]

  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: SPL
M18x0.5 Taper Lead Tap SP -- T14294T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M18
  • Chamfer Type: Taper Tap
  • Thread Form: M
Hand Tap -- TU-TT93075
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M18
  • Thread Length: 1.81
  • Other Size Specifications: M18 x 2.5
  • Overall Length: 4.03
M18x1 Bottom Lead Tap -- T14302P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M18
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
Spiral Point Tap -- TU-212001
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M18
  • Thread Form: Coarse
  • Other Size Specifications: M18 x 2.5
  • Thread Length: 1.81
M18x1 Left Hand Bottom Lead Tap -- T14305LH2P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M18
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
Spiral Point Tap -- UBF-1780585 [UBF-1780585 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M18
  • Thread Form: Coarse
  • Other Size Specifications: M18 x 2.5
  • Thread Length: 1.16
M18x1 Left Hand Second Lead Tap -- T14305LH3S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M18
  • Chamfer Type: Plug Tap
  • Thread Form: M
M18x1 Left Hand Taper Lead Tap -- T14305LH4T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M18
  • Chamfer Type: Taper Tap
  • Thread Form: M
M18x1 Second Lead Tap -- T14303S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M18
  • Chamfer Type: Plug Tap
  • Thread Form: M
M18x1 Spiral Flute Tap -- T14307SF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]

  • Nominal ISO Size: M18
  • Type: Spiral Fluted Tap
  • Thread Form: M
M18x1 Spiral Point Tap -- T14306SP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M18
  • Type: Spiral Point Tap
  • Thread Form: M
M18x1 Tap Set -- T14301X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M18
  • Type: Set Tap
  • Thread Form: M
M18x1 Taper Lead Tap -- T14304T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M18
  • Chamfer Type: Taper Tap
  • Thread Form: M
M18x1.25 Bottom Lead Tap -- T14352P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M18
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
M18x1.25 Second Lead Tap -- T14353S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M18
  • Chamfer Type: Plug Tap
  • Thread Form: M
M18x1.25 Tap Set -- T14351X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M18
  • Thread Form: M