M1.6 Taps
from RS Components, Ltd.
HSS TAP [See More]
- Nominal ISO Size: M1.6
- Overall Length: 1.61
- Thread Form: Metric
- Type: Straight flute
from RS Components, Ltd.
E001 XS1 MC SP/PT TAP ISO529 M1.6MM [See More]
- Nominal ISO Size: M1.6
- Overall Length: 1.61
- Thread Form: Metric
- Type: Spiral Point Tap; Spiral point
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M1.6
- Chamfer Type: Bottoming Tap
- Thread Form: M
from Universal Cutting Tools, Inc.
Metric Hand Tap - Ground Thread - High Speed Steel - Bottoming Chamfer - European Brand - Class 6H Tolerances [See More]
- Nominal ISO Size: M1.6
- Chamfer Type: Bottoming Tap
from Stanley Engineered Fastening - Spiralock
Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Thread Form: SPL
from R/N Reiff & Nestor Company
M1.6X0.35 Metric Hand Taps [See More]
- Nominal ISO Size: M1.6
- Chamfer Type: Plug Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Flute less (thread rolling). Right hand thread See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M1.6
- Type: Fluteless Tap
- Thread Form: M
from Stanley Engineered Fastening - Spiralock
Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Thread Form: SPL
from R/N Reiff & Nestor Company
M1.6X0.35 Metric Hand Taps [See More]
- Nominal ISO Size: M1.6
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M1.6
- Chamfer Type: Plug Tap
- Thread Form: M
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Thread Form: SPL
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]
- Nominal ISO Size: M1.6
- Type: Spiral Fluted Tap
- Thread Form: M
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Thread Form: SPL
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal ISO Size: M1.6
- Type: Spiral Point Tap
- Thread Form: M