5/16" Taps
from RS Components, Ltd.
TAP SET ONE TAPER & ONE PLUG 5/16 UNC [See More]
- Nominal SAE Size: 5/16"
- Overall Length: 2.83
- Thread Form: UNC; UNC
- Chamfer Type: Taper Tap; Plug Tap
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNC
- Other Size Specifications: 5/16
- Type: Spiral Point Tap; Spiral Point Plug
from RS Components, Ltd.
E515 HSS UNC ST/FL TAP ISO529 5/16 SET3 [See More]
- Nominal SAE Size: 5/16"
- Type: Straight flute tap
- Thread Form: UNC; UNC
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNC
- Other Size Specifications: 5/16
- Type: Standard Regular Bottoming
from RS Components, Ltd.
E524 HSS UNF ST/FL TAP ISO529 5/16 SET3 [See More]
- Nominal SAE Size: 5/16"
- Overall Length: 2.83
- Thread Form: UNF; UNF
- Type: Straight flute tap
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNC
- Other Size Specifications: 5/16
- Type: Standard Regular Plug
from RS Components, Ltd.
HSS Straight Flute Hand Tap, UNC, ISO St [See More]
- Nominal SAE Size: 5/16"
- Overall Length: 2.83
- Thread Form: UNC; UNC
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNF
- Other Size Specifications: 5/16-24
- Type: Spiral Fluted Tap; Spiral Flute Bottoming
from RS Components, Ltd.
SP pt tap 5/16UNCx18tpi [See More]
- Nominal SAE Size: 5/16"
- Overall Length: 2.83
- Thread Form: Unc
- Type: Spiral Point Tap; Spiral point
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNC
- Other Size Specifications: 5/16
from RS Components, Ltd.
HAND TAP SETHSS UNF 5/16 [See More]
- Nominal SAE Size: 5/16"
- Overall Length: 2.2
- Thread Form: UNF; UNF
- Type: Hand tap
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNC
- Other Size Specifications: 5/16
from R/N Reiff & Nestor Company
5/16-18 +.005 Oversize Hand And Spiral Point Fractional Taps [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Plug Tap
from E-Z LOK
E-Z LOK ™ Tap - HSS - STI - Bottoming - 5/16-18. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form... [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Bottoming Tap
- Thread Form: STI
from Wiseman Threading Tools Ltd.
ALLOY STEEL UNF & UNC SET. 1 piece each second (USA Plug) lead tap and solid circular die for :- UNF 1/4.28, 5/16.24, 3/8.24, 7/16.20, 1/2.20. 9/16.18. 5/8.18, 3/4.16, 7/8.14, 1 "12 and UNC 1/4.20, 5/16.18. 3/8.16, 7/16.14, 1/2.13, 9/16.12, 5/8.11, 3/4.10, 7/8.9, 1 "8. Tap wrenches, Die... [See More]
- Nominal SAE Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Thread Form: UNC; UNF
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNC; UNC
- Other Size Specifications: 5/16-18
- Thread Length: 0.7090
from Minerallac Company
HAND TYPE TYPE. CARBON STEEL MATERIAL. PLAIN FINISH. 2-23/32 INCH OVERALL LENGTH. 1-1/8 INCH THREAD LENGTH. 18 TPI. TAPER STYLE. 4 FLUTE(S). COARSE THREAD TYPE. 5/16 INCH TAP SIZE. HAND WRENCHING. APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE... [See More]
- Nominal SAE Size: 5/16"
- Thread Length: 1.12
- Thread Form: Coarse
- Overall Length: 2.72
from Peco Fasteners, Inc.
HSS MATERIAL. STRAIGHT SHANK TYPE. RIGHT HAND DIRECTION OF CUT. PLUG STYLE. STRAIGHT FLUTE TYPE. 5/16 INCH TAP SIZE. 5/16 TAP SIZE - FRACTIONAL. .3125 TAP SIZE - DECIMAL. PACKAGING QUANTITY 5. TAP SIZE - DECIMAL - UOM IN [See More]
- Nominal SAE Size: 5/16"
from Universal Cutting Tools, Inc.
Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Bottoming Tap
- Type: Spiral Fluted Tap
from Princess Auto Limited
5/16 in. - 18 NC Tap [See More]
- Nominal SAE Size: 5/16"
- Thread Length: 0.3125
- Thread Form: NC
from Stanley Engineered Fastening - Spiralock
Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from R/N Reiff & Nestor Company
5/16-18 +.005 Oversize Hand And Spiral Point Fractional Taps [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Plug Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Bottoming Tap
- Thread Form: BSW
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNF; UNF
- Other Size Specifications: 5/16-24
- Thread Length: 0.7090
from Universal Cutting Tools, Inc.
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]
- Nominal SAE Size: 5/16"
- Type: Hand Tap
- Thread Form: UNC; NC
- Chamfer Type: Bottoming Tap
from Stanley Engineered Fastening - Spiralock
Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from R/N Reiff & Nestor Company
5/16-18 BLUE DIAMOND TREAT CNC DESIGN BOTTOM TAPS 403V (84483) 1900S [See More]
- Nominal SAE Size: 5/16"
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Bottoming Tap
- Thread Form: BSW
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNC; UNC
- Other Size Specifications: 5/16-18
- Thread Length: 0.7870
from Universal Cutting Tools, Inc.
Oversize (+.005) Hand Tap - Plug Chamfer - High Speed Steel - Ground Thread - European Brand - Sold in package quantities only [See More]
- Nominal SAE Size: 5/16"
- Type: Hand Tap
- Thread Form: UNC; NC
- Chamfer Type: Plug Tap
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from R/N Reiff & Nestor Company
5/16-18 Fast Spiral Fluted 52 ° Fractional Taps [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Plug Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Plug Tap
- Thread Form: BSW
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNF; UNF
- Other Size Specifications: 5/16-24
- Thread Length: 0.7870
from Universal Cutting Tools, Inc.
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Sold in package quantities only [See More]
- Nominal SAE Size: 5/16"
- Type: Hand Tap
- Thread Form: UNC; NC
- Chamfer Type: Plug Tap
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from R/N Reiff & Nestor Company
5/16-18 Hand Taps Fractional Sizes [See More]
- Nominal SAE Size: 5/16"
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Taper Tap
- Thread Form: BSW
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Length: 1.12
- Other Size Specifications: 5/16-18
- Overall Length: 2.72
from Universal Cutting Tools, Inc.
Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand [See More]
- Nominal SAE Size: 5/16"
- Overall Length: 6
- Thread Form: NC
- Type: Pulley Tap
from R/N Reiff & Nestor Company
5/16-18 High Speed Steel Combined Taps And Drills [See More]
- Nominal SAE Size: 5/16"
- Overall Length: 2.84
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Plug Tap
- Thread Form: BSW
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Length: 1.12
- Other Size Specifications: 5/16-18
- Overall Length: 2.72
from Universal Cutting Tools, Inc.
Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand [See More]
- Nominal SAE Size: 5/16"
- Overall Length: 6
- Thread Form: NC
- Type: Pulley Tap
from R/N Reiff & Nestor Company
5/16-18 Nut Taps Fractional Sizes [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Taper Tap
- Overall Length: 5.5
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Type: Spiral Fluted Tap
- Thread Form: BSW
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Length: 1.12
- Other Size Specifications: 5/16-18
- Overall Length: 2.72
from R/N Reiff & Nestor Company
5/16-18 Premium Steel Heavy Duty Spiral Fluted Taps [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Plug Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Type: Spiral Point Tap
- Thread Form: BSW
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Length: 1.12
- Other Size Specifications: 5/16-18
- Overall Length: 2.72
from R/N Reiff & Nestor Company
5/16-18 Pulley Taps Spiral Point Machine Screw And Fractional Sizes [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Plug Tap
- Overall Length: 6
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Type: Set Tap
- Thread Form: BSW
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Length: 1.12
- Other Size Specifications: 5/16-18
- Overall Length: 2.72
from R/N Reiff & Nestor Company
5/16-18 STI Fast Spiral Fluted Taps [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Plug Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Taper Tap
- Thread Form: BSW
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Length: 1.12
- Other Size Specifications: 5/16-18
- Overall Length: 2.72
from R/N Reiff & Nestor Company
5/16-18 Thread Forming Taps Machine Screw Sizes [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Plug Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Type: Nut Tap
- Thread Form: UNC
- Chamfer Type: Bottoming Tap
from Reid Supply
Thread tools are designed to repair stripped, damaged, or worn-out threads. Our thread insert repair kits come complete with threaded bushings and installation tools. Kit types include helical, rivet nut, key-locking, and self-locking. We also carry a range of manual installation tools, power... [See More]
- Nominal SAE Size: 5/16"
- Thread Form: Coarse
- Other Size Specifications: 5/16-18
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Bottoming Tap
- Thread Form: UNC
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Form: National Course
- Other Size Specifications: 5/16-18
- Thread Length: 1.12
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Flute less (thread rolling). Right hand thread See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Type: Fluteless Tap
- Thread Form: UNC
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Form: National Course
- Other Size Specifications: 5/16-18
- Thread Length: 1.12
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Bottoming Tap
- Thread Form: UNC
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNC; UNC
- Other Size Specifications: 5/16-18
- Thread Length: 0.4720
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Plug Tap
- Thread Form: UNC
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNF; UNF
- Other Size Specifications: 5/16-24
- Thread Length: 0.4720
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Taper Tap
- Thread Form: UNC
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNC; UNC
- Other Size Specifications: 5/16-18
- Thread Length: 0.4720
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Type: Nut Tap
- Thread Form: UNC
- Chamfer Type: Plug Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNF; UNF
- Other Size Specifications: 5/16-24
- Thread Length: 0.4720
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Plug Tap
- Thread Form: UNC
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNC; UNC
- Other Size Specifications: 5/16-18
- Thread Length: 0.4720
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Type: Nut Tap; Spiral Fluted Tap
- Thread Form: UNC
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNF; UNF
- Other Size Specifications: 5/16-24
- Thread Length: 0.4720
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Type: Spiral Fluted Tap
- Thread Form: UNC
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNC; UNC
- Other Size Specifications: 5/16-18
- Thread Length: 1.12
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Type: Nut Tap; Spiral Point Tap
- Thread Form: UNC
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNC; UNC
- Other Size Specifications: 5/16-18
- Thread Length: 0.4570
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Type: Spiral Point Tap
- Thread Form: UNC
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNC; UNC
- Other Size Specifications: 5/16-18
- Thread Length: 0.9300
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Type: Set Tap
- Thread Form: UNC
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNC; UNC
- Other Size Specifications: 5/16-18
- Thread Length: 0.7090
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Taper lead. Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Type: Nut Tap
- Thread Form: UNC
- Chamfer Type: Taper Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNF; UNF
- Other Size Specifications: 5/16-24
- Thread Length: 0.7090
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 5/16"
- Chamfer Type: Taper Tap
- Thread Form: UNC
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 5/16"
- Thread Form: UNC; UNC
- Other Size Specifications: 5/16-18
- Thread Length: 0.7090