7/16" Taps

79 Results
Threading Taps -- 6681090
from RS Components, Ltd.

DIN HSS steel tap,7/16 UNF, 3pcs [See More]

  • Nominal SAE Size: 7/16"
  • Overall Length: 3.39
  • Thread Form: Unf
  • Type: Straight flute
Screw Thread Insert (STI) Taps -- CTC-7SPP-H3 [CTC-7SPP-H3 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNC
  • Other Size Specifications: 7/16-14
  • Type: Spiral Point Tap; Spiral Point Plug
Threading Taps -- 6681107
from RS Components, Ltd.

RS PRO T10137/16UNC Threading Tap [See More]

  • Nominal SAE Size: 7/16"
  • Overall Length: 3.39
  • Thread Form: Unc
  • Type: Straight flute
Screw Thread Insert (STI) Taps -- CTC-7SRB-H3 [CTC-7SRB-H3 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNC
  • Other Size Specifications: 7/16-14
  • Type: Standard Regular Bottoming
Screw Thread Insert (STI) Taps -- CTC-7SRP-H3 [CTC-7SRP-H3 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNC
  • Other Size Specifications: 7/16-14
  • Type: Standard Regular Plug
Screw Thread Insert (STI) Taps -- CTKI-7C [CTKI-7C from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNC
  • Other Size Specifications: 7/16-14
Screw Thread Insert (STI) Taps -- CTKT-7C [CTKT-7C from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNC
  • Other Size Specifications: 7/16-14
Fast Spiral Tap 145-B 7/16-14 -- 145-7/16-14-B
from Universal Cutting Tools, Inc.

Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Bottoming Tap
  • Type: Spiral Fluted Tap
45 Piece UNC/UNF SET - Plastic Box -- T9114
from Wiseman Threading Tools Ltd.

ALLOY STEEL UNF & UNC SET. 1 piece each second (USA Plug) lead tap and solid circular die for :- UNF 1/4.28, 5/16.24, 3/8.24, 7/16.20, 1/2.20. 9/16.18. 5/8.18, 3/4.16, 7/8.14, 1 "12 and UNC 1/4.20, 5/16.18. 3/8.16, 7/16.14, 1/2.13, 9/16.12, 5/8.11, 3/4.10, 7/8.9, 1 "8. Tap wrenches, Die... [See More]

  • Nominal SAE Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: UNC; UNF
Cold Forming Taps
from Stanley Engineered Fastening - Spiralock

Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
E-Z LOK™ Tap - HSS - STI - Bottoming - 7/16-14 -- 21170
from E-Z LOK

E-Z LOK ™ Tap - HSS - STI - Bottoming - 7/16-14. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form... [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Bottoming Tap
  • Thread Form: STI
7/16-14 +.005 Oversize Hand And Spiral Point Fractional Taps -- 41674
from R/N Reiff & Nestor Company

7/16-14 +.005 Oversize Hand And Spiral Point Fractional Taps [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Plug Tap
Hand Tap -- DOR-7350206 [DOR-7350206 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/16-14
  • Thread Length: 0.7870
Hand Tap 100-B 7/16-14 -- 100-7/16-14-B
from Universal Cutting Tools, Inc.

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: 7/16"
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Bottoming Tap
7/16x14 BSW Bottom Lead Tap -- T30502P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSW
High Performance Taps
from Stanley Engineered Fastening - Spiralock

Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
7/16-14 +.005 Oversize Hand And Spiral Point Fractional Taps -- 41773
from R/N Reiff & Nestor Company

7/16-14 +.005 Oversize Hand And Spiral Point Fractional Taps [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Plug Tap
Hand Tap -- DOR-7350226 [DOR-7350226 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 7/16-20
  • Thread Length: 0.7870
Hand Tap 100OS-7/16-14 -- 100OS-7/16-14
from Universal Cutting Tools, Inc.

Oversize (+.005) Hand Tap - Plug Chamfer - High Speed Steel - Ground Thread - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: 7/16"
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Plug Tap
7/16x14 BSW Left Hand Bottom Lead Tap -- T30505LH2P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSW
Multi-Purpose Purpose Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
7/16-14 BLUE DIAMOND TREAT CNC DESIGN BOTTOM TAPS 403V (84553) W153 -- 99336
from R/N Reiff & Nestor Company

7/16-14 BLUE DIAMOND TREAT CNC DESIGN BOTTOM TAPS 403V (84553) W153 [See More]

  • Nominal SAE Size: 7/16"
Hand Tap -- DOR-7350234 [DOR-7350234 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/16-14
  • Thread Length: 0.7870
Hand Tap 105-7/16-14 -- 105-7/16-14
from Universal Cutting Tools, Inc.

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: 7/16"
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Plug Tap
7/16x14 BSW Left Hand Second Lead Tap -- T30505LH3S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Plug Tap
  • Thread Form: BSW
T-10 Straight Flute Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
7/16-14 Fast Spiral Fluted 52° Fractional Taps -- 28601
from R/N Reiff & Nestor Company

7/16-14 Fast Spiral Fluted 52 ° Fractional Taps [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Plug Tap
Hand Tap -- DOR-7350243 [DOR-7350243 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 7/16-20
  • Thread Length: 0.7870
Pulley Tap 130-7/16-14-10 -- 130-7/16-14-10
from Universal Cutting Tools, Inc.

Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand [See More]

  • Nominal SAE Size: 7/16"
  • Overall Length: 10
  • Thread Form: NC
  • Type: Pulley Tap
7/16x14 BSW Left Hand Taper Lead Tap -- T30505LH4T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Taper Tap
  • Thread Form: BSW
7/16-14 Hand Taps Fractional Sizes -- 25630
from R/N Reiff & Nestor Company

7/16-14 Hand Taps Fractional Sizes [See More]

  • Nominal SAE Size: 7/16"
Hand Tap -- TU-203905
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Length: 1.44
  • Other Size Specifications: 7/16-14
  • Overall Length: 3.16
Pulley Tap 135-7/16-14 -- 135-7/16-14
from Universal Cutting Tools, Inc.

Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand [See More]

  • Nominal SAE Size: 7/16"
  • Overall Length: 6
  • Thread Form: NC
  • Type: Pulley Tap
7/16x14 BSW Second Lead Tap -- T30503S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Plug Tap
  • Thread Form: BSW
7/16-14 High Speed Steel Combined Taps And Drills -- 16158
from R/N Reiff & Nestor Company

7/16-14 High Speed Steel Combined Taps And Drills [See More]

  • Nominal SAE Size: 7/16"
  • Overall Length: 3.75
Hand Tap -- TU-203927
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Length: 1.44
  • Other Size Specifications: 7/16-14
  • Overall Length: 3.16
7/16x14 BSW Tap Set -- T30501X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Type: Set Tap
  • Thread Form: BSW
7/16-14 Nut Taps Fractional Sizes -- 43131
from R/N Reiff & Nestor Company

7/16-14 Nut Taps Fractional Sizes [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Taper Tap
  • Overall Length: 6.5
Pulley Tap -- TU-209537
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: National Course
  • Other Size Specifications: 7/16-14
  • Thread Length: 1.44
7/16x14 BSW Taper Lead Tap -- T30504T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Taper Tap
  • Thread Form: BSW
7/16-14 Premium Steel Heavy Duty Spiral Fluted Taps -- 85029
from R/N Reiff & Nestor Company

7/16-14 Premium Steel Heavy Duty Spiral Fluted Taps [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Plug Tap
Pulley Tap -- TU-212606
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: National Fine
  • Other Size Specifications: 7/16-20
  • Thread Length: 1.44
7/16x14 UNC Bottom Lead machine Nut Tap -- T20659MP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Type: Nut Tap
  • Thread Form: UNC
  • Chamfer Type: Bottoming Tap
7/16-14 Pulley Taps Spiral Point Machine Screw And Fractional Sizes -- 45713
from R/N Reiff & Nestor Company

7/16-14 Pulley Taps Spiral Point Machine Screw And Fractional Sizes [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Plug Tap
  • Overall Length: 6
Spiral Flute Tap -- DOR-7350345 [DOR-7350345 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/16-14
  • Thread Length: 0.5910
7/16x14 UNC Bottom Lead Tap -- T20652P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNC
7/16-14 STI Fast Spiral Fluted Taps -- 71432
from R/N Reiff & Nestor Company

7/16-14 STI Fast Spiral Fluted Taps [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Plug Tap
Spiral Flute Tap -- DOR-7350363 [DOR-7350363 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 7/16-20
  • Thread Length: 0.5910
7/16x14 UNC Left Hand Bottom Lead Tap -- T20655LH2P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNC
7/16-14 Thread Forming Taps Machine Screw Sizes -- 60842
from R/N Reiff & Nestor Company

7/16-14 Thread Forming Taps Machine Screw Sizes [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Plug Tap
Spiral Flute Tap -- DOR-7350437 [DOR-7350437 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/16-14
  • Thread Length: 0.5910
7/16x14 UNC Left Hand Second Lead Tap -- T20655LH3S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Plug Tap
  • Thread Form: UNC
Spiral Flute Tap -- DOR-7350447 [DOR-7350447 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 7/16-20
  • Thread Length: 0.5910
7/16x14 UNC Left Hand Taper Lead Tap -- T20655LH4T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Taper Tap
  • Thread Form: UNC
Spiral Flute Tap -- DOR-7350517 [DOR-7350517 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/16-14
  • Thread Length: 0.5910
7/16x14 UNC Second Lead machine Nut Tap -- T20659MS
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Type: Nut Tap
  • Thread Form: UNC
  • Chamfer Type: Plug Tap
Spiral Flute Tap -- DOR-7350527 [DOR-7350527 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 7/16-20
  • Thread Length: 0.5910
7/16x14 UNC Second Lead Tap -- T20653S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Plug Tap
  • Thread Form: UNC
Spiral Flute Tap -- TU-213959
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/16-14
  • Thread Length: 1.44
7/16x14 UNC Spiral Flute machine Nut Tap -- T20659MSF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Type: Nut Tap; Spiral Fluted Tap
  • Thread Form: UNC
Spiral Flute Tap -- UBF-1781742 [UBF-1781742 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/16-14
  • Thread Length: 0.6300
7/16x14 UNC Spiral Flute Tap -- T20657SF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Type: Spiral Fluted Tap
  • Thread Form: UNC
Spiral Point Tap -- 1121416 [1121416 from YG-1 Tool Company]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/16-14
  • Thread Length: 0.9500
7/16x14 UNC Spiral Point machine Nut Tap -- T20659MSP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Type: Nut Tap; Spiral Point Tap
  • Thread Form: UNC
Spiral Point Tap -- DOR-7350288 [DOR-7350288 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/16-14
  • Thread Length: 0.7870
7/16x14 UNC Spiral Point Tap -- T20656SP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Type: Spiral Point Tap
  • Thread Form: UNC
Spiral Point Tap -- DOR-7350306 [DOR-7350306 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 7/16-20
  • Thread Length: 0.7870
7/16x14 UNC Tap Set -- T20651X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Type: Set Tap
  • Thread Form: UNC
Spiral Point Tap -- DOR-7350398 [DOR-7350398 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/16-14
  • Thread Length: 0.7870
7/16x14 UNC Taper Lead machine Nut Tap -- T20659MT
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Taper lead. Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Type: Nut Tap
  • Thread Form: UNC
  • Chamfer Type: Bottoming Tap
Spiral Point Tap -- DOR-7350408 [DOR-7350408 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 7/16-20
  • Thread Length: 0.7870
7/16x14 UNC Taper Lead Tap -- T20654T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Taper Tap
  • Thread Form: UNC
Spiral Point Tap -- DOR-7350476 [DOR-7350476 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/16-14
  • Thread Length: 0.7870
7/16x18 BSF Bottom Lead Tap -- T32202P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSF
Spiral Point Tap -- DOR-7350486 [DOR-7350486 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 7/16-20
  • Thread Length: 0.7870
7/16x18 BSF Left Hand Bottom Lead Tap -- T32205LH2P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSF
Spiral Point Tap -- TU-208492
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/16-14
  • Thread Length: 1.44
7/16x18 BSF Left Hand Second Lead Tap -- T32205LH3S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/16"
  • Chamfer Type: Plug Tap
  • Thread Form: BSF
Spiral Point Tap -- TU-212914
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/16"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/16-14
  • Thread Length: 1.44