M3.5 Taps

41 Results
Threading Taps -- 152031
from RS Components, Ltd.

SPIRAL FLUTE GROUND TAPS M3.5 SECOND [See More]

  • Nominal ISO Size: M3.5
  • Overall Length: 1.97
  • Thread Form: Metric
  • Type: Spiral Fluted Tap; Spiral flute, second
Threading Taps -- 152047
from RS Components, Ltd.

STRAIGHT FLUTE TAPS M3.5 SECOND [See More]

  • Nominal ISO Size: M3.5
  • Overall Length: 1.97
  • Thread Form: Metric
  • Type: Straight flute, second
Threading Taps -- 152053
from RS Components, Ltd.

STRAIGHT FLUTE TAPS M3.5 TAPER [See More]

  • Nominal ISO Size: M3.5
  • Overall Length: 1.97
  • Thread Form: Metric
  • Type: Straight flute, taper
Threading Taps -- 152091
from RS Components, Ltd.

STRAIGHT FLUTE TAPS M3.5 PLUG [See More]

  • Nominal ISO Size: M3.5
  • Overall Length: 1.97
  • Thread Form: Metric
  • Type: Straight flute, plug
Threading Taps -- 2216115 [FTG-1 from SAM Outillage]
from RS Components, Ltd.

TOURNE A GAUCHE POUR TARAUD M1-M10 [See More]

  • Nominal ISO Size: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10
  • Overall Length: 7.09
  • Thread Form: Metric
Threading Taps -- 2216116 [FTG-11 from SAM Outillage]
from RS Components, Ltd.

TOURNE A GAUCHE POUR TARAUD M3,5-M12 [See More]

  • Nominal ISO Size: M3.5; M4; M5; M6; M8; M10; M12
  • Overall Length: 11.02
  • Thread Form: Metric
Threading Taps -- 2403120 [E500M3.5NO1 from Dormer Pramet]
from RS Components, Ltd.

Rethreader, Taper Tap, M3.5 x 0.6mm [See More]

  • Nominal ISO Size: M3.5
  • Overall Length: 1.97
  • Thread Form: Metric
  • Type: Straight flute, taper
Threading Taps -- 2403136 [E500M3.5NO2 from Dormer Pramet]
from RS Components, Ltd.

Rethreader, Second Tap, M3.5 x 0.6mm [See More]

  • Nominal ISO Size: M3.5
  • Overall Length: 1.97
  • Thread Form: Metric
  • Type: Straight flute, second
Threading Taps -- 2403142 [E500M3.5NO3 from Dormer Pramet]
from RS Components, Ltd.

Rethreader, Bottom Tap, M3.5 x 0.6mm [See More]

  • Nominal ISO Size: M3.5
  • Overall Length: 1.97
  • Thread Form: Metric
  • Type: Straight flute, plug
Threading Taps -- 2414057 [E500M3.5NO6 from Dormer Pramet]
from RS Components, Ltd.

Rethreader, 3 Piece Tap Set, M3.5x0.6mm [See More]

  • Nominal ISO Size: M3.5
  • Type: Straight flute tap
  • Overall Length: 1.97
E-Z LOK™ Tap - HSS - STI - Bottoming - M3.5-0.6 -- 40370
from E-Z LOK

E-Z LOK ™ Tap - HSS - STI - Bottoming - M3.5-0.6. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form... [See More]

  • Nominal ISO Size: M3.5
  • Chamfer Type: Bottoming Tap
  • Thread Form: STI
Metric Tap 170KM3.5x.6B -- 170KM3.5x.6B
from Universal Cutting Tools, Inc.

Metric Hand Tap - Ground Thread - High Speed Steel - Bottoming Chamfer - Korean Brand - Class 6H Tolerances [See More]

  • Nominal ISO Size: M3.5
  • Chamfer Type: Bottoming Tap
Cold Forming Taps
from Stanley Engineered Fastening - Spiralock

Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]

  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: SPL
Cutting Taps -- CoroTap 100
from Sandvik Coromant Co.

Straight flute taps are mainly used for short chipping materials like cast iron and are suitable for both through and blind holes. The flute is mainly used for cutting fluid but with internal coolant, chip evacuation is also possible. Features. Chamfer C (2-3 threads) and chamfer E (1.5-2 threads). [See More]

  • Nominal ISO Size: M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Overall Length: 1.89 to 6.3
  • Thread Length: 0.3500 to 1.5
  • Type: Spiral Fluted Tap
M3.5x0.6 Bottom Lead Tap -- T10752P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M3.5
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
Hand Tap -- TU-210879
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M3.5
  • Thread Length: 0.6880
  • Other Size Specifications: M3.5 x .6
  • Overall Length: 2
M3.5X0.6 BLUE DIAMOND TREAT CNC DESIGN SPPT PLUG METRIC TAPS 402VM (86212) W103 -- 99559
from R/N Reiff & Nestor Company

M3.5X0.6 BLUE DIAMOND TREAT CNC DESIGN SPPT PLUG METRIC TAPS 402VM (86212) W103 [See More]

  • Nominal ISO Size: M3.5
Metric Tap 175KM3.5x.6 -- 175KM3.5x.6
from Universal Cutting Tools, Inc.

Metric Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Class 6H Tolerances [See More]

  • Nominal ISO Size: M3.5
  • Chamfer Type: Plug Tap
High Performance Taps
from Stanley Engineered Fastening - Spiralock

Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]

  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: SPL
Cutting Taps -- CoroTap 200
from Sandvik Coromant Co.

Spiral point taps push the chips forward and are used for through holes. They have the strongest tap design due to shallow flutes. The flutes are only used for cutting fluid, not for chip evacuation. Features and benefits. Chamfer B (3.5-5 threads) for high process security. Edge treatment for... [See More]

  • Nominal ISO Size: M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Overall Length: 1.57 to 7.09
  • Thread Length: 0.1970 to 1.77
  • Type: Spiral Point Tap
M3.5x0.6 Fluteless Tap -- T10758FL
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Flute less (thread rolling). Right hand thread See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M3.5
  • Type: Fluteless Tap
  • Thread Form: M
Spiral Point Tap -- 1121042
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M3.5
  • Thread Form: Coarse
  • Other Size Specifications: M3.5 x .6
  • Thread Length: 0.6880
M3.5X0.6 High Speed Steel Combined Taps And Drills -- 16164
from R/N Reiff & Nestor Company

M3.5X0.6 High Speed Steel Combined Taps And Drills [See More]

  • Nominal ISO Size: M3.5
  • Overall Length: 2
Metric Tap 180M3.5x.6B -- 180M3.5x.6B
from Universal Cutting Tools, Inc.

ISO Metric Fast Spiral Tap - Ground Thread - High Speed Steel - Bottoming Chamfer - European Brand - Class 6H Tolerances [See More]

  • Nominal ISO Size: M3.5
  • Chamfer Type: Bottoming Tap
Multi-Purpose Purpose Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]

  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: SPL
Cutting Taps -- CoroTap 300
from Sandvik Coromant Co.

Spiral flute taps are the best option for blind holes. The flute transports the chips out of the hole and is also used for cutting fluid. There are different helix angles suitable for different applications. Features and benefits. Chamfer C (2-3 threads) and Chamfer E (1.5-2 threads). Edge treatment... [See More]

  • Nominal ISO Size: M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Overall Length: 1.61 to 12.4
  • Thread Length: 0.2320 to 1.42
  • Type: Spiral Fluted Tap
M3.5x0.6 Left Hand Bottom Lead Tap -- T10755LH2P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M3.5
  • Chamfer Type: Bottoming Tap
  • Thread Form: M
Spiral Point Tap -- TU-211880
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal ISO Size: M3.5
  • Thread Form: Coarse
  • Other Size Specifications: M3.5 x .6
  • Thread Length: 0.6880
M3.5X0.6 Metric +.005 Oversize Hand And Spiral Point Taps -- 65012
from R/N Reiff & Nestor Company

M3.5X0.6 Metric +.005 Oversize Hand And Spiral Point Taps [See More]

  • Nominal ISO Size: M3.5
  • Chamfer Type: Plug Tap
Metric Tap 185M3.5x.6 -- 185M3.5x.6
from Universal Cutting Tools, Inc.

Metric Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - 6" Overall Length - European Brand - Class 6H Tolerances [See More]

  • Nominal ISO Size: M3.5
  • Chamfer Type: Plug Tap
T-10 Straight Flute Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]

  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: SPL
Forming Taps -- CoroTap 400
from Sandvik Coromant Co.

Forming taps form the thread instead of cutting. This is a chip-free solution that is suitable for both through and blind holes. All materials are not suitable since there is need of certain ductility; recommended tensile strength limit is 1200 N/mm2. Forming taps are available with and without oil... [See More]

  • Nominal ISO Size: M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16
  • Overall Length: 1.57 to 6.3
  • Thread Length: 0.2170 to 1.5
  • Type: Thread Forming Tap
M3.5x0.6 Left Hand Second Lead Tap -- T10755LH3S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M3.5
  • Chamfer Type: Plug Tap
  • Thread Form: M
M3.5X0.6 Metric Hand Taps -- 62736
from R/N Reiff & Nestor Company

M3.5X0.6 Metric Hand Taps [See More]

  • Nominal ISO Size: M3.5
Metric Tap 190M3.5x.6 -- 190M3.5x.6
from Universal Cutting Tools, Inc.

Metric Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - 6" Overall Length - European Brand - Class 6H Tolerances [See More]

  • Nominal ISO Size: M3.5
  • Chamfer Type: Plug Tap
M3.5x0.6 Left Hand Taper Lead Tap -- T10755LH4T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M3.5
  • Chamfer Type: Taper Tap
  • Thread Form: M
M3.5x0.6 Second Lead Tap -- T10753S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M3.5
  • Chamfer Type: Plug Tap
  • Thread Form: M
M3.5x0.6 Spiral Flute Tap -- T10757SF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]

  • Nominal ISO Size: M3.5
  • Type: Spiral Fluted Tap
  • Thread Form: M
M3.5x0.6 Spiral Point Tap -- T10756SP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M3.5
  • Type: Spiral Point Tap
  • Thread Form: M
M3.5x0.6 Tap Set -- T10751X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M3.5
  • Type: Set Tap
  • Thread Form: M
M3.5x0.6 Taper Lead Tap -- T10754T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal ISO Size: M3.5
  • Chamfer Type: Taper Tap
  • Thread Form: M