# 0 Taps

26 Results
0BA Bottom Lead Tap -- T35602P
from Wiseman Threading Tools Ltd.

0BA Bottom Lead Tap [See More]

  • Nominal SAE Size: # 0
  • Chamfer Type: Bottoming Tap
  • Thread Form: BA
Cold Forming Taps
from Stanley Engineered Fastening - Spiralock

Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
Hand Tap 100-B 0-80 -- 100-0-80-B
from Universal Cutting Tools, Inc.

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: # 0
  • Type: Hand Tap
  • Thread Form: UNF; NF
  • Chamfer Type: Bottoming Tap
0-80 BLUE DIAMOND TREAT SPPT PLUG TAPS (14112) L53 -- 99755
from R/N Reiff & Nestor Company

0-80 BLUE DIAMOND TREAT SPPT PLUG TAPS (14112) L53 [See More]

  • Nominal SAE Size: # 0
0BA Left Hand Bottom Lead Tap -- T35605LH2P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: # 0
  • Chamfer Type: Bottoming Tap
  • Thread Form: BA
High Performance Taps
from Stanley Engineered Fastening - Spiralock

Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
Hand Tap 105-0-80 -- 105-0-80
from Universal Cutting Tools, Inc.

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: # 0
  • Type: Hand Tap
  • Thread Form: UNF; NF
  • Chamfer Type: Plug Tap
0-80 Hand Taps Machine Screw Sizes -- 10010
from R/N Reiff & Nestor Company

0-80 Hand Taps Machine Screw Sizes [See More]

  • Nominal SAE Size: # 0
0BA Left Hand Second Lead Tap -- T35605LH3S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: # 0
  • Chamfer Type: Plug Tap
  • Thread Form: BA
Multi-Purpose Purpose Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
0-80 Hand Taps Machine Screw Sizes -- 10020
from R/N Reiff & Nestor Company

0-80 Hand Taps Machine Screw Sizes [See More]

  • Nominal SAE Size: # 0
0BA Left Hand Taper Lead Tap -- T35605LH4T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: # 0
  • Chamfer Type: Taper Tap
  • Thread Form: BA
T-10 Straight Flute Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
0-80 Spiral Point Taps Machine Screw Sizes -- 14112
from R/N Reiff & Nestor Company

0-80 Spiral Point Taps Machine Screw Sizes [See More]

  • Nominal SAE Size: # 0
  • Chamfer Type: Plug Tap
0BA Second Lead Tap -- T35603S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: # 0
  • Chamfer Type: Plug Tap
  • Thread Form: BA
0-80 Thread Forming Taps Machine Screw Sizes -- 58022
from R/N Reiff & Nestor Company

0-80 Thread Forming Taps Machine Screw Sizes [See More]

  • Nominal SAE Size: # 0
  • Chamfer Type: Plug Tap
0BA Spiral Flute Tap -- T35607SF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]

  • Nominal SAE Size: # 0
  • Type: Spiral Fluted Tap
  • Thread Form: BA
0BA Spiral Point Tap -- T35606SP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: # 0
  • Type: Spiral Point Tap
  • Thread Form: BA
0BA Tap Set -- T35601X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: # 0
  • Type: Set Tap
  • Thread Form: BA
0BA Taper Lead Tap -- T35604T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: # 0
  • Chamfer Type: Taper Tap
  • Thread Form: BA
0x80 UNF Bottom Lead Tap -- T22002P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: # 0
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNF
0x80 UNF Second Lead Tap -- T22003S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: # 0
  • Chamfer Type: Plug Tap
  • Thread Form: UNF
0x80 UNF Spiral Point Tap -- T22006SP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: # 0
  • Type: Spiral Point Tap
  • Thread Form: UNF
0x80 UNF Tap Set -- T22001X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: # 0
  • Type: Set Tap
  • Thread Form: UNF
0x80 UNF Taper Lead Tap -- T22004T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: # 0
  • Chamfer Type: Taper Tap
  • Thread Form: UNF
W21.8x14 Whit Gas Bottle Thread Bottom Lead Tap (SP) -- T31502P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: # 0
  • Chamfer Type: Bottoming Tap