# 10 Taps

59 Results
Threading Taps -- 455924
from RS Components, Ltd.

Spiral pt tap 10-24 UNC [See More]

  • Nominal SAE Size: # 10
  • Overall Length: 2.28
  • Thread Form: Unc
  • Type: Spiral Point Tap; Spiral point
Screw Thread Insert (STI) Taps -- CTC-3SFB-H2 [CTC-3SFB-H2 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNC
  • Other Size Specifications: 10-24
  • Type: Spiral Fluted Tap; Spiral Flute Bottoming
Screw Thread Insert (STI) Taps -- CTC-3SPP-H2 [CTC-3SPP-H2 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNC
  • Other Size Specifications: 10-24
  • Type: Spiral Point Tap; Spiral Point Plug
Screw Thread Insert (STI) Taps -- CTC-3SRB-H2 [CTC-3SRB-H2 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNC
  • Other Size Specifications: 10-24
  • Type: Standard Regular Bottoming
Screw Thread Insert (STI) Taps -- CTC-3SRP-H2 [CTC-3SRP-H2 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNC
  • Other Size Specifications: 10-24
  • Type: Standard Regular Plug
Screw Thread Insert (STI) Taps -- CTKI-3C [CTKI-3C from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNC
  • Other Size Specifications: 10-24
Screw Thread Insert (STI) Taps -- CTKT-3C [CTKT-3C from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNC
  • Other Size Specifications: 10-24
Hand Tap -- DOR-7350222 [DOR-7350222 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNF; UNF
  • Other Size Specifications: 10-32
  • Thread Length: 0.5510
10-24 NC Tap -- 3406329
from Princess Auto Limited

10-24 NC Tap [See More]

  • Nominal SAE Size: # 10
  • Thread Length: 10
  • Thread Form: NC
Fast Spiral Tap 145-B 10-24 -- 145-10-24-B
from Universal Cutting Tools, Inc.

Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand [See More]

  • Nominal SAE Size: # 10
  • Chamfer Type: Bottoming Tap
  • Type: Spiral Fluted Tap
Tap - Non Metric -- 68040
from Minerallac Company

POWER TYPE TYPE. 7/8 INCH THREAD LENGTH. HEX SHANK TYPE. 24 TPI. SHANK STYLE. UNC THREAD TYPE. #10 TAP SIZE. HAND WRENCHING. APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE [See More]

  • Nominal SAE Size: # 10
  • Thread Length: 0.8750
  • Thread Form: UNC
  • Type: Spiral Point Tap
E-Z LOK™ Tap - HSS - STI - Bottoming - 10-24 -- 20670
from E-Z LOK

E-Z LOK ™ Tap - HSS - STI - Bottoming - 10-24. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form the... [See More]

  • Nominal SAE Size: # 10
  • Chamfer Type: Bottoming Tap
  • Thread Form: STI
10-24 BLUE DIAMOND TREAT BOTTOM TAPS (13333) Q27 -- 99643
from R/N Reiff & Nestor Company

10-24 BLUE DIAMOND TREAT BOTTOM TAPS (13333) Q27 [See More]

  • Nominal SAE Size: # 10
Cold Forming Taps
from Stanley Engineered Fastening - Spiralock

Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
Tap - Non Metric -- WC111024T
from Peco Fasteners, Inc.

CARBON STEEL MATERIAL. STRAIGHT SHANK TYPE. 24 TPI. RIGHT HAND DIRECTION OF CUT. TAPER STYLE. STRAIGHT FLUTE TYPE. #10 TAP SIZE. HAND WRENCHING. #10 TAP SIZE - FRACTIONAL. .19 TAP SIZE - DECIMAL. PACKAGING QUANTITY 5. TAP SIZE - DECIMAL - UOM IN [See More]

  • Nominal SAE Size: # 10
  • Type: Hand Tap
Hand Tap -- TU-201914
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Length: 0.8750
  • Other Size Specifications: 10-32
  • Overall Length: 2.38
10-32 NF Tap -- 3406337
from Princess Auto Limited

10-32 NF Tap [See More]

  • Nominal SAE Size: # 10
  • Thread Length: 10
  • Thread Form: NF
Hand Tap 100-B 10-24 -- 100-10-24-B
from Universal Cutting Tools, Inc.

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: # 10
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Bottoming Tap
Tap - Non Metric -- 68041
from Minerallac Company

HAND TYPE TYPE. BRIGHT FINISH. 24 TPI. TAPER STYLE. NC THREAD TYPE. #10 TAP SIZE. HAND WRENCHING. APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE. DRILL SIZE #25. PACKAGING QUANTITY 5 [See More]

  • Nominal SAE Size: # 10
  • Type: Hand Tap; Spiral Point Tap
  • Thread Form: NC
  • Chamfer Type: Taper Tap
10-24 Extension Taps 6" O/A Machine Screw Sizes -- 38924
from R/N Reiff & Nestor Company

10-24 Extension Taps 6" O/A Machine Screw Sizes [See More]

  • Nominal SAE Size: # 10
  • Chamfer Type: Plug Tap
  • Overall Length: 6
High Performance Taps
from Stanley Engineered Fastening - Spiralock

Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
Hand Tap -- TU-201936
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Length: 0.8750
  • Other Size Specifications: 10-32
  • Overall Length: 2.38
Hand Tap 100OS-10-24 -- 100OS-10-24
from Universal Cutting Tools, Inc.

Oversize (+.005) Hand Tap - Plug Chamfer - High Speed Steel - Ground Thread - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: # 10
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Plug Tap
10-24 Fast Spiral Fluted 52° Machine Screw Taps -- 20912
from R/N Reiff & Nestor Company

10-24 Fast Spiral Fluted 52 ° Machine Screw Taps [See More]

  • Nominal SAE Size: # 10
  • Chamfer Type: Plug Tap
Multi-Purpose Purpose Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
Hand Tap -- TU-201947
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Length: 0.8750
  • Other Size Specifications: 10-32
  • Overall Length: 2.38
Hand Tap 105-10-24 -- 105-10-24
from Universal Cutting Tools, Inc.

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: # 10
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Plug Tap
10-24 Fluteless Spiral Point Machine Screw Taps -- 37832
from R/N Reiff & Nestor Company

10-24 Fluteless Spiral Point Machine Screw Taps [See More]

  • Nominal SAE Size: # 10
  • Chamfer Type: Plug Tap
T-10 Straight Flute Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
Hand Tap -- TU-202024
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Length: 0.8750
  • Other Size Specifications: 10-32
  • Overall Length: 2.38
Pulley Tap 130-10-24-6 -- 130-10-24-6
from Universal Cutting Tools, Inc.

Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Shanks are made to standard hand tap dimensions [See More]

  • Nominal SAE Size: # 10
  • Overall Length: 6
  • Thread Form: NC
  • Type: Pulley Tap
10-24 Hand Taps Machine Screw And Fractional Sizes Semi Bottoming -- 13335
from R/N Reiff & Nestor Company

10-24 Hand Taps Machine Screw And Fractional Sizes Semi Bottoming [See More]

  • Nominal SAE Size: # 10
Insert Tang Break-Off Tool -- TI-8140
from Reid Supply

Thread tools are designed to repair stripped, damaged, or worn-out threads. Our thread insert repair kits come complete with threaded bushings and installation tools. Kit types include helical, rivet nut, key-locking, and self-locking. We also carry a range of manual installation tools, power... [See More]

  • Nominal SAE Size: # 10; # 12
  • Thread Form: Coarse;Fine
  • Other Size Specifications: #10-24 #10-32 #12-24
Pulley Tap 135-10-24 -- 135-10-24
from Universal Cutting Tools, Inc.

Spiral Point Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Shanks are made to standard hand tap dimensions [See More]

  • Nominal SAE Size: # 10
  • Overall Length: 6
  • Thread Form: NC
  • Type: Pulley Tap
10-24 Hand Taps Machine Screw Sizes -- 13110
from R/N Reiff & Nestor Company

10-24 Hand Taps Machine Screw Sizes [See More]

  • Nominal SAE Size: # 10
Pulley Tap -- TU-212507
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: National Course
  • Other Size Specifications: 10-24
  • Thread Length: 0.8750
10-24 High Speed Steel Combined Taps And Drills -- 16148
from R/N Reiff & Nestor Company

10-24 High Speed Steel Combined Taps And Drills [See More]

  • Nominal SAE Size: # 10
  • Overall Length: 2.38
Spiral Flute Tap -- DOR-7350338 [DOR-7350338 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNC; UNC
  • Other Size Specifications: 10-24
  • Thread Length: 0.3150
10-24 Premium Steel Heavy Duty Spiral Fluted Taps -- 85005
from R/N Reiff & Nestor Company

10-24 Premium Steel Heavy Duty Spiral Fluted Taps [See More]

  • Nominal SAE Size: # 10
  • Chamfer Type: Plug Tap
Spiral Flute Tap -- DOR-7350356 [DOR-7350356 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNF; UNF
  • Other Size Specifications: 10-32
  • Thread Length: 0.3150
10-24 Small Shank Extension Taps -- 38342
from R/N Reiff & Nestor Company

10-24 Small Shank Extension Taps [See More]

  • Nominal SAE Size: # 10
  • Chamfer Type: Plug Tap
  • Overall Length: 6
Spiral Flute Tap -- DOR-7350433 [DOR-7350433 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNC; UNC
  • Other Size Specifications: 10-24
  • Thread Length: 0.3150
10-24 STI Fast Spiral Fluted Taps -- 70622
from R/N Reiff & Nestor Company

10-24 STI Fast Spiral Fluted Taps [See More]

  • Nominal SAE Size: # 10
  • Chamfer Type: Plug Tap
Spiral Flute Tap -- DOR-7350443 [DOR-7350443 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNF; UNF
  • Other Size Specifications: 10-32
  • Thread Length: 0.3150
10-24 Thread Forming Taps Machine Screw Sizes -- 59522
from R/N Reiff & Nestor Company

10-24 Thread Forming Taps Machine Screw Sizes [See More]

  • Nominal SAE Size: # 10
  • Chamfer Type: Plug Tap
Spiral Flute Tap -- DOR-7350513 [DOR-7350513 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNC; UNC
  • Other Size Specifications: 10-24
  • Thread Length: 0.3150
Spiral Flute Tap -- DOR-7350523 [DOR-7350523 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNF; UNF
  • Other Size Specifications: 10-32
  • Thread Length: 0.3150
Spiral Flute Tap -- TU-213871
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNC; UNC
  • Other Size Specifications: 10-24
  • Thread Length: 0.8750
Spiral Flute Tap -- UBF-1781681 [UBF-1781681 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNC; UNC
  • Other Size Specifications: 10-24
  • Thread Length: 0.2650
Spiral Point Tap -- 1121405 [1121405 from YG-1 Tool Company]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNC; UNC
  • Other Size Specifications: 10-24
  • Thread Length: 0.6300
Spiral Point Tap -- DOR-7350281 [DOR-7350281 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNC; UNC
  • Other Size Specifications: 10-24
  • Thread Length: 0.5510
Spiral Point Tap -- DOR-7350299 [DOR-7350299 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNF; UNF
  • Other Size Specifications: 10-32
  • Thread Length: 0.5510
Spiral Point Tap -- DOR-7350394 [DOR-7350394 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNC; UNC
  • Other Size Specifications: 10-24
  • Thread Length: 0.5510
Spiral Point Tap -- DOR-7350404 [DOR-7350404 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNF; UNF
  • Other Size Specifications: 10-32
  • Thread Length: 0.5510
Spiral Point Tap -- DOR-7350472 [DOR-7350472 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNC; UNC
  • Other Size Specifications: 10-24
  • Thread Length: 0.5510
Spiral Point Tap -- DOR-7350482 [DOR-7350482 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNF; UNF
  • Other Size Specifications: 10-32
  • Thread Length: 0.5510
Spiral Point Tap -- TU-207821
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNC; UNC
  • Other Size Specifications: 10-24
  • Thread Length: 0.8750
Spiral Point Tap -- TU-212826
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNC; UNC
  • Other Size Specifications: 10-24
  • Thread Length: 0.8750
Spiral Point Tap -- UBF-1781292 [UBF-1781292 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 10
  • Thread Form: UNC; UNC
  • Other Size Specifications: 10-24
  • Thread Length: 0.4300