UNC Taps
from RS Components, Ltd.
TAP SET ONE TAPER & ONE PLUG 10 UNC [See More]
- Thread Form: UNC; UNC
- Chamfer Type: Taper Tap; Plug Tap
- Overall Length: 2.28
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Thread Form: UNC
- Other Size Specifications: 2-56
- Nominal SAE Size: # 2
- Type: Spiral Fluted Tap; Spiral Flute Bottoming
from RS Components, Ltd.
TAP SET ONE TAPER & ONE PLUG 3/8 UNC [See More]
- Thread Form: UNC; UNC
- Overall Length: 3.15
- Nominal SAE Size: 3/8"
- Chamfer Type: Taper Tap; Plug Tap
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Thread Form: UNC
- Other Size Specifications: 2-56
- Nominal SAE Size: # 2
- Type: Spiral Point Tap; Spiral Point Plug
from RS Components, Ltd.
TAP SET ONE TAPER & ONE PLUG 2 UNC [See More]
- Thread Form: UNC; UNC
- Chamfer Type: Taper Tap; Plug Tap
- Overall Length: 1.75
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Thread Form: UNC
- Other Size Specifications: 2-56
- Nominal SAE Size: # 2
- Type: Standard Regular Bottoming
from RS Components, Ltd.
TAP SET ONE TAPER & ONE PLUG 4 UNC [See More]
- Thread Form: UNC; UNC
- Chamfer Type: Taper Tap; Plug Tap
- Overall Length: 1.89
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Thread Form: UNC
- Other Size Specifications: 2-56
- Nominal SAE Size: # 2
- Type: Standard Regular Plug
from RS Components, Ltd.
TAP SET ONE TAPER & ONE PLUG 5/16 UNC [See More]
- Thread Form: UNC; UNC
- Overall Length: 2.83
- Nominal SAE Size: 5/16"
- Chamfer Type: Taper Tap; Plug Tap
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Thread Form: UNC
- Other Size Specifications: 2-56
- Nominal SAE Size: # 2
from RS Components, Ltd.
E515 HSS UNC ST/FL TAP ISO529 6-32 SET3 [See More]
- Thread Form: UNC; UNC
- Type: Straight flute tap
- Nominal SAE Size: # 6
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Thread Form: UNC
- Other Size Specifications: 5/8-11
- Nominal SAE Size: 5/8"
from RS Components, Ltd.
E515 HSS UNC ST/FL TAP ISO529 1/4 SET3 [See More]
- Thread Form: UNC; UNC
- Overall Length: 2.6
- Nominal SAE Size: 1/4"
- Type: Straight flute tap
from RS Components, Ltd.
E515 HSS UNC ST/FL TAP ISO529 5/16 SET3 [See More]
- Thread Form: UNC; UNC
- Type: Straight flute tap
- Nominal SAE Size: 5/16"
from RS Components, Ltd.
E515 HSS UNC ST/FL TAP ISO529 3/8 SET3 [See More]
- Thread Form: UNC; UNC
- Type: Straight flute tap
- Nominal SAE Size: 3/8"
from RS Components, Ltd.
E515 HSS UNC ST/FL TAP ISO529 1/2 SET3 [See More]
- Thread Form: UNC; UNC
- Overall Length: 3.5
- Nominal SAE Size: 1/2"
- Type: Straight flute tap
from RS Components, Ltd.
Jeu de 3 tarauds main Standard HSS -UNC [See More]
- Thread Form: UNC; UNC
- Overall Length: 4.13
from RS Components, Ltd.
Jeu de 3 tarauds main Standard HSS -UNC [See More]
- Thread Form: UNC; UNC
- Overall Length: 2.76
- Nominal SAE Size: 3/8"
from RS Components, Ltd.
HSS Straight Flute Hand Tap, UNC, ISO St [See More]
- Thread Form: UNC; UNC
- Overall Length: 5.12
- Other Size Specifications: 1 in
from RS Components, Ltd.
HSS Straight Flute Hand Tap, UNC, ISO St [See More]
- Thread Form: UNC; UNC
- Overall Length: 5.12
- Other Size Specifications: 1 in
from RS Components, Ltd.
HSS Straight Flute Hand Tap, UNC, ISO St [See More]
- Thread Form: UNC; UNC
- Overall Length: 2.83
- Nominal SAE Size: 5/16"
from RS Components, Ltd.
HSS Straight Flute Hand Tap, UNC, ISO St [See More]
- Thread Form: UNC; UNC
- Overall Length: 4.02
from RS Components, Ltd.
HSS Straight Flute Hand Tap, UNC, ISO St [See More]
- Thread Form: UNC; UNC
- Overall Length: 2.09
from RS Components, Ltd.
Dormer E5151/2NO2 Threading Tap [See More]
- Thread Form: UNC; UNC
- Overall Length: 3.5
- Nominal SAE Size: 1/2"
from Minerallac Company
POWER TYPE TYPE. 11/16 INCH THREAD LENGTH. HEX SHANK TYPE. 32 TPI. SHANK STYLE. UNC THREAD TYPE. #6 TAP SIZE. HAND WRENCHING. APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM CLEARANCE. PACKAGING QUANTITY 6 [See More]
- Thread Form: UNC
- Thread Length: 0.6875
- Nominal SAE Size: # 6
- Type: Spiral Point Tap
from Universal Cutting Tools, Inc.
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]
- Thread Form: UNC; NC
- Type: Hand Tap
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Bottoming Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNC; UNC
- Other Size Specifications: 1/4-20
- Nominal SAE Size: 1/4"
- Thread Length: 0.5910
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Chamfer Type: Bottoming Tap
- Nominal SAE Size: 1 1/2"
from Universal Cutting Tools, Inc.
Oversize (+.005) Hand Tap - Plug Chamfer - High Speed Steel - Ground Thread - European Brand - Sold in package quantities only [See More]
- Thread Form: UNC; NC
- Type: Hand Tap
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Plug Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNC; UNC
- Other Size Specifications: 1/4-20
- Nominal SAE Size: 1/4"
- Thread Length: 0.5910
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Chamfer Type: Plug Tap
- Nominal SAE Size: 1 1/2"
from Universal Cutting Tools, Inc.
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Sold in package quantities only [See More]
- Thread Form: UNC; NC
- Type: Hand Tap
- Nominal SAE Size: # 1
- Chamfer Type: Plug Tap
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNC; UNC
- Other Size Specifications: #4-40
- Nominal SAE Size: # 4
- Thread Length: 0.2560
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]
- Thread Form: UNC
- Type: Spiral Fluted Tap
- Nominal SAE Size: 1 1/2"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNC; UNC
- Other Size Specifications: #4-40
- Nominal SAE Size: # 4
- Thread Length: 0.2560
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Type: Set Tap
- Nominal SAE Size: 1 1/2"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNC; UNC
- Other Size Specifications: #4-40
- Nominal SAE Size: # 4
- Thread Length: 0.2560
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Chamfer Type: Taper Tap
- Nominal SAE Size: 1 1/2"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNC; UNC
- Other Size Specifications: #4-40
- Nominal SAE Size: # 4
- Thread Length: 0.5630
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Chamfer Type: Bottoming Tap
- Nominal SAE Size: 1 1/4"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNC; UNC
- Other Size Specifications: #4-40
- Nominal SAE Size: # 4
- Thread Length: 0.6090
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Chamfer Type: Bottoming Tap
- Nominal SAE Size: 1 1/4"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNC; UNC
- Other Size Specifications: #4-40
- Nominal SAE Size: # 4
- Thread Length: 0.5600
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Chamfer Type: Plug Tap
- Nominal SAE Size: 1 1/4"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNC; UNC
- Other Size Specifications: #4-40
- Nominal SAE Size: # 4
- Thread Length: 0.3540
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]
- Thread Form: UNC
- Type: Spiral Fluted Tap
- Nominal SAE Size: 1 1/4"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNC; UNC
- Other Size Specifications: #4-40
- Nominal SAE Size: # 4
- Thread Length: 0.3540
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Type: Set Tap
- Nominal SAE Size: 1 1/4"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNC; UNC
- Other Size Specifications: #4-40
- Nominal SAE Size: # 4
- Thread Length: 0.3540
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Chamfer Type: Taper Tap
- Nominal SAE Size: 1 1/4"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNC; UNC
- Other Size Specifications: 2-56
- Nominal SAE Size: 2"
- Thread Length: 0.4380
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Chamfer Type: Bottoming Tap
- Nominal SAE Size: 1 1/8"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNC; UNC
- Other Size Specifications: 1/4-20
- Nominal SAE Size: 1/4"
- Thread Length: 1
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Chamfer Type: Bottoming Tap
- Nominal SAE Size: 1 1/8"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNC; UNC
- Other Size Specifications: #4-40
- Nominal SAE Size: # 4
- Thread Length: 0.5630
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Chamfer Type: Plug Tap
- Nominal SAE Size: 1 1/8"
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Thread Form: UNC; UNC
- Other Size Specifications: #4-40
- Nominal SAE Size: # 4
- Thread Length: 0.6090
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]
- Thread Form: UNC
- Type: Spiral Fluted Tap
- Nominal SAE Size: 1 1/8"
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Type: Spiral Point Tap
- Nominal SAE Size: 1 1/8"
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Type: Set Tap
- Nominal SAE Size: 1 1/8"
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Chamfer Type: Taper Tap
- Nominal SAE Size: 1 1/8"
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Chamfer Type: Bottoming Tap
- Nominal SAE Size: 1 3/4"
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Chamfer Type: Plug Tap
- Nominal SAE Size: 1 3/4"
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Type: Set Tap
- Nominal SAE Size: 1 3/4"
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Chamfer Type: Taper Tap
- Nominal SAE Size: 1 3/4"
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Chamfer Type: Bottoming Tap
- Nominal SAE Size: 1 3/8"
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Thread Form: UNC
- Chamfer Type: Plug Tap
- Nominal SAE Size: 1 3/8"
from Wiseman Threading Tools Ltd.
ALLOY STEEL UNF & UNC SET. 1 piece each second (USA Plug) lead tap and solid circular die for :- UNF 1/4.28, 5/16.24, 3/8.24, 7/16.20, 1/2.20. 9/16.18. 5/8.18, 3/4.16, 7/8.14, 1 "12 and UNC 1/4.20, 5/16.18. 3/8.16, 7/16.14, 1/2.13, 9/16.12, 5/8.11, 3/4.10, 7/8.9, 1 "8. Tap wrenches, Die... [See More]
- Thread Form: UNC; UNF
- Nominal SAE Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"