#  8 Taps

45 Results
Screw Thread Insert (STI) Taps -- CTC-2SFB-H2 [CTC-2SFB-H2 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: # 8
  • Thread Form: UNC
  • Other Size Specifications: 8-32
  • Type: Spiral Fluted Tap; Spiral Flute Bottoming
Screw Thread Insert (STI) Taps -- CTC-2SPP-H1 [CTC-2SPP-H1 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: # 8
  • Thread Form: UNC
  • Other Size Specifications: 8-32
  • Type: Spiral Point Tap; Spiral Point Plug
Screw Thread Insert (STI) Taps -- CTC-2SRB-H2 [CTC-2SRB-H2 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: # 8
  • Thread Form: UNC
  • Other Size Specifications: 8-32
  • Type: Standard Regular Bottoming
Screw Thread Insert (STI) Taps -- CTC-2SRP-H2 [CTC-2SRP-H2 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: # 8
  • Thread Form: UNC
  • Other Size Specifications: 8-32
  • Type: Standard Regular Plug
Screw Thread Insert (STI) Taps -- CTKI-2C [CTKI-2C from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: # 8
  • Thread Form: UNC
  • Other Size Specifications: 8-32
Screw Thread Insert (STI) Taps -- CTKT-2C [CTKT-2C from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: # 8
  • Thread Form: UNC
  • Other Size Specifications: 8-32
Fast Spiral Tap 145-B 8-32 -- 145-8-32-B
from Universal Cutting Tools, Inc.

Fast Spiral Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand [See More]

  • Nominal SAE Size: # 8
  • Chamfer Type: Bottoming Tap
  • Type: Spiral Fluted Tap
Insert Tang Break-Off Tool -- TI-8130
from Reid Supply

Thread tools are designed to repair stripped, damaged, or worn-out threads. Our thread insert repair kits come complete with threaded bushings and installation tools. Kit types include helical, rivet nut, key-locking, and self-locking. We also carry a range of manual installation tools, power... [See More]

  • Nominal SAE Size: # 8
  • Thread Form: Coarse
  • Other Size Specifications: #8-32
Tap - Non Metric -- 68039
from Minerallac Company

HAND TYPE TYPE. CARBON STEEL MATERIAL. PLAIN FINISH. 2-1/8 INCH OVERALL LENGTH. 3/4 INCH THREAD LENGTH. 32 TPI. TAPER STYLE. 4 FLUTE(S). COARSE THREAD TYPE. #8 TAP SIZE. HAND WRENCHING. APPLICATION SPIRAL POINT TAPS ARE IDEAL FOR MACHINE TAPPING THROUGH HOLES OR BLIND HOLES WITH ADEQUATE BOTTOM... [See More]

  • Nominal SAE Size: # 8
  • Thread Length: 0.7500
  • Thread Form: Coarse
  • Overall Length: 2.12
8-32 BLUE DIAMOND TREAT BOTTOM TAPS (12733) V73 -- 99640
from R/N Reiff & Nestor Company

8-32 BLUE DIAMOND TREAT BOTTOM TAPS (12733) V73 [See More]

  • Nominal SAE Size: # 8
8-32 NC Tap -- 3406311
from Princess Auto Limited

8-32 NC Tap [See More]

  • Nominal SAE Size: # 8
  • Thread Length: 8
  • Thread Form: NC
Cold Forming Taps
from Stanley Engineered Fastening - Spiralock

Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
E-Z LOK™ Tap - HSS - STI - Bottoming - 8-32 -- 20570
from E-Z LOK

E-Z LOK ™ Tap - HSS - STI - Bottoming - 8-32. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form the... [See More]

  • Nominal SAE Size: # 8
  • Chamfer Type: Bottoming Tap
  • Thread Form: STI
Tap - Non Metric -- WC11832T
from Peco Fasteners, Inc.

CARBON STEEL MATERIAL. STRAIGHT SHANK TYPE. 32 TPI. RIGHT HAND DIRECTION OF CUT. TAPER STYLE. STRAIGHT FLUTE TYPE. #8 TAP SIZE. HAND WRENCHING. #8 TAP SIZE - FRACTIONAL. .164 TAP SIZE - DECIMAL. PACKAGING QUANTITY 5. TAP SIZE - DECIMAL - UOM IN [See More]

  • Nominal SAE Size: # 8
  • Type: Hand Tap
Hand Tap 100-B 8-32 -- 100-8-32-B
from Universal Cutting Tools, Inc.

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: # 8
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Bottoming Tap
Pulley Tap -- TU-212496
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 8
  • Thread Form: National Course
  • Other Size Specifications: 8-32
  • Thread Length: 0.7500
8-32 Extension Taps 6" O/A Machine Screw Sizes -- 38732
from R/N Reiff & Nestor Company

8-32 Extension Taps 6" O/A Machine Screw Sizes [See More]

  • Nominal SAE Size: # 8
  • Chamfer Type: Plug Tap
  • Overall Length: 6
High Performance Taps
from Stanley Engineered Fastening - Spiralock

Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
Hand Tap 100OS-8-32 -- 100OS-8-32
from Universal Cutting Tools, Inc.

Oversize (+.005) Hand Tap - Plug Chamfer - High Speed Steel - Ground Thread - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: # 8
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Plug Tap
Spiral Flute Tap -- DOR-7350337 [DOR-7350337 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 8
  • Thread Form: UNC; UNC
  • Other Size Specifications: 8-32
  • Thread Length: 0.2760
8-32 Fast Spiral Fluted 52° Machine Screw Taps -- 20712
from R/N Reiff & Nestor Company

8-32 Fast Spiral Fluted 52 ° Machine Screw Taps [See More]

  • Nominal SAE Size: # 8
  • Chamfer Type: Plug Tap
Multi-Purpose Purpose Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
Hand Tap 105-8-32 -- 105-8-32
from Universal Cutting Tools, Inc.

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: # 8
  • Type: Hand Tap
  • Thread Form: UNC; NC
  • Chamfer Type: Plug Tap
Spiral Flute Tap -- DOR-7350432 [DOR-7350432 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 8
  • Thread Form: UNC; UNC
  • Other Size Specifications: 8-32
  • Thread Length: 0.2760
8-32 Fluteless Spiral Point Machine Screw Taps -- 37632
from R/N Reiff & Nestor Company

8-32 Fluteless Spiral Point Machine Screw Taps [See More]

  • Nominal SAE Size: # 8
  • Chamfer Type: Plug Tap
T-10 Straight Flute Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
Pulley Tap 130-8-32-6 -- 130-8-32-6
from Universal Cutting Tools, Inc.

Pulley Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Shanks are made to standard hand tap dimensions [See More]

  • Nominal SAE Size: # 8
  • Overall Length: 6
  • Thread Form: NC
  • Type: Pulley Tap
Spiral Flute Tap -- DOR-7350512 [DOR-7350512 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 8
  • Thread Form: UNC; UNC
  • Other Size Specifications: 8-32
  • Thread Length: 0.2760
8-32 Hand Taps Machine Screw And Fractional Sizes Semi Bottoming -- 12735
from R/N Reiff & Nestor Company

8-32 Hand Taps Machine Screw And Fractional Sizes Semi Bottoming [See More]

  • Nominal SAE Size: # 8
Spiral Flute Tap -- UBF-1781674 [UBF-1781674 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 8
  • Thread Form: UNC; UNC
  • Other Size Specifications: 8-32
  • Thread Length: 0.2480
8-32 Hand Taps Machine Screw Sizes -- 12510
from R/N Reiff & Nestor Company

8-32 Hand Taps Machine Screw Sizes [See More]

  • Nominal SAE Size: # 8
Spiral Point Tap -- 1121403 [1121403 from YG-1 Tool Company]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 8
  • Thread Form: UNC; UNC
  • Other Size Specifications: 8-32
  • Thread Length: 0.5000
8-32 High Speed Steel Combined Taps And Drills -- 16146
from R/N Reiff & Nestor Company

8-32 High Speed Steel Combined Taps And Drills [See More]

  • Nominal SAE Size: # 8
  • Overall Length: 2.12
Spiral Point Tap -- DOR-7350280 [DOR-7350280 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 8
  • Thread Form: UNC; UNC
  • Other Size Specifications: 8-32
  • Thread Length: 0.5120
8-32 Premium Steel Heavy Duty Spiral Fluted Taps -- 85003
from R/N Reiff & Nestor Company

8-32 Premium Steel Heavy Duty Spiral Fluted Taps [See More]

  • Nominal SAE Size: # 8
  • Chamfer Type: Plug Tap
Spiral Point Tap -- DOR-7350393 [DOR-7350393 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 8
  • Thread Form: UNC; UNC
  • Other Size Specifications: 8-32
  • Thread Length: 0.5120
8-32 Small Shank Extension Taps -- 38331
from R/N Reiff & Nestor Company

8-32 Small Shank Extension Taps [See More]

  • Nominal SAE Size: # 8
  • Chamfer Type: Plug Tap
  • Overall Length: 6
Spiral Point Tap -- DOR-7350471 [DOR-7350471 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 8
  • Thread Form: UNC; UNC
  • Other Size Specifications: 8-32
  • Thread Length: 0.5120
8-32 STI Fast Spiral Fluted Taps -- 70522
from R/N Reiff & Nestor Company

8-32 STI Fast Spiral Fluted Taps [See More]

  • Nominal SAE Size: # 8
  • Chamfer Type: Plug Tap
Spiral Point Tap -- TU-207700
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 8
  • Thread Form: UNC; UNC
  • Other Size Specifications: 8-32
  • Thread Length: 0.7500
8-32 Thread Forming Taps Machine Screw Sizes -- 59322
from R/N Reiff & Nestor Company

8-32 Thread Forming Taps Machine Screw Sizes [See More]

  • Nominal SAE Size: # 8
  • Chamfer Type: Plug Tap
Spiral Point Tap -- TU-212815
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 8
  • Thread Form: UNC; UNC
  • Other Size Specifications: 8-32
  • Thread Length: 0.7500
Spiral Point Tap -- UBF-1781285 [UBF-1781285 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 8
  • Thread Form: UNC; UNC
  • Other Size Specifications: 8-32
  • Thread Length: 0.2480
Tap Extractor -- WAL-140 [WAL-140 from J. W. Winco, Inc.]
from Reid Supply

We carry an assortment of tapping tools, such as hand tappers, tap extractors, and tap wrenches. . WAL-140 [See More]

  • Nominal SAE Size: # 8
  • Type: Tap Extractors
Thread Forming Tap -- TU-209163
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: # 8
  • Type: Thread Forming Tap; Thread Forming Taps
  • Other Size Specifications: 8-32
  • Chamfer Type: Plug Tap