1 1/2" Taps
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: 1 1/2"
- Thread Form: UNF
- Other Size Specifications: 1 1/2-12
- Type: Standard Regular Plug
from Universal Cutting Tools, Inc.
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]
- Nominal SAE Size: 1 1/2"
- Type: Hand Tap
- Thread Form: UNF; NF
- Chamfer Type: Bottoming Tap
from R/N Reiff & Nestor Company
1 1/2-11 (G 1 1/2) British Internal Straight Pipe Taps For Mechanical Joints [See More]
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Plug Tap
- Thread Form: BSPP
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom (UK Plug) lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Bottoming Tap
- Thread Form: BSPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1 1/2"
- Thread Length: 3
- Other Size Specifications: 1-1/2-6
- Overall Length: 6.38
from E-Z LOK
E-Z LOK ™ Tap - HSS - STI - Bottoming - 1-1/2-6. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form... [See More]
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Bottoming Tap
- Thread Form: STI
from Walter Surface Technologies
Made from tough carbon alloy tool steel to cut threads and repair damaged threads in pipe fittings. For use in steel and non-ferrous metals. Features. Hardened and tempered for longest life. Precision ground threads for free cutting action. Applications. Cutting new threads in a variety of... [See More]
- Nominal SAE Size: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
- Thread Form: NPT
- Other Size Specifications: 1/8", 1/16"
- Type: Combined Drill and Tap
from Universal Cutting Tools, Inc.
Oversize (+.005) Hand Tap - Plug Chamfer - High Speed Steel - Ground Thread - European Brand - Sold in package quantities only [See More]
- Nominal SAE Size: 1 1/2"
- Type: Hand Tap
- Thread Form: UNF; NF
- Chamfer Type: Plug Tap
from R/N Reiff & Nestor Company
1 1/2-11 (Rc 1 1/2) Brittish Internal Taper Pipe Taps For Pressure Tight Joints Regular Ground Thread [See More]
- Nominal SAE Size: 1 1/2"
- Thread Form: BSPT
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Plug Tap
- Thread Form: BSPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1 1/2"
- Thread Length: 3
- Other Size Specifications: 1-1/2-12
- Overall Length: 6.38
from Universal Cutting Tools, Inc.
Taper Pipe Tap - Regular Thread - European Brand [See More]
- Nominal SAE Size: 1 1/2"
- Overall Length: 4.25
- Thread Length: 1.75
- Type: Pipe Tap (Taper)
from R/N Reiff & Nestor Company
1 1/2-11 1/2 NPT TIN COAT GRD THD TAPER PIPE TAPS 120G (46138) M4 [See More]
- Nominal SAE Size: 1 1/2"
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Type: Set Tap
- Thread Form: BSPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1 1/2"
- Thread Form: NPT; NPT
- Other Size Specifications: 1-1/2-11-1/2
- Thread Length: 1.75
from Universal Cutting Tools, Inc.
Taper Pipe Tap - Interrupted Thread - European Brand [See More]
- Nominal SAE Size: 1 1/2"
- Overall Length: 4.5
- Thread Length: 1.75
- Type: Interrupted Thread Tap; Pipe Tap (Taper)
from R/N Reiff & Nestor Company
1 1/2-12 Hand Taps Fractional Sizes [See More]
- Nominal SAE Size: 1 1/2"
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Taper Tap
- Thread Form: BSPT
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Nominal SAE Size: 1 1/2"
- Thread Form: NPT; NPT - Interrupted
- Other Size Specifications: 1-1/2-11-1/2
- Thread Length: 1.75
from R/N Reiff & Nestor Company
1 1/2-12 Hand Taps Fractional Sizes [See More]
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Taper Tap
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Bottoming Tap
- Thread Form: BSPT
from R/N Reiff & Nestor Company
1 1/2-4 Duo-Acme Tandem Style Taps [See More]
- Nominal SAE Size: 1 1/2"
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Plug Tap
- Thread Form: BSPT
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Taper Tap
- Thread Form: BSPT
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Bottoming Tap
- Thread Form: NPT
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Plug Tap
- Thread Form: NPT
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Taper Tap
- Thread Form: NPT
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Bottoming Tap
- Thread Form: UNF
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Plug Tap
- Thread Form: UNF
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Type: Spiral Fluted Tap
- Thread Form: UNF
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Type: Spiral Point Tap
- Thread Form: UNF
from Wiseman Threading Tools Ltd.
High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Type: Set Tap
- Thread Form: UNF
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Taper Tap
- Thread Form: UNF
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Bottoming Tap
- Thread Form: UNS
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Plug Tap
- Thread Form: UNS
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Taper Tap
- Thread Form: UNS
from Wiseman Threading Tools Ltd.
High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]
- Nominal SAE Size: 1 1/2"
- Chamfer Type: Bottoming Tap
- Thread Form: UNEF