Thread Forming Tap Taps

3 Results
Thread Forming Tap -- TU-209152
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Type: Thread Forming Tap; Thread Forming Taps
  • Other Size Specifications: 6-32
  • Nominal SAE Size: # 6
  • Chamfer Type: Plug Tap
Forming Taps -- CoroTap 400
from Sandvik Coromant Co.

Forming taps form the thread instead of cutting. This is a chip-free solution that is suitable for both through and blind holes. All materials are not suitable since there is need of certain ductility; recommended tensile strength limit is 1200 N/mm2. Forming taps are available with and without oil... [See More]

  • Type: Thread Forming Tap
  • Thread Length: 0.2170 to 1.5
  • Nominal ISO Size: M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16
  • Overall Length: 1.57 to 6.3
Thread Forming Tap -- TU-210329
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Type: Thread Forming Tap; Thread Forming Taps
  • Other Size Specifications: 1/4-20
  • Nominal SAE Size: 1/4"
  • Thread Length: 1