NPT Taps

33 Results
Pipe Tap -- TU-212023
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Thread Form: NPT; NPT
  • Thread Length: 0.6880
  • Other Size Specifications: 1/16-27
  • Overall Length: 2.12
1/4 in. - 18 NPT Tap -- 3406493
from Princess Auto Limited

1/4 in. - 18 NPT Tap [See More]

  • Thread Form: NPT
  • Thread Length: 0.2500
  • Nominal SAE Size: 1/4"
  • Type: Pipe Tap (Taper)
1.1/2x11.5 NPT Bottom Lead Tap -- T40402P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Bottoming Tap
  • Nominal SAE Size: 1 1/2"
1 1/2-11 1/2 Taper Pipe Taps Bottom Chamfer Regular Thread -- 46139
from R/N Reiff & Nestor Company

1 1/2-11 1/2 Taper Pipe Taps Bottom Chamfer Regular Thread [See More]

  • Thread Form: NPT
  • Nominal SAE Size: 1 1/2"
Taper Pipe Taps (NPT)
from Walter Surface Technologies

Made from tough carbon alloy tool steel to cut threads and repair damaged threads in pipe fittings. For use in steel and non-ferrous metals. Features. Hardened and tempered for longest life. Precision ground threads for free cutting action. Applications. Cutting new threads in a variety of... [See More]

  • Thread Form: NPT
  • Other Size Specifications: 1/8", 1/16"
  • Nominal SAE Size: 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
  • Type: Combined Drill and Tap
Pipe Tap -- TU-212155
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Thread Form: NPT; NPT - Interrupted
  • Thread Length: 0.7500
  • Other Size Specifications: 1/8-27
  • Overall Length: 2.12
1/8 in. - 27 NPT Tap -- 3406485
from Princess Auto Limited

1/8 in. - 27 NPT Tap [See More]

  • Thread Form: NPT
  • Thread Length: 0.1250
  • Other Size Specifications: 1/8"
  • Type: Pipe Tap (Taper)
1.1/2x11.5 NPT Second Lead Tap -- T40403S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Plug Tap
  • Nominal SAE Size: 1 1/2"
1-11 1/2 H S S Combined Pipe Taps And Drills -- 63072
from R/N Reiff & Nestor Company

1-11 1/2 H S S Combined Pipe Taps And Drills [See More]

  • Thread Form: NPT
  • Nominal SAE Size: # 1
1.1/2x11.5 NPT Taper Lead Tap -- T40404T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Taper Tap
  • Nominal SAE Size: 1 1/2"
1/2-14 Taper & Straight Pipe Taps Small Shank (.480) Regular Thread -- 46405
from R/N Reiff & Nestor Company

1/2-14 Taper & Straight Pipe Taps Small Shank (.480) Regular Thread [See More]

  • Thread Form: NPT
  • Overall Length: 3.38
  • Nominal SAE Size: 1/2"
1.1/4x11.5 NPT Bottom Lead Tap -- T40352P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Bottoming Tap
  • Nominal SAE Size: 1 1/4"
1.1/4x11.5 NPT Second Lead Tap -- T40353S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Plug Tap
  • Nominal SAE Size: 1 1/4"
1.1/4x11.5 NPT Taper Lead Tap -- T40354T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Taper Tap
  • Nominal SAE Size: 1 1/4"
1/16x27 NPT Bottom Lead Tap -- T40002P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Bottoming Tap
1/16x27 NPT Second Lead Tap -- T40003S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Plug Tap
1/16x27 NPT Spiral Flute Tap -- T40007SF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Spiral flute See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Type: Spiral Fluted Tap
  • Other Size Specifications: 1/16
1/16x27 NPT Taper Lead Tap -- T40004T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Taper Tap
1/2x14 NPT Bottom Lead Tap -- T40202P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Bottoming Tap
  • Nominal SAE Size: 1/2"
1/2x14 NPT Left Hand Bottom Lead Tap -- T40205LH2P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Left hand thread. bottom lead. See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Bottoming Tap
  • Nominal SAE Size: 1/2"
1/2x14 NPT Left Hand Second Lead Tap -- T40205LH3S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Left hand thread. second lead. See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Plug Tap
  • Nominal SAE Size: 1/2"
1/2x14 NPT Left Hand Taper Lead Tap -- T40205LH4T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Left hand thread. taper lead. See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Taper Tap
  • Nominal SAE Size: 1/2"
1/2x14 NPT Second Lead Tap -- T40203S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Plug Tap
  • Nominal SAE Size: 1/2"
1/2x14 NPT Spiral Flute Tap -- T40207SF
from Wiseman Threading Tools Ltd.

1/2x14 NPT Spiral Flute Tap [See More]

  • Thread Form: NPT
  • Type: Spiral Fluted Tap
  • Nominal SAE Size: 1/2"
1/2x14 NPT Taper Lead Tap -- T40204T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Taper Tap
  • Nominal SAE Size: 1/2"
1/4x18 NPT Bottom Lead Tap -- T40102P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Bottoming Tap
  • Nominal SAE Size: 1/4"
1/4x18 NPT Second Lead Tap -- T40103S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Plug Tap
  • Nominal SAE Size: 1/4"
1/4x18 NPT Spiral Flute Tap -- T40107SF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Spiral flute See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Type: Spiral Fluted Tap
  • Nominal SAE Size: 1/4"
1/4x18 NPT Taper Lead Tap -- T40104T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Taper Tap
  • Nominal SAE Size: 1/4"
1/8x27 NPT Bottom Lead Tap -- T40052P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Bottoming Tap
1/8x27 NPT Second Lead Tap -- T40053S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Plug Tap
1/8x27 NPT Spiral Flute Tap -- T40057SF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Spiral flute See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Type: Spiral Fluted Tap
  • Other Size Specifications: 1/8
1/8x27 NPT Taper Lead Tap -- T40054T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Thread Form: NPT
  • Chamfer Type: Taper Tap