Interrupted Thread Tap Taps
4 Results
Extension Pipe Tap 126-1/2-14-12 -- 126-1/2-14-12
from Universal Cutting Tools, Inc.
from Universal Cutting Tools, Inc.
Extension Pipe Tap - Interrupted Thread - Ground Thread - High Speed Steel - NPTF (Dryseal) - European Brand [See More]
- Type: Extension Tap; Interrupted Thread Tap
- Overall Length: 12
- Nominal SAE Size: 1/2"
Pipe Tap -- TU-212155
from Reid Supply
from Reid Supply
Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]
- Type: Interrupted Thread Tap; Interrupted Thread Pipe Taps
- Thread Form: NPT; NPT - Interrupted
- Other Size Specifications: 1/8-27
- Thread Length: 0.7500
1 1/2-11 1/2 Taper Pipe Taps Cast Iron Design Interrupted Thread -- 46690
from R/N Reiff & Nestor Company
from R/N Reiff & Nestor Company
1 1/2-11 1/2 Taper Pipe Taps Cast Iron Design Interrupted Thread [See More]
- Type: Interrupted Thread Tap
- Thread Form: NPT
- Nominal SAE Size: 1 1/2"
Taper Pipe Tap 115-1 -- 115-1
from Universal Cutting Tools, Inc.
from Universal Cutting Tools, Inc.
Taper Pipe Tap - Interrupted Thread - European Brand [See More]
- Type: Interrupted Thread Tap; Pipe Tap (Taper)
- Thread Length: 1.75
- Nominal SAE Size: 1"
- Overall Length: 3.75