1 1/8" Taps

27 Results
1 1/8-12 CHROME TREAT BOTTOM TAPS 103 (27843) R3 -- 99456
from R/N Reiff & Nestor Company

1 1/8-12 CHROME TREAT BOTTOM TAPS 103 (27843) R3 [See More]

  • Nominal SAE Size: 1 1/8"
Hand Tap -- TU-206259
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 1 1/8"
  • Thread Length: 2.56
  • Other Size Specifications: 1-1/8-7
  • Overall Length: 5.44
Hand Tap 100-B 1-1/8-12 -- 100-1-1/8-12-B
from Universal Cutting Tools, Inc.

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: 1 1/8"
  • Type: Hand Tap
  • Thread Form: UNF; NF
  • Chamfer Type: Bottoming Tap
1.1/8x12 UNF Bottom Lead Tap -- T23002P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNF
E-Z LOK™ Tap - HSS - STI - Bottoming - 1-1/8-7 -- 21870
from E-Z LOK

E-Z LOK ™ Tap - HSS - STI - Bottoming - 1-1/8-7. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form... [See More]

  • Nominal SAE Size: 1 1/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: STI
1 1/8-12 Hand Taps Fractional Sizes -- 27840
from R/N Reiff & Nestor Company

1 1/8-12 Hand Taps Fractional Sizes [See More]

  • Nominal SAE Size: 1 1/8"
Hand Tap 100OS-1-1/8-12 -- 100OS-1-1/8-12
from Universal Cutting Tools, Inc.

Oversize (+.005) Hand Tap - Plug Chamfer - High Speed Steel - Ground Thread - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: 1 1/8"
  • Type: Hand Tap
  • Thread Form: UNF; NF
  • Chamfer Type: Plug Tap
1.1/8x12 UNF Second Lead Tap -- T23003S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/8"
  • Chamfer Type: Plug Tap
  • Thread Form: UNF
1 1/8-12 Hand Taps Fractional Sizes -- 27841
from R/N Reiff & Nestor Company

1 1/8-12 Hand Taps Fractional Sizes [See More]

  • Nominal SAE Size: 1 1/8"
  • Chamfer Type: Taper Tap
1.1/8x12 UNF Spiral Flute Tap -- T23007SF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]

  • Nominal SAE Size: 1 1/8"
  • Type: Spiral Fluted Tap
  • Thread Form: UNF
1 1/8-5 Duo-Acme Tandem Style Taps -- 63160
from R/N Reiff & Nestor Company

1 1/8-5 Duo-Acme Tandem Style Taps [See More]

  • Nominal SAE Size: 1 1/8"
1.1/8x12 UNF Spiral Point Tap -- T23006SP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/8"
  • Type: Spiral Point Tap
  • Thread Form: UNF
1.1/8x12 UNF Tap Set -- T23001X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/8"
  • Type: Set Tap
  • Thread Form: UNF
1.1/8x12 UNF Taper Lead Tap -- T23004T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/8"
  • Chamfer Type: Taper Tap
  • Thread Form: UNF
1.1/8x18 UNEF Bottom Lead Tap -- T28802P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNEF
1.1/8x18 UNEF Second Lead Tap -- T28803S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/8"
  • Chamfer Type: Plug Tap
  • Thread Form: UNEF
1.1/8x18 UNEF Taper Lead Tap -- T28804T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/8"
  • Chamfer Type: Taper Tap
  • Thread Form: UNEF
1.1/8x7 BSW Bottom Lead Tap -- T31002P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSW
1.1/8x7 BSW Second Lead Tap -- T31003S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/8"
  • Chamfer Type: Plug Tap
  • Thread Form: BSW
1.1/8x7 BSW Tap Set -- T31001X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/8"
  • Type: Set Tap
  • Thread Form: BSW
1.1/8x7 BSW Taper Lead Tap -- T31004T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/8"
  • Chamfer Type: Taper Tap
  • Thread Form: BSW
1.1/8x7 UNC Bottom Lead Tap -- T21002P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNC
1.1/8x7 UNC Left Hand Bottom Lead Tap -- T21005LH2P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNC
1.1/8x7 UNC Second Lead Tap -- T21003S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/8"
  • Chamfer Type: Plug Tap
  • Thread Form: UNC
1.1/8x7 UNC Spiral Flute Tap -- T21007SF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]

  • Nominal SAE Size: 1 1/8"
  • Type: Spiral Fluted Tap
  • Thread Form: UNC
1.1/8x7 UNC Spiral Point Tap -- T21006SP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/8"
  • Type: Spiral Point Tap
  • Thread Form: UNC
1.1/8x7 UNC Tap Set -- T21001X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 1 1/8"
  • Type: Set Tap
  • Thread Form: UNC