# 2 Taps
from RS Components, Ltd.
Spiral point tap 2-56 UNC [See More]
- Nominal SAE Size: # 2
- Overall Length: 1.75
- Thread Form: Unc
- Type: Spiral Point Tap; Spiral point
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: # 2
- Thread Form: UNC
- Other Size Specifications: 2-56
- Type: Spiral Fluted Tap; Spiral Flute Bottoming
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: # 2
- Thread Form: UNC
- Other Size Specifications: 2-56
- Type: Spiral Point Tap; Spiral Point Plug
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: # 2
- Thread Form: UNC
- Other Size Specifications: 2-56
- Type: Standard Regular Bottoming
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: # 2
- Thread Form: UNC
- Other Size Specifications: 2-56
- Type: Standard Regular Plug
from bisco industries
Screw Thread Insert (STI) Taps [See More]
- Nominal SAE Size: # 2
- Thread Form: UNC
- Other Size Specifications: 2-56
from Universal Cutting Tools, Inc.
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]
- Nominal SAE Size: # 2
- Type: Hand Tap
- Thread Form: UNC; NC
- Chamfer Type: Bottoming Tap
from Reid Supply
Thread tools are designed to repair stripped, damaged, or worn-out threads. Our thread insert repair kits come complete with threaded bushings and installation tools. Kit types include helical, rivet nut, key-locking, and self-locking. We also carry a range of manual installation tools, power... [See More]
- Nominal SAE Size: # 2; # 3
- Thread Form: Coarse
- Other Size Specifications: #2-56 #3-48
from Stanley Engineered Fastening - Spiralock
Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from E-Z LOK
E-Z LOK ™ 2-56 STI Tap. Although they operate in a similar fashion as “standard ” taps, STI taps create an oversized thread specifically for E-Z Coil ™ threaded inserts. When installing the insert, the threads cut by the 2-56 STI tap mold the E-Z Coil ™ insert into the... [See More]
- Nominal SAE Size: # 2
- Chamfer Type: Bottoming Tap
- Thread Form: STI
from R/N Reiff & Nestor Company
2-11 (G 2) British Internal Straight Pipe Taps For Mechanical Joints [See More]
- Nominal SAE Size: # 2
- Chamfer Type: Plug Tap
- Thread Form: BSPP
from Universal Cutting Tools, Inc.
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Sold in package quantities only [See More]
- Nominal SAE Size: # 2
- Type: Hand Tap
- Thread Form: UNC; NC
- Chamfer Type: Plug Tap
from Stanley Engineered Fastening - Spiralock
Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from R/N Reiff & Nestor Company
2-11 1/2 NPT CHROME TREAT GRD THD TAPER PIPE TAPS 120G (46144) M2 [See More]
- Nominal SAE Size: # 2
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from R/N Reiff & Nestor Company
2-11 1/2 Taper Pipe Taps Bottom Chamfer Regular Thread [See More]
- Nominal SAE Size: # 2
- Thread Form: NPT
from Stanley Engineered Fastening - Spiralock
High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]
- Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
- Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Thread Form: SPL
from R/N Reiff & Nestor Company
2-12 Hand Taps Large Diameter [See More]
- Nominal SAE Size: # 2
- Chamfer Type: Taper Tap
from R/N Reiff & Nestor Company
2-56 Hand Taps Machine Screw Sizes [See More]
- Nominal SAE Size: # 2
from R/N Reiff & Nestor Company
2-56 Spiral Point Taps Machine Screw Sizes [See More]
- Nominal SAE Size: # 2
- Chamfer Type: Plug Tap
from R/N Reiff & Nestor Company
2-56 STI Fast Spiral Fluted Taps [See More]
- Nominal SAE Size: # 2
- Chamfer Type: Plug Tap
from R/N Reiff & Nestor Company
2-56 Thread Forming Taps Machine Screw Sizes [See More]
- Nominal SAE Size: # 2
- Chamfer Type: Plug Tap