7/8" Taps

63 Results
Screw Thread Insert (STI) Taps -- CTC-14SRP-H5 [CTC-14SRP-H5 from KATO Fastening Systems, Inc.]
from bisco industries

Screw Thread Insert (STI) Taps [See More]

  • Nominal SAE Size: 7/8"
  • Thread Form: UNC
  • Other Size Specifications: 7/8-09
  • Type: Standard Regular Plug
45 Piece UNC/UNF SET - Plastic Box -- T9114
from Wiseman Threading Tools Ltd.

ALLOY STEEL UNF & UNC SET. 1 piece each second (USA Plug) lead tap and solid circular die for :- UNF 1/4.28, 5/16.24, 3/8.24, 7/16.20, 1/2.20. 9/16.18. 5/8.18, 3/4.16, 7/8.14, 1 "12 and UNC 1/4.20, 5/16.18. 3/8.16, 7/16.14, 1/2.13, 9/16.12, 5/8.11, 3/4.10, 7/8.9, 1 "8. Tap wrenches, Die... [See More]

  • Nominal SAE Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Thread Form: UNC; UNF
SST High Performance Power Taps
from Walter Surface Technologies

Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping... [See More]

  • Nominal SAE Size: # 3; # 7; # 16; 7/8"
  • Overall Length: 2.5 to 4.31
  • Other Size Specifications: #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
  • Type: Combined Drill and Tap
Cold Forming Taps
from Stanley Engineered Fastening - Spiralock

Powdered metallurgy grade of high speed steel. Material flows without generating chips and makes threads stronger. Lower risk of breakage, particularly in small diameters. Plug and bottom chamfer. Cold forming taps produce a thread by deforming material instead of removing it. The starting minor... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
7/8-14 +.005 Oversize Hand And Spiral Point Fractional Taps -- 42451
from R/N Reiff & Nestor Company

7/8-14 +.005 Oversize Hand And Spiral Point Fractional Taps [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Plug Tap
Hand Tap -- DOR-7350220 [DOR-7350220 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/8-9
  • Thread Length: 1.34
E-Z LOK™ Tap - HSS - STI - Bottoming - 7/8-14 -- 31670
from E-Z LOK

E-Z LOK ™ Tap - HSS - STI - Bottoming - 7/8-14. Screw thread insert taps (STI taps) operate in the same manner as “standard ” taps, but produce an oversized thread specifically for E-Z Coil ™ threaded inserts. During insert installation, the threads cut by an STI tap form the... [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: STI
Hand Tap 100-B 7/8-14 -- 100-7/8-14-B
from Universal Cutting Tools, Inc.

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: 7/8"
  • Type: Hand Tap
  • Thread Form: UNF; NF
  • Chamfer Type: Bottoming Tap
7/8x11 BSF Bottom Lead Tap -- T32552P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSF
Tap and Drill Bit Set -- SST+ Drill Bits
from Walter Surface Technologies

Specially designed for use on reversible portable drills, SST power taps are guaranteed to tap faster and last longer than standard taps in steel, stainless steel and other ferrous or non-ferrous metals. SST power taps eliminate slow hand tapping to increase productivity and reduce overall tapping... [See More]

  • Nominal SAE Size: # 3; # 7; # 16; 7/8"
  • Type: Combined Drill and Tap
  • Other Size Specifications: #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
High Performance Taps
from Stanley Engineered Fastening - Spiralock

Specially adjusted geometry reduces friction between the tool and workpiece. Intended for abrasive and high tensile strength materials. Powdered metallurgy grade of high speed steel. Dual layer PVD coating. Spiral point with plug chamfer, or spiral flute with bottom chamfer (sizes larger than #3 or... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
7/8-14 BOTTOM ASTRO TAPS -- 49133
from R/N Reiff & Nestor Company

7/8-14 BOTTOM ASTRO TAPS [See More]

  • Nominal SAE Size: 7/8"
Hand Tap -- DOR-7350230 [DOR-7350230 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/8"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 7/8-14
  • Thread Length: 0.9060
Hand Tap 100OS-7/8-14 -- 100OS-7/8-14
from Universal Cutting Tools, Inc.

Oversize (+.005) Hand Tap - Plug Chamfer - High Speed Steel - Ground Thread - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: 7/8"
  • Type: Hand Tap
  • Thread Form: UNF; NF
  • Chamfer Type: Plug Tap
7/8x11 BSF Second Lead Tap -- T32553S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Plug Tap
  • Thread Form: BSF
Multi-Purpose Purpose Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Replaces General Purpose taps; can be used for hand tapping. Plug chamfer uses spiral point design. Bottom chamfer uses a spiral flute design (sizes larger than #3 or M2.5). Designed for a wide variety of low-hardness materials that generate long chips. The spiral... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
7/8-14 Hand Taps Fractional Sizes -- 27310
from R/N Reiff & Nestor Company

7/8-14 Hand Taps Fractional Sizes [See More]

  • Nominal SAE Size: 7/8"
Hand Tap -- DOR-7350238 [DOR-7350238 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/8-9
  • Thread Length: 1.34
Hand Tap 105-7/8-14 -- 105-7/8-14
from Universal Cutting Tools, Inc.

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - European Brand - Sold in package quantities only [See More]

  • Nominal SAE Size: 7/8"
  • Type: Hand Tap
  • Thread Form: UNF; NF
  • Chamfer Type: Plug Tap
7/8x11 BSF Spiral Point Tap -- T32556SP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Type: Spiral Point Tap
  • Thread Form: BSF
T-10 Straight Flute Taps
from Stanley Engineered Fastening - Spiralock

High speed steel. TiN coating. Minimal contact with workpiece. Available with plug or bottom chamfer. Specialized geometry for short-chipping materials such as cast iron and hardened alloy steels. The straight flutes do not provide chip transport, so these taps should not be used on deep blind holes... [See More]

  • Nominal SAE Size: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Other Size Specifications: M1.8, M2.2, M4.5, M7, M9, M11, 9/16 Inches
  • Nominal ISO Size: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Thread Form: SPL
7/8-14 Nut Taps Fractional Sizes -- 44041
from R/N Reiff & Nestor Company

7/8-14 Nut Taps Fractional Sizes [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Taper Tap
  • Overall Length: 10
Hand Tap -- DOR-7350247 [DOR-7350247 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/8"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 7/8-14
  • Thread Length: 0.9060
7/8x11 BSF Tap Set -- T32551X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Type: Set Tap
  • Thread Form: BSF
7/8-14 Spiral Point Taps Fractional Sizes -- 34952
from R/N Reiff & Nestor Company

7/8-14 Spiral Point Taps Fractional Sizes [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Plug Tap
Hand Tap -- TU-205665
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/8"
  • Thread Length: 2.22
  • Other Size Specifications: 7/8-9
  • Overall Length: 4.69
7/8x11 BSF Taper Lead Tap -- T32554T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Taper Tap
  • Thread Form: BSF
7/8-14 STI Straight Flute Taps -- 55802
from R/N Reiff & Nestor Company

7/8-14 STI Straight Flute Taps [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Plug Tap
Spiral Flute Tap -- DOR-7350352 [DOR-7350352 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/8-9
  • Thread Length: 0.9840
7/8x14 BSP Bottom Lead Tap -- T50952P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Bottom (UK Plug) lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSPT
7/8-6 Duo-Acme Tandem Style Taps -- 63140
from R/N Reiff & Nestor Company

7/8-6 Duo-Acme Tandem Style Taps [See More]

  • Nominal SAE Size: 7/8"
Spiral Flute Tap -- DOR-7350370 [DOR-7350370 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/8"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 7/8-14
  • Thread Length: 0.9840
7/8x14 BSP Left Hand Bottom Lead Tap -- T50955LH2P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Bottom lead (UK Plug). Left hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: BSPT
7/8-9 Heavy Duty Spiral Fluted 45° Fractional Taps -- 64295
from R/N Reiff & Nestor Company

7/8-9 Heavy Duty Spiral Fluted 45 ° Fractional Taps [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Plug Tap
Spiral Flute Tap -- DOR-7350441 [DOR-7350441 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/8-9
  • Thread Length: 0.9840
7/8x14 BSP Left Hand Second Lead Tap -- T50955LH3S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Left hand thread. Second (USA Plug) lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Plug Tap
  • Thread Form: BSPT
Spiral Flute Tap -- DOR-7350451 [DOR-7350451 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/8"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 7/8-14
  • Thread Length: 0.9840
7/8x14 BSP Left Hand Taper Lead Tap -- T50955LH4T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Taper Tap
  • Thread Form: BSPT
Spiral Flute Tap -- DOR-7350521 [DOR-7350521 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/8-9
  • Thread Length: 0.9840
7/8x14 BSP Second Lead Tap -- T50953S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Second lead (USA Plug). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Plug Tap
  • Thread Form: BSPT
Spiral Flute Tap -- DOR-7350531 [DOR-7350531 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/8"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 7/8-14
  • Thread Length: 0.9840
7/8x14 BSP Tap Set -- T50951X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Type: Set Tap
  • Thread Form: BSPT
Spiral Flute Tap -- UBF-1781797 [UBF-1781797 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/8-9
  • Thread Length: 0.9840
7/8x14 BSP Taper Lead Tap -- T50954T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. BS 949 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Taper Tap
  • Thread Form: BSPT
Spiral Point Tap -- DOR-7350295 [DOR-7350295 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/8-9
  • Thread Length: 1.34
7/8x14 UNF Bottom Lead Tap -- T22902P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNF
Spiral Point Tap -- DOR-7350313 [DOR-7350313 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/8"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 7/8-14
  • Thread Length: 0.9060
7/8x14 UNF Left Hand Bottom Lead Tap -- T22905LH2P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNF
Spiral Point Tap -- DOR-7350402 [DOR-7350402 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/8-9
  • Thread Length: 1.34
7/8x14 UNF Left Hand Second Lead Tap -- T22905LH3S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Left hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Plug Tap
  • Thread Form: UNF
Spiral Point Tap -- DOR-7350412 [DOR-7350412 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/8"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 7/8-14
  • Thread Length: 0.9060
7/8x14 UNF Left Hand Taper Lead Tap -- T22905LH4T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Left hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Taper Tap
  • Thread Form: UNF
Spiral Point Tap -- DOR-7350480 [DOR-7350480 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/8-9
  • Thread Length: 1.34
7/8x14 UNF Second Lead Tap -- T22903S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Plug Tap
  • Thread Form: UNF
Spiral Point Tap -- DOR-7350490 [DOR-7350490 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/8"
  • Thread Form: UNF; UNF
  • Other Size Specifications: 7/8-14
  • Thread Length: 0.9060
7/8x14 UNF Spiral Flute Tap -- T22907SF
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Type: Spiral Fluted Tap
  • Thread Form: UNF
Spiral Point Tap -- UBF-1781483 [UBF-1781483 from Dormer Pramet]
from Reid Supply

Taps are used to cut a thread on the internal surface of a hole, creating the female component of an assembly, such as a nut or socket. We offer an extensive line of high-quality taps that includes the following types: extension, pulley, hand, pipe, spiral flute, spiral point, straight flute, screw... [See More]

  • Nominal SAE Size: 7/8"
  • Thread Form: UNC; UNC
  • Other Size Specifications: 7/8-9
  • Thread Length: 1.16
7/8x14 UNF Spiral Point Tap -- T22906SP
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral point (Gun nose). Right hand thread. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Type: Spiral Point Tap
  • Thread Form: UNF
7/8x14 UNF Tap Set -- T22901X
from Wiseman Threading Tools Ltd.

High speed steel ground thread taps, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom, second and taper leads. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Type: Set Tap
  • Thread Form: UNF
7/8x14 UNF Taper Lead Tap -- T22904T
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Taper lead. See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Taper Tap
  • Thread Form: UNF
7/8x14 UNJF Bottom Lead Tap -- T23442P
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Bottom lead. (UK Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Bottoming Tap
  • Thread Form: UNJF
7/8x14 UNJF Second Lead Tap -- T23443S
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose. ISO 529 dimensions. Right hand thread. Second lead. (USA Plug lead). See Technical information for full details. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Chamfer Type: Plug Tap
  • Thread Form: UNJF
7/8x14 UNJF Spiral Flute Tap -- T23447
from Wiseman Threading Tools Ltd.

High speed steel ground thread tap, uncoated, general purpose.ISO 529 dimensions. Spiral flute. Right hand thread. See Technical information for full details. Image is representative. Image is representative. [See More]

  • Nominal SAE Size: 7/8"
  • Type: Spiral Fluted Tap
  • Thread Form: UNJF